Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: JFW Industries, Inc.
Description: Model 50T-596 is a 50 Ohm termination (aka dummy load) that operates DC-50 GHz. It is available with either a male or female 2.4mm RF connector and is rated for 0.5 Watts RF input power.
- Frequency Range: 0.0 to 50000 MHz
- Power Rating: 0.5000 watts
- RF Connector Type: 2.4 mm
- Resistance: 50 O
-
Supplier: JFW Industries, Inc.
Description: variety of features and options that include... Terminations from 1/2 Watt to 1000 Watts(CW) Terminations from DC-26.5 GHz 50-Ohm and 75-Ohm terminations (other impedance values also available upon request) Endless connector options (BNC, SMA, N, TNC, 7/16,
- Frequency Range: 18000 MHz
- Power Rating: 1 watts
- Resistance: 50 O
- VSWR: 1.1 to 1.25 :1
-
Supplier: JFW Industries, Inc.
Description: variety of features and options that include... Terminations from 1/2 Watt to 1000 Watts(CW) Terminations from DC-26.5 GHz 50-Ohm and 75-Ohm terminations (other impedance values also available upon request) Endless connector options (BNC, SMA, N, TNC, 7/16,
- Frequency Range: 18000 MHz
- Power Rating: 5 watts
- RF Connector Type: SMA
- Resistance: 50 O
-
-
Supplier: JFW Industries, Inc.
Description: Designed to match 50-Ohm and 75-Ohm RF devices with an oscilloscope or with other high-impedance test equipment, the JFW feedthru termination has been a trusted component in RF laboratories for decades. We have several models to choose from with features that include...
- Frequency Range: 1000 MHz
- Power Rating: 1 watts
- RF Connector Type: BNC
- Resistance: 50 O
-
Supplier: Richardson RFPD
Description: 50 OHM HD BNC PLUG TERMINATION
- Frequency Range: 6000 MHz
- RF Connector Type: Other
- Resistance: 50 O
-
Supplier: Richardson RFPD
Description: 50 OHM HD BNC JACK TERMINATION
- Frequency Range: 6000 MHz
- RF Connector Type: Other
- Resistance: 50 O
-
Supplier: Gem Electronics
Description: TNC Resistor Termination 50 Ohm Impedance
- RF Connector Type: TNC
- Resistance: 50 O
-
Supplier: Allied Electronics, Inc.
Description: SMA PLUG, 50 OHM TERMINATION
-
Supplier: Richardson RFPD
Description: BNC Male Coaxial Termination 8 GHz 1W 50 Ohms
- RF Connector Type: BNC
- Resistance: 50 O
-
Supplier: Richardson RFPD
Description: SMB Male Coaxial Termination 4 GHz 1W 50 Ohms
- RF Connector Type: SMB
- Resistance: 50 O
-
Supplier: Gem Electronics
Description: BNC Resistor Termination Impedance: 50 Ohm Note: 'TP' at the end of our part numbers indicate that there are 10 peices per bag, 'Ten Pack'
- RF Connector Type: BNC
- Resistance: 50 O
-
Supplier: RFMW
Description: Termination, Chip, High Power, DC-2 GHz, 50 Ohm
-
Supplier: KRYTAR, Inc.
Description: KRYTAR offers a wide selection of extremely rugged, 50 Ohm mechanical Coaxial Terminations. Coaxial Terminations are useful when terminating unused ports, on isolated ports of hybrids and combiners, and to protect devices from signal reflections. KRYTAR’s
- Frequency Range: 0.0 to 50000 MHz
- Power Rating: 0.5000 watts
- RF Connector Type: SMA
- Resistance: 50 O
-
Supplier: Visual Sound, Inc.
Description: Electro-Voice 50 Ohm TNC termination plug for use with APD-4. Designed for: House of Worship Performance & Sports Venues Stadium Systems Other Applications
-
Supplier: RFMW
Description: Termination, Stripline Flange, DC- 26.5 GHz, 1W, 50 Ohm
-
Supplier: RFMW
Description: Termination, Stripline Flange, DC- 18 GHz, 50 Ohm, 10 W, SMA tab
-
Supplier: RFMW
Description: Termination, Solder Flange, 1GHz, 125W, BeO, Tab Contact, 50 Ohm
-
Supplier: Comtelco Industries, Inc.
Description: 50 OHM TERMINATION BNC MALE
- Connector Type: BNC
- Gender: Male / Plug
- Geometry: Straight
-
Supplier: Comtelco Industries, Inc.
Description: 50 OHM TERMINATION TNC MALE
- Connector Type: RF and Microwave Connector
- Gender: Male / Plug
- Geometry: Straight
-
Supplier: Fairview Microwave Inc.
Description: / military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with SMA connector. This SMA RF load is a female gender. SMA female RF load from Fairview Microwave is 50 Ohm impedance and is
- Frequency Range: 6000 MHz
- Power Rating: 50 watts
- RF Connector Type: SMA
- Resistance: 50 O
-
Supplier: Amphenol RF
Description: 50 OHM HD BNC JACK TERMINATION Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global
- Adapter Type: Coaxial
- Frequency Range: 0.0 to 6000 MHz
- RF Connector Type: BNC, Other
-
Supplier: APITech
Description: B stripline or microstrip hybrids. Powerfilm flange terminations with standard values of 50 and 100 ohm are available for frequencies up to 7 GHz and power levels up to 1250 Watts average. Flange sizes vary from 0.3”x 0.2" to 1.9”x 1.0". Other designs are available upon request.
- Category / Application: General Purpose Terminator
- Power Rating: 50 watts
- Terminator Type: Other
-
Supplier: L-com, Inc.
Description: This SMA female terminator features a green color coded cap indicating a 50 Ohm resistance value for use with 50 Ohm coaxial cable such as RG58. Features Color coded green cap to assure proper mating Termination of a 50 Ohm transmission line with SMA
- RF Connector Type: SMA
-
Supplier: L-com, Inc.
Description: Gold plated contacts minimize attenuation Termination of a 50 Ohm transmission line with SMA connectors Application 50 Ohm applications Amplifier WLAN Coaxial termination
- RF Connector Type: SMA
- Terminator Type: RF Terminator
-
Supplier: Tradeport Electronics Group
Description: OPTIONAL ACCESSORIES 50-Ohm Through line / terminal
-
Supplier: Smiths Interconnect
Description: , again, depending upon resistor package style. Lead Free, RoHS Compliant Option Available Low Capacitance Mounting - Surface Mount, Tab & Cover, Flange, and Rod Power Levels: 0.05 to 800 Watts 50 and 100 Ohms Standard Tight Resistance
- Packing Method: Tape Reel
- Power Rating: 0.0500 to 800 watts
- Resistance Range: 3 to 400 ohms
- Standard and Compliances: RoHS Compliant
-
Supplier: PIC Wire & Cable
Description: PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation,
-
Supplier: Fairview Microwave Inc.
Description: / military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with 2.4mm connector. This 2.4mm RF load is a male gender and has chain. 2.4mm male RF load from Fairview Microwave is 50 Ohm
- Average Power: 1 watts
- Frequency Range: Up to 50000 MHz
- Impedance: 50 ohms
- VSWR: 1.2 :1
-
Supplier: Visual Sound, Inc.
Description: Lowell Manufacturing Company LV-50S-RM: Rackmount VC (50 ohm potentiometer, 1-gang) MONO STANDARD (50 ohm): features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Black adhesive dial scale with knob,
-
Supplier: L-com, Inc.
Description: This BNC male terminator features a 50 Ohm resistance value. A retaining chain is also included to secure terminator and prevent loss. Features Termination of an unused 50 Ohm coaxial line 1/4 Watt terminating resistor Gold plated center contact for reduced
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Terminators 1/4W BNC Termination 50 Ohm
- Frequency Range: Up to 4000 MHz
-
Supplier: ROHM Semiconductor GmbH
Description: High-power chip resistors have the terminals at long sides of square shape featuring far higher rated power than the standard resistors. This structure having short distance between the both terminations attains strong soldering fixation.
- Category / Application: General Use
- Operating Temperature: -55 to 155 C
- Packing Method: Tape Reel
- Power Rating: 2 watts
-
Supplier: L-com, Inc.
Description: This 50 Ohm BNC female auto terminating adaptor features the ability to engage a terminating resistor as soon as a cable is disconnected from any port. This adaptor has a bulkhead design with nut and lock washer for panel mounting. Features Automatic termination of an 50
- Connector Type: BNC
-
Supplier: Allied Electronics, Inc.
Description: applied cost. Available in both 50 and 75 ohm versions, these connectors feature numerous styles including cable plugs and jacks, adapters and printed circuit board connectors. In addition to a variety of crimp type terminations, connectors are furnished in field replaceable and
- Geometry: Straight
-
Supplier: PIC Wire & Cable
Description: PIC Wire & Cable has an extensive line of high quality connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure
- Gender: Male / Plug
- Geometry: Straight
- Voltage Rating: 1000 volts
Find Suppliers by Category Top
Featured Products Top
-
Model 50T-420 is a 50 Ohm termination (aka dummy load) rated at 500 Watts RF input power and operates DC-1000 MHz. It is available with N or TNC RF connectors as either male or female. This termination can be mounted in any position except with the mounting surface up (i.e. heatsink fins pointed (read more)
Browse RF Terminations Datasheets for JFW Industries, Inc. -
• Fully 50 Ohm Matched Assembly • Operating Temperature: -65 to +125°C The fully integrated End Launch Terminations offer superior electrical performance while avoiding the need to match individual components in the field. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications. (read more)
Browse RF Terminations Datasheets for KRYTAR, Inc. -
Mini Coax. The CW2040 series is available in 50 OHM, 75 OHM and 100 OHM and range in size from 26 AWG to 36 AWG. Additional sizes as (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for Cooner Wire Company -
ohm coaxial cable) is terminated in 50 ohms, some of the signal will be reflected back along the line. This can best be understood by looking at the extreme mismatch termination values, that is a short circuit (zero ohms) and an open circuit (infinite ohms). Short (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
Standing Wave Unless a test signal on a transmission line (e.g. 50 ohm coaxial cable) is terminated in 50 ohms, some of the signal will be reflected back along the line. This can best be understood by looking at the extreme mismatch termination values, that is a short circuit (zero ohms (read more)
Browse Calibration Instruments Datasheets for A.H. Systems Inc. -
our Micro Coax. The CW2040 series is available in 50 OHM, 75 OHM and 100 OHM and range in size from 26 AWG to 36 AWG. Additional sizes as well as twinax constructions are also available from 18 AWG to 42 AWG. Precision termination, over (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for Cooner Wire Company -
wide array of wireless communications applications, test equipment, and antenna devices for both commercial and military markets. Model 4030 is a compact, 1.85-mm, Within Series adapter design with a 50 Ohm impedance that enhances the KRYTAR family of superior performance products. (read more)
Browse RF Adapters Datasheets for KRYTAR, Inc. -
. The product is available in both Automatic and Manual (safe start) reset types. Custom terminations for convenient end-use or installation. North Shore Safety offers custom assemblies in addition to our standard models. All custom assemblies can be integrated with various wiring (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
can be integrated with various wiring devices, cord lengths, or wire terminations for convenience of use and installation. All LineGard® 30 Amp Permanent Series ELCIs are proudly assembled in the U.S.A in ISO certified facilities and are cCSAus. (exception 277V (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
. North Shore Safety offers custom assemblies in addition to our standard models. All custom assemblies can be integrated with various wiring devices, cord lengths, or wire terminations for convenience of use and installation. All LineGard® 30 Amp Portable Series ELCIs are (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation
Conduct Research Top
-
Precision Coaxial Terminations DC to 50 GHz
Krytar has designed an extremely rugged mechanical line of precision 50 Ohm Coaxial Terminations that operate from DC to 50 GHz. The design offers reliable, long wear and excellent repeatability. Some of these terminations have been in use at Krytar since 1988.
More Information Top
-
HF Filter Design and Computer Simulation
For this example, we have entered an order of 10, a lowpass cutoff frequency of 3300 MHz, a passband ripple of 0.0432 dB, minimum attenuation in the stopband of 50 dB and 50 ohm termination resistances.
-
Analysis of Output Power Variation under Mismatched Load in Power Amplifier FEM with Directional Coupler
Madic investigated a case with 50 ohm termination at coupler isolation [3].
-
Partial discharge screening test for internal voids and delaminations in stator coils and bars
Figure 3 shows the response of the coupling system at the 50 ohm termination for pulses applied at the high voltage terminal of the cap- .