Products/Services for 8 Mil Poly Vapor Barriers
-
Gas and Vapor Barriers - (112 companies)Barriers There are a variety of barriers used to help prevent gas and vapor intrusion, including: Sheet membrane: Commonly made from 40 to 60 mil high-density polyethylene (HDPE). Fluid applied membranes: These cured...FormMaterialApplications
-
Sealers and Seal Coatings - (250 companies)Sealers and seal coatings are used to seal surfaces or to form a barrier on a surface. They differ from sealants, which are used to seal joints or gaps between surfaces. Basic Description. Sealers and seal coatings are used to seal surfaces...
-
Military (MIL-SPEC) Connectors - (255 companies)Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications...
-
Tubing - (2354 companies)...of an interior explosion. Tubing may also be constructed to withstand internal explosions of a specified gas, vapor, or dust. Flame resistance - tubing is constructed to maintain integrity and prevent ignition in the presence of an open flame. Spark...
-
Bags and Sacks - (789 companies)Bags and sacks are used for a wide variety of storage, packaging and shipping applications. They include bags and sacks made of all kinds of materials.
-
Intrinsic Safety Barriers - (88 companies)Intrinsic safety (IS) barriers are devices that limit the current, voltage, and total energy delivered to a sensor in a hazardous area or flammable environment in order to prevent an explosion. Intrinsic safety barriers are devices that limit...
-
Vapor Recovery Systems - (33 companies)Vapor recovery systems are designed to recover vapors from gasoline or other fuels so that these gases do not escape into the atmosphere. They are used in the chemical process and petroleum industries to recover escaped vapors for either reuse...
-
Waterway Barriers and Booms - (77 companies)Waterway barriers and waterway booms are safety and security devices that contain debris or spills, restrict vessel and port access or act as water hazard and dam safety barriers. Waterway barriers and waterway booms are safety and security devices...
-
Shrink Wrap and Stretch Films - (523 companies)...as agricultural films to reduce weed growth or protect seedlings, provide a vapor or air barrier in construction applications, and are used as lightweight can liners and trash bags for all waste management applications. Standards. Shrink wrap and stretch...
-
Boxes and Crates - (256 companies)...institutions or other organizations that transport high-value items. Moisture-proof containers are designed with a special moisture-resistant barrier that prevents the ingress of moisture or other contaminants. Moisture-resistant boxes and crates provide...
Product News
-
Gelest, Inc.
Chemical Vapor & Atomic Layer Deposition Chemical Vapor Deposition (CVD) & Atomic Layer Deposition (ALD). The growth of thin films via chemical vapor deposition (CVD) is an industrially significant process with a wide array of applications, notably in microelectronic device fabrication. CVD is carried out by passing a volatilized precursor (such as a silane, organometallic, or metal coordination complex) over a heated substrate. Thermal decomposition of the precursor produces a thin-film deposit, and the ligands associated... (read more)Browse Organic Chemicals Datasheets for Gelest, Inc. -
MarShield
Mobile Hi-Impact Shielding Barrier resistance, and high clarity. Product Specifications. The overall size of the barrier was 36-5/8 " wide x 77 " high. It consisted of a 36 " wide x 71.5 " X 3/8 " thick polycarbonate clear view panel. The frame was beige powder-coated steel, and the barrier was fitted with four industrial-grade swivel casters, two of which were locking. Outcomes. The final outcome was achieved and the barrier developed overcame the challenge by providing superior impact protection and clear visibility at the same... (read more)Browse Radiation Shielding Datasheets for MarShield -
New Pig Corporation
PIG® Latching Lid for 30-gallon Poly Drums New Pig, a global leader in containing industrial leaks, drips and spills, has introduced the PIG (R) Latching Lid for 30-gallon Poly Drums - the only latching lid designed for open-head poly drums. The Lid provides fast, easy access to drum contents and helps facilities meet closed container regs. Engineered for fast use, the Lid 's lockable latching handle easily opens and closes with one hand, allowing wastes to be added to the collection drum quickly and efficiently. To facilitate easy... (read more)Browse Industrial Containers Datasheets for New Pig Corporation -
New Pig Corporation
PIG® Poly Deck with Pallet Jack Pockets Fork pockets are spaced to fit most pallet jacks; deck can be moved fully loaded with properly secured drums (straps not included). 2,000 lb. UDL capacity is strong enough to support two fully loaded steel or poly drums; PIG decks will never buckle or bow. Low-profile 6.5"H design is easy to load or unload; pumps and funnels are easy to access. 22-gallon sump catches leaks, drips and spills during drum transfers. Low-density polyethylene (LDPE) construction resists UV rays, rust, corrosion... (read more)Browse Pallets Datasheets for New Pig Corporation -
Linde Advanced Material Technologies
Vapor Deposition Coatings We offer cathodic arc physical vapor deposition (CAPVD), chemical vapor deposition (CVD) and electron beam physical vapor deposition (EBPVD) processes to create coatings of all different materials and structural properties on your most critical components. (read more) -
MarShield
The Benefits of Mobile Rolling Barriers MarShield is a leading designer and manufacturer of standard and custom radiation shielding mobile barriers in North America. Our high-quality mobile barriers are made with durable, shatter-resistant lead glass or lead acrylic viewing panels for an "open concept " environment and transparency while simultaneously reducing harmful radiation. Our mobile rolling barriers come in multiple variations with customizable options including the option for solid opaque panels or full-length lead glass... (read more)Browse Radiation Shielding Datasheets for MarShield -
Schmersal Inc.
Compact Safety Light Barriers The SLB240 and SLB440 series are single beam, infrared safety light barriers. They have compact, durable housings, visible diagnostic signals, and 4 stage coding. They can be used for various applications in processing centers for assembly or handling systems, as well as in the timber, paper and print industry, high shelf warehouses, or packaging machines. SLB240. * Type 2 optoelectronic device. * Compact 28 mm x 32 mm rectangular housing profile. * Range 0.3 m to 15 m. * M12 quick connector... (read more)Browse Photoelectric Sensors Datasheets for Schmersal Inc. -
AGC Chemicals Americas, Inc.
FibraLast paper barrier technology Click here to view a time-lapse video comparing oil poured onto molded products treated with FibraLAST and traditional sizing agents. It shows the results of corn oil on molded fiber trays for an hour. New Non-Fluorinated Barrier Technology. There has never been a non-fluorinated sizing additive that could protect paper products like fast-food containers from both water and food oils. That has changed with AGC 's development of a new wet-end additive that can be added to fibers during... (read more)Browse Chemical Additives and Agents Datasheets for AGC Chemicals Americas, Inc. -
Environics, Inc.
Water Vapor Gas Standard Generator Water Vapor Gas Standard Generator. The Water Vapor Gas Standard Generator is an exciting product from Environics with a tradition of over 25 years of use in the field. Units are specifically designed to generate accurate and repeatable moisture gas standards to your exact specifications. The standard configuration is a passive system. Units are custom designed based on the concentrations and flows your application requires. Systems can contain multiple mass flow controllers and multiple... (read more)Browse Gas Generation Equipment Datasheets for Environics, Inc. -
Branch Environmental Corp.
Vapor Phase Carbon Adsorption Systems Deep-Bed Vapor Phase Carbon Adsorption Systems. Vapor Phase Carbon Adsorption Systems are designed to remove certain gaseous contaminants, including Dioxins/ Furans, Hydrogen Sulphide, Hydrogen Chloride, Ammonia and Mercaptans. Branch Environmental Corp. offers a Deep-Bed design that may be used as part of a new pollution control train or system, or as a retro-fit unit to be added to an existing system. The construction of the shell and internal supports of the Deep-Bed Vapor Phase Carbon... (read more)Browse Adsorption Equipment Datasheets for Branch Environmental Corp.
-
Insulating Basement Walls - Self Help Forums
…I have noticed some minor florescence coming from the mortar joints around 6- 8 blocks in a .... I have also installed a 6 mil poly vapor barrier followed by 2" x 4" framing around the perimeter walls.
-
Mitigating the Impacts of Uncontrolled Air Flow on Indoor Environmental Quality and Energy Demand in Non-Residential Buildings
The interior has typical dry wall with a 5- mil poly vapor barrier to limit moisture transfer. .... There is an 8 -inch plenum above a T-bar drop ceiling in the office area.
-
Hygrothermal Performance of EIFS-Clad Walls: Effect of Vapor Diffusion and Air Leakage on the Drying of Construction Moisture
The problems developed because moisture did not dry out [ 8 ] quickly enough. .... Questions were raised about the effect of interior vapor control strategy and air leakage on the drying .... Three vapor control strategies were investigated: a wall that used only painted gypsum board as the vapor retarder (no- barrier ), a wall that employed an innovative "intelligent retarder … retarder1) and a wall that incorporated a 6- mil polyethylene barrier (6-mil Poly ).
-
Crawlspace Insulation Issues - Self Help Forums
January 31st, 2005, 05:47 PM # 8 . .... Vapor barrier towards living space. .... I would also install a minimum 6 mil . poly vapor barrier on the dirt floor, regardless of venting.
-
Poly(hydroxyaminoethers): A New Family of Epoxy‐Based Thermoplastics
…to be the lowest ever reported for a completely amorphous thermoplastic.[10a] The effect of packing efficiency among amorphous poly (hy- droxyaminoethers) is apparent … related polymers 7 and 8 (Table 1); with an … about ten times the barrier of bottle-grade PET … for a polar polymer with abundant hydrogen bonding sites, poly(hydroxyaminoethers) present an unexceptional barrier to moisture; for example, 3 and its piperazine-containing analog 6 (Table 1) exhibit water vapor transmission rates of about 4±6 g- mil /100 in2 ±24 h…
-
CR4 - Thread: Sloped Footings?
…story brick wall house is 10"wide x18"deep, 1/2" rebar reinforcing cage, min of 8 rebar/beam , with 4" .... Seal top of slab with spray sealant or cover with vapor barrier to ensure damp surface for 7 day min for proper cure. .... 'select fill(non-expansive sand/silt/clay, compacted to at least 90%), covered with 20 mil black polyethylene , including .... Termite treating of soil under the poly sheeting.
-
Sorption and transport of benzene in poly(ethylene terephthalate)
Prediction of the steady state permeability of benzene for poly (ethy1eneterephthalate). .... On the other hand, time-dependent relaxations during the transient period could protract the approach to steady-state, thereby causing the predictions of 8 to be underestimated for the 0.1- mil film except at very low vapor activities. .... This is a fortunate result, in that it suggeststhat the behaviorof thick barrier films (11mil) can be…
-
Structure and properties of talc‐filled polyethylene and nylon 6 films
…the effect of filler on the processibility and properties of such polymers as poly (viny1 chloride),polyamides … been primarily to lower the cost, plate-shaped fillers have been shown to improve the barrier properties. .... Our purpose in the work reported here was to reduce the water vapor and gas transmission in … in diameter tu- bular film die and blown into 5 in diameter, -1.5 mil thick films. .... through a 4 in diameter tubular die and blown into 2 mil thick, 8 in diameter films.
-
CR4 - Thread: Drying Out a Hot Tub Cover
05/19/2009 8 :24 AM. .... Cut to size and stack it up to get the thickness you want and use foam board adhesive to join it. you could wrap and seal the whole deal in 6 mil poly vapor barrier for added protection.
-
Encyclopedia of Polymer Science and Technology
a To convert the permeability values to (cm3 · mil )/(100 in.2 ·day·atm), multiply the .... Their compositions are shown in Table 8 . .... Barex and Cycopac are rubber-modified for improved mechanical properties, and the barrier properties of these copolymers … the late 1930s, they had the lowest perme- abilities among plastics to gases and water vapor (103). .... Poly (vinylidene chloride) (PVDC) homopolymer is soluble only in hot dichlorobenzene (among common sol- vents) and has…