Products/Services for Adhesive Raised Face Flange Protectors
-
Flange Protectors - (18 companies)...protectors may have a raised face or a full face, and may be listed as disks or covers. Features for flange protectors include quick-fit attachments and suitability for high-pressure service. Material of construction is an important parameter...
-
Refractory Ferrules - (19 companies)...ferrules are also available. These products feature double flanges and have a smooth circular shape with two raised ridges along the ferrule's length. Standard round ferrules require additional refractory mortar between the refractory ferrules...
-
Pipe Flanges - (448 companies)...to match the bore size of the piece with the bore size of the mating pipe. Flange Faces. Flange faces can be manufactured to a large number of custom shapes based design requirements. Some examples include: Flat. Raised face (RF). Ring type joint...
-
Face Shields - (299 companies)Face shields are safety devices designed to protect the face from debris or other hazards. Face guards and face shields must provide protection from hazards but also ensure that an operator 's visibility and mobility are not hindered. Face shields...
-
Face Drivers - (23 companies)...machining operations. Generally, other tooling hardware is not required. Some face drivers mount to machines with chuck jaws, holding devices with adjustable jaws. Other face drivers mount by bolting to the spindle. Typically, these flange...
-
Industrial Adhesives - (1307 companies)Industrial adhesives consist of hot melt adhesives, epoxy adhesives, polyurethane adhesives, sealants, thermoset adhesives, UV curing adhesives, silicon adhesives, acrylic adhesives and other related industrial products. How to Select Industrial...
-
Face Mills - (94 companies)Face mills are primarily used for milling a face on the surface of a plate or bar. They are predominantly used to cut with the ends of the cutter rather than their sides. The term "face" refers to the creation of a flat face on the workpiece. Face...
-
Motor Flange Adapters - (6 companies)Motor Flange Adapters are used on motors and gearheads to convert standardized flange sizes from one size to another. Motor flange adapters are devices that convert standardized flange sizes from one size to another. They are also known as motor...
-
Timing Pulley Flanges - (25 companies)Timing pulley flanges are used to maintain belt contact with a pulley in a transmission application. Description. Timing pulley flanges are used to maintain belt contact with a timing pulley in power transmission applications. Typically, stock...
-
Flange Mounted Bearings - (255 companies)Flange mounted bearings are used when a shaft axis is perpendicular to the bearing mounting surface. They are available in 2, 3, or 4-hole configurations. How to Select Flange Mounted Bearings. Flange Unit: 4-Blot. Mounted Ball Bearing: 2-Bolt...
Product News
-
Caplugs
Hundreds of Covers For Flange Protection Protect expensive flange surfaces with Caplugs' vast line of flange covers. These inexpensive covers can protect full and raised face flanges. Try our magnetic covers for applications requiring a part that can be reused. Other material options include adhesive backed and "tie-on" covers that are secured with plastic ties. For a more flexible fit, try our vinyl covers formulated with a greater level of elasticity allowing them to fit a range of flange sizes and styles. Our flange covers... (read more)Browse Flange Protectors Datasheets for Caplugs -
Caplugs
Finger-lock Flange Protectors Finger-lock Flange Protectors. These inexpensive flange protectors are designed to protect the flange face. Die Cut fingers lock the protector in place. Cable ties, plugs, bolts or wire ties are eliminated. Available as an optional feature for the FAN Series. (read more)Browse Flange Protectors Datasheets for Caplugs -
WATTCO
Flanged Immersion Heaters Wattco flanged heaters allow the flexibility of using many different alloys to help resist corrosion and maintain life longevity of the flanged heating element Steel flanges are typically used for lubricant oils, heavy and light oils, waxes as well as mildly corrosive liquids and low flow gas heating. Steel flanges can also be found in immersion heaters for water tanks. These flanged heaters are used to process soap and detergent solutions as well as demineralized or deionized water. Stainless... (read more)Browse Immersion Heaters Datasheets for WATTCO -
MAIN Manufacturing Products, Inc.
SAE Four-Bolt Hydraulic Flanges SAE flanges are manufactured in accordance with the mounting dimensions and O-rings of SAE J518 specifications, either code 61 or Code 62, and ISO 6162. Stock flanges include socket weld, butt weld, NPTF, and SAE straight thread connections and are available as reducers, in-line, elbows, tees and wyes. Companion (flat-faced) flanges, for unions or converting split flange connections to pipe or tubing, are available with either inch or metric tread. The stated pressures are from the SAE J518... (read more)Browse Pipe Flanges Datasheets for MAIN Manufacturing Products, Inc. -
Bonomi North America, Inc.
API 608 Flanged Ball Valves Valpres flanged full-port floating ball valves from Bonomi are built for applications such as oil, gas, petrochemical processing and water treatment. The new valves conform to the design requirements of API 608. Bonomi North America has introduced a new line of Valpres flanged full-port floating ball valves for severe service applications such as oil, gas, petrochemical processing and water treatment. Standard body materials include carbon (A352 LCB) and stainless steel (A351 CF8M) in sizes... (read more)Browse Ball Valves Datasheets for Bonomi North America, Inc. -
National Bolt & Nut Corporation
Flange bolts HEX FLANGE BOLTS. Dimensions per IFI-111. Washer built into head design. Other materials and finishes available. For further information, call or send an information request. Watch > > >Custom Bolts and Fasteners | National Bolt & Nut Corporation. We manufacture standard and custom bolts to meet your specifications. Offering a large variety of fastener, thread, bolt, and screw head types, click here to learn more. National Bolt & Nut, Inc. National Bolt & Nut, Inc. (NBN) is a Domestic... (read more)Browse Bolts Datasheets for National Bolt & Nut Corporation -
Gemels
Flat Face Hydraulic Quick Couplings Carbon Steel. Type Quick Couplings. Dimensions from DN6 to DN25. Pressure up to PN420. Stainless Steel. Type Quick Couplings. Dimensions from DN6 to DN25. Pressure up to PN420 (read more)Browse Quick Couplers Datasheets for Gemels -
METCASE
Designer Instrument Enclosures With The Right Face METCASE 's premium TECHNOMET desktop/portable instrument enclosures can now be specified with or without a sloping front for easier viewing. Highly attractive TECHNOMET is ideal for medical and wellness devices, industrial control, test and measurement, peripheral devices and interfaces, switchboxes, communications and laboratory equipment. These advanced aluminum enclosures feature a modern and cohesive design. Diecast aluminum bezels at the front and rear fit flush with the main case body. (read more)Browse Electronic and Instrument Enclosures Datasheets for METCASE -
DieQua Corporation
Selecting & Applying Robot Flange Servo Gearheads Precision gearheads play a critical role in motion-control applications where torsional stiffness, high torque and low backlash are of crucial importance. Often paired with servo motors, the gearheads are used to balance inertial loading conditions, increase torque and reduce motor speed -- making them a useful mechanical interface for a wide range of transmission components, including pulleys, drums and cams. In recent years, the use of gearheads with flanged outputs has increased... (read more) -
Kunshan Xinlun Superabrasives Co., Ltd.
Grinding wheel for crankshaft small OD & end face High speed,high efficiency, high precision and long tool life are qualities you can see in Vitrified CBN grinding wheels. Wheel?450*42*127*5*12*70 CBN 140/170 V. Machine: Japan TOYODA. Surface roughness: Ra0.32. Roundness: 5 mm. Cylindricity: 8 mm. Tool life: 28000pcs (read more)Browse Grinding Wheels Datasheets for Kunshan Xinlun Superabrasives Co., Ltd.