-
Supplier: RS Components, Ltd.
Description: This range of IFM electronic pressure sensors are suitable for the detection of relative pressure liquids and gases of the fluid group 2 (according to Article 9 of the Pressure Equipment Directive). The sensors are available with different pressure ratings
- Accuracy: 0.5000 ±% FS
- Device Category: Sensor
- Electrical Output: Analog Voltage, Other
- Media: Gas, Other
-
Supplier: RS Components, Ltd.
Description: Schneider Electric XMLB pressure switches for control circuits are used to control the pressure of hydraulic oils, fresh water, sea water, air, steam, corrosive fluids, or viscous products. The XMLB pressure and vacuum switches have an adjustable differential and are for
- Accuracy: 2 ±% FS
- Device Category: Sensor
- Electrical Output: Switch / Alarm, Other
- Media: Other
-
Supplier: RS Components, Ltd.
Description: ifm electronic PN 3xxx series pressure sensors offers a flexible design that allows the sensor to rotate in any direction once fitted. With a switched NC/NO output and a scalable analogue output. The PN pressure sensors continuously evaluate and show system
- Accuracy: 0.5000 ±% FS
- Device Category: Sensor
- Electrical Output: Analog Voltage, Analog Current, Switch / Alarm, Other
- Media: Other
-
-
Supplier: RS Components, Ltd.
Description: Designed for use with aggressive medias found in industrial applications such as Petrochemical, Sewage and Gas pipeline. Wetted 17-4 PH stainless steel. IP65. 0.25% FS accuracy. -40 to +100°C range. 100 million cycle fatigue life. 2 c FS proof pressure, 5 x burst. Mating connector supplied
- Accuracy: 0.2500 ±% FS
- Device Category: Sensor
- Electrical Output: Analog Current, Other
- Media: Gas, Other
-
Supplier: Fluid Components Intl. (FCI)
Description: FCI Aerospace's pressure transmitters combine to meet the demand for full qualification compliance with the performance and measurement capability necessary to meet a variety of applications on the aircraft. FCI pressure sensors are the constructed using either thin film
- Accuracy: 1 ±% FS
- Device Category: Sensor
- Electrical Output: Analog Voltage, Analog Current
- Media: Liquid, Gas
-
Supplier: Festo Corporation
Description: Five pressure measuring ranges Measurement of relative or differential pressure or two independent pressure inputs Switching output 2x PNP or 2x NPN Numerical and graphical pressure gauge Mounting: via H-rail, via wall/surface bracket, front panel mounting, with
- Device Category: Sensor
- Display: Digital, Other
- Electrical Output: Analog Current, Switch / Alarm
- Media: Gas
-
Supplier: Rotork plc
Description: ExCos analogue sensors and ExBin binary switches are designed for direct use in hazardous locations. No additional modules in the panel required. No intrinsically safe wiring required. All parameters adjustable on site without additional tools or measuring devices. Sensors and switches
- Device Category: Sensor
- Media: Gas
- Operating Temperature: -4 to 122 F
- Pressure Reading: Gauge
-
Supplier: Dytran by HBK
Description: The Dytran series 2301 is a miniature, ultra high frequency probe style IEPE pressure sensor, offered with a range from 250 to 15,000 psi. Design of the Dytran series 2301 incorporates a stable quartz sensing element operating in compression mode, packaged in a lightweight titanium
- Accuracy: 1 ±% FS
- Device Category: Sensor, Transducer
- Electrical Output: Analog Voltage
- Features: Other
-
Supplier: HydraCheck Inc.
Description: lightweight design LED indicators aid in identifying sensor status * Not continuous use Features: Available in a variety of pressure ranges from -14.5 psi to 8700 psi. User-definable measurement units (psi/bar) for convenient and familiar data
- Accuracy: 1.5 ±% FS
- Device Category: Sensor
- Operating Temperature: -4 to 158 F
- Pressure Reading: Sealed
-
Supplier: DeZURIK, Inc.
Description: Red Valve Series 40W Pressure Sensors are the industry standards for protecting instrumentation and assuring accurate, dependable pressure measurement of slurry and corrosive fluids. The line pressure is sensed 360° through the flexible rubber sleeve. The captive fluid is
- Device Category: Sensor
- Pressure Reading: Absolute
-
Supplier: Sensata Technologies
Description: Compact Package Amplified Temperature Compensated Digital Output No Position Sensitivity above 0-2"H2O EMI/RFI and ESD Protected Superior Output Signal Stability Printed Circuit Board through Hole Mounting
- Accuracy: 0.2500 ±% FS
- Device Category: Sensor
- Electrical Output: Special Digital (TTL)
- Media: Gas
-
Supplier: Servoflo Corporation
Description: AMS5915 pressure sensors are a series of high-precision OEM sensors with a digital I2C interface. They combine a micromachined, high quality piezoresistive measuring cell with modern, digital signal conditioning mixed signal CMOS-ASIC on a ceramic substrate. AMS5915 is
- Device Category: Sensor
- Features: Temperature Compensation
- Pressure Reading: Absolute, Differential, Gauge
- Sensor Technology: Semiconductor Piezoresistive
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Amphenol All Sensors Corporation Category: Sensors, Transducers Pressure Sensors, Transducers Series: DLHR Package: Bulk Product Status: Active Applications: Board Mount Pressure Type: Differential Operating
- Device Category: Sensor
- Electrical Output: Other
- Pressure Reading: Differential
- Working Pressure Range: 0.1800 psi
-
Supplier: Heilind Electronics, Inc.
Description: 10IN CGRADE DIFF.MINI PRESSURE SENSOR
- Device Category: Sensor
- Pressure Reading: Differential
-
Supplier: TE Connectivity
Description: : 3X Other Non-Linearity (PCT) : ± .1 Sensor Options : No Tube Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount, Threaded
- Device Category: Sensor
- Operating Temperature: -40 to 257 F
- Pressure Reading: Gauge
- Working Pressure Range: 30 psi
-
Supplier: HVACQuick.com
Description: Greystone - Gauge pressure transmitter, jumper selectable outputs. 100, 200, 500 and 1000 kPa ranges. Gauge/Differential Liquid Pressure Transducers. High strength corrosive resistant stainless steel sensor construction. No silicone oil, no welds, no internal "O"rings.
- Device Category: Sensor
- Pressure Reading: Absolute
-
Supplier: FactoryMation
Description: Features: Kitel PT04G Series Pressure Transducer, 0-1000psig, Ceramic Diaphragm, 0.4% Accuracy, M12 Connection, 0-5VDCKitel PT04G Series Pressure Transducer, 0-1000psig, Ceramic Diaphragm, 0.4% Accuracy, M12 Connection, 0-5VDC Input voltage 12-36VDC 0-15 psig to
- Device Category: Sensor
- Pressure Reading: Absolute
-
Supplier: Honeywell Test & Measurement
Description: Models 434/435/437 Wing Union/Hammer Union Pressure Sensors are designed for demanding oil and gas applications as well as stimulation and circulation systems. They are constructed as an all-welded, stainless steel assembly with the sensor diaphragm and wing union fitting
- Accuracy: 0.2000 ±% FS
- Device Category: Sensor
- Electrical Output: Analog Current
- Media: Other
-
Supplier: DJ Instruments
Description: Low Profile Pressure Sensor Sensor Body Material:2024-T351 Aluminum (Anodized) or 17-4 Ph Heat Treated Available In Pressure Ranges: 100 Psig To 10,000 Psig Maximum Overload Pressure With No Damage: 2 x F.S. or 10,000 Psig, whichever Is less. Zero Balance
- Device Category: Sensor
- Pressure Reading: Absolute
-
Supplier: Kintech Engineering
Description: 's environmental pressure transducers because of its inherent thermal stability, low hysteresis and fundamentally simple design. Another major feature of the 276 is Setra's custom Application Specific Integrated Circuit (ASIC). The ASIC works hand-in-hand with the SetraceramTM sensor
- Device Category: Sensor, Transducer
- Operating Temperature: 0.0 to 175 F
- Pressure Reading: Gauge
-
Supplier: SensorsONE, Ltd.
Description: The DMD 341 is a very small compressed air differential pressure sensor suited to installations inside compact systems requiring many sensors for monitoring the switching and delivery of compressed air to plant machinery. The DM341 can also be used to monitor high air flow rates
- Device Category: Sensor
- Pressure Reading: Absolute
-
Supplier: Superior Sensor Technology
Description: The CP Series is the only highly integrated dual pressure sensor solution for Positive Airway Pressure devices including CPAP, BiPAP and APAP systems. Used for many applications including sleep apnea, COPD, asthma and home ventilators, the CP Series is unique as it includes 2
- Accuracy: 0.0500 ±% FS
- Device Category: Sensor
- Features: Temperature Compensation
- Media: Gas
-
Supplier: Dynisco
Description: Features and Benefits 1/2-20 UNF thread pressure transmitter Reduce temperature drift by ~80% over non-compensated units Accuracy to ±0.25% FS Temperature output available (RTD or 4-20mA) HART™ digital communications 0-500 to
- Accuracy: 0.2500 ±% FS
- Device Category: Sensor, Transducer
- Electrical Output: Analog Current, HART® Protocol
- Features: Temperature Output, Temperature Compensation
-
Supplier: GP:50 Melt Pressure
Description: repeatability. The unit operation utilizes an extremely small capillary tubing that transmits the media pressure to the strain gauge sensor and mating electronics via a mechanical fill fluid.
- Accuracy: 0.1500 ±% FS
- Device Category: Sensor
- Electrical Output: HART® Protocol
- Features: Temperature Compensation
-
Supplier: Columbia Research Labs, Inc.
Description: The Columbia Model P-766 High Intensity Acoustic Sensor (Microphone) is designed for the measurement of dynamic pressure events, including high intensity sound pressure levels, in the frequency range of 2 to 10KHz. It may be used at temperatures up to +150 Degrees C. The
- Device Category: Sensor, Transducer
- Electrical Output: Analog Voltage
- Media: Gas
- Operating Temperature: -65 to 300 F
-
Supplier: KEYENCE
Description: KEYENCE Heavy-Duty Pressure Sensor: GP-M Series • Versatile pressure sensing • Rugged design • Highly visible display The GP-M Series solves a wide
- Device Category: Sensor
- Display: Digital
- Electrical Output: Analog Current, Other
- Features: Alarm Indicator
-
Supplier: Scanivalve Corporation
Description: , gas turbine tests, steam turbine tests, compressor tests as well as other turbomachinery testing. Industrial tests include pressure profiles on fan blades, or other surfaces. Overview Model DSA3016, Digital Sensor Array, is a rack mounted pressure module designed for multiple
- Device Category: Sensor
- Pressure Reading: Absolute
-
Supplier: TSI Incorporated
Description: The Alnor Micromanometer AXD620 is a rugged, compact, comprehensive micromanometer that measures pressure. It can be used with pitot tubes to measure velocity and then calculate flow rates with user–input duct size and shape. Premium features make it ideal for HVAC
- Device Category: Sensor
- Pressure Reading: Differential
-
Supplier: KOBOLD Instruments, Inc.
Description: The KOBOLD PSC pressure sensor is designed for both pressure monitoring and optionally, continuous pressure measurement within one device. The user friendly design of the PSC allows simple switchpoint or switchpoint/transmit ter programming without actual system
- Accuracy: 1 ±% FS
- Device Category: Sensor
- Display: Digital
- Electrical Output: Analog Voltage, Analog Current, Other
-
Supplier: Keller America, Inc.
Description: The Series 2 and 4 pressure sensors are suited for direct-mounting on printed circuit boards or if small dimensions and low prices are required. Series 2: The medium is acting directly on the silicon chip with contacts for the bridge. It is designed for applications in dry air and
- Accuracy: 0.2500 to 0.5000 ±% FS
- Device Category: Sensor
- Electrical Output: Analog Voltage
- Features: Temperature Compensation, Negative Pressure Output
-
Supplier: Custom Control Sensors, Inc.
Description: and stable set points. Vibration and shock resistant. High cycle life. High over-pressure compatibility. (System and Proof) SERIES: 604G* ADJUSTABLE SET POINT RANGE: 0.3 to 5000 PSIG 0
- Device Category: Sensor
- Pressure Reading: Absolute
-
Supplier: Delta Electronics (Americas)
Description: The pressure sensor is a gas pressure measurement device. The measurable pressure currently ranges -100kPa ~ 100kPa and -100kPa ~1,000kPa. The users can obtain the signal of pressure change by the pressure sensor they develop. The 2 output signals and
- Accuracy: 3 ±% FS
- Device Category: Sensor
- Display: Digital
- Electrical Output: Other
-
Supplier: Endress+Hauser, Inc.
Description: measuring cell with long-term stability Climate proofed sensor thanks to completely potted electronics and 2-filter pressure compensation system 4 to 20 mA with superimposed HART 6.0 output Simultaneous measurement of level and temperature with optionally integrated Pt100
- Accuracy: 0.1000 to 0.2000 ±% FS
- Device Category: Sensor
- Electrical Output: Analog Current, Switch / Alarm
- Features: Submersible
-
Supplier: Setra Systems
Description: Known worldwide for its consistent reliability and outstanding performance (±0.05% FS accuracy), the Model 270 has been used in applications such as Weather Monitoring, Avionics Systems, and Crucial Compensation of Barometric Pressure in Laser Interferometers. Features:
- Accuracy: 0.5000 ±% FS
- Device Category: Sensor
- Electrical Output: Analog Voltage
- Media: Gas
-
Supplier: Sensirion
Description: Differential pressure sensors of the SDP800 series are the reliable solution for precise air flow measurement in most demanding but cost-sensitive HVAC applications, such as VAV controllers, burners, heat recovery systems and filter monitoring. The SDP800 differential pressure
- Accuracy: 3 ±% FS
- Device Category: Sensor
- Electrical Output: Analog Voltage
- Features: Temperature Compensation
Find Suppliers by Category Top
Featured Products Top
-
This innovative sensor is specifically designed to provide high accuracy, dual airspeed and altitude pressure sensing in a single printed circuit board mount package. This significant advancement not only combines two (2) sensors in a single package but reduces overall size resulting (read more)
Browse Pressure Sensor Chips Datasheets for All Sensors Corp. -
Customized pressure sensors from Endress+Hauser Sensors&Components like the UTC30 transducer are used worldwide in numerous industries. Let's take a look at the important role sensors play within the life science industry and at the advantages of the (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Pressure Sensors & Components -
The controller features high accuracy and repeatability for laboratory analysis equipment and bioreactors. The compact controller/meter for gases is aimed at applications requiring multiple control loops and high volumes, such as spectroscopy and gas chromatography. The Type (read more)
Browse Gas Valves Datasheets for Burkert Fluid Control Systems -
The only teaching facility of its kind in the world uses over 250 instruments and sensors to measure and relay data to a distributed control system, replicating realistic operating conditions (read more)
Browse Flow Meters Datasheets for ABB Measurement & Analytics -
effective protection of electronic components, such as PCBs, sensors, modules and transponders, etc. Casting & Potting Materials The need to insulate electrically and ever more safely the devices that are part of (read more)
Browse Casting Resins Datasheets for ELANTAS PDG, Inc. -
exhausting logistical tasks. Because they believe that robotics can re-introduce a touch of enchantment to the world, rather than dehumanizing it, the teams at Enchanted Tools aim to revolutionize robotics by improving the acceptability of (read more)
Browse DC Motors Datasheets for maxon -
one. Instead of standardized maintenance schedules and reactive repairs when parts get damaged, the Air Force is testing the use of AI to create predictive maintenance schedules that are tailor-made to individual aircraft. The algorithm pulls data from real-time sensors in the onboard systems and (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for MDE Semiconductor, Inc.
More Information Top
-
Goodyear and Siemens in tyre safety venture | News | The Engineer
According to a statement, the joint development agreement, aimed toward a rapid market entry, will draw on Goodyear’s expertise in tyres and tyre pressure monitoring, tyre sensors and tyre temperature and pressure interpretation and Siemens VDO ’s proficiency in electronics, radio frequency…
-
Insight Weekly - 12th November 2012
Toshiba is promoting its battery monitor chipset business for automotive applications with an aim to have 25% .... Continental offers innovative tire pressure monitoring systems. .... The TPMS has radio sensors that record the air pressure and temperature directly on the tire in .... Also, Continental VDO provides services for tires fitted with pressure monitoring systems.
-
Innovation and International Expansion Keep the Global Tyre Industry in Perpetual Motion
…hybrid monitoring - combining the use of both the ABS and a couple of sensors , is still under .... Tyre- pressure monitoring also forms an essential part of the technology used in so-called run-flat .... So far, Siemens VDO and Goodyear have collaborated on the development their own tyre-pressure control systems .... Michelin and TRW created a separate company called EnTire Solutions LLC, whose main aim is to develop…
-
Alternative drives for automobiles
The criticism of wheel hub motors for vehicles refers mainly to the ungefederte mass increasing through the … criticism gives the latest development concept for wheel hub motors "eCorner" of Continental / Siemens VDO [24]. .... Sensors , electric motors and the mechanical systems like dampers and brakes can't be linked only electronically (by … with the respective sensor signal processing also electronic Komponeten like a direct tire pressure control system and…
-
Mergers and acquisition activity picking up
Siemens VDO acquired American Electronic Components, Inc. in powertrain sensors in December 2004 (294 employees and approximately $40 million in annual sales). .... DCP makes high- pressure pumps for diesel engines and had sales of €90 million in the preceding .... Only a few private equity companies that have aimed to build up and integrate suppliers include the…
-
Advanced Microsystems for Automotive Applications 2007
…e. Bosch), albeit after a period of exclusivity. u Some tier 1 suppliers do not own their own fab but nevertheless are involved closely with co-designing MEMS with the MEMS sensor manu- facturers, e.g. Siemens VDO with Infineon. u Systems … example of an out- sourced fab at Dalsa, which is confined to commodity pressure sensors and not … companies also work in public funded programs or with academic and research organizations to achieve their aims .
-
Alternative drives for automobiles
The criticism of wheel hub motors for vehicles refers mainly to the ungefederte mass increasing through the … criticism already gave the development concept for wheel hub motors "eCorner" of Continental / Siemens VDO [24]. .... Sensors , electric motors and the mechanical systems like dampers and brakes can't be linked only electronically (by … the respective sensor signal processing include also electronic Komponeten like a direct tire pressure control system and…
-
PUBLIC TRANSPORT AND CO2 EMISSION: A COMPARATIVE ASSESSMENT BETWEEN CONVENTIONAL AND INNOVATIVE VEHICLES
This paper aims to inves- tigate this aspect making reference to two different experimental experiences made in … diesel engine (in the conventional and hybrid bus) a diesel fuel flow rate ( VDO Kienzle model EDM .... For natural gas, the flow measurement was performed using an ANNUBAR pipe with differential pressure , absolute pressure, and temperature sensors .
-
Company Analysis: Company Profiles: Structure - Siemens
The automated manual transmission system incorporates electronics, actuators, sensor technology, and system functionality. .... • In November 2000, Siemens VDO Automotive and EMS-PATVAG (Switzerland) agreed to co-operate in the … VDO Automotive and Goodyear formed a strategic alliance to develop and manufacture advanced automotive tyre- pressure warning systems. .... The new technology is aimed at lowering fuel consumption and exhaust emissions in diesel engines to comply…
-
Assessment of occlusion after placement of stainless steel crowns in children – a pilot study
puterised Occlusal Analysis System is a clinical diag- nostic device that detects the distribution and the rel- ative timing of tooth contacts using thin, pressure sensitive, disposable sensors and stores patients’ occlu- sal recordings (3). .... The inevitable increase in vertical dimension of occlusion ( VDO ) and the premature contacts were resolved fully at .... The aim of this pilot study was to quantify the changes in maximum intercuspa- tion position (MIP…