-
Supplier: Givens Engineering Inc.
Description: incorporate springs in the cylinders so that if there is a loss of air pressure the brakes will retain some clamping force. The caliper body is machined and anodized from billet aluminum. The brake pad is sintered metallic.
- Brake Engagement: Friction
- Brake Operation: Spring Actuation / Engage
- Brake Type: Disc
- Drive / Load Connection: Flange
-
Supplier: Givens Engineering Inc.
Description: incorporate springs in the cylinders so that if there is a loss of air pressure the brakes will retain some clamping force. The caliper body is machined and anodized from billet aluminum. The brake pad is sintered metallic.
- Brake Engagement: Friction
- Brake Operation: Spring Actuation / Engage
- Brake Type: Disc
- Drive / Load Connection: Flange
-
Supplier: KTR Corporation
Description: Brake caliper S-D is designed as a fixed caliper brake. This brake can be designed with an air gap control to keep the air gap and thus the reaction time of the brake constant. The option to wear off the pads fully allows to permit long
- Actuation & Control: Hydraulic
- Application / Type: Industrial / General Purpose, Aerospace, Automotive, Conveyor, Heavy Transport, Machine Tool, Marine, Military Equipment, Motor, Off-highway, Power Take Off (PTO), Power Transmission, Pump, Robotics / Automation, Trailer, Web Tension Control
- Brake Engagement: Friction
-
-
Supplier: KTR Corporation
Description: Brake caliper M-D is designed as a fixed caliper brake. This brake can be designed with an air gap control to keep the air gap and thus the reaction time of the brake constant. The option to wear off the pads fully allows to permit long
- Actuation & Control: Hydraulic
- Application / Type: Industrial / General Purpose, Aerospace, Automotive, Conveyor, Heavy Transport, Machine Tool, Marine, Military Equipment, Motor, Off-highway, Power Take Off (PTO), Power Transmission, Pump, Robotics / Automation, Trailer, Web Tension Control
- Brake Engagement: Friction
-
Supplier: KTR Corporation
Description: EMB-STOP brake systems mainly convince by their high reliability and efficiency. They are a flexible and clean solution for an extremely long operating period with low operating expenses and utmost safety of the plant. Product features Clamping forces of up to 12 k
- Application / Type: Industrial / General Purpose, Aerospace, Automotive, Conveyor, Heavy Transport, Machine Tool, Marine, Military Equipment, Motor, Off-highway, Power Take Off (PTO), Power Transmission, Pump, Robotics / Automation, Trailer, Web Tension Control
-
Supplier: KTR Corporation
Description: EMB-STOP brake systems mainly convince by their high reliability and efficiency. They are a flexible and clean solution for an extremely long operating period with low operating Product features Clamping forces of up to 50 kN Easy replacement of brake pads
- Application / Type: Industrial / General Purpose, Aerospace, Automotive, Conveyor, Heavy Transport, Machine Tool, Marine, Military Equipment, Motor, Off-highway, Power Take Off (PTO), Power Transmission, Pump, Robotics / Automation, Trailer, Web Tension Control
-
Supplier: Eaton Hydraulics Group
Description: torque, these spring-applied, air-cooled disc brakes are commonly used in applications like surface mining, oilfields and other heavy-duty industrial machinery. The Airflex FHB both maximizes friction life and offers a rapid friction replacement capability. Addresses these engineering
- Brake Engagement: Friction
- Brake Operation: Spring Actuation / Engage
- Brake Type: Disc
- Speed: 960 rpm
-
Supplier: SAE International
Description: This SAE Recommended Practice defines the boundary line for establishing dimensional compatibility between air disc brake calipers and 22.5 x 8.25 inch disc wheels, including bent valve stems on steel wheels and manufacturer recommended valve stems on aluminum wheels. The line
-
Supplier: Branham, W.C. Inc.
Description: footprint when compared with traditional rod-type cylinders that extend a rod when actuating. Cable Cylinders are designed for externally guided loads and can be configured with reed switches, auto tensioners and caliper disc brake combinations for position holding.
- Actuation Type: Pneumatic
- Device Type: Rodless
- Stroke or X-Axis Travel: 100 to 120 inch
-
Supplier: SAE International
Description: This SAE Standard describes the performance and part requirements for elastomeric seals used in highway vehicle disc brake calipers. Seals covered by this specification may be the solid section type (square, rectangular, O-ring, etc.) mounted stationary in the cylinder bore or on the
-
Supplier: SAE International
Description: This SAE Standard describes the performance and part requirements for elastomeric seals used in highway vehicle disc brake calipers. Seals covered by this specification may be the solid section type (square, rectangular, O-ring, etc.) mounted stationary in the cylinder bore or on the
-
Supplier: SAE International
Description: This specification describes the performance and part requirements for elastomeric seals used in highway vehicle disc brake calipers. Seals covered by this specification may be the solid section type (square, rectangular, O-ring, etc.) mounted stationary in the cylinder bore or on the
-
Supplier: Branham, W.C. Inc.
Description: Use with W.C. Branham hydraulic caliper disc brake H491, H493, H962 series AND hydraulic spring applied FS38, FS47, FS200, FS400, FS500 series. W.C. Branham Air/Oil Intensifiers give you the ability to use hydraulic caliper disc brakes without the need of a
- Drive Type: Pneumatic
- Maximum Output Pressure: 900 psi
-
Supplier: Branham, W.C. Inc.
Description: Use with W.C. Branham hydraulic caliper disc brake H491, H493, H962 series AND hydraulic spring applied FS38, FS47, FS200, FS400, FS500 series. W.C. Branham Air/Oil Intensifiers give you the ability to use hydraulic caliper disc brakes without the need of a
- Drive Type: Pneumatic
- Maximum Output Pressure: 1800 psi
-
Supplier: Branham, W.C. Inc.
Description: Use with Branham H38, H47 and H200 Caliper Disc Brakes or other Applications Requiring Hydraulic Pressure Boost. The immediate benefits are the potential of reducing the need for additional hydraulic caliper disc brakes for your braking application and other
- Drive Type: Pneumatic
- Maximum Output Pressure: 500 psi
-
Supplier: Fluorocarbon Limited
Description: Spray painting Refrigeration Motor vehicle air conditioning units Brake caliper hose for motorsports and high-performance cars Fuel Tank Systems Transfer of corrosive low-pressure gases Smoothbore Braided Hose Manufactured to
- Application Type: Air
- Material: Fluoropolymers / Silicone, Other
- Outside Diameter: 0.1250 to 1 inch
- Product Form: Complete Air Hose / Air Duct Assembly
-
Supplier: Accuris
Description: DIMENSION COMPATIBILITY FOR COMMERCIAL VEHICLE WHEELS TO AIR DISC BRAKE CALIPERS - TRUCK AND BUS
-
Supplier: Hannay Reels
Description: To handle single 1-1/4" I.D. through 2" I.D. hose Chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Strap brake and air caliper brake are standard. Standard inlet: 90° ball bearing swivel joint with 1-1/2" female NPT and 2
- Core Diameter: 10.5 to 15.5 inch
- Hose / Cable Length: 170 to 250 ft
- Hose / Cable Outside Diameter: 1.81 to 2.56 inch
- Hose Inside Diameter: 1.25 to 2 inch
-
Supplier: Hannay Reels
Description: and to impair corrosion. Heavy-duty lubricated bearings. #50 chain and sprocket drive, paired with either hydraulic or electric motor. Hydraulic caliper disc brake and heavy-duty pinlock. Lifting eyes, air evacuation drain and many other standard features. Typical floater hose
- Core Diameter: 20 to 48 inch
- Flange Diameter: 45.75 to 90.75 inch
- Hose / Cable Length: 250 to 1500 ft
- Hose Inside Diameter: 3 to 10 inch
-
Supplier: Unique Welding & Fabricating (UWF)
Description: pressures to 300 psi. Other temperatures or pressures can be furnished at extra cost. Consult factory. Brakes and Locks: Air operated caliper brake and idler ass'y is standard. Manual friction brake optional, Material: Standard frame and spool assembly are of steel
- Hose / Cable Length: 50 ft
- Hose / Cable Outside Diameter: 3.06 inch
- Hose Inside Diameter: 2.5 inch
- Material: Steel
-
Supplier: Bartell Machinery Systems, LLC
Description: large self-aligning spherical roller bearing. The rotor braking is through a caliper disc brake which is positioned between the bearing housings. Fail-safe braking is achieved through a pressure sensitive switch mounted on an air accumulator which is interlocked
-
Supplier: Unique Welding & Fabricating (UWF)
Description: x 1 1/2 " NPTF straight (optional) Rewind: Manual friction brake is standard. Explosion or Non-explosion proof electric motor, pneumatic air motor, or hydraulic motor. Air operated caliper brake is available at extra cost. Frame: Welded steel frame providing
- Core Diameter: 15 inch
- Flange Diameter: 39 inch
- Hose / Cable Length: 245 ft
- Hose / Cable Outside Diameter: 2 inch
Find Suppliers by Category Top
Featured Products Top
-
Our pneumatic series caliper disc brakes can be used in either industrial or mobile, off-highway applications. Aluminum Construction Hardcoated Fits on Brake Discs with Unlimited Diameter or Steel Plate Dynamic Torque (inch/lb.): 144 lbf per 100 psi x (read more)
Browse Pneumatic Brakes Datasheets for Branham, W.C. Inc.
More Information Top
-
Lighting&Sound America Volume 8 Issue 7 July 2011
For additional safety, we added air caliper brakes or dual overspeed brakes on each hoist, and electronic load cells for each of the 81 lifting lines.” .
-
Comparison of Heavy Truck Foundation Brake Performance Measured with an Inertia Brake Dynamometer and Analyses of Brake Output Responses to Dynamic Pressure In...
…be attributed to many factors, including but not limited to chamber size, brake pad or lining material, brake drum or disc material, and mechanical linkage (slack arm length for the S-Cam brake types, internal mechanism for the Air Disc brake calipers ).
-
Cognitive Skills in Learning to Read in Chinese and English:
A Transfer of Learning Perspective
Hui Li
A group of them also 7! read descriptions of other brake systems: air and caliper brakes .
-
Linear Drives for Industry Applications IX
The brake system is therefore provided with electronic sensors to monitor the air gap of brake caliper .
-
Company Analysis: Company Profiles: Customer Base - TRW Automotive
Air bags, brake calipers , suspension control arms .
-
Las Cumbres Observatory Global Telescope Network
Both 2m and 1m telescopes have fail-safe air brake systems; caliper brakes on both axes are kept off by power and air pressure, and come on if either power or pressure fails.
-
Freudenberg
Products: Actuators [miscellaneous] Air conditioning parts Brake calipers Brake master cylinders/boosters Brake parts Constant velocityjoints Engine parts Gaskets [miscellaneous] Miscellaneous Nvh control components Seals [engines &engine components] Seals [miscellaneous] Shock absorbers Valvetrain [engines &engine components] .
-
Freudenberg - Global Headquarters
Products: Actuators [miscellaneous] Air conditioning parts Brake calipers Brake master cylinders/boosters Brake parts Constant velocityjoints Engine parts Gaskets [miscellaneous] Miscellaneous Nvh control components Seals [engines &engine components] Seals [miscellaneous] Shock absorbers Valvetrain [engines &engine components] .
-
Electrical, Information Engineering and Mechatronics 2011
The brake monitoring system is therefore provided with electronic sensors to monitor the air gap of each brake caliper half.
-
manual valve ( Page 50 ) - offers from manual valve manufacturers, suppliers, exporters & wholesalers
STEKI 2015 Machine Air Disc Brake with 6 Calipers Alternative ...