-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: the town of Oriskany in Central New York State. FIS facilities consist of over 90,000 square feet of manufacturing, warehouse, R&D, and administrative office space. Function - FIS is a manufacturer and full-line distributor of communication fiber optics; test equipment, connectors,
- Application / Connector Type: Fiber Optic
- Form Factor: Handheld
- Technology: Hand Tools
- Tool Type: Stripper
-
Supplier: L-com, Inc.
Description: Save time and money by utilizing these pre-polished, no epoxy fiber connectors. The AMP Lightcrimp Plus Multimode fiber connectors come ready to install on 50/125 and 62.5/125 fiber cables. Since these connectors have been polished and tested at the
- Connector / Adapter Style: Connector
- Connector / Adapter Type: ST
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333924-492739-1 Category: Connectors, Interconnects>Fiber Optic Connectors>Fiber Optic Connector Housings Packaging: Bulk Connector Type: Receptacle For Use With/Related Products:
-
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1354411-5504407-3 Category: Connectors, Interconnects - Fiber Optic Connectors - Fiber Optic Connector Adapters Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Bulk
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334018-3-5504566-0 Category: Connectors, Interconnects>Fiber Optic Connectors>Fiber Optic Connector Assemblies Packaging: Box Features: Dust Cap, Strain Relief Connector Type: Plug
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: FC connector
- Connector / Adapter Ferrule: Ceramic
- Connector / Adapter Style: Connector
- Connector / Adapter Type: FC
- Fiber Application: Single Mode
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: SC connector
- Connector / Adapter Ferrule: Ceramic
- Connector / Adapter Style: Connector
- Connector / Adapter Type: SC
- Fiber Application: Multimode
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: ST connector
- Connector / Adapter Ferrule: Ceramic
- Connector / Adapter Style: Connector
- Connector / Adapter Type: ST
- Fiber Application: Multimode
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1017053-5504930-1 Category: Connectors, Interconnects>Fiber Optic Connectors Features: Dust Cap, Strain Relief Connector Type: Plug Fastening Type: Snap-In Package: Bulk Connector Style: SC Housing Material: Polybutylene Terephthalate (PBT
-
Supplier: TelephoneStuff.com
Description: Kwik Cycle 9" Die Set is used for AMP Optimate SMA-style fiber optic connectors. O-style crimp cavities with dimensions of 0.131". It is to be inserted into Kwik Cycle 9" Crimper (45504).
- Tool Type: Crimper
-
Supplier: TelephoneStuff.com
Description: Bandwidth: 5 Hz - 6 MHz - Wavelength: 850/1310 nm, multimode - Number of Fibers: 1 - Optical Connector: ST - Video Connector: BNC (gold plated center-pin) - Surface Mount Master: 24 VAC C.T.
-
Supplier: TelephoneStuff.com
Description: Bandwidth: 5 Hz - 6 MHz - Wavelength: 850/1310 nm, multimode - Number of Fibers: 1 - Optical Connector: ST - Video Connector: BNC (gold plated center-pin) - Surface Mount Master: 18 VAC
-
Supplier: HARTING Inc. of North America
Description: Gigabit transmissions, up to 600 Amps or 5000 Volts for high power applications. The Han-Modular® connector range is flexible enough to have a single piece design or multi-modules locked together in a single frame. These modules are standard and can accommodate, signal, and power
- Category: Modular Connector and RJ Connector
- Contact Size (AWG): 12 to 26 AWG
- Current Rating: 10 to 16 amps
- Number of Contacts: 3 to 128 #
-
Supplier: Eaton Corporation - Sensors
Description: the front of the sensor. Sockets are leakproof even when the fiber optic cables are not plugged in Fully potted construction for use in areas subject to washdown, high shock and/or vibration Choice of pre-wired power cable or built-in mini-connector versions. Standard pre-wired cable
- Beam: Infrared
- Body: Rectangular
- Fiber Optic: Glass
- Load: AC Load, DC Load
-
Supplier: Eaton Corporation - Sensors
Description: three output types, four time delay functions, six sensing modes and four connection styles to tailor the sensor to exactly meet your needs. Sensors are available in thru-beam, reflex, polarized reflex, diffuse reflective, clear object, and fiber optic sensing modes. Brackets are available
- Beam: Infrared
- Body: Rectangular
- Fiber Optic: Glass, Plastic
- Load: DC Load
-
Supplier: Eaton Corporation - Sensors
Description: , diffuse reflective and fiber optic sensing modes. Each sensor features a builtin swivel bracket for easy mounting and to allow precise adjustment of the sensor alignment. Product Features High optical performance includes 100-foot (30.5m) thru-beam range and 6-foot (1.8m
- Beam: Infrared
- Body: Rectangular
- Fiber Optic: Glass
- Load: AC Load
-
Supplier: Smiths Interconnect
Description: Features & Benefits Mixed signal, power, coaxial, fiber optic and pneumatic modules Provides up to 200 amp power Cable to chassis and rack & panel; Plastic backshell with strain relief and half turn quick disconnect jackscrew Float mountable for
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: RS Components, Ltd.
Description: /dark operate switch. DC models include Bannerâ??s Alignment Indicating Device system. Available models with integral 2m (6.5) cable or Mini-style QD (quick-disconnect) connector Output Type = SPST SCR Solid State 2-Wire Fibre Optic Type = Glass Fiber Response Time = 4 (Off) ms
- DC Load: 2-Wire
- Fiber Optic: Glass
-
Supplier: RS Components, Ltd.
Description: /dark operate switch. DC models include Bannerâ??s Alignment Indicating Device system. Available models with integral 2m (6.5) cable or Mini-style QD (quick-disconnect) connector Output Type = Bipolar NPN/PNP Fibre Optic Type = Glass Fiber Response Time = 4 (Off) ms, 8 (On) ms
- Fiber Optic: Glass
-
Supplier: RS Components, Ltd.
Description: /dark operate switch. DC models include Bannerâ??s Alignment Indicating Device system. Available models with integral 2m (6.5) cable or Mini-style QD (quick-disconnect) connector Sensor Style = Block Detection Type = Fiber Optic Output Type = Bipolar NPN/PNP Electrical
- Beam: Infrared
- Body: Rectangular
-
Supplier: RS Components, Ltd.
Description: Patchcords for use in the AMP MT-RJ connector system, available in various configurations and lengths. Assemblies have mini duplex cables 1.8 mm dia. with LSZH (Low Smoke Zero Halogen) sheaths. MT-RJ pre-terminated plugs latch into panel jacks and outlets. Supplied in 62.5/125mm duplex
- Cable Type: Duplex
- Connector Type: MT-RJ, SC
- Features: Other
- Fiber Mode: Multimode
-
Supplier: Lapp Tannehill
Description: installation in the frame Oil-, grease-,UV-, and ozone-resistant SKINTOP® CUBE accomodates up to 10 cables and fits in standard 16- and 24-pole industrial connector entry holes AS-i bus cable module LAPP part number 52220040 MANUFACTURER : LAPP
- Application: Cable & Wire
- Material: Nylon / Polyamide, Other
-
Supplier: Strongwell Corporation
Description: COMPOSOLITE® is a patented advanced composite building panel system suitable for major load bearing structural applications. The modular construction system consists of a small number of interlocking fiber reinforced polymer (FRP) structural components produced by the pultrusion process. The
- Application: Building & Construction, Industrial
- Skin Type: Plastic / FRP
- Thickness: 3 inches
- Width: 24 inches
-
Supplier: Lapp Tannehill
Description: strain relief Materials are oil, grease, UV, and ozone resistant Ideal for industrial applications where cable harnesses need to be installed Accomodates up to 23 cables and fits standard 24-pole industrial connector entry holes Frame dimensions are 36 x 112mm
- Application: Cable & Wire
- Material: Nylon / Polyamide, Other
-
Supplier: Lapp Tannehill
Description: strain relief Materials are oil, grease, UV, and ozone resistant Ideal for industrial applications where cable harnesses need to be installed Accomodates up to 23 cables and fits standard 24-pole industrial connector entry holes Frame dimensions are 36 x 112mm
- Application: Cable & Wire
- Material: Nylon / Polyamide, Other
-
Supplier: TE Connectivity
Description: (Across Flats) (MM) : 10 Electrical Characteristics Current Rating (AMP) : 63 Industry Standards Compatible With Approved Standards Products : EN 50483-4, GB 9327, NFC 33 020, GB
- Current Rating: 63 amps
-
Supplier: TE Connectivity
Description: (Across Flats) (MM) : 13 Electrical Characteristics Current Rating (AMP) : 63 Industry Standards Compatible With Approved Standards Products : EN 50483-4, NFC 33 020
- Current Rating: 63 amps
-
Supplier: TE Connectivity
Description: (Across Flats) (MM) : 13 Electrical Characteristics Current Rating (AMP) : 63 Industry Standards Compatible With Approved Standards Products : NFC 33 020, EN 50483-4
- Current Rating: 63 amps
-
Supplier: TE Connectivity
Description: Size (Across Flats) (MM) : 10 Electrical Characteristics Current Rating (AMP) : 63 Industry Standards Compatible With Approved Standards Products : EN 50483-4, GB 9327, NFC 33 020
- Current Rating: 63 amps
-
Supplier: Allied Electronics, Inc.
Description: Polyamide, Glass Fiber Reinforced Insulating Material Voltage: 300, Amps: 8 Made of High-Temperature Resistant Plastic to Optimally Adapt to the Temperatures in the Reflow Process Allows the Heat to Access the Soldered Connection Additional Supports/Offsets Prevent the Housing from
-
Supplier: Cable Depot Inc.
Description: CrimpMaster Die for Amp Fiber SMA and SMB Connectors AMP Optimate Fiber-Optic SMA or SFR type connectors (Round .195 (4.95 mm), .165 (4.19mm), and .138 (3.51 mm)). The Crimpmaster handle is part number IDL30-506.
- Tool Type: Crimper
-
Supplier: Harper International Corporation
Description: Research Facility – Oak Ridge National Laboratory, USA • Partner Research Facility – UDRI, OH, USA • Partner Research Facility – Carbon Fiber Pilot Line, Portugal Technology Research Center – Harper Headquarters, NY, USA Let Harper help
- Capabilities: Materials Engineering, Mechanical Engineering, Systems Engineering, Other
- Industry Served: Other Market Served
- Location: North America, United States Only, Northeast US Only
- R & D: Machine Design, Materials Research, Modeling, Process Design, Systems Design, Other R&D
-
Supplier: New England Small Tube Corporation
Description: of tubular assemblies such as dispensing manifolds, connectors, preheater tube assemblies, reducers, fiber optic guide tubes and many more configurations. In the medical instrumentation industry New England Small Tube is considered the best in the business for sampling and reagent
- Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Forming, End Flattening, Machining, Plating / Coating, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing, Other
- Industry Served: General Purpose, Aerospace, Chemical (General), Chemical (Corrosive / Solvent), Cryogenic, Food Processing, High Temperature / Heating Fluids, Marine, Medical / Pharmaceutical, Water
- Location: North America, United States Only, Northeast US Only
- Materials: Copper / Copper Alloys, Steel - Stainless, Titanium, Other
-
Supplier: Ushio America, Inc.
Description: Ballast and MHR-250N uses M80 Ballast Cold Mirror Reflector- concise front end Compact Design Aligned to a fiber during manufacturing Standardized AMP Connector Applications Fiber Optic Lighting Systems Light Pipes
- Color Temperature: 3000 to 4200 K
- Lamp Power: 100 to 250 watts
- Lamp Type: High Intensity Discharge Lamps
- Mean Lumens: 1600 to 3500 lm
-
Supplier: Tripp Lite by Eaton
Description: , to connect POE devices such as Wireless APs, IP Cameras, VoIP phones and more. Two Combo SFP ports can uplink to other switches using optical fiber. Utilizing Green Ethernet technology, power consumption is automatically lowered by (i) turning off Ethernet ports not in use or
- Form Factor: Rack Mount
- Number of Ports: 24 #
-
Supplier: ValueTronics International, Inc.
Description: (front to back): 22.88 Inches, 581.2 mm Depth (From rack mount fixture to back of device): 21.78 Inches, 553.4 mm Power Consumption 110V AC Max Power consumption (Watts): 490 Max Steady State Current (Amp): 4.5 In Rush
Find Suppliers by Category Top
More Information Top
-
TE Connectivity / AMP Fiber Optic Connectors | Mouser
TE Connectivity / AMP Fiber Optic Connectors .
-
Optically Powered Sensors: A Systems Approach To Fiber Optic Sensors
The fiber link consists of 130 meters of fiber and three AMP 501068 fiber connectors , with typical loss less than 2 dB per connection.
-
LED Driver And Pin Diode Receiver ICs For Digital Fiber Optic Communications
This link uses the RCA C30133 edge emitter LED, Dupont PFX -S12OR fiber , AMP connectors and a Spectronics S02232 PIN diode, With this link, data can be transmitted over distances greater than 300 meters at error rates less than 10 -8.
-
A Device for the Remote Sensing of the Temperature of High-Voltage Transmission Conductors
The fiber-optic link is connected to both the trans- mitter and receiver by AMP optical fiber connectors . V. PERFORMANCE The performance of the device has been evaluated under various conditions, the critical factor being the behavior of the transmitter.
-
Accurate Range Gating Technique With Mode-Locked Dye Lasers
The fiber connectors of AMP Inc. that we investigated consisted in an accurate mechanical positioning and alignment of the fiber ends.
-
Gigabyte/s data communications with the POLO parallel optical link
POLO-2 will also feature push-pull ribbon fiber connectors from AMP (figure 13).
-
Use Of Fiber Optics To Eliminate Ground Loops And Maintain Shielding Integrity On A Controlled Fusion Experiment
PCS FIBER PHOTODIODE IN AMP CONNECTOR .
-
Parallel optical links for gigabyte/s data communication
Figure 2 shows a POLO module in its housing with two AMP MPX fiber ribbon connectors .
-
Automated search for supernovae
plastic-coated glass core fiber and AMP OPTIMATE connectors .
-
Infrastructure development for incorporating fibre-optic sensors in
composite materials
Following surveying of the available hardware, an AMP fibre optic backplane connector was selected for study, a connector originally intended to provide optical interconnection of daughter cards to mother boards in electronic equipment.