-
Supplier: Hydro Quip, Incorporated
Description: The separator shall be a special purpose prefabricated parallel corrugated plate gravity displacement type oil water separator designed to remove free and dispersed non-emulsified oil and settlable solids, in accordance with API 421. The
- Primary Function: Oil Filtering / Removal
- Technology: Gravity
-
Supplier: Hydro Quip, Incorporated
Description: mixture and allows the oil to rise to the surface based on retention time and the difference in specific gravity of seawater and crude oil. The oil water separation theory, which has been practiced since 1948 (API 421) is calculated on the oil
- Primary Function: Oil Filtering / Removal, Oil Recovery
- Technology: Gravity
-
Supplier: Containment Solutions, Inc. (CSI)
Description: CSI-10 Fiberglass OWS Our performance-proven fiberglass underground storage tank provides the base for our fiberglass underground oil/water separators. Specifically designed to remove hydrocarbons with a specific gravity between 0.68 and 0.95, The CSI-10 model is
- Capacity: 15000 gallons
- Primary Function: Oil Filtering / Removal
- Technology: Coalescing
- Total Flow: 1500 GPM
-
-
Supplier: Containment Solutions, Inc. (CSI)
Description: CSI-15 Fiberglass OWS Our performance-proven fiberglass underground storage tank provides the base for our fiberglass underground oil/water separators. Specifically designed to remove hydrocarbons with a specific gravity between 0.68 and 0.95, the CSI-15 model is
- Capacity: 40000 gallons
- Primary Function: Oil Filtering / Removal
- Technology: Coalescing
- Total Flow: 4000 GPM
-
Supplier: Hydro Quip, Incorporated
Description: Features Low maintenance costs Easy cleaning through removable vapor tight covers No moving parts No power consumption No consumable wearing elements No chemicals, absorbent or filter cartridges to remove, replace or dispose Compact size Solids storage capability Optional integral oil storage
- Primary Function: Oil Filtering / Removal
- Technology: Gravity
-
Supplier: Hydro Quip, Incorporated
Description: Features Low maintenance cost Easily cleaned through the removable vapor tight cover(s) No moving parts No power consumption No consumable wearing elements No chemicals, absorbent or filter cartridges to remove, replace or dispose of Compact size Solids storage Optional integral oil storage
- Primary Function: Oil Filtering / Removal
- Technology: Gravity
-
Supplier: ISC Sales, Inc.
Description: pulled from the surface of your sump and goes into the coalescing tank. Tramp oil separation is caused by gravity, and accelerated using our coalescing media. The amount of separation depends on how long it’s held in the tank. Holding time is adjusted by setting the air pressure going
- Removal Rate: 3 GPH
- Technology: Gravity, Coalescing
Find Suppliers by Category Top
More Information Top
-
Evaluation of Wastewater Treatment Technology for Offshore 0il Production Facillties
similar to API gravity oil / water separators .
-
Flotation Technology
This report recommends that the inlet concentration to an air flotation system should not exceed 200–300 mg/L for effective system operation, a level that can normally be obtained by pretreatment in a gravity ( API ) oil – water separator .
-
Recent developments in control of air and water pollution in US, refineries
The present API gravity -type oil - water separator of open or covered rectangular design, with vertical slot baffle inlet is much more efficient than the API design of 20 years ago.
-
Use of Produced Water in Recirculated Cooling Systems at Power Generating Facilities
Water at McGrath SWD is initially stored in receiving tanks and then passed through an API - type oil - water gravity separator to remove grit and floatable oil.
-
Waste Oil Management for a Small Quantity Generator
Remaining oil is steamed from the tanker and collected in a sump that drains into an oil / water separator usually an API gravity separator.
-
States > New Jersey > State > Regulations > Title 7 - Environmental Protection > [N.J.A.C. 7:10a] 10A - Licensing of Water Supply and Wastewater Treatment Syst...
Industrial wastewater treatment systems which consist of American Petroleum Institute ( API ) approved or equivalent gravity oil / water separators and/or sedimentation units used to treat discharges consisting solely of stormwater runoff not commingled with other wastewater; .
-
Handbook of Petroleum Processing
The design of an API separator is based on the difference in gravity of oil and water in accordance with the general laws of settling.
-
Waste Management in View of Environment
Installations and equipment: The waste water treatment system is consists of: API gravity separator : to receive the bullast water and separate the oil ,also to prevent intering the sludge to API skimmer through its filters .
-
Characterization of oily sludge from a wastewater treatment plant flocculation-flotation unit in a petroleum refinery and its treatment implications
Process water and surface runoff, which can be treated first in gravity separators , such as American Petroleum Institute ( API ) type oil / water separators, parallel plate interceptors (PPI), or corrugated plate interceptors (CPI); the separated oil is recovered and sludge is peri …
-
Analysis of Gravity Separation in Freewater Knockouts
Rohlich, G.A.: "Hydraulic Characteristics of Gravity -Type Oil - Water Separators ," Proc., API 31M (1951) ill, 63-85.