-
Supplier: M2 Optics, Inc.
Description: Fiber optic attenuators from M2 Optics are offered with a complete range of attenuation values in 1dB increments (1-20dB standard; 21-30dB optional). These attenuators are built using doped fiber and offer excellent stability for high performance. Both multimode
- Attenuation Range: 1 to 30 dB
- Attenuator: Fixed
- Cable Type: Single Mode / Multimode
- Connector Type: FC, LC, MU, SC, ST
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-2100 Singlemode In-line Optical Attenuator is a "fixed value" attenuator that is integrated into a standard fiber optic jumper cable. MPS-2100 Singlemode In-line Optical Attenuators utilize Corning fiber and are offered in two different connector
- Attenuation Range: 1 to 40 dB
- Attenuator: Fixed
- Cable Type: Single Mode
- Connector Type: FC, LC, SC, ST, Other
-
Supplier: L-com, Inc.
Description: The L-com FOL-AT-SCUSM-15D is an attenuated fiber loopback module used for testing and provisioning fiber optic data links. The L-com FOL-AT-SCUSM-15D features SC connectors and single mode fiber with an attenuation level of 15dB, which allows
- Connector Type: Loopback, SC
- Fiber Mode: Single Mode
-
-
Supplier: L-com, Inc.
Description: The L-com FOL-AT-SCUSM-20D is an attenuated fiber loopback module used for testing and provisioning fiber optic data links. The L-com FOL-AT-SCUSM-20D features SC connectors and single mode fiber with an attenuation level of 20dB, which allows
- Connector Type: Loopback, SC
- Fiber Mode: Single Mode
-
Supplier: L-com, Inc.
Description: -application flexibility Inline design accommodates fast and easy installation Used to attenuate Single mode fiber connectors/connectio ns Application FTTX Test and measurement
- Attenuation Range: 5 dB
- Cable Type: Single Mode
- Connector Type: ST, Other
- Wavelength Range: 1310 to 1550 nm
-
Supplier: L-com, Inc.
Description: -application flexibility Inline design accommodates fast and easy installation Used to attenuate Single mode fiber connectors/connectio ns Application FTTX Test and measurement
- Attenuation Range: 25 dB
- Cable Type: Single Mode
- Connector Type: ST, Other
- Wavelength Range: 1310 to 1550 nm
-
Supplier: Microwave Photonic Systems, Inc.
Description: Optical Attenuator offers multi-wavelength capability to support WDM, CWDM and DWDM network applications with an attenuation range up to 40 dB. The MPS-2500 is made exclusively with Corning fiber and connectors for superior performance. In addition to the standard inset
- Attenuation Range: 1 to 40 dB
- Attenuator: Variable
- Cable Type: Single Mode
- Connector Type: FC, LC, SC, ST, Other
-
Supplier: Greenlee Textron, Inc.
Description: SC TYPE 250/260 A SERIES SOURCES, 330 SERIES VARIABLE OPTICAL ATTENUATOR USED ON SINGLEMODE/MULTIMODE FIBER TYPE PHOSPHOR BRONZE SLEEVE MATERIAL
- Connector / Adapter Style: Adapter
- Connector / Adapter Type: SC
- Fiber Application: Single Mode, Multimode
-
Supplier: Data Connect Enterprise, Inc.
Description: The Data Connect Serial Fiber Modem provides a fiber modem solution to extend RS232 or RS45 transmission distance up to 2km over multimode fiber or up to 120km over single mode fiber. The modem is equipped with multiple interface circuits, for
- Form Factor: Module
- Primary Network: RS232/422/485
- Primary Port Maximum Cable Distance: 2000 m
- Secondary Network: Single Mode Fiber, Multimode Fiber
-
Supplier: Tripp Lite by Eaton
Description: The N370-20M Duplex Singlemode 8.3/125 Fiber Patch Cable transmits fast, clear data signals through your LAN with data transfer speeds up to 10 Gbps. Designed for network equipment that requires singlemode fiber optic patch cables, this 20-meter (65-foot) cable has attenuation
- Cable Type: Duplex, Patchcord
- Connector Type: LC
- Fiber Mode: Single Mode
-
Supplier: Corning Optical Communications
Description: This enhanced single-mode fiber is an ITU-T G.652.D compliant optical fiber that builds on our low-loss fiber technology to enable extended networking distances for long-haul, metro, and access applications. SMF-28e+ LL fiber offers industry-leading specifications
- Fiber Core Size: 8.2 µm
- Fiber Type: Bare Fiber
- Maximum Attenuation: 0.2000 to 0.3200 dB/km
- Numerical Aperture: 0.1400
-
Supplier: S.I. Tech, Inc.
Description: Computing Devices Standard. Specifications subject to change without notice. TRANSMISSION LINE INTERFACE SYSTEM Transmission: Up to 6500 ft. (2 Km) with suitable graded index fiber optic cable or 10 Km using single mode fiber Typical
- Form Factor: Module
- LED Indicator: Yes
- Primary Network: Single Mode Fiber
- Primary Port Connectors: ST Single Mode
-
Supplier: Data Connect Enterprise, Inc.
Description: Fiber Singlers offer a cost-effective solution for connecting two 1310nm devices over an individual single mode fiber. This doubles the available fiber currently in place or fiber planned for future expansion. The L650 Series is an 8Mbps to
-
Supplier: Data Connect Enterprise, Inc.
Description: Fiber Singlers offer a cost-effective solution for connecting two 1310nm devices over an individual single mode fiber. This doubles the available fiber currently in place or fiber planned for future expansion. The 6600 Series Fiber Saver
-
Supplier: ValueTronics International, Inc.
Description: mode dispersion, and spectral attenuation testing capability in the MTS/T-BERD platforms Powerful report generation facilities using FiberTrace and FiberCable PC software The optical time domain reflectometer (OTDR) is at the core of fiber optic characterization.
- Form Factor: Hand Held
-
Supplier: Versitron, Inc.
Description: versatile solutions and complete transparency for data communications. Benefits of fiber optics in communications systems: Security Greater Bandwidth EMI/RFI Immunity Greater Distances Isolation Low Signal Attenuation
- Form Factor: Module
- Primary Network: RS232/422/485, Other
- Primary Port Maximum Cable Distance: 2000 m
- Secondary Network: Single Mode Fiber, Multimode Fiber
-
Supplier: Win Source Electronics
Description: , Polyester Mode: Singlemode Simplex/Duplex: Duplex Fiber Cladding Diameter: 1000µm Cable Diameter: 2.2mm Attenuation - Typ: -1.5dB Ferrule Material: Plastic Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Popularity:
-
Supplier: Win Source Electronics
Description: , Polyester Mode: Singlemode Simplex/Duplex: Duplex Fiber Cladding Diameter: 1000µm Cable Diameter: 2.2mm Attenuation - Typ: -1.5dB Ferrule Material: Plastic Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to
- Connector Type: Fibre Channel Connector
-
Supplier: RS Components, Ltd.
Description: (500 matings): >0.22 (6900/8900) >0.3 (6901/8901) Series = Crimplok Connector Type = SC Single/Multimode = Multimode Simplex/Duplex = Simplex Insertion Loss = 0.2dB
- Connector / Adapter Style: Connector
- Connector / Adapter Type: SC
- Fiber Application: Multimode
- Fiber Type: Simplex
-
Supplier: Accuris
Description: Japanese Language - FIBER OPTIC INTERCONNECTING DEVICES AND PASSIVE COMPONENTS - BASIC TEST AND MEASUREMENT PROCEDURES - PART 2-41: SCREENING TEST OF ATTENUATION OF SINGLE MODE TUNED NON-ANGLED CYLINDRICAL OPTICAL FIBER CONNECTOR PLUGS
-
Supplier: TelephoneStuff.com
Description: Ortronics has selected the best connectors in the industry for our fiber system components. Ortronics Fiber Assemblies can be ordered in various lengths with any standard connectors. They are available either in multimode or singlemode fiber. Ortronics Fiber
Find Suppliers by Category Top
Featured Products Top
-
transmitting a large capacity of data and fiber connector including FC, SC, ST, LC, SMA etc,. Fiber type have single mode and multimode. FCN0207G-20 can be choose from 2 channels to 7 channels with multi mode and single mode are optional. More specification are researched to satisfy customer’s demands (read more)
Browse Fiber Optic Rotary Joints Datasheets for CENO Electronics Technology Co., Ltd. -
PATCH CABLE, 550UM CORE, .22NA, 3M LG SKU: 126 Part Number: FBR-102 Aperture: 550 um Mode: Multi Mode Junction: Single (read more)
Browse Fiber Optic Cables Datasheets for SemiNex Corporation -
optical solutions products Enables use of DAC, short and long range optical Multiple connector configurations Single (1x1), ganged (1xN) and stacked (2xN) connector and cage (read more)
Browse Fiber Channel Connectors Datasheets for Amphenol Communications Solutions -
optical Multiple connector configurations Single (1x1), ganged (1xN) and stacked (2xN) connector and cage configurations Multiple heat sink options (read more)
Browse Fiber Channel Connectors Datasheets for Amphenol Communications Solutions -
Data Transmission with Fiber Optic in Surgical Robotic Systems Challenges for Connector Solutions In the medical device industry, the focus (read more)
Browse Medical Electronic Connectors Datasheets for ODU-USA, Inc. -
SCA-2 connectors consist of headers and receptacles that enable the hard disk drive to backplane interface in enterprise storage systems. The header resides on the HDD while the receptacle is attached to the backplane. 40pos SCA-2 receptacles are designed to accept Fibre Channel drives, while 80 (read more)
Browse Fiber Channel Connectors Datasheets for Amphenol Communications Solutions -
AirMax VS® high-speed signal connectors, guide modules, and power connectors meet the dimensional and electrical requirements for the Storage Bridge Bay Mid-plane Interface (SBBMI) to connect bridge/controller cards to the mid-plane in a drive enclosure. It is (read more)
Browse Fiber Channel Connectors Datasheets for Amphenol Communications Solutions -
599940001 QSFP Loopback, Mode Select, INT to Reset L, 1.5W, 0dB Attenuation, Blue Lanyard, No Eye/Jitter Test, 10G / Lane (read more)
Browse Fiber Channel Connectors Datasheets for Amphenol Communications Solutions -
S.I. Tech offers the following multimode and single mode fiber cable assemblies. In addition, electrical data cables are supplied to connect the S.I. Tech Bit-Drivers to the terminating equipment. For customized cable solutions, please call us at 630-761-3640 between (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
and 5 km with Multimode fiber or over 25 km with Single Mode fiber Small cable diameter fits anywhere Light weight No sparks if cut No shock hazard Secure communications Low system cost Longer life expectancy than copper or (read more)
Browse Fiber Optic Cables Datasheets for S.I. Tech, Inc.