-
Supplier: SAE International
Description: This specification covers a titanium alloy in the form of forgings and forging stock.
-
Supplier: SAE International
Description: This specification covers one type of titanium alloy plate in the beta-annealed condition.
-
Supplier: SAE International
Description: This specification covers a titanium alloy in the form of extruded bars, tubes, and shapes, and of flash welded rings and stock for flash welded rings.
-
-
Supplier: SAE International
Description: This specification covers a titanium alloy in the form of extruded bars, tubes, and shapes, and of flash welded rings and stock for flash welded rings.
-
Description: equipment. Market leader in cold coiling of Nickel based alloys such as Inconel 600 and 750, MP35, Hastelloy and Elgiloy materials to meet the expanding temperature and pressure requirements of the oil services industry. Additionally, we are a recognized leader in the manufacture of spring
- Metallic: Brass, Copper Base Alloy / Bronze, Nickel Base Alloy, Stainless Steel, Titanium, Other
- Type: Belleville Washer
-
Description: equipment. Market leader in cold coiling of Nickel based alloys such as Inconel 600 and 750, MP35, Hastelloy and Elgiloy materials to meet the expanding temperature and pressure requirements of the oil services industry. Additionally, we are a recognized leader in the manufacture of spring
- Material: Aluminum, Brass, Copper, Beryllium Copper, Inconel, Nickel, Steel, Tin Coated Steel, Stainless Steel, Titanium
-
Description: equipment. Market leader in cold coiling of Nickel based alloys such as Inconel 600 and 750, MP35, Hastelloy and Elgiloy materials to meet the expanding temperature and pressure requirements of the oil services industry. Additionally, we are a recognized leader in the manufacture of spring
- Spring Material: Stainless Steel, High Carbon Steel Wire, Alloy Steel (Music Wire), Nickel Base Alloy Wire, Copper Base Alloy, Brass, Other
-
Description: equipment. Market leader in cold coiling of Nickel based alloys such as Inconel 600 and 750, MP35, Hastelloy and Elgiloy materials to meet the expanding temperature and pressure requirements of the oil services industry. Additionally, we are a recognized leader in the manufacture of spring
- Coil Shape / Spring Type: Straight
- End Configuration: Closed / Squared Ends, Ground Ends
- Material: Nickel Base Alloy Wire, Other
- Outer Diameter (OD): Over 1.62 inch
Find Suppliers by Category Top
Featured Products Top
-
Alloy 188 is a cobalt-nickel-chromium-tungsten alloy that combines excellent high-temperature strength with very good resistance to oxidizing environments up to 2100°F (1095°C) for prolonged exposures, and excellent resistance to sulfate deposit hot corrosion. It is readily (read more)
Browse Nickel and Nickel Alloys Datasheets for Ulbrich Stainless Steels & Special Metals, Inc. -
SPECIFICATIONS provides nonferrous material specifications for safety in the field of pressure equipment. Nonferrous alloys includes titanium, nickel, and copper alloys. Welding alloy specifications for fabrication and assembly of boilers and pressure vessels in compliance with 2015 ASME BPV Code are (read more)
Browse Datasheets for Accuris -
investment casting for superalloys, titanium alloys, carbon, and stainless steel, and investment casting, permanent mold casting, and (read more)
Browse Metal Casting Services Datasheets for Impro Industries USA, Inc. -
frequency of 60 kHz, the conductivity meter has a large measuring range of 0.51 ... 112% IACS with an accuracy of +/- 0.5% at 20°C / 68°F. Thanks to a resolution of up to 0.01% IACS, automatic temperature compensation (ATC) and lift-off compensation (up to 500 μm), the device ensures quick (read more)
Browse Conductivity and Resistivity Meters Datasheets for PCE Instruments / PCE Americas Inc. -
17′. Your choice of alloys includes: Stainless Steel Alloys 304, 316 Aluminum Alloys Nickel Alloys 200, 400, 600, 625, 800 X750, C276 Copper, Brass And more, just ask! We (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
17′. Your choice of alloys includes: Stainless Steel Alloys 304, 316 Aluminum Alloys Nickel Alloys 200, 400, 600, 625, 800 X750, C276 Copper, Brass And more, just ask! We (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
life. Refractory metals such as titanium, niobium, tantalum, molybdenum and tungsten are usually used as the substrate in the production of PLATINODE®. However, various special steelalloys and iron/nickel alloys are also used. Expanded metals, sheet metals, round stock, tubes, rods (read more)
Browse Anodes Datasheets for Umicore Metal Deposition Solutions -
, levelling and packaging Extensive selection of stainless steel, special metals, nickel alloys, titanium, cobalt, niobium, nitinol, and exotic alloys in stock ISO Certified Rolls Royce, GE and Pratt & Whitney approved NADCAP approved lab (read more)
Browse Stainless Steel Alloys Datasheets for Ulbrich Stainless Steels & Special Metals, Inc. -
selection of stainless steel, special metals, nickel alloys, titanium, cobalt, niobium, nitinol, and exotic alloys in stock ISO Certified Rolls Royce, GE and Pratt & Whitney approved NADCAP approved lab Custom R&D quantities in addition to large (read more)
Browse Datasheets for Ulbrich Stainless Steels & Special Metals, Inc. -
includes: Stainless Steel Alloys 304, 316 Aluminum Alloys Nickel Alloys 200, 400, 600, 625, 800 X750, C276 Copper, Brass And more, just ask! We welcome the opportunity to share (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
Large gap joining of Ti–6Al–4V alloy with mixed powder interlayers
The microstructure is similar to Beta C titanium alloy , with fine (X phase precipitates in the f3 phase grains.
-
APPLICATIONS OF POWDER INTERLAYERS
FOR LARGE GAP JOINING
The microstructure is similar to Beta C titanium alloy , with fine a-phase precipitates in the 1- phase grains.
-
Titanium
The resistance to crevice corrosion of Ti-6Al-4V is similar to that of CP titanium grade 2, whereas the β titanium alloys Beta C and Beta 21S show a better resistance to crevice corrosion in most aggressive envi- ronments [2.40].
-
Grade 19 PROPRIETARY
Titanium Alloy Beta C .
-
R58645 UNS
Titanium Alloy Beta C plus 0.05Pd .
-
Silicide Formation in Ti-3Al-8V-6Cr-4Zr-4Mo
For crystal structure determination of silicides, Beta - C titanium alloy was /3-annealed at 1144 K for 1 hour and water quenched.
-
Measurement of the temperature field induced by dynamic crack growth in Beta-C titanium
In orderto startto understandthis phenomena,measurementsof the temperaturefieldat the tip of a dynamicallygrowingcrack in Beta - C titanium alloy were performed using a linear array of high speed infrared detectors.
-
Research on innovative materials at the University “La Sapienza”
Beta - C Titanium alloy was particularly studied in order to enhance fracture toughness and fatigue resistance, by modifying also the alloy composition.
-
Effect of Variable Stress Intensity Factor on Hydrogen Environment Assisted Cracking
Gaudett and Scully[10,11] investigated several mecha- nisms potentially controlling hydrogen-induced inter- granular fracture of STA beta - C titanium alloy and speculated that ‘‘local grain boundary deformation, and, possibly, enhanced by H at the grain boundaries’’ appeared to be consistent…
-
A New, High-Strength and High-Corrosion-Resistant Titanium Alloy for Oilwell Use
The application of beta - C titanium alloy (Ti-3A1-8V-6Cr -4Mo-4Zr) for the geothermal well has been reported with the merit of light weight and high corrosion resistance.