Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hammond Manufacturing Company Inc.
Description: Features NEW & improved version of our 1608-1650 Series multiple secondary output transformers (re-designed secondaries for easy hook-up of secondary loads). Designed for push-pull tube output circuits. Units are designed to provide ample "headroom" at bass
- Standards / Compliances: RoHS Compliant
- Transformer Type: Electronics Transformer, Power Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Please see our NEW & improved versions (easy wire secondary series). Designed for push-pull tube output circuits. Enclosed (shielded), 4 slot, above chassis Type "X" mounting. Frequency response 30 Hz. to 30 Khz. at full rated power (+/- 1 db
- Standards / Compliances: RoHS Compliant
- Transformer Type: Electronics Transformer, Power Transformer
-
Supplier: Amgis Toroidal Power Products, LLC
Description: Current transformers (CTs) are used for measurement of electric currents and can be known as instrument transformers. When current in a circuit is too high to directly apply to measuring instruments, a current transformer produces a reduced current accurately proportional
- Maximum Secondary Current Rating: 0.0300 to 0.3000 amps
- Operating Temperature: -40 to 120 C
- Transformer Type: Current Sense Transformer, High Frequency Transformer
-
-
Supplier: Acme Chip Technology Co., Limited
Description: Integrated Circuits (ICs) - Power Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Designed for push-pull tube output circuits. A perfect match to our 300P potted power transformers. Enclosed in a drawn steel case, the transformer is completely potted in epoxy. Frequency response 30 Hz. to 30 Khz. at full rated power (+/- 1 db
- Standards / Compliances: RoHS Compliant
- Transformer Type: Electronics Transformer, Power Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features NEW & improved version of our 1608-1650 Series multiple secondary output transformers (re-designed secondaries for easy hook-up of secondary loads). Designed for push-pull tube output circuits. Units are designed to provide ample "headroom" at bass
- Standards / Compliances: RoHS Compliant
- Transformer Type: Electronics Transformer, Power Transformer
-
Supplier: RFMW
Description: The RFXF9504 is a low cost broadband transformer ideal for maximizing power transfer from balanced to unbalanced circuits or from the PA to antennas. Its low insertion loss <1 dB at 1200 MHz and <2 dB at 2700 MHz makes the RFXF9504 attractive for designers of RF communication platforms
-
Supplier: Coilcraft, Inc.
Description: Designed for transformer coupled MOSFETand IGBT gate drive circuits Specified by Texas Instruments for its POE+PHYTEREV-I/-E evaluation board Specified by Microsemi for its PD70211EVB51F-12 evaluation board Operating frequency from 50 kHz to 2 MHz Space saving surface
- Cooling: Dry-type / Air Cooled
- Operating Temperature: -40 to 125 C
- Standards: RoHS Compliant
- Type: Isolation Transformer, Trigger / Gate Drive Transformer
-
Supplier: Standex-Meder Electronics
Description: TRPL Series Power Transformers are line frequency magnetics designed for printed circuit board (PCB) mounting and have low inter-winding capacitance and require no electro-static shield due to separated windings. Dual Primaries 115/230V, 50/60Hz and 2.5VA to48 VA. Industry
- Maximum Primary Voltage Rating: 115 to 230 volts
- Mounting / Form Factor: PC / PCB Mount
- Power Rating (VA): 2.5 to 48 VA
- Standards: CSA, UL
-
Supplier: Standex-Meder Electronics
Description: FTP Series Class 2 Transformers are line frequency magnetics designed in a printed circuit board (PCB) mounted package. These transformers 2.5VA to 50 VA and dual primary voltage 115/230V 50/60 Hz. 400 VRMS dielectric strength tested. Bobbins and shroud meet UL94 VO
- Maximum Primary Voltage Rating: 115 to 230 volts
- Mounting / Form Factor: PC / PCB Mount
- Power Rating (VA): 2.5 to 50 VA
- Transformer Category: Signal / RF Transformer
-
Supplier: Sealevel Systems, Inc.
Description: The TRA1553SIT is a low-cost, non-QPL MIL-STD-1553 transformer that complies with MILPRF 21038/27E electrical specifications. Together with Sital’s MIL-STD-1553 FPGA core and discrete transceiver circuit it offers a full, cost-effective 1553 solution. The transformer is a drop
- Mounting / Form Factor: PC / PCB Mount
- Standards: MIL-STD
- Transformer Category: Signal / RF Transformer
- Type: Electronics Transformer
-
Supplier: EDCOR Electronics Corporation
Description: hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination/Mounting This unit is designed for printed circuit boards. For footprint and suggested hole and pad size please see the dimensional drawing.
- Maximum Primary Voltage Rating: 10 volts
- Mounting / Form Factor: PC / PCB Mount
- Operating Frequency Range: 100 to 15000 Hz
- Transformer Category: Signal / RF Transformer
-
Supplier: EDCOR Electronics Corporation
Description: hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination/Mounting This unit is designed for printed circuit boards. For footprint and suggested hole and pad size please see the dimensional drawing.
- Maximum Primary Voltage Rating: 30 volts
- Mounting / Form Factor: PC / PCB Mount
- Operating Frequency Range: 100 to 15000 Hz
- Transformer Category: Signal / RF Transformer
-
Supplier: EDCOR Electronics Corporation
Description: hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination/Mounting This unit is designed for printed circuit boards. For footprint and suggested hole and pad size please see the dimensional drawing.
- Maximum Primary Voltage Rating: 10 volts
- Mounting / Form Factor: PC / PCB Mount
- Operating Frequency Range: 100 to 15000 Hz
- Transformer Category: Signal / RF Transformer
-
Supplier: EDCOR Electronics Corporation
Description: hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination/Mounting This unit is designed for printed circuit boards. For footprint and suggested hole and pad size please see the dimensional drawing.
- Maximum Primary Voltage Rating: 30 volts
- Mounting / Form Factor: PC / PCB Mount
- Operating Frequency Range: 100 to 15000 Hz
- Transformer Category: Signal / RF Transformer
-
Supplier: Sealevel Systems, Inc.
Description: The TRA1553STL-DTL45 is a low-cost, non-QPL MIL-STD-1553 transformer that complies with MILPRF 21038/27E electrical specifications. Together with Sital’s MIL-STD-1553 FPGA core and discrete transceiver circuit it offers a full, cost-effective 1553 solution. The transformer is a
- Mounting / Form Factor: PC / PCB Mount
- Standards: MIL-STD
- Transformer Category: Signal / RF Transformer
- Type: Electronics Transformer
-
Supplier: Standex-Meder Electronics
Description: TRB Series Low Voltage Rectifier Transformers are line frequency magnetics designed in a printed circuit board (PCB) mounted – open style package. CSA certified LR 16597 and UL recognized E105782. Insulated 10? TEW primary and secondary leads. Secondary winding center tapped.
- Standards / Compliances: CSA, UL
- Transformer Type: Rectifier Transformer
-
Supplier: Standex-Meder Electronics
Description: TRPI Series Low Voltage Rectifier Power Transformers are line frequency magnetics designed in a printed circuit board (PCB) mounted package with 2.5VA to 56VA and 4000VRMS isolation primary and secondary. Industry standard P.C. board layout. Dual primary/secondary
- Mounting / Form Factor: PC / PCB Mount
- Power Rating (VA): 2.5 to 56 VA
- Standards: CSA, UL
- Transformer Category: Power / Power System / Distribution Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Our encapsulated transformers have their windings and core covered with epoxy resin in an enclosure to reduce noise and are impervious to water, moisture, and dust. They are available in a wide variety of primary and secondary voltage combinations.
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 6 to 24 volts
- Transformer Category: Signal / RF Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: A choke, also known as an inductor, is used to block higher-frequency while passing direct current (DC) and lower frequencies of alternating current (AC) in an electrical circuit. We manufacture a wide range of chokes, inductors, and filters: toroidal inductors, power inductors, common mode
- Operating Frequency Range: 25 to 500000 Hz
- Operating Temperature: -20 to 85 C
- Transformer Category: Signal / RF Transformer
- Type: Current Sense Transformer
-
Supplier: Block USA, Inc.
Description: As a mains transformer for adjustment of the voltage and simple electrical isolation. As a safety transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 9 volts
- Power Rating (VA): 0.3500 VA
- Standards / Compliances: UL
-
Supplier: Block USA, Inc.
Description: mains transformer for adjustment of the voltage and simple electrical isolation. As a safety isolating transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 15 volts
- Power Rating (VA): 0.3500 VA
- Standards / Compliances: UL
-
Supplier: Block USA, Inc.
Description: adjustment of the voltage and simple electrical isolation. Safety transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 12 volts
- Power Rating (VA): 30 VA
- Standards / Compliances: UL, VDE
-
Supplier: Block USA, Inc.
Description: adjustment of the voltage and simple electrical isolation. As a safety transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 9 volts
- Power Rating (VA): 0.5000 VA
- Standards / Compliances: UL, VDE
-
Supplier: Triad Magnetics
Description: Description Triad produces a wide assortment of audio transformers for use in printed circuit designs. These transformers fill a broad application spectrum in the audio industry. Triad audio printed circuit transformers are used in line matching, telephone
- Package Type: Through Hole Technology (THT)
- Power Rating (Watts): 1 watts
- Standards / Compliances: RoHS Compliant
- Transformer Type: Audio Transformer, Telecom / LAN Transformer
-
Supplier: Triad Magnetics
Description: Description Triad produces a wide assortment of audio transformers for use in printed circuit designs. These transformers fill a broad application spectrum in the audio industry. Triad audio printed circuit transformers are used in line matching, telephone
- Package Type: Through Hole Technology (THT)
- Power Rating (Watts): 0.0200 watts
- Standards / Compliances: RoHS Compliant
- Transformer Type: Audio Transformer, Telecom / LAN Transformer
-
Supplier: Data Device Corporation (DDC)
Description: Beta has been manufacturing transformers for nearly 20 years, developing an expertise unmatched for producing low-to medium-power transformers. Whether you require a transformer for a medium-power, switching power supply or a simple reference transformer for a
- Maximum Primary Voltage Rating: 26 volts
- Maximum Secondary Voltage Rating: 33 volts
- Mounting / Form Factor: Other
- Operating Temperature: -55 to 130 C
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: This kind of transformer is a low-frequency power transformer designed for printed circuit board applications. Split bobbin construction enables high isolation primary to secondary, low capacitive coupling to minimize line noise.
- Maximum Primary Voltage Rating: 115 to 240 volts
- Maximum Secondary Voltage Rating: 5 to 120 volts
- Mounting / Form Factor: Other
- Power Rating (VA): 0.3000 to 36 VA
-
Supplier: Pulse Electronics Corporation
Description: Pulse Electronics Power BU announces the release of the new PA4470.XXXNL High Frequency Wire Wound Transformers. Designed to deliver high reliability and performance, the PA4470.XXXNL is a power transformer in a continuous mode flyback circuit which provides both the regulation
- Cooling: Dry-type / Air Cooled
- Maximum Primary Voltage Rating: 10 to 14 volts
- Maximum Secondary Voltage Rating: 5 volts
- Operating Frequency Range: 200000 Hz
-
Supplier: Triad Magnetics
Description: Description Triad high reliability audio transformers provide the durability and precision required in today’s demanding designs. These transformers are available for a wide variety of applications. The line of Red Spec audio transformers is designed and constructed to meet
- Package Type: Through Hole Technology (THT)
- Power Rating (Watts): 0.0500 watts
- Standards / Compliances: RoHS Compliant, MIL-STD
- Transformer Type: Audio Transformer, Encapsulated Transformers
-
Supplier: TE Connectivity
Description: Mechanical Attachment Mount Style : Printed Circuit Board Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Printed Circuit Board
- Mounting / Form Factor: PC / PCB Mount, Other
- Power Rating (VA): 36 VA
- Standards: RoHS Compliant, Other
-
Supplier: Amgis Toroidal Power Products, LLC
Description: location on a board without affecting the connectivity of the circuit. Current transformers represent a unique application of transformer theory. Unlike power transformers, their purpose is not to change the line voltage up or down to power a piece of equipment.
- Mounting / Form Factor: Chassis Mount, Dish / Disk Mount, Other
- Operating Temperature: -40 to 120 C
- Transformer Category: Signal / RF Transformer
- Type: Current Sense Transformer
-
Supplier: EPCOS AG
Description: . Electronic components are found in virtually every electrical and electronic device, where their job is to ensure flawless operation. They guarantee a reliable supply of power, process electrical signals, and protect electronic circuits against faults and failures. EPCOS EPCOS, a TDK Group
- Maximum Primary Voltage Rating: 500 volts
- Maximum Secondary Voltage Rating: 500 volts
- Package Type: Surface Mount Technology (SMT)
- Power Rating (Watts): 12 to 55 watts
-
Supplier: Premier Magnetics, Inc.
Description: Integrations, Inc. TOPXXX series of off-line PWM switching regulators in the Flyback Buck-Boost circuit configuration. This conversion topology can provide isolated multiple outputs with efficiencies up to 90%. Premiers' Switching Transformers have been optimized to provide maximum
- Maximum Primary Voltage Rating: 85 volts
- Maximum Secondary Current Rating: 0.1000 amps
- Maximum Secondary Voltage Rating: 17 volts
- Operating Temperature: 0.0 to 70 C
-
Supplier: SCHURTER Inc
Description: power supply side to the control electronics The defined partial discharge voltage guarantees an effecively unlimited serviceable live Applications Galvanic separation of drive- and power-circuit Mainly used in ignition circuits with Thyristors, Triacs, power transistors and IGBT's
- Maximum Primary Voltage Rating: 600 volts
- Operating Temperature: -25 to 100 C
- Package Type: Through Hole Technology (THT)
- Standards / Compliances: RoHS Compliant, IEC, UL
Find Suppliers by Category Top
Featured Products Top
-
This kind of transformer is a low-frequency power transformer designed for printed circuit board applications. Split bobbin construction enables high isolation primary to secondary, low capacitive coupling to minimize line noise. Features: Available Core (read more)
Browse Board Mount Transformers Datasheets for Dongguan Yili Electronics Co., Ltd. -
Integrated Circuits (ICs) - RJ45 Transformer Specifications Manufacturer: Bourns, Inc. Manufacturer Part (read more)
Browse Board Mount Transformers Datasheets for Acme Chip Technology Co., Limited -
This kind of transformer is a low-frequency power transformer designed for printed circuit board applications. Split bobbin construction enables high isolation primary to secondary, low capacitive coupling to minimize line noise. Features: Available Core (read more)
Browse Board Mount Transformers Datasheets for Dongguan Yili Electronics Co., Ltd. -
3 Ways To Avoid Printed Circuit Board Quote Delays Author R.S. Amblee once noted that “technological evolution is the result of our own desire to lead a better life.” Our (read more)
Browse Printed Circuit Board (PCB) Fabrication Services Datasheets for Advanced Assembly, LLC. -
60934 (IEC 60934). Ideal for the protection of Motors, transformers, solenoids, printed circuit boards, hand-held machines and appliances, marine applications, caravans. (read more)
Browse Circuit Breakers Datasheets for E-T-A Circuit Breakers -
ELANTAS PDG's conformal coatings are polymers that are applied in thin and thick layers to protect and electrically insulate printed circuit boards and electrical components from environmental stresses. The coatings can be sprayed, dip coated, hot melt applied, or brushed. Our conformal coatings (read more)
Browse Conformal Coatings Datasheets for ELANTAS PDG, Inc. -
and wrapping of capacitors and electric coils. 2.Transformer, motor motor insulation wrapping. 3.Electrical and electronic insulation, high-temperature resistant adhesion. 4.High voltage isolation of main board circuit of switching power supply. 5. Wrapping between the (read more)
Browse Industrial Tapes Datasheets for Shenzhen You-San Technology Co., Ltd. -
-magnetic, Low Profile, Corrosion Resistance, Light Weight, Electric Isolation. Application: FPD production equipment / Semiconductor devices / Printed circuit board etching devices / Metallic surface treatment equipment and facilities / Chemical plants / Transformers / Electrical and electronic equipment / Hot water pumps / Chemical pumps NBK has more variation of Plastic screws so please check our website! (read more)
Browse Screws Datasheets for NBK America LLC -
, insulation of motors, fixing of positive and negative terminals of lithium batteries, transformers, printed circuit boards (PCBs), and more. The main applications are as follows: High-temperature insulation wrapping for transformers, motors, coils, capacitors, and variable (read more)
Browse Industrial Tapes Datasheets for Shenzhen You-San Technology Co., Ltd. -
motor • Water pumps and pump motors • Transformers • Electric heating products • Vacuum cleaner • Electric motors • PCB circuit board and other fields Quality Each ST07 rating has a (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Saftty Electronic Technology Co., Limited
Conduct Research Top
-
The `Good Old` Power Days (.pdf)
fingers cramp trying to get hold of them. Yet there is one common thread: when modern circuits need power resistors, the choice is often wirewound. Today's wire-wound resistors are rugged and reliable. They are small and compatible with modern PC-board and surface mount manufacturing systems. And, new
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
/RNA from E. coli on microfabricated bioelectronic chips. Nat. Biotechnol. 1998, 16(6), 541e546. 11. Altomare, L.; Borgatti, M.; Medoro, G.; Manaresi, N.; Tartagni, M.;. Guerrieri, R.; Gambari, R. Levitation and movement of human tumor. cells using a printed circuit board device based
More Information Top
-
http://miun.diva-portal.org/smash/get/diva2:665725/FULLTEXT01.pdf
Analysis of Feedback in Converter using Coreless Printed Circuit Board Transformer .
-
http://dspace.mit.edu/bitstream/handle/1721.1/18048/57377139-MIT.pdf?sequence=2
3 Filters with Inductance Cancellation using Printed Circuit Board Trans- formers .
-
http://miun.diva-portal.org/smash/get/diva2:682193/FULLTEXT01.pdf
Analysis of Feedback in Converter using Coreless Printed Circuit Board Transformer Abdul Majid, Jawad Saleem, Hari Babu Kotte, Radhika Ambatipudi, Stefan Haller and Kent Bertilsson .
-
http://miun.diva-portal.org/smash/get/diva2:543427/FULLTEXT01.pdf
Analysis of Feedback in Converter using Coreless Printed Circuit Board Transformer .
-
A low-profile power converter using printed-circuit board (PCB) power transformer with ferrite polymer composite
REFERENCES [1] S. Y. R. Hui, S. C. Tang, and H. Chung, “Coreless printed- circuit board transformers for signal and energy transfer,” Electron. Lett., vol.
-
Coreless planar printed-circuit-board (PCB) transformers-a fundamental concept for signal and energy transfer
Index Terms—Coreless printed circuit board transformer , high frequency magnetics, microcircuits, passive components, power conversion.
-
http://dspace.mit.edu/openaccess-disseminate/1721.1/86928
Filters With Inductance Cancellation Using Printed Circuit Board Transformers .
-
http://dspace.mit.edu/bitstream/handle/1721.1/34474/70720734-MIT.pdf?sequence=2
The first field excitation circuit is based on the use of a coreless printed circuit board transformer with a rotating secondary for contactless transfer of power to the rotor.
-
Evaluation of the shielding effects on printed-circuit-board transformers using ferrite plates and copper sheets
REFERENCES [1] S. Y. R. Hui, S. C. Tang, and H. Chung, “Coreless printed- circuit board transformers for signal and energy transfer,” Electron. Lett., vol.
-
Characterization of coreless printed circuit board (PCB) transformers
Index Terms—Coreless PCB transformers, planar transformers and windings, printed circuit board transformers .