Products/Services for Degaussing Coil Design
-
Degaussers and Demagnetizers - (48 companies)...of coil degausser, specifications to consider include power requirements, coil shape, and coil treatment. With conveyor belt degaussers, two degaussing coils are placed at 90-degrees from each other in a V-shaped design. To enhance performance...
-
Inductors, Coils, and Chokes - (1025 companies)Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field. Inductors, coils and chokes are passive devices that are designed to resist changes in current...
-
Motor Coils - (26 companies)...different types of products. Some motor coils are designed for specific types of alternating current (AC) or direct current (DC) motors. Types of Motor Coils. Product categories include: AC motor coils. DC motor coils. linear motor coils. stepper...
-
Coil Heaters - (141 companies)Coil heaters and cable heaters are heating elements formed from straight (uncoiled) segments of round or square heating cable. Coil heaters and cable heaters are elongated heating elements. They include heating cables as well as coil heaters...
-
Voice Coil Actuators and Motors - (27 companies)...and motors generate force when subjected to an electrical current or magnetic field. The coil within the motor is the only moving component and is usually attached to a moveable load with a device such as a voice coil valve. This design permits high-speed...
-
Web Accumulators and Coil Accumulators - (29 companies)Web accumulators and coil accumulators are used to control the tension of materials in continuous manufacturing processes. They are different than fluid-line pressure controllers and the accumulators used to control conveyor feed systems. Uses. Web...
-
Electrical Coil Winding Machines - (59 companies)...inductor coil, and choke coil winding machines. Motor coil winding machines are used to wind both single-phase and three-phase motor coil. They are designed for use with concentric or equal-size motor winding arbors. Medium-duty motor winders...
-
Metal Coil Winding and Unwinding Equipment - (119 companies)Metal coil winding and metal coil unwinding equipment is used to process continuous lengths of metal, or metal wire, sheet or foil in converting, coating, sheeting, and manufacturing applications. Metal coil winding and metal coil unwinding...
-
Nondestructive Testing (NDT) Supplies and Accessories - (198 companies)...on the type of testing they involve. Selecting the right NDT supplies or accessories depends mostly on the type of NDT required. This selection guide is designed to help buyers understand these different testing types and the supplies that are used for them...
-
Coiled Cords and Cables - (93 companies)How to Select Coiled Cords and Cables. Coiled cords and cables have a spring-like form that allows them to stretch and bend with minimal stress on the wire. They can be extended to a length several times greater than their at-rest length, but return...
Product News
-
Ambrell Induction Heating Solutions
New eBook: Complete Guide to Induction Coil Design We're pleased to release our new eBook, the 28-page "Complete Guide to Induction Coil Design." Induction coil design can have a major impact on part quality, process efficiency, and manufacturing costs. This helpful eBook provides virtually everything you need to design the optimal coil for your part and process. To give you a sense of the eBook, the "Complete Guide to Induction Coil Design" has the following five sections: Coil Basics. Choosing Your Coil Type. Designing Your Coil. Customizing... (read more)Browse Induction Heaters Datasheets for Ambrell Induction Heating Solutions -
Triad Magnetics
Custom Inductors, Coils, and Chokes Triad Magnetics designs and manufactures custom inductors, coils, and chokes to match your specifications for low and hi-frequency applications utilizing toroids, flat wire winding and SMD packages. Samples and prototypes are available from our Southern California Design Center. (read more)Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
GEEPLUS Inc.
Custom Voice Coil Actuators GEEPLUS Inc. manufactures custom voice coil actuators to match your specifications. Standard products, or slightly modified versions of, can be used in most applications and will perform their task to a satisfactory standard. They will complete the task, but are not necessarily in the most efficient nor effective way. They are in part designed to be generic so that they can cover a wide range of applications. One of our key competencies is the design and development of advanced solutions which... (read more)Browse Voice Coil Actuators and Motors Datasheets for GEEPLUS Inc. -
Tempco Electric Heater Corporation
Tempco's Mightyband Coil Heaters Common Applications: custom die applications. freeze protection. hot runner systems. injection runnerless molding bushings. instrumentation: medical and scientific. internally heated injection machine nozzles. metal forming. semiconductor industry. textiles. thermoforming. and many more. Design Features: Temperatures up to 1800 F (982 C). Precise temperature control. Choice of lead orientation. Built-in type J or K Thermocouple. Round, square and rectangular cable. Rugged, durable construction... (read more)Browse Coil Heaters Datasheets for Tempco Electric Heater Corporation -
Triad Magnetics
Custom Cast Coil Transformers Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture... (read more) -
SPIROL
Coiled Spring Pins it the ideal fastener to meet the specific engineering and economic objectives of pinning applications. Our broad range of standard pins is designed to meet most requirements. If a special diameter, length, duty, material, tolerance or pin configuration is needed, we are ready to assist you. Only coiled pins utilize the spiral spring concept ...a recognized superior spring design. It imparts to SPIROL (R) coiled pins unique features not found in other spring pins. More than fasteners, SPIROL (R) coiled... (read more)Browse Spring Pins Datasheets for SPIROL -
GEEPLUS Inc.
What is a Voice Coil Motor? What is a Voice Coil Motor?. Characteristics and Selection of Voice Coil Motors. Voice Coil Motors are highly controllable electrical actuators suitable for applications needing only limited displacement. They offer the following features: * Fast operation - Low electrical inductance, and low moving mass enable fast inflow of current and high acceleration. Acceleration of >500G is possible with custom devices. * Controllability - Force is proportional to applied current, and is uniform through... (read more)Browse Brushless Motors Datasheets for GEEPLUS Inc. -
Arnold Magnetic Technologies
ELECTROMAGNETICS: SOLENOIDS, STATORS, AND COILS desired. The magnetic field distribution may be uniform, or it may have peaks, plateaus and valleys along the axial length of the electromagnet as dictated by your requirement. When a specific field shape is desired, the shaped field electromagnet can be designed to that configuration with great precision. Coils may be of various widths within the electromagnet and they can be made interchangeable. Nominal I.D. and O.D. may be selected to meet application size requirements. Arnold 's Technology... (read more)Browse Inductors, Coils, and Chokes Datasheets for Arnold Magnetic Technologies -
Coiling Technologies, Inc.
Industrial Coils for Electric Vehicles Electric vehicles are no longer an emerging market dominated by Tesla. Electric Vehicles are here to stay and are being produced by automotive giants such as Audi, BMW, Changan, Chrysler, Ford, GM, Mercedes, Nissan, SAIC Motor, Tata, Toyota, and Volkswagen. With more Electric Vehicles being built and delivered every day, Coiling Technologies, Inc., is well suited to support the Electric Vehicles market. We can design and manufacture customized springs ideal for use in all makes and models... (read more)Browse Torsion Springs Datasheets for Coiling Technologies, Inc. -
Eagle Stainless Tube & Fabrication, Inc.
Intricately Coiled Stainless Steel Tubes some of the most intricately coiled stainless steel tubes in the industry. Coiled tubing is used in many industries where it is used as a heat exchanger or for transporting gasses or liquids. Working on diameters ranging from .032 " to 1.00 " we have the expertise and innovative techniques necessary to meet the needs of your most demanding custom tubing application. Top 10 Guidelines for Ordering Stainless Steel Tubing. You are a business, expert. Your design needs stainless steel tubing, so you... (read more)
-
OBDG
The analysis includes degaussing coil design and cathodic protection.
-
Low frequency electromagnetic design-from microns to kilometres
This method of field calculation also has application when designing degaussing coils for naval vessels.
-
Communications and Information Processing
Before the warship building, it needs to calculation the degaussing coil’s effect to design the degaussing coil arrangement.
-
FEMAP
FEMAP (Finite Element Magnetic Analysis Package) is a suite of computer modelling routines designed and assembled for use in conjunction with other packages to design shipboard degaussing coil systems.
-
Give a gift of science for the holidays this year [My Favorite Experiment]
My dad even learned enough from building this kit to design a degauss- ing coil to erase the strange (but really cool) moiré patterns I created on the screen by waving large mag- nets across it.
-
The rotating ferrous fine meter
c) Measurement of the demagnetization factor Ara coil model by direct current.
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/jemaa.2012.410054
In addition, this local behavior cannot be predicted by the magnetic ship models (theoretical or numerical) used in the design of the degaussing system coils [3-6].
-
Ultra Electronics Holdings Information and Sea Systems
The division also offers on-board degaussing , signature analysis and coil design .