-
Supplier: Wacker Chemical Corp.
Description: SEMICOSIL® M3E is Methyltriethoxysilan e of high purity. Special features - high purity low metal content low chloride content Application SEMICOSIL® M3E was developed for the semiconductor industry, e.g. as precursor for low dielectric constant interlayer
- Applications: Electronics / Semiconductors
- Form: Organic Chemical / Polymer, Liquid / Solution
-
Supplier: National Wire & Cable Corporation
Description: The dielectric constant of polyethylene is approximately 2.3 over a frequency range of 60 to 106 cycles, and it has a specific gravity of 0.92.
- Cable Conductor: Copper and Copper Alloys, Other
- Cable Jacket: Polyethylene (PE), Polyvinyl Chloride (PVC)
- Cable Shielding: No Shielding
- Product Category: Bulk Cable
-
Supplier: ASTM International
Description: .2 The values stated in inch-pound units are to be regarded as the standard. The values in parentheses are for information purposes only. 1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this
-
-
Supplier: ASTM International
Description: . 1.2 The values stated in inch-pound units are to be regarded as the standard. The values in parentheses are for information purposes only. 1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the relative permittivity (dielectric constant) and dissipation factor of solid dielectrics from 50 Hz to 10 MHz over a range of temperatures from -80 to 500 °C.2,3 Two procedures are included as follows: 1.1.1 Procedure A
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the relative permittivity (dielectric constant) and dissipation factor of solid dielectrics from 50 Hz to 10 MHz over a range of temperatures from -80 to 500°C.2 ,3 Two procedures are included as follows
-
Foams and Foam Materials - Closed-cell Polyurethane Dielectric Foam Material -- LAST-A-FOAM® RF-2206Supplier: General Plastics Manufacturing Co.
Description: other panels. This closed-cell polyurethane foam does not absorb water, ensuring signal performance. Standard densities are available in 3, 4 and 6 pounds per cubic foot, and other densities can be provided to meet specific dielectric constant and loss tangent requirements.
- Application: Other
- Bulk Density: 6 lbs/ft³
- Foam Type: Closed Cellular, Rigid
- Form / Shape: Stock Shape (Bar, Sheet, etc.), Board / Block / Bun
-
Supplier: Custom Fabricating & Supplies
Description: logos Electronic displays Panel to frame Stiffener to panel Specifications Tensile Strength (lb/in) - 90 Dynamic Shear (lb/in) - 90 Steel Adhesion (oz/in) - 17 Dielectric Constant - 2.14 Thermal Conductivity - 0.05
- Material Form: Tape
-
Supplier: Custom Fabricating & Supplies
Description: Length - 60 yards Specifications Dielectric Strength (V/mil) - 690 Dielectric Constant - 2.72 Steel Adhesion (oz/in) - 92 What are Adhesive Transfer Tapes? Adhesive transfer tapes are rolls of pressure sensitive adhesive pre
- Material Form: Tape
-
Supplier: Custom Fabricating & Supplies
Description: .2 Mil 58 lb. polycoated kraft paper liner 9.4 Mil Total Thickness Roll Length - 60 yards Specifications Dielectric Strength (V/mil) - 674 Dielectric Constant - 3.32 Steel Adhesion (oz/in) - 108 What are Adhesive
- Material Form: Tape
-
Supplier: Fluorocarbon Limited
Description: As one of the largest UK manufacturers of PTFE sheet and tape, at Fluorocarbon, we constantly work to ensure every product is tailored to meet customer requirements. Uniquely, we offer etching on one or both sides of the material if required. We can provide same day delivery on all
- Material Form: Film / Sheet, Polymer (Plastic / Elastomer)
-
Supplier: Custom Fabricating & Supplies
Description: Specifications Tensile Strength (PSI) - 700 Minimum Elongation (%) - 300 Dielectric Strength (VPM) 200 - 400 Dielectric Constant (1 KHz) - 2.95 Dissipation Factor (1 KHz) <.0004 Insulation Resistance (ohms/cm) - 3 X 10^14 Moisture Absorption - 3% Max By Weight
- Material Form: Tape
-
Supplier: Wacker Chemical Corp.
Description: SEMICOSIL® 961TC A/B is a shear-thinning, easydispensing, non-slump, addition-curing, two part silicone rubber that cures at room temperature to a soft and tacky rubber with excellent thermal conductivity. Special features Gap filler, thermal conductivity 2.3 W
- Dielectric Strength: 8.00E6
- Features: Electronics / Semiconductors
- Material Form: Potting Compound
-
Supplier: Master Bond, Inc.
Description: higher temperatures. Tensile shear strengths in excess of 3,500 psi and T-peel strengths of over 30 pli are readily obtained. Supreme 10HTCL has a number of outstanding processing advantages; no mixing is necessary prior to use, the viscosity remains constant with time (i.e. it will
- Features: Electronics / Semiconductors, Electrical Power / HV
- Material Form: Adhesive, Gap Filling Sealant / Gasket, Polymer (Plastic / Elastomer)
-
Supplier: Accuris
Description: PERMITTIVITY (DIELECTRIC CONSTANT) AND LOSS TANGENT (DISSIPATION FACTOR) OF MATERIALS (TWO FLUID CELL METHOD)
-
Supplier: 3M Advanced Materials Division
Description: - Dimensional stability - Thermal insulation - Reduced resin demand - Cycle time reduction - Solar reflectivity - Low dielectric constant
- Applications: Coatings / Paint, Electronics / Semiconductors, Plastics / Composites
- Function: Extender (Bulking Agent / Diluent)
-
Supplier: ICO RALLY
Description: better fit.) Polyethylene- used for general application. Nylon- used where an abrasion-resistant material is desired; it has a higher operating temperature, and better dielectric constant than polyethylene. Standard color for both Polyethylene and Nylon is natural.
- Construction: One Piece Construction
- Groove Width: 0.1560 inch
- Material: Plastic, Other
- Outside Diameter / Length: 0.1880 inch
-
Supplier: ICO RALLY
Description: better fit.) Polyethylene- used for general application. Nylon- used where an abrasion-resistant material is desired; it has a higher operating temperature, and better dielectric constant than polyethylene. Standard color for both Polyethylene and Nylon is natural.
- Construction: One Piece Construction
- Groove Width: 0.1560 inch
- Material: Plastic, Other
- Outside Diameter / Length: 0.1880 inch
-
Supplier: Wiremax
Description: insulated wires manufactured with FEP insulation offer the following: Fluorinated Ethylene Propylene (FEP) offers an excellent combination of properties that include: exceptional dielectric properties, a low dielectric constant over a wide frequency range, chemical inertness
- Cable Insulation: Teflon?
- North American (AWG): 20 AWG
- Rated Voltage: 25 kilovolts
- Standards / Approvals: RoHS
-
Supplier: Wiremax
Description: following: Fluorinated Ethylene Propylene (FEP) offers an excellent combination of properties that include: exceptional dielectric properties, a low dielectric constant over a wide frequency range, chemical inertness including transformer oils and dielectric fluids, heat
- Cable Insulation: Silicon Rubber, Teflon?
- North American (AWG): 22 AWG
- Rated Voltage: 20 kilovolts
-
Supplier: Wiremax
Description: following: Fluorinated Ethylene Propylene (FEP) offers an excellent combination of properties that include: exceptional dielectric properties, a low dielectric constant over a wide frequency range, chemical inertness including transformer oils and dielectric fluids, heat
- Cable Insulation: Silicon Rubber, Teflon?
- North American (AWG): 24 AWG
- Rated Voltage: 18 kilovolts
-
Supplier: Wiremax
Description: insulated wires manufactured with FEP insulation offer the following: Fluorinated Ethylene Propylene (FEP) offers an excellent combination of properties that include: exceptional dielectric properties, a low dielectric constant over a wide frequency range, chemical inertness
- Cable Insulation: Teflon?
- North American (AWG): 28 AWG
- Rated Voltage: 18 kilovolts
- Standards / Approvals: RoHS
-
Supplier: Thermal Wire and Cable LLC
Description: the standard particularly in harsh environments. Teflon PFAH exhibits exceptional high temperature resistance and stress crack resistance with a high flex life. In addition, Teflon PFAH offers high dielectric strength, a low loss dielectric constant, low loss factors, and
- Diameter: 0.3670 to 0.3730 inch
- Elements / Pairs: 1
- Gauge Thickness: 3 Gauge
- Temperature Range: 482 F
-
Supplier: Richardson RFPD
Description: virtually indestructible miniature trimmer with superior electrical characteristics. Giga-Trim® capacitors withstand the rigors of soldering heat, excessive tuning and rough handling. As a result of the excellent dielectric and insulation properties of the sapphire housing, high breakdown
- Capacitance Range: 4.00E-7 to 2.50E-6 microF
- Electrostatic Capacitors: Other
-
Supplier: Gelest, Inc.
Description: Surface Modification brochure. Hexamethylcyclotrisi lazane; Hexamethylcyclotrisi lazane; 2,2,4,4,6,6-Hexameth ylcyclotrisilazane Viscosity, 20 °C: 1.7 cSt ?Hform: 553 kJ/mol Dielectric constant: 1000Hz: 2.57 Dipole
- Boiling Point: 367 to 370 F
- Dielectric Constant: 2.57 #
- Dipole Moment: 0.9200 D
- Flash Point: 142 F
-
Supplier: Allied Electronics, Inc.
Description: V, 80°C. UL recognized. Datalene insulation features low dielectric constant and a dissipation factor for high-speed, low-distortion data handling. Physical properties include good crush resistance and light weight.
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Polyethylene (PE)
- Cable Jacket: Polyvinyl Chloride (PVC)
- Cable Shielding: Foil Braid
-
Supplier: Allied Electronics, Inc.
Description: V, 80°C. UL recognized. Datalene insulation features low dielectric constant and a dissipation factor for high-speed, low-distortion data handling. Physical properties include good crush resistance and light weight.
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Polyethylene (PE)
- Cable Jacket: Polyvinyl Chloride (PVC)
- Cable Shielding: Foil Braid
-
Supplier: Gelest, Inc.
Description: .2 mN/m Specific wetting surface: 485 m2/g Vapor pressure, 50 °: 50 mm pKa: 7.55 Photoresist adhesion promoter Dielectric constant: 1000 Hz: 2.27 Ea, reaction w/SiO2 surface: 73.7 kJ/mol Versatile
- Ionic Component: Metalloids (B, Si, Ge, etc.), Non-Metals (C, N, O, P, S)
- Purity: 99 %
-
Description: dielectric constant and dielectric loss, is non-toxic, and has a coefficient of thermal expansion compatible with silicon. The excellent properties make these materials ideal for highly concentrated semiconductor substrates and electronic device packaging. The most common
- Shape / Form: Plate / Board (e.g., Fiberboard)
- Specialty Ceramic Type: Aluminum Nitride
-
Supplier: Mitsui Chemicals America, Inc.
Description: its excellent solubility for inorganic and organic compounds and high dielectric constant and solvation effect. DMI is also known as 1,3 Dimethyl-2-Imidazoli dinone or by CAS number 80-73-9.
- Boiling Point: 437 F
- Dielectric Constant: 37.6 #
- Dipole Moment: 4.05 to 4.09 D
- Flash Point: 248 F
-
Supplier: BinMaster, Inc.
Description: products. They operate by detecting the presence or absence of material in contact with the probe, sensing minute changes (as low as 0.5 pF) in capacitance caused by the difference in the dielectric constant of the material versus the air. They feature a Class II hazardous location
- Material Temperature Range: 185 F
- Maximum AC Voltage: 250 volts
- Maximum Current: 10 amps
- Media Type: Liquid, Dry Material (Bulk Solids and Powders)
-
Supplier: Filmetrics, Inc.
Description: matter if they are on transparent and opaque substrates. The FILMeasure software includes the optical constants (n and k) for all common dielectric and semiconductor layers (including parylene C, N and HT). Thickness results are presented in real-time on an intuitive measurement
- Mounting / Loading Options: Benchtop / Floor
- Range: 7.87E-6 to 0.0030 inch
- Technology: Optical, Non-contact
- Type: Thickness Gage
-
Description: manifest promising Electro-Optical properties, including great electro-optical coefficients and low dielectric constants, etc. Because KTP crystals virtually produce no parasitic oscillation, the crystals are attractive options for manufacturing EO modulators, Q-switches, EO
- Features: AR-Coated
- Surface Quality: 10-5 Scratch / Dig, Other
-
Supplier: Quiktron, Inc.
Description: -independen t signal propagation and effective shielding against EMI/RFI. This interconnect uses smooth, flawless, large cross-section silver-plated OFC as the signal conductor. A nitrogen-foamed PE insulation exhibits extremely low dielectric constant. Cu Shielding Technology?
- Application: Audio
- Cable Length: 3 ft
- Connector Type: Other
-
Supplier: Renesas Electronics Corporation
Description: is maintained even under fault conditions that would destroy other multiplexers. Analog inputs can withstand constant 70VsubP-P/sub levels with ±15V supplies. Digital inputs will also sustain continuous faults up to 4V greater than either supply. In addition, signal sources are protected from
- Fault-Tolerant Protection: Yes
- Min Operating Current: 0.5000 mA
- Number of Devices in Package: 16
- Package Type: PDIP
Find Suppliers by Category Top
Featured Products Top
-
Interquip Dielectric Ceramic filter has faster speed and wider bandwidth, utilize the characteristics of low loss, low dielectric constant, small volume, stable frequency temperature coefficient and low thermal expansion coefficient of dielectric filtering materials, and can withstand higher (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
closed-cell polyurethane foam does not absorb water, ensuring signal performance. Standard densities are available in 3, 4 and 6 pounds per cubic foot, and other densities can be provided to meet specific dielectric constant and loss tangent requirements. These foams’ electrical properties have (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
stable at a wide range of frequencies and temperatures. While available densities range from 3 to 40 pounds per cubic foot, densities and formulations can be tailored to a customer’s needs and specific dielectric constant and loss tangent requirements. LAST-A-FOAM® (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
XFdtd® 3D EM Simulation Software provides engineers with powerful tools to shorten development time and release products to market sooner. XFdtd 3D EM Simulation Software Features (read more)
Browse Modeling and Simulation Software Datasheets for Remcom (USA) -
and MCM, due to their uniform dielectric constants and high electrical insulations. TlBaCaCuO (TbBaCaCuO), Tl-2212, the hetero-epitaxial superconducting thin film could grow with success on an a-plane sapphire cerium oxide (CeO2) composite substrate to obtain angstrom level surface (read more)
Browse Semiconducting Materials Datasheets for Hangzhou Shalom Electro-optics Technology Co., Ltd. -
10 Withstand voltage K Vac/mm 8.3 11 Dielectric constant @1MHz 9 (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
such as high thermal conductivity and high electrical resistance. In addition, it is featured advantages such as high hardness, corrosion resistance, low dielectric constant and dielectric loss, and low CTE. Aluminum nitride ceramics have excellent thermal conductivity (7-10 times that of alumina (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Advantage: Large nonlinear optical and electro-optical coefficients Wide angular bandwidth and small walk-off angle Broad temperature and spectral bandwidth Low dielectric constants, loss tangent and ionic (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
5 Dielectric Constant @1MHZ 9 Loss Tangent@1MHZ (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
superior electrical properties, such as high dielectric constant, low dielectric loss, high electrical insulation strength, etc. These excellent electrical properties help to improve the signal transmission quality and performance indicators of the product. 3.Good thermal (read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd
More Information Top
-
Embedded Capacitors in Printed Wiring Board: A Technological Review
Prokopowicz and Vaskas136 reported a value of 2.7 for n and 0.90eV for Ea for a mid- dielectric constant BaTiO3 .
-
Effect of high aspect ratio filler on dielectric properties of polymer composites: a study on barium titanate fibers and graphene platelets
In order to create high dielectric constant BaTiO3 , the tetragonal phase must be formed, which typically occurs at grain sizes larger than 100 nm [13-15].
-
Enhancement on electric responses of BaTiO 3 particles with polymer‐coating
… show that the electric response of particles changes from strong to weak with the order BaTiO3=PI > BaTiO3=PAM > BaTiO3=Chito- san > BaTiO3=PAA > BaTiO3=PS > BaTiO3, differing from the varying order of the dielectric constant BaTiO3 > BaTiO3=PI > BaTiO3=PAM …
-
Luminescent Materials and Applications Complete Document
Figure 7.14 High dielectric constant BaTiO3 spheres are sandwiched between upper and lower electrodes to form many individual TFEL devices that form a flexible sheet of light.
-
Experimental characterization of a planar transmission‐line transformer in multilayered high dielectric constant film structure
The multilayered configuration was obtained by deposition of a high dielectric constant BaTiO3 (BTO) film over the conductors printed on conventional alumina bulk substrates.
-
Celebrating 175 years of perovskite research: a tribute to Roger H. Mitchell
1940s Discovery of ferroelectric ceramics with a high dielectric constant ( BatiO3 .
-
Whispering gallery modes and effect of coating on Raman spectra of single microspheres
In this paper, the fluorescence and Raman spectra of microspheres of different dielectric constants ( BaTiO3 and silica) and sizes have been studied.
-
Full‐duplex OFDM‐ROF architecture based on millimeter‐wave generated by optical phase modulator
The multilayered configuration was obtained by deposition of a high dielectric constant BaTiO3 (BTO) film over the conductors printed on conventional alumina bulk substrates.
-
Preparation of Nanocrystalline BaTiO 3 Powders, Fibers, and Thin Films From the Same Precursor Solution
Recently, much attention has been paid to barium titanate (BaTiO3) in the electro ceramics industry due to their multiple (ferroelectric, piezoelectric, and thermoelectric) properties.1,2 Furthermore, high dielectric constant BaTiO3 -based capacitors are one of the best known energy storage …
-
Improvement in the Microstructures and Dielectric Properties of Barium Strontium Titanate Glass–Ceramics by AlF 3 /MnO 2 Addition
17 S. H. Wu, S. Wang, L. Y. Chen, and X. Y. Wang, ‘‘Effect of Mn Substitutions on Dielectric Properties of High Dielectric Constant BaTiO3 -Based Ceramic,’’ J. Mater.