Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Micro Sensor Co., Ltd.
Description: .56 inch 14-segment LED · Output: 4~20mA DC, 0~10V DC Used For: The digital differential pressure gauge is a transmitting controller with a real-time pressure display in units: Bar or MPa. It supports 5-relay + 1-analog output, an intrinsic safe version for
- Electrical Output: Analog Current, Other
- Pressure Reading: Differential
- Working Pressure Range: 0.0 to 508 psi
-
Supplier: Sensirion
Description: Differential pressure sensors of the SDP800 series are the reliable solution for precise air flow measurement in most demanding but cost-sensitive HVAC applications, such as VAV controllers, burners, heat recovery systems and filter monitoring. The SDP800 differential
- Accuracy: 3 ±% FS
- Device Category: Sensor
- Electrical Output: Other
- Features: Temperature Compensation
-
Supplier: Servoflo Corporation
Description: DESCRIPTION NEW!! The FSP1000 Series is an ultra low flow through differential pressure sensor with ranges from ±250 to ±500 Pa (±1.0 to ±2.0 H2O). Highly sensitive at low differential pressure, the FSP1000 has temperature compensation with a digital I2C output
- Device Category: Sensor
- Features: Temperature Compensation
- Pressure Reading: Differential
-
-
Supplier: Micro Sensor Co., Ltd.
Description: ; digital RS485 Used For: Use differential transmitting controller for liquid and gas differential pressure measurement, digital RS485 interface with Modbus RTU protocol output applied in marine, aviation, metrology, scientific research.
-
Supplier: KOBOLD Instruments, Inc.
Description: differential pressure is applied to a measuring bellows. The measuring bellows is linked either to a mechanical indicator, or to a hall effect sensor, which is input to a compact or full featured electronic display and controller.
- End Fittings: Threaded
- Media Temperature Range: 176 to 212 F
- Operating Pressure: 580 psi
- Type: Differential Pressure Meter
-
Supplier: Sensirion
Description: Differential pressure sensors of the SDP800 series are the reliable solution for precise air flow measurement in most demanding but cost-sensitive HVAC applications, such as VAV controllers, burners, heat recovery systems and filter monitoring. The SDP800 differential
- Accuracy: 3 ±% FS
- Device Category: Sensor
- Electrical Output: Analog Voltage
- Features: Temperature Compensation
-
Supplier: Bronkhorst USA
Description: IN-PRESS Industrial style Digital Pressure Meters / Controllers The IN-PRESS series digital electronic pressure transducers and controllers for gases and liquids are equipped with a rugged, 'industrial style' (IP65) pc-board housing for use in industrial
- Accuracy: 0.5000 ±% FS
- Control Signal Output: Analog Voltage, Current Loop, Serial / Digital, Network / Fieldbus Output
- Control Technique: Limit / Set Point Control
- Controller Inputs: DC Voltage Input, Current Loop (Transmitter) Input
-
Supplier: Bronkhorst USA
Description: EL-PRESS Digital Electronic Pressure Meters / Controllers The EL-PRESS series digital electronic pressure transducers and controllers for gases and liquids have a well-proven compact thru-flow design. The instruments include a diaphragm type piezo-resistive
- Accuracy: 0.5000 ±% FS
- Control Signal Output: Analog Voltage, Current Loop, Serial / Digital, Network / Fieldbus Output
- Control Technique: Limit / Set Point Control
- Controller Inputs: DC Voltage Input, Current Loop (Transmitter) Input
-
Supplier: Bronkhorst USA
Description: EL-PRESS Digital Electronic Pressure Meters / Controllers The EL-PRESS series digital electronic pressure transducers and controllers for gases and liquids have a well-proven compact thru-flow design. The instruments include a diaphragm type piezo-resistive
- Accuracy: 0.5000 ±% FS
- Control Signal Output: Analog Voltage, Current Loop, Serial / Digital, Network / Fieldbus Output
- Control Technique: Limit / Set Point Control
- Controller Inputs: DC Voltage Input, Current Loop (Transmitter) Input
-
Supplier: Bronkhorst USA
Description: EL-PRESS Digital Electronic Pressure Meters / Controllers The EL-PRESS series digital electronic pressure transducers and controllers for gases and liquids have a well-proven compact thru-flow design. The instruments include a diaphragm type piezo-resistive
- Accuracy: 0.5000 ±% FS
- Control Signal Output: Analog Voltage, Current Loop, Serial / Digital, Network / Fieldbus Output
- Control Technique: Limit / Set Point Control
- Controller Inputs: DC Voltage Input, Current Loop (Transmitter) Input
-
Supplier: TSI Incorporated
Description: For small labs, controls pressure differential and temperature. The SureFlow™ Room Pressure Controller Model 8636 is an ideal digital controller for laboratories with fume hoods and are designed to actually measure the room pressure
- Special Capabilities (if required): Laboratory Controller
-
Supplier: Micro Technologies
Description: The MPL 9391 series is an ultra-low pressure, high accuracy semiconductor-based transducer affording a precision ratiometric output stable over temperature and time. Ideal for digital combustion control and high-performance applications. Differential or vacuum-only models
- Accuracy: 1.5 ±% FS
- Device Category: Sensor, Transducer
- Electrical Output: Switch / Alarm, Other
- Features: Temperature Compensation
-
Supplier: Gefran
Description: RTU - communication interface Profibus DP (slave) CONTROLLER Self-adapting PI control or double-action PID (heating/cooling), ratio controller, differential pressure controller, selftuning, continuous or one-shot autotuning, Auto/man, Loc/rem, setpoint gradient,
- Control Signal Output: Analog Voltage, Current Loop, Switch / Relay Output
- Control Technique: Limit / Set Point Control, PID Control
- Controller Inputs: DC Voltage Input, Current Loop (Transmitter) Input, Resistive / Potentiometer Input
- Form Factor: DIN Rail
-
Supplier: Setra Systems
Description: The SRPM room pressure monitor is designed for critical care low differential pressure applications that require stringent pressure monitoring and alarming. True differential pressure is measured and displayed with a resolution of 0.0001" W.C. The SRPM is a
- Accuracy: 0.5000 ±% FS
- Device Category: Controller
- Display: Digital
- Pressure Reading: Gauge
-
Supplier: Dynisco
Description: strain guage, DC voltage, temperature or current inputs. The ATC990 can also control differential pressure when an optional secondary strain gauge input is used. Other useful display information includes alarm set points, peak values, error conditions, and engineering unit beacons. The
- Accuracy: 0.1000 ±% FS
- Control Signal Output: Analog Voltage, Current Loop
- Control Technique: Limit / Set Point Control, Linear Control
- Controller Inputs: DC Voltage Input, Current Loop (Transmitter) Input, Other
-
Supplier: SensorsONE, Ltd.
Description: The 2500 Digital Controller provides up to 4 signal inputs from a variety of different sensor types, 2 controlling analogue outputs for pump or valve control, and 1 retransmission analogue output for sending to a data recorder. As standard the 2500 digital panel
-
Supplier: TSI Incorporated
Description: provide closed-loop control of the pressure differential. The pressure sensor slowly resets the offset between the supply and exhaust flows. The 8681 easily integrates to the building management system using either alarm relays or digital communications. The 8681 supports
- Special Capabilities (if required): Laboratory Controller
-
Supplier: Clippard
Description: precise pressure control in a small package. Unlike other mass flow controllers that require a 30 minute warm-up time, large differential pressures, and limited flow ranges, the Cordis requires less than one minute warm-up, its pressure drop is =14" H2O, and it
- Accuracy: 2 ±% FS
- Control Signal Output: Analog Voltage, Current Loop, Serial / Digital
- Control Technique: PID Control
- Form Factor: Panel / Chassis Mount
-
Supplier: OMEGA Engineering, Inc.
Description: The FMA-2600A and FVL-2600A Series mass and volumetric flow controllers use the principle of differential pressure within a laminar flow field to determine and control mass flow rate. A laminar flow element (LFE) inside the meter forces the gas into laminar (streamlined) flow.
- Accuracy: 1 ±% FS
- Control Signal Output: Analog Voltage, Current Loop, Serial / Digital
- Control Technique: Limit / Set Point Control
- Controller Inputs: DC Voltage Input, Current Loop (Transmitter) Input, Serial / Digital Input
-
Supplier: RS Components, Ltd.
Description: Series PSE digital pressure switches allow pressure to be controlled from a remote location. The PSE300 series controller has an easy to read, large, 3-digit LED display. Two PNP outputs and one analogue (1 to 5V) output. Vacuum and positive pressure
- User Interface: Digital Front Panel
-
Supplier: RS Components, Ltd.
Description: Series PSE digital pressure switches allow pressure to be controlled from a remote location. The PSE300 series controller has an easy to read, large, 3-digit LED display. Two PNP outputs and one analogue (1 to 5V) output. Vacuum and positive pressure
- User Interface: Digital Front Panel
-
Supplier: OMEGA Engineering, Inc.
Description: temperature and flow. This is possible because of our laminar flowmeter design that incorporates solid-state Differential, Absolute Pressure, and Temperature sensors to determine flow in an inherently linear system. The result is a fast responding linear flow meter with multiple
- Accuracy: 2 ±% FS
- Control Signal Output: Analog Voltage, Serial / Digital
- Control Technique: Limit / Set Point Control, PID Control
- Controller Inputs: DC Voltage Input, Serial / Digital Input
-
Supplier: HORIBA Instruments, Inc.
Description: This leading-edge pressure insensitive mass flow module is installed with differential pressure detection and a piezo actuator valve. The high level of performance provided by the CRITERION D500 ensures it can be used for a range of advanced semiconductor manufacturing
- End Fittings: Compression
- Interface Options: Serial / Digital, Network / Fieldbus
- Mounting Type: In-line
- Operating Pressure: 109 psi
-
Supplier: Florite International, Inc.
Description: The Model N920 is an embedded version of the 900 Series instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other Model N920 features include .005% high accuracy PID, batch, and dose control functions. Additionally, the Model N920
- Additional Process Inputs: Density, Temperature
- Application Software Included: Yes
- Computer Interface: Serial, Other
- Display Type: Analog, Digital, Computer Monitor
-
Supplier: Kaeser Compressors, Inc.
Description: , Dual, Continuous, and Dynamic) to meet a wide variety of operating preferences. The precision electronic pressure sensor enables tighter switching differentials for further savings. Flexible Communications More and more customers desire the ability to remotely monitor or control
- Control Signal Output: Serial / Digital, Network / Fieldbus Output
- Controller Inputs: Serial / Digital Input, Network / Fieldbus Input
- Form Factor: Panel / Chassis Mount
- General: Rate Indication / Control, Datalogger
-
Supplier: Brooks Instrument
Description: Ultra-fast response times and the highest level of purity – the GF125 Series are second generation multi-variable, pressure transient insensitive (PTI), metal sealed mass flow controllers and meters. First to bring PTI mass flow control technology to market, GF125 minimizes process gas
- Mass Flow Rate: 8.26E-6 to 0.8259 lbs/min
- Electrical Output: Analog Voltage
- Features: Controller Functions
- Interface Options: Serial / Digital, Network / Fieldbus
-
Supplier: KROHNE Messtechnik
Description: The SUMMIT 8800 is a digital flow computer for custody transfer (CT) measurement. Its state of the art full color graphical touch screen allows a graphical representation of the measurement process, with all measured values shown in real time; Up to 5 different types of meters combined in one
- Additional Process Inputs: Density, Temperature
- Computer Interface: Serial
- Display Type: Digital, Computer Monitor
- Electrical Outputs: Analog Voltage, Analog Current, Frequency / Pulse, Switch
-
Supplier: Allied Electronics, Inc.
Description: Dust Collector Control, 105 VAC to 135 VAC Voltage Rating, 10 VA Power Consumption, 50/60 Hz Frequency On board differential pressure sensor 8 character alphanumeric display Model T2310 are microprocessor based bag house filter controllers which combine a ten or
- Control Signal Output: Serial / Digital
- Controller Inputs: DC Voltage Input
- Form Factor: Panel / Chassis Mount
- Number of Control Outputs: 10 outputs
-
Supplier: Aalborg Instruments
Description: Microprocessor driven digital Command Modules are used in conjunction with any analog or digital mass flow meters or controllers with 0-5 Vdc input /output signals. One, two, three and four channel Command Module configurations are available. Command Modules contain
- Computer Interface: Serial, Other
- Display Type: Digital
- Electrical Outputs: Switch
- Features: Alarm, Controller, Programmable, Recorder
-
Supplier: NETZSCH-Gerätebau GmbH
Description: instrument has a gas-tight measuring cell and the purge gas control is regulated by a mass flow controller (MFC). For our Photo-DSC 204 F1 Phoenix®, Differential Photocalorimetry system, most standard industry or laboratory lamps for cationic or radically curing
- Calorimeter Type: Differential Scanning Calorimeter (DSC)
- Computer Interface: Yes
- Display Options: None
- Local Interface: Digital Front Panel
-
Supplier: Rotork plc
Description: ExReg controller system has been designed for use in Ex areas for all gases, mists, vapors and dust. In combination with Ex-Max actuators it is a closed loop control system for volume flow control (VAV, CAV), pressure, temperature and humidity. • Operating temperature range -20 to
- Control Technique: PID Control
- PLC Controller: Yes
- User Interface: Digital Front Panel
-
Supplier: ANVER Corporation
Description: the smallest leak, anywhere in the system, will be detected. Features Advanced solid state circuitry with micro-controller Precise, reliable, board mounted vacuum transducer LCD digital display of vacuum level in inches of Hg Audible warning horn
- Display: Digital
- Media: Gas
- Mount / Connection Location: Center Back
- Type: Gauge, Vacuum
-
Supplier: Tinsley Precision Instruments
Description: Tinsley Flow Meter Calibrators are portable, easy-to-use kits for werification of the accuracy of Differential Pressure instruments, Recorders, Controllers, Transmitters and Indicators
- Display Type: Digital Readouts
- Local Interface: Digital Front Panel
- Process, Environmental, Thermodynamic Properties: Flow
-
Supplier: OMEGA Engineering, Inc.
Description: use with differential pressure flowmeters, such as orifice plates and pitot tubes. With the DPF66, the user can toggle between rate of flow and total flow (6-digits) from the front panel. The rate display is selectable for units per second, minute, or hour, and the totalizer integrates
- Display Type: Digital
- Electrical Outputs: Analog Current
- Features: Alarm, Controller, Programmable
- Generic Inputs: Analog Current, Analog Voltage
-
Supplier: Cirrus Logic, Inc.
Description: . Additionally, phone input and output pins are provided for seamless integration with wireless communication devices. The WM9712L also offers up to four auxiliary ADC inputs for analog measurements such as temperature or light, and five GPIO pins for interfacing to buttons or other digital
- IC Package Type: QFN
- Supply Voltage: 1.8 V, 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
Find Suppliers by Category Top
Featured Products Top
-
Our digital pressure gauge has high detection accuracy and is rugged and durable, suitable for harsh working environments. Provides unparalleled measurement performance and user experience. Features: Multiple pressure units:PSI,Bar,MPa With temperature compensation (read more)
Browse Digital Pressure Gauges Datasheets for Intellisense Microelectronics Ltd. -
The 8MPP2 low-pressure sensor utilizes Sensata’s field-proven automotive Micro-Electro-Mechanical-Systems (MEMS) technology that outputs fully conditioned pressure values via the digital I²C bus. The 8MPP2 features best-in-class performance including high accuracy, low power (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
PTE7300 Series Hermetic Digital Pressure & Temperature Sensor PRESSURE SENSORS & SWITCHES The PTE7300 pressure & temperature sensor is the ideal solution for customers with challenging measuring requirements for general industrial applications in (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
Digital control technology for blowers and compressors Everyone is talking about digitalisation, automation and Industry 4.0. Integrating digital applications (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
DLLR Series Mini Digital Output Sensor is based on (read more)
Browse Pressure Sensors Datasheets for All Sensors Corp. -
Honeywell ABP Amplified Basic Pressure Sensors offer ratiometric analog or digital output for reading pressure over a specified full-scale pressure span and temperature range. On-board Application Specific Integrated Circuits (ASIC) fully calibrate and temperature compensate for sensor offset, sensitivity, temperature effects and accuracy errors. New, lower pricing now available. (read more)
Browse Pressure Sensors Datasheets for Mouser Electronics -
Hydracheck's Digital Pressure Gauge Diagnostic Tee Kit is an excellent tool for capturing pressure measurements on all types of hydraulic and pneumatic equipment, both mobile and industrial. The kit combines accurate digital pressure gauges along with the most common in (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
on the reliable ABB sensing technologies and deliver a differential pressure (DP) measure through a digital approach to its calculation. DDS is indeed a system, designed as the combination of two direct mount gauge sensors connected with a nonproprietary electrical (read more)
Browse Pressure Transmitters Datasheets for ABB Measurement & Analytics -
Compensated digital output pressure sensor improves position sensitivity, the mini digital DLVR series offers pressure ranges from 0.5 to 60 inH2O. The DLVR Series pressure sensor is based on All Sensors' CoBeam2 TM Technology. This reduces package stress susceptibility (read more)
Browse Pressure Sensors Datasheets for All Sensors Corp. -
The AL4 pressure sensor is a digital output low pressure sensor. It is composed of a silicon piezoresistive pressure sensing chip and a signal conditioning integrated circuit. The low level signal from the sensing chip is amplified, temperature-compensated, calibrated and converted to digital (read more)
Browse Pressure Sensors Datasheets for Servoflo Corporation
Conduct Research Top
-
Interphex Preview, Part Deux
in pressure, flow and temperature control. New products include the Digihelic Differential Pressure Controller, process pressure gages, Teflon and rotatable scale flowmeters, air velocity transmitters, thermocouple temperature switches, needle and ball valves, and much more. DeltaV System, building
More Information Top
-
Low temperature complete combustion of dilute toluene and methyl ethyl ketone over Mn‐doped ZrO 2 (cubic) catalysts
The flow rates of both the air streams were controlled using digital differential pressure flow controllers ; the air used was zero grade, free from moisture and hydrocarbons.
-
HVAC Pump Handbook, Second Edition > Chilled Water Distribution Systems
Since all the secondary and booster pumps are variable-speed pumps with each pumping system being controlled by its own differential pressure transmitters and digital controllers , there have been no operating problems over a number of years of service.
-
Identification of Mechanisms and Parameters of Formation Damage Associated with Chemical Flooding
Bagci12 experimental apparatus for the displacement tests consisted of a positive displacement pump, a radial model, pressure gauges, differential pressure transducer and indicator, digital temperature controller and indicator, air bath and a back-pressure regulator.
-
New Concept of a Low Cost, Fast Acting Electronically Controlled Fuel Metering System With Back-Up Capability
The second error e2, which is the difference between the desired and the actual differential pressure , acts on the second digital controller .
-
Brakes and braking control systems
Bias tires 21 sealing ring 72 difference rotation speed regulators 104 differential pressures 144 current regulator druckgesteuerte to 127 rotation speed detection 100 rotation speed information 100 pressure generation 147 101 rotary vibrators to differential lock 108 digital signal processing 101 3 …
-
[Experimental nuclear physics]. Final report
Dewar pressure is maintained at 2-3 pig by means of a 400 watt immersion heater driven by an Omega CN-1201 digital PID controller and an Omega PX 126 differential pressure transducer.
-
New products
The principle of operation for the Digital Flow Controller is based on changing the differential pressure across a laminar flow element which is a linear flow rate vs. turns relationship.
-
Cascade Distillation Subsystem Hardware Development for Verification Testing
The feed and withdrawal of liquids are controlled by differential pressure regulators that do not require a digital controller .
-
Instrument Controllers / 2
The Series DH Digihelic Differential Pressure Controller is a 3 in 1 instrument possessing a digital display gage, control relay switches, and a transmitter with current output.
-
Relays / Gauges
The Series DH Digihelic Differential Pressure Controller is a 3 in 1 instrument possessing a digital display gage, control relay switches, and a transmitter with current output.