-
Supplier: Lift Products, Inc.
Description: check valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options Conveyor Top DC Operated Rotating Top Tapered Edges Foot Control Switch Up-Down Push Button with Key Lock-Out Adjustable Limit Switch
- Lift Mechanism: Scissor Lift
- Lift Type: Table Lift / Positioner
-
Supplier: Haida International Equipment Co., Ltd.
Description: failure that would in any way cause personal injury to the occupant or bystanders, or, the desired acceptance level is met. BIFMA X5.1 2011 Base Test Procedure Remove the casters or glide foot (castors/ glide stems shall remain in place). Caster/ glide stems are required
- Application Software: Yes
- Display / Interface: Computer Interface
- Force / Load Capacity: 4410 lbs
- Mechanical Test: Fatigue / Cyclic, Specialty / Other
-
Supplier: Caron Products and Services, Inc.
Description: . ft. unit. It comes standard on heavy-duty casters and is designed to roll through a standard three foot doorway without modification, making installation and relocation easy. Model 6041 is our 33 cu. ft. unit. It comes standard on heavy-duty swivel casters for easy relocation
-
-
Supplier: Caron Products and Services, Inc.
Description: ideal in a situation where two different setpoints are required or where multiple researchers need their own unit. Model 6022 is our 25 cu. ft. unit. It comes standard on heavy-duty casters and is designed to roll through a standard three foot doorway without modification, making
-
Supplier: Caron Products and Services, Inc.
Description: efficient, lowering operating costs. Multiple optional accessories are available, allowing you to cost-effectively customize the unit according to your specific requirements. Model 6015 is our 10 cu. ft. unit. It comes standard on leveling feet and fits on a benchtop. These units are
-
Supplier: Foot Master Casters
Description: Foot Master® leveling casters have proven themselves to be an irreplaceable and innovative multi-functional product in facilities the world over. These casters offer a smart solution to your most variable needs and in an ever-changing industrial landscape, FOOTMASTER®
- Caster Type: Leveling Caster, Rigid Plate Caster, Swivel Plate Caster
- Features: Brake, Swivel Lock
- Specialty Applications: Food Service
- Wheel: Plastic Wheel, Solid Polyurethane Wheel
-
Supplier: Foot Master Casters
Description: Foot Master® provides innovation in leveling casters, shock absorbing casters, precision casters and caster wheels. Globally recognized for their excellence and innovation in functional and general high quality casters, Foot Master®
- Caster Type: Leveling Caster, Rigid Plate Caster, Swivel Plate Caster
- Features: Brake, Half Round Tread, Swivel Lock
- Specialty Applications: Food Service, Medical
- Wheel: Solid Polyurethane Wheel, Other
-
Supplier: Reid Supply
Description: Stud Mount Leveling Casters incorporate the feasibility to move equipment easily with a high-grade nylon wheel. This caster has 360 degree freedom of motion and precision hand leveling adjustment. . 2.563 in Stud Leveling Caster allows for precision hand
- Caster Type: Leveling Caster
- Height: 4.02 inch
- Load Capacity: 600 lbs
- Wheel: Other
-
Supplier: Reid Supply
Description: Plate Mount Leveling Casters incorporate the feasibility to move equipment easily with a high-grade nylon wheel. This caster has 360 degree freedom of motion and precision hand leveling adjustment.Stud Mount Leveling Casters incorporate the feasibility to
- Caster Type: Leveling Caster
- Height: 2.99 inch
- Load Capacity: 400 lbs
- Wheel: Other
-
Supplier: Reid Supply
Description: Stud Mount Leveling Casters incorporate the feasibility to move equipment easily with a high-grade nylon wheel. This caster has 360 degree freedom of motion and precision hand leveling adjustment. . 1.813 in Stud Leveling Caster allows for precision hand
- Caster Type: Leveling Caster
- Height: 3.27 inch
- Load Capacity: 300 lbs
- Wheel: Other
-
Supplier: Reid Supply
Description: Plate Mount Leveling Casters incorporate the feasibility to move equipment easily with a high-grade nylon wheel. This caster has 360 degree freedom of motion and precision hand leveling adjustment.Stud Mount Leveling Casters incorporate the feasibility to
- Caster Type: Leveling Caster
- Height: 4.02 inch
- Load Capacity: 600 lbs
- Wheel: Other
-
Supplier: Advanced Antivibration Components - AAC
Description: CARRY MOUNT is a moveable mount in which the rubber mount is incorporated into a caster. They allow movement of machines and give excellent vibration-free installations.
- Caster Type: Leveling Caster
- Height: 2.76 inch
- Load Capacity: 132 lbs
- Wheel: Plastic Wheel
-
Supplier: Advanced Antivibration Components - AAC
Description: CARRY MOUNT is a moveable mount in which the rubber mount is incorporated into a caster. They allow movement of machines and give excellent vibration-free installations.
- Caster Type: Leveling Caster
- Height: 3.15 inch
- Load Capacity: 132 lbs
- Wheel: Plastic Wheel
Find Suppliers by Category Top
Featured Products Top
-
controls. A Linemaster foot switch is not only a beautiful extension of the technology it controls, but also of the medical professional who operates it. A foot control is the “user interface” of its corresponding equipment. The equipment connected to the foot control may be superior (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
grade foot controls. A Linemaster foot switch is not only a beautiful extension of the technology it controls, but also of the medical professional who operates it. A foot control is the “user interface” of its corresponding equipment. The equipment connected to the foot control may be (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
combination of fit, form, and function with aesthetically pleasing and complimentary industrial design on all of our medical grade foot controls. A Linemaster foot switch is not only a beautiful extension of the technology it controls, but also of the medical professional who operates it. A foot (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
of the medical professional who operates it. A foot control is the “user interface” of its corresponding equipment. The equipment connected to the foot control may be superior, but if the user interface (foot control) is not of equal or greater quality, the user experience will not be (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
controls. A Linemaster foot switch is not only a beautiful extension of the technology it controls, but also of the medical professional who operates it. A foot control is the “user interface” of its corresponding equipment. The equipment connected to the foot control may be superior (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
complimentary industrial design on all of our medical grade foot controls. A Linemaster foot switch is not only a beautiful extension of the technology it controls, but also of the medical professional who operates it. A foot control is the “user interface” of its corresponding equipment (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
combination of fit, form, and function with aesthetically pleasing and complimentary industrial design on all of our medical grade foot controls. A Linemaster foot switch is not only a beautiful extension of the technology it controls, but also of the medical professional who operates it. A foot (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
No product calibration required – plug and go Submersible transmitter foot pedal for easy cleaning Security: Dual Level CRC 16 plus Encrypted CRC-24 Bit WHY A (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
of wires under foot IP68 fully submersible in water Transmitter IPX1 Degree of Protection for the Receiver Rugged cast metal enclosure has sufficient weight to keep the switch from sliding when being operated/ All models have a neoprene cover gasket plus O-rings on the (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
Materials Strong Steel Housing Long Life Air bulb actuator mounted in Housing Remotely located air operated Electric Snap Switch Supplied with a 10 foot 1/8" ID reinforced PVC tubing connecting the foot (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation
More Information Top
-
Design and Prototype Fabrication of a Manipulator for
Semiconductor Test Equipment
These leveling feet shall have a built-in safety net, such that during a leveling operation , the leveling foot "cannot" be accidentaly unscrewed causing an unexpected tip. .... The manipulator height measured from the floor and on the casters shall not exceed 78 inches (1981).
-
AFFORDABLE MULTI-LAYER CERAMIC (MLC) MANUFACTURING FOR POWER SYSTEMS (AMPS)
Furthermore, tape-casting operations were successfully transitioned to a new 30- foot Carsten caster at Ceramatec. .... firing, while at the same time obtaining the required electrode adhesion and desired level of porosity, was…
-
Corrugated Plastic Welders
Standard 6-inch (152 mm) high mounting feet permit forklift access and leveling . .... Optional soft-wheel casters available for applications requiring mobility. .... Dual footswitch for operate and emergency stop .
-
Federal Register > Monday, May 24, 2010 > [75 FR 28862] Walking-Working Surfaces and Personal Protective Equipment (Fall Protection Systems)
…of the structure or may be provided by a durable, secondary process or operation , e.g., dimpling .... These requirements provide employees with a reasonable level of safe footing . .... Proposed paragraph (e)(1)(iii) requires that wheels or casters , when under load, be designed to support…