-
Supplier: Hilliard Corporation (The)
Description: The Hilliard centrifugal clutch provides automatic, gradual, cushioned engagement over a speed range on high-inertia loads. It smooths out and reduces starting current surge. Centrifugal clutches are slip-free at rated load and speed. They protect
- Application / Type: Industrial / General Purpose, Marine, Other
- Bore Diameter: 0.6250 to 8 inch
- Clutch Engagement: Friction
- Diameter: 4.75 to 33 inch
-
Supplier: Ogura Industrial Corp.
Description: independently from power fluctuation. NO CONTAMINATION Units are sealed to protect against contamination from equipment. There are also no wear particles from operation to contaminate equipment. TORQUE PROPORTIONAL TO SPEED Unlike centrifugal clutches that use friction surfaces
- Bore Diameter: 0.3150 inch
- Brake Engagement: Noncontact
- Clutch Engagement: Noncontact
- Diameter: 2.76 inch
-
Supplier: Wichita Clutch
Description: : The bearing supported shaft eliminates sideload on the crankshaft The high speed airtube not affected by centrifugal force There are no o-rings or diaphragms to wear out 14" and 18" 1, 2 & 3 plate clutches available
- Application: Agricultural / Tractor, Commercial Vehicle / Truck, Industrial, Marine
- Number of Mounting Bolts: 4
-
-
Supplier: Caterpillar Oil & Gas
Description: - Robust diesel strength design prolongs life and lowers owning and operating costs - Broad operating speed range - High power density, lightweight engine for weight sensitive applications - Broad power range provides superior pumping performance Advanced Digital Engine Management
- Application: Industrial
- Displacement: 7.24 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EU Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA
-
Supplier: Caterpillar Oil & Gas
Description: -regulated areas. Engine Design - Proven reliability and durability - Robust diesel strength design prolongs life and lowers owning and operating costs - Broad operating speed range - High power density — lightweight engine for weight sensitive applications - PTO drive
- Application: Industrial
- Displacement: 8.82 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EU Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA
-
Supplier: Caterpillar Oil & Gas
Description: Programmable low and high idle Electronic diagnostics and fault logging Programmable monitoring system (engine speed, temperature, pressure) J1939 broadcast (diagnostic and engine status) Certified electrical control system (hazardous environment only
- Application: Industrial
- Displacement: 8.82 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EU Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA
-
Supplier: Caterpillar Oil & Gas
Description: Fuel cooled ECU Power compensation for fuel temperature Programmable low and high idle Electronic diagnostics and fault logging Programmable monitoring system (engine speed, temperature, pressure) J1939 broadcast (diagnostic and engine status
- Application: Industrial
- Displacement: 8.82 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EU Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA
Find Suppliers by Category Top
Featured Products Top
-
Hilliard's newest Centrifugal Clutch has been engineered to provide long service life, even in the most demanding applications. A thermodynamically designed shoe increases the clutch's ability to absorb heat without damaging the clutch springs. The sprocket version is ideal for the (read more)
Browse Mechanical Clutches Datasheets for Hilliard Corporation (The) -
The Hilliard Linkless Centrifugal is unique within its design. The combination of a dowel pin system and the symmetrical spring design allow for a Long Life and an Economical solution to meet your power transmission needs. Advantages: • Soft Starts (read more)
Browse Mechanical Clutches Datasheets for Hilliard Corporation (The) -
construction of Lowell roller clutches make them easy to integrate into a variety of new machine designs and plant operation retrofits. Applications include to protect equipment and material, to select speed or power source, to produce or alter motion, and to prevent motion. Four types (read more)
Browse Mechanical Clutches Datasheets for Lowell Corporation -
Qualtek AC centrifugal fans are commonly used in HVAC systems, air handling units, and industrial applications where high airflow rates and static pressures are required. They are typically more powerful and efficient than AC axial fans and are better suited for applications that require (read more)
Browse Fans and Blowers (industrial) Datasheets for Qualtek Electronics Corp. -
Mechanically and hydraulically actuated over-centre clutches are available in two mounting styles, speed increasing or decreasing gearboxes, oil bath clutches. (read more)
Browse Gearboxes and Gearheads Datasheets for jbj Techniques Limited -
ECOFIT Single- And Double-Inlet Centrifugal Fans Rosenberg offers its UL-listed ECOFIT centrifugal fans in a range of air flows, power levels, rotational speeds, noise levels, dimensions and finishes. The fans are an ideal fit in high (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
semiconductor clean rooms. A system design engineer would select the type and design of a centrifugal fan based on the desired fan motor size, operational speed, pressure requirement, noise and efficiency. Pelonis’s backward-curved fans are characterized by high efficiency, high cubic feet per (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
acoustic noise. Combining these impellers with ebm-papst GreenTech EC motors with continuous speed control provides the most efficient, flexible and quietest centrifugal fans on the market. Features and Benefits High aerodynamic efficiency Quiet (read more)
Browse Fans and Blowers (industrial) Datasheets for ebm-papst Inc. -
ARDE Dicon In-Line Dispersing Grinder Grind solid lumps into smooth slurries....disperse solid powders...emulsify oil/water. A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating (read more)
Browse Grinder Pumps Datasheets for ARDE Barinco, Inc. -
MT Overrunning Clutches combine high torque, high speed capabilities, easy field repair and low cost -- all in a compact size. With most overrunning clutches, shaft size is a major consideration. Wedge Ramp technology allows for greater bore sizes than comparable size clutches offered by (read more)
Browse Torque Limiters and Slip Clutches Datasheets for Hilliard Corporation (The)
More Information Top
-
Numerical Simulation of the Scavenging Process in a Two Stroke Turbocharged Diesel Engine
To make the engine operation adequate at partial loads, it would be necessary to use a mechanical compressor moved by the crank at low rotational speeds, with a centrifugal clutch that deactivates it at high speeds .
-
Identification of stiffness and damping characteristics of axial air-foil bearings
The starting motor assists in start up the rotor and operating is shifted to the high speed motor after starting through a centrifugal clutch .
-
Identification of dynamic properties of radial air-foil bearings
The starting motor assists to start up the rotor and operating is shifted to high speed motor after starting through a centrifugal clutch .
-
Development of New Gadget for Getting Better Fuel Economy for Two-Wheeler - Mileage Maximiser
In variomatic driven vehicle, the drop in fuel economy at low speed is due to slippage of centrifugal clutch and higher ratio in variator drive.
-
Simulations of drag torque affecting synchronisers in a dual clutch transmission
At high speed , centrifugal force pushes lubricant out of between the clutch plates in rivulets and reduces the effective contact area; this is countered by capillary action which draws the automatic transmission fluid (ATF) against centrifugal motion.
-
The Thesis Committee for Travis Kyle McEvoy
Certifies that this is the approved version of the following thesis:
Wind Energy Harvesting for Bridge Health Monit...
At high wind speeds , the generator is engaged by a centrifugal clutch , and the piezoelectric strip is disengaged to prevent damage.
-
Vehicle Implementation of a GM RWD Six-Speed Integrated-Friction-Launch Automatic Transmission
This transducer will not show pressure behind the piston very accurately, especially at high speeds because of the rotating nature of the forward clutch and the resulting centrifugal and stroking effects.
-
Indicated Cycle Efficiency Improvements of a 4-Stroke, High Compression Ratio, S.I., Opposed-Piston, Sleeve-Valve Engine Using Highly Delayed Spark Timing for ...
In applications like scooters, which utilize a centrifugal clutch , the engine only operates at the high -load and low- speed map region during transient acceleration through to the clutch engagement speed; hence, the efficiency in this map region is of lesser importance…
-
Sell SellGFX GFX Blood Tubular Centrifuge
• Working Principle The bowl is a driven by ss type motor with clutch through v-belt and rotates around its own axis at high speed to form a centrifugal force field in the bowl from the upper feeding pipe and is…
-
Development of A Control-Oriented Model of Engine, Transmission and Vehicle Systems for Motor Scooter HIL Testing
…the speed of the clutch housing and, therefore, the speed of the vehicle: Partially engaged clutch This situation occurs when the speed of the driven pulley is higher than ω* and there is relative motion between centrifugal clutch mass and clutch housing…