Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: MSA Safety
Description: Low profile, lightweight DuraGlas® fiberglass composite helmet. The no-brim design gives firefighters easier access to confined spaces. Features tough, non-corroding, high-temperature, glass-filled polymer faceshield/goggle hardware. The ultra high-temperature (TPR) edge trim will not
- Application: Fire Resistant
- Industry: Fire
- Type: Partial Shield / Visor
-
Supplier: MSA Safety
Description: Includes a durable DuraGlas® fiberglass composite shell. Features tough, through color and non-corroding, high-temperature, glass-filled polymer faceshield/goggle hardware. An ultra high-temperature (TPR) edge trim will not melt or drip. The Nomex chinstrap with one-hand quick release
- Application: Fire Resistant
- Industry: Fire
- Type: Partial Shield / Visor
-
Supplier: MSA Safety
Description: The thermoplastic, lightweight, low-profile design is tough enough for structural, light enough for wildlands and small enough for EMS and confined space. Features tough, through color and non-corroding, high-temperature, glass-filled polymer faceshield/goggle hardware. The ultra
- Application: Fire Resistant
- Industry: Fire
- Type: Partial Shield / Visor
-
-
Supplier: MSA Safety
Description: A tough, through color, DuraGlas® fiberglass and high-temp composite resists cracking and chipping and provides a perfect combination of durability and performance in a lightweight, high-performance design. Features a non-corroding, high temperature, glass-filled polymer
- Application: Fire Resistant
- Industry: Fire
- Type: Partial Shield / Visor
-
Supplier: WorldWide Electric Corporation
Description: shield insulation and inverter grade magnet wire meets or exceeds NEMA MG-1 Part 31 for exceptional corona and transient protection Class B temperature rise IP55 degree of protection NEMA design B torque IEEE-841 motor test report supplied with each motor Please allow additional 5-7
- AC Voltage & Frequency: 460 / 480V 60 Hz
- Continuous Current: 2.2 amps
- Gearbox Efficiency: 86.5 %
- Other Output Power: 1.5 HP
-
Supplier: TEGAM, Inc.
Description: High-Speed Microohmmeter Recognized as the industry's fastest precision microohmmeter, the model 1750 has become the #1 choice in manufacturing environments. Fuse manufacturers use it for nondestructive tests where the unmatched precision increases the process yield to the point where
- Display Digits: 7 or More Digits
- Features: Auto-Ranging, Programmable, Range Switch
- Form Factor: Bench / Free-Standing
- Operating Temperature: 0.0 to 50 C
-
Supplier: TEGAM, Inc.
Description: temperature coefficient resistors to ensure consistent measurement performance without constant recalibration. TEGAM specializes in low resistance measurement. Our technical sales people and applications engineers understand both the measurement challenges you face and your
- Display Digits: 7 or More Digits
- Display Type: Digital
- Features: Auto-Ranging, Programmable, Range Switch
- Form Factor: Bench / Free-Standing
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Zytel® HTN92G35DH2 BK083 is a 35% glass reinforced high performance polyamide resin using DuPont SHIELD Technology, with high flow and excellent retention of properties after aging at elevated temperatures in air. It is also a PPA resin. DuPont™ Zytel® HTN cost
- Coeff. of Thermal Expansion (CTE): 0.3500 µin/in-F
- Tensile Modulus: 1450 ksi
- Water Absorption: 0.5000 %
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Zytel® HTN92G45DH2 BK083 is a 45% glass reinforced high performance polyamide resin using DuPont SHIELD Technology, with high flow and excellent retention of properties after aging at elevated temperatures in air. It is also a PPA resin. DuPont™ Zytel® HTN cost
- Coeff. of Thermal Expansion (CTE): 0.3333 µin/in-F
- Tensile Modulus: 1813 ksi
- Water Absorption: 0.4300 %
-
Supplier: Sonel Test
Description: advanced technology such as thermographic human temperature detection and AI intelligent face tracking which makes the equipment accurate and easy to use. Sonel KT-800M is equipped with various powerful functions. Multi-target tracking ensures that no target is missed. Custom warning
- Interface Options: Other Computer Interface
- Local Interface: Digital Front Panel
-
Supplier: General Cable
Description: From exploration and extraction to production and refining, our state-of-the-art Oil, Gas and Petrochemical (OGP) cable solutions are designed to successfully address the upstream, midstream and downstream application challenges you face in this demanding market. Our effective cable designs
- AWG 2/0, 3/0, 4/0 or Larger: Yes
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Other
- Cable Jacket: Polyethylene (PE)
-
Supplier: Thermal Ceramics
Description: appliance Heat shields High temperature gaskets and seals Flue and chimney linings Insulation as backup to: - firebrick - insulating firebrick - refractry castables - rammed shapes
- Type: Specialty / Other
-
Supplier: Industrial Magnetics, Inc.
Description: -Pole magnet in an Aluminum insulated cup. Flush face magnet, can be press fit or use tapped hole for mounting. +/- .008" diameter & +/- .015" length. Maximum temperature 200OF (94OC). G: Rare Earth Neodymium parallel 2-Pole magnet in an Aluminum insulated cup. Ideal for metric
- Geometry: Rod, Rotor / Poles
- Holding Force: 0.0250 to 172 lbs
- Length: 0.7870 to 2.44 inch
- Magnet Type: Magnetic Assembly
-
Supplier: RS Components, Ltd.
Description: a face shield can also be worn for added protection. FEATURES and BENEFITS:. Polycarbonate. Excellent visibility. Excellent protection. High impact resistance. Excellent fitting. Adjustable. Can be worn with prescription glasses . Ant-scratch coating. Anti-fog coating. Can be
- Type: Goggles
-
Supplier: Morgan Advanced Materials
Description: Appliance and heat processing equipment insulation Combustion chamber construction for domestic appliance Heat shields High temperature gaskets and seals Flue and chimney linings Insulation as backup to: - firebrick - insulating firebrick - refractory
-
Supplier: RS Components, Ltd.
Description: 6 Pole Cat 3 single port right angle PCB mount modular RJ11, RJ14 and RJ25 jacks with high temperature thermoplastic housings. These Cat 3 modular jacks are available as through hole or SMT mounting with nickel plated copper alloy shielding and various heights and solder tail
- Gender: Female / Jack
-
Supplier: RS Components, Ltd.
Description: 6 Pole Cat 3 single port right angle PCB mount modular RJ11, RJ14 and RJ25 jacks with high temperature thermoplastic housings. These Cat 3 modular jacks are available as through hole or SMT mounting with nickel plated copper alloy shielding and various heights and solder tail
- Gender: Female / Jack
-
Supplier: RS Components, Ltd.
Description: 6 Pole Cat 3 single port right angle PCB mount modular RJ11, RJ14 and RJ25 jacks with high temperature thermoplastic housings. These Cat 3 modular jacks are available as through hole or SMT mounting with nickel plated copper alloy shielding and various heights and solder tail
- Gender: Female / Jack
-
Supplier: ASTM International
Description: protection equipment to wear include high-temperature resistant insulating gloves, coveralls, and a full-face shield. 1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only. 1.4 This standard does
-
Supplier: ASTM International
Description: protection equipment to wear include high-temperature resistant insulating gloves, coveralls, and a full-face shield. 1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only. 1.4 This standard does
-
Supplier: ASTM International
Description: (for example, dimensions, alignment, spacing), range conditions (for example, temperature, humidity, lighting), test equipment (for example, receiver, mounting, test barrels, backing assembly mounting), instrumentation (for example, light screens, high speed cameras, radar), and
Find Suppliers by Category Top
Featured Products Top
-
BRIM Electronics, Inc. announces the expansion of our high temperature lead wire series to include even higher temperature and higher voltage constructions—BRIM X-HIGHTM lead wires (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
CF2800V High Precision, C-Face Reaction Torquemeters With Analog and Digital Outputs The Best Performance of Any Large Bore Reaction Torquemeter, Torque Sensor or Torque Transducer Himmelstein's C-Face Reaction Torquemeter offers the best performance of any large (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
Tempest applications), screened enclosures or cabinets for the wireless communication industry, and large shielded enclosures for the high voltage industry. The enclosures vary in size from small boxes to large areas that can accommodate an object as large as an aircraft. Small enclosures (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
These small diameter high temperature lead wires allow unique constructions. The basic wire conforms to MIL-W-3861 stranded Nickel plated copper. When shielded, pure Nickel shielding per MIL-N-46026A rated for 100 Volts RMS*, for dry locations. Type 1: (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
-contact temperature measurement applications such as work piece monitoring in ovens, heat gun target monitoring and fire detection/suppression in extreme environments. A new filter attachment technique provides hermeticity that makes the detector rugged and reliable in hostile environments and eliminates the need for shielding and/or cooling in high temperature applications. (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
, mainly for exhaust systems and cabin insulation. But high-temperature fabrics comprised of fiberglass or silica with proprietary coatings can also be used for thermal barriers in engine environments. These novel heat shields combine the extreme heat resistance of ceramic coatings with the (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
edges (nose cone and wings). Hypersonic aircraft can fly at five times the speed of sound, generating temperatures exceeding 1800°C at these leading edges. Thus, it is crucial that the extremities of high-speed aircraft are protected with effective heat shielding materials (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
Definition: PET high temperature tape is made of polyester film as backing,coated with silicone pressure sensitive adhesive. It has the characteristics of high temperature resistance, not easy to break when connecting, high adhesion, soft and appropriate, no glue (read more)
Browse Masking Tapes Datasheets for Shenzhen You-San Technology Co., Ltd. -
the right shielding materials and configurations can add strength, flexibility, and noise suppression. Materials like Kapton® tapes are designed specifically for high temperatures while Polyester excels in low temperatures Aluminized backing can be used (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
temperature range Consistent density and homogeneity Rated to MIL-P-23536A and EB2562E specifications Used as medical and industrial neutron shielding for more than 25 years. Light-weight, cost-effective and easily fabricated High cross-section for (read more)
Browse Radiation Shielding Datasheets for MarShield
Conduct Research Top
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
, the model S100 - which includes 3-axis motion platforms designed and manufactured by Steinmeyer FMD. Scienion sought a highly reliable very compact high speed motion system (with minimum number of moving cables). Manufacturers of precision positioning systems are often faced with applications
More Information Top
-
Manual combustion engine
…content increases drastically. x drives the casting elbow in the time stability region (badly for the duration durability under the aspect of the increased power density of motors and therewith higher temperatures). x High surface temperatures (heat shield necessarily). x of the…