-
Supplier: R. S. Hughes Company, Inc.
Description: The Weller hot air tip is sold 1 per pack and is another quality product from Weller. Offers a hot air tip. Tip has a width of 0.062 in. This hot air tip is designed to work with WST2 - Cordless Soldering Iron.
-
Supplier: Metcal
Description: The HCT2-200 Hot Air Pencil is the latest addition to Metcal’s convection rework tools. This digital handheld convection tool is ideally suited for light rework applications, which use smaller components and integrated circuits. As component miniaturization continues (i.e. 01005
- Equipment Type: Complete System
- Output Temperature: 212 to 842 F
- Soldering Process: Rework / Desoldering
-
Supplier: R. S. Hughes Company, Inc.
Description: The Weller NA20 hot air measuring nozzle is sold 1 per pack and is another quality product from Weller. Offers a round tip. This hot air measuring nozzle is designed to work with WHA1000 - Hot Air Station, WHA2000 - Hot Air Station, WHA300 -
-
-
Supplier: R. S. Hughes Company, Inc.
Description: The Weller hot air tip is sold 1 per pack and is another quality product from Weller. Offers a hot air tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.168 in,
-
Supplier: R. S. Hughes Company, Inc.
Description: The Weller hot air tip is sold 1 per pack and is another quality product from Weller. Offers a hot air tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.19 in,
-
Supplier: Mueller Steam Specialty
Description: Can be used in a variety of applications including: chilled and hot water systems, refrigeration, plumbing, air conditioning, gas and liquid applications, water filtration, oxygen systems, boiler feed lines, and centrifugal pump and compressor systems.
- Actuation: Mechanical Device
- Connection: Bolt Flange
- Media Temperature: 100 to 150 F
- Pressure Rating: 150 to 190 psi
-
Supplier: Mueller Steam Specialty
Description: Can be used in a variety of applications including: chilled and hot water systems, refrigeration, plumbing, air conditioning, gas and liquid applications, water filtration, oxygen systems, boiler feed lines, and centrifugal pump and compressor systems.
- Actuation: Mechanical Device
- Connection: Bolt Flange
- Media Temperature: 150 to 450 F
- Pressure Rating: 200 to 500 psi
-
Supplier: NIBCO INC.
Description: Ductile Iron Butterfly Valves for use in commercial and industrial process applications. Hot and cold domestic water, HVAC, Condenser and chilled water, fire protection sprinkler systems, compressed air and vacuum services. Butterfly valves provide bi-directional dead-end
- Actuation: Manual / Hand, Electric
- Media: Hot Water, Cold Water
- Media Temperature: 200 to 225 F
- Pressure Rating: 200 to 300 psi
-
Supplier: Mueller Steam Specialty
Description: These soft-seated butterfly valves are designed for a variety of general applications in the control of water, air, oil, gases, and corrosive media. They are equally effective for on-off, throttling, or isolation service requirements. Series 87 is well suited for higher velocity service and
- Actuation: Manual / Hand
- Connection: Bolt Flange
- Material of Construction: Ductile Iron
- Media Description: Air, Compressed Air, Water, Hot Water, Cold Water, Ground Water, Potable Water, Salt Water, Wastewater, Gas, Gasoline / Diesel Fuel, High Purity Gas, LP - Gas, Natural Gas, Sour Gas, Specialty / Corrosive Gases
-
Supplier: Mueller Steam Specialty
Description: These soft-seated butterfly valves are designed for a variety of general applications in the control of water, air, oil, gases, and corrosive media. They are equally effective for on-off, throttling, or isolation service requirements. Series 88 is designed for dead-end service to the full
- Actuation: Manual / Hand
- Connection: Bolt Flange
- Material of Construction: Ductile Iron
- Media Description: Air, Compressed Air, Water, Hot Water, Cold Water, Ground Water, Potable Water, Salt Water, Wastewater, Gas, Gasoline / Diesel Fuel, High Purity Gas, LP - Gas, Natural Gas, Sour Gas, Specialty / Corrosive Gases
-
Supplier: RS Components, Ltd.
Description: set is supplied with a carry case, a 3 mm tip, a hot air nozzle and a gas recharge kit. Type = Reflector For Use With = Pyropen Piezo Soldering Iron
-
Supplier: RS Components, Ltd.
Description: Rework system for consistent heating of components of size 0201 to 20 x 20 mm with medium-wave IR-radiation and additional hot air flow. Air flow and heating output separately adjustable. Position laser integrated into the hybrid tool handle for siting the working point.
-
Supplier: PACE
Description: The ST 325 is a digital, self-contained system that is fully programmable and can be used to remove or install surface mount components when individual or multiple operations are to be run. From the front panel, the system can be used in either manual or “timed†modes. Manual mode means that the
- Equipment Type: Complete System
- Output Temperature: 349 to 900 F
-
Supplier: PACE
Description: The ST 300 can be used to remove any SMD and for installing components that can be positioned manually. The ST 300 is a self-contained system with analog (dial) controls for temperature and airfl ow. The heavy-duty, durable metal housing ensures years of service and the sloped face of the front
- Equipment Type: Complete System
- Output Temperature: 349 to 900 F
-
Supplier: DigiKey
Description: SOLDERING IRON HOT AIR
- Output Temperature: 1200 F
-
Plastic Welding and Assembly Equipment - Plastic Welding Machines -- TWINNY S Hot Air Welder (100 V)Supplier: Leister USA
Description: Easy operation Low weight High welding speed Stepless adjustable temperature and drive Even under harsh environmental conditions perfect welding results thanks to hot-air system
- Equipment Type: Gun / Iron / Torch
- Phase: Single-phase
-
Supplier: Ellsworth Adhesives
Description: OKi Metcal HCT-900-11 Hot Air Convection Tool is used for soldering and desoldering applications. It is compact, versatile, and features airflow and heat analog controls. 115 V.
-
Plastic Welding and Assembly Equipment - Plastic Welding Machines -- TWINNY T Hot Air Welder (200 V)Supplier: Leister USA
Description: Easy operation High welding speed Digital display of temperature and speed Optional data recording Controlled temperature and drive Even under harsh environmental conditions perfect welding results thanks to hot-air system Optionally: Data recording with USB stick (TWINNY T USB, 230 V, 2300
- Equipment Type: Gun / Iron / Torch
- Phase: Single-phase
-
Supplier: Leister USA
Description: Lightweight and compact Powerful Mobile air supply for Leister welding machines
- Equipment Type: Gun / Iron / Torch
- Phase: Single-phase
-
Supplier: EBARA Pumps Americas Corporation
Description: The model DSU, DSHU submersible pumps are constructed of rugged cast iron suitable for sump and drainage applications. The model DSHU can handle hot water applications up to 176°F. Air-filled, heavy-duty motor rated for 20 starts/hour – operates cooler with higher
- Discharge Size: 2 to 4 inch
- Horsepower: 0.5000 to 10 HP
- Housing Material: Cast Iron
- Maximum Discharge Pressure: 18.45 to 291 psi
-
Supplier: Leister USA
Description: Universal tool for welding and shrinking Welding results independent of voltage fluctuations and ambient temperature Two-step selectable air flow Extensive range of accessories
- Equipment Type: Gun / Iron / Torch
- Phase: Single-phase
-
Supplier: Interstate Plastics, Inc.
Description: Overview The most compact hand tool from Leister, the HOT JET S is lightweight (just 1.3 lbs) and especially suited for welding in difficult-to-reach or tight areas. With the HOT JET S, you get high-powered, fatigue-free welding. LEISTER Part# 100.861 Features
- Equipment Type: Welding Equipment
- Frictional / Specialty Processes: Plastic Welder
-
Soldering Irons, Stations, and Accessories - Soldering, Desoldering, Rework Products -- 17801-KIT-NDSupplier: DigiKey
Description: SOLDERING IRON HOT AIR 30W
-
Supplier: RS Components, Ltd.
Description: HAP 200 HOT AIR PENCIL - Soldering & Desoldering Tools - Soldering Irons
- Equipment Type: Gun / Iron / Torch
- Output Temperature: 302 to 999 F
-
Supplier: Ambrell Induction Heating Solutions
Description: This water to water heat exchanger isolates the clean water required by the induction system from the plant cooling water. The electromagnetic field generated by an induction coil will interact with dissolved minerals (especially iron) in the cooling water, causing them to come out of
- Liquid Flow Rate: 1.1 GPM
- Maximum Working Pressure: 45 psi
- Type: Air-Cooled
-
Supplier: MP Pumps, Inc.
Description: HTO80 is a patented, unique centrifugal pump designed for high temperature applications, such as the plastics, chemical, food and processing industries. The pump can be used in horizontal or vertical positions and is available with or without an electric motor. It is designed to greatly reduce the
- Discharge Size: 1.25 to 1.5 inch
- Horsepower: 3 HP
- Housing Material: Cast Iron
- Maximum Discharge Flow: 85 GPM
-
Supplier: Peerless Boilers
Description: The Series PSCII boiler is a direct vent, sealed combustion boiler for hot water heating systems. Fully packaged and ready to install, the Series PSCII residential, gas-fired boiler is designed for through-the-wall direct venting. Through the roof venting is an option. Using outside
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Heat Output (Capacity): 56000 BTU/hr
- Technology: Cast Iron
- Type: Hot Water
-
Supplier: Isabellenhutte USA
Description: ISA®-CHROM 30 is especially characterized by high resistivity and relatively low prices when compared with other nickel-chromium alloys. In spite of its relatively high iron content, this alloy is resistant to oxidation and chemical corrosion. ISA®-CHROM 30 is non-magnetic. It is
- Applications: Resistance Alloy / Heating
- Specialty Features: Corrosion Resistant, Heat Resistant / Hot Work
- Standards / Specifications: EN
- Tensile Strength (UTS, Break): 87000 psi
-
Supplier: KSB AG
Description: . Applications In industrial and chemical plants, in process engineering. Suitable for service water, air, oil as well as abrasive and aggressive fluids. Overview of technical data Body design Straight pattern body
- Actuation: Manual / Hand
- Media: Air, Compressed Air, Water, Hot Water, Cold Water, Other
- Media Temperature: 14 to 284 F
- Number of Ports/Ways: 2
-
Supplier: Armstrong International
Description: reduction, the valve is widely applied in domestic water applications, construction equipment, irrigation, tank-car loading, and industrial or commercial air conditioning. Upstream variations do not affect the balanced pressure valve, and the composition disc ensures tight shutoff. The
- Connection: Bolt Flange
- Controlled Pressure Range: 7 to 100 psi
- Features: Diaphragm Valves
- Media Description: Air, Compressed Air, Water, Hot Water, Cold Water
-
Supplier: KSB AG
Description: seat; maintenance-free, asbestos-free, full insulation possible. Applications Hot water heating systems up to 120 °C. Air-conditioning systems. Not suitable for fluids containing mineral oils, steam or fluids liable to attack EPDM and cast iron. Other fluids on request
- Actuation: Manual / Hand, Electric
- Connection: Bolt Flange
- Material of Construction: Cast Iron
- Media Description: Water, Hot Water
-
Supplier: KSB AG
Description: factory. Applications Hot water heating systems up to 120° C. Venting and air-conditioning systems, water supply systems. Drinking water. Not suitable for fluids containing mineral oils, steam or fluids liable to attack EPDMand uncoated cast iron. IMS not suitable for open
- Actuation: Electric
- Connection: Bolt Flange
- Material: Cast Iron
- Media Description: Water, Hot Water, Cold Water
-
Description: Strip, Coil, Foil, Wire, UNS S32100, AMS 5510 APPLICATIONS Aircraft collector rings, exhaust stacks, carburetor air intensifier tubes, exhaust manifolds, flexible couplings, jet engine parts, mufflers, pressure vessels, tubing, fasteners, flexible metal hose and bellows
- Applications: Aerospace / Aircraft (AQ), Automotive / Vehicular, Pressure Vessel (PVQ), Resistance Alloy / Heating, Other
- Coil Stock: Yes
- Elongation: 40 %
- Features: Cold Finished / Rolled / Drawn, Hot Rolled, Wrought
-
Supplier: BI-TORQ® Valve Automation
Description: Manual Wafer and Lug Butterfly Valve Features Wafer or lug style cast iron butterfly valves 2-8": with lever, 10" & 12" with gear opeator Standard stainless steel disc and stem Standard 10-position locking handle Cast iron gears available ISO direct mount for easy retrofit automation
- Actuation: Manual / Hand, Other
- Media: Air, Compressed Air, Water, Hot Water
- Number of Ports/Ways: 2
- Primary Material of Construction: Cast Iron
-
Supplier: General Pump
Description: Industrial Pneumatic Valve, with and without check valve Features Available in 2 versions according to pressure and volume required. Allows remote control of the water pressure. Allows off-load start up. When there is no air pressure water flows through the by-pass without pressure. No
- Connection: Threaded
- Material of Construction: Aluminum, Cast Iron
- Media Description: Water, Hot Water, Cold Water
- Media Temperature: 140 F
Find Suppliers by Category Top
Featured Products Top
-
protection against seat corrosion that can cause plug face damage and leakage. The raised seat provides an area for solids to be pushed away, ensuring positive closure. Cast iron valves are pressure rated to 175 psi CWP as standard in .5 to 12 inch sizes; cast iron valves 14 inch and larger are rated (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc.