-
Supplier: GAF
Description: Roof jacks are used to receive and cover duct pipes extending through the roof from kitchen and bath fans, as well as attic ventilation. Our design provides maximum leak protection with a press-sealed built-in roof flashing. Vent caps provide protection from rain, snow
- Application: Commercial, Industrial, Residential
- Type: Sheet Metal
-
Supplier: M&M Manufacturing Co.
Description: The R-50XE Roof Vent is a 12" round vent sold in case lots of 4 each.
- Application: Commercial
-
Supplier: M&M Manufacturing Co.
Description: Tapered Roof Jacks with Vent Cap for standard pitch roofs are available in diameters ranging from 4" to 8". Diameter measurements are from the top of the stack. Details: Discount available for larger orders Standard Roof Pitches: 0/12, 3/12, 4/12, 5/12, 6/12, 7/12
- Application: Commercial
-
-
Supplier: GAF
Description: • Heavy-duty screen helps prevent animal entry • Works well on most pitched roofs • Great for appliance venting • Includes Damper • Collar (pictured) available on 4" models only
- Application: Commercial, Industrial, Residential
- Type: Sheet Metal
-
Supplier: GAF
Description: Master Flow’s aluminum Goose Neck Vents are used for venting appliances like bath fans or range hoods and to cover an exhaust pipe extending through a roof. The unit includes a damper to help keep back drafts out and a screen to protect from bird or animal entry. Aluminum
- Application: Commercial, Industrial, Residential
- Type: Sheet Metal
-
Supplier: GAF
Description: Master Flow's galvanized Goose Neck Vents are used for attic ventilation or to cover an exhaust pipe through a roof. This vent is made with 26-gauge galvanized steel, features a heavy-duty screen to deter entry by birds or small animals. 26-gauge galvanized steel construction
- Application: Commercial, Industrial, Residential
- Type: Sheet Metal
-
Supplier: M&M Manufacturing Co.
Description: Tapered Steep Roof Jacks with Vent Cap for steep pitch roofs are available in diameters ranging from 4" to 8". Diameter measurements are from the top of the stack. Details: Discount available for larger orders Steep Roof Pitches: 8/12, 9/12, 10/12, 12/12
- Application: Commercial
-
Supplier: Johnson Controls, Inc.
Description: , they serve supply, exhaust, reversible, gravity-vent and filtered air applications. FEATURES AND BENEFITS Heavy-duty construction, hooded roof-mount propeller fans. Direct or belt drive. Application: Supply fresh air or exhaust hot, humid, and/or foul air. Capacity: Up to 72,755 cfm;
- Air Flow Rate: 72755 SCFM
- Design Configuration: Axial
- Drive Options: Direct Drive, Belt Drive
- Environment: Clean Air / Gas, Dirty Air / Gas
-
Description: (includes: metal duct, fiberglass duct & flexible duct systems). Seal cracks and seams in gutters, roof alleys, eaves, hips and ridges. Seal around chimneys and vent stacks. Repair gouges, rips, tears in metal panels of trailers, shipping containers and metal buildings. Mobile home
- Adhesive: Rubber
- Carrier / Backing Material: Metal Foil / Sheet
- Features: UV / Weather Resistant
- Peel Strength / Adhesion: 12.5 lbs/in
-
Description: . Seal cracks and seams in gutters, roof valleys, eaves, hips and ridges. Seal around chimneys and vent stacks. Seal rooftop duct systems. Seal leaks in vans, cars and trucks. Repair gouges, rips, tears in metal panels of trailers, shipping containers and metal buildings. Mobile home
- Adhesive: Rubber
- Carrier / Backing Material: Metal Foil / Sheet
- Features: UV / Weather Resistant
- Peel Strength / Adhesion: 10 lbs/in
-
Description: . Seal cracks and seams in gutters, roof valleys, eaves, hips and ridges. Seal around chimneys and vent stacks. Seal rooftop duct systems. Seal leaks in vans, cars and trucks. Repair gouges, rips, tears in metal panels of trailers, shipping containers and metal buildings. Mobile home
- Adhesive: Rubber
- Carrier / Backing Material: Metal Foil / Sheet
- Features: UV / Weather Resistant
- Peel Strength / Adhesion: 3.94 lbs/in
Find Suppliers by Category Top
More Information Top
-
Power Purchase Agreement Checklist for State and Local Governments
• Obstructions on the roof – items such as roof vents and HVAC equipment can hinder the project.
-
Lightning protection for the process canyons at the Savannah River site
The equal potential bonding should also include any metallic metal fmmework for doors,windows, roof vents , HVAC equipment, and other metallic building components that are near any current conductorsof the LPS.
-
SFPE Handbook of Fire Protection Engineering
For example, suppose the problem at hand is a fire in a ware- house with a 10 m ceiling, sprinklers, roof vents , and HVAC system.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1786 - Safety Evaluation ...
The turbine building, while not requiring an HVAC system, uses roof vent fans, wall vent fans, windows, and unit heaters for ventilation and temperature control.
-
The Power of Water: Assessing Your Risk of Water Related Perils and Formulating a Response Plan
• Roof: Building roofs have HVAC equipment, vent pipes, and skylights that penetrate the roof and create the potential for water intrusion.
-
Architectural Engineering Design: Mechanical Systems > CLIMATE CONTROL
Roof -mounted HVAC return air vent .
-
Electrical - Mechanical Design of the Bonneville Second Powerhouse
the roof vents automatically open and the HVAC system is changed to 100% outside air such that smoke is not .
-
States > Rhode Island > State > Regulations > Department of Health > Division of Environmental Health > [RI Regs doh - ac] Asbestos Control
(c) All HVAC intake or exhaust vents on the roof area and at least one level below the roof area shall be shut down and locked out.
-
Renewable Energy Opportunities at Yuma Proving Ground, Arizona
It was assumed that only 50% of the rooftop space would be available for PV modules because of commonly encountered roof obstructions such as HVAC systems or vents , the need to preserve access paths across the roof, and shading from nearby buildings…
-
American Recovery and Reinvestment Act (ARRA) Federal Energy Management Program Technical Assistance Project 282 Renewable Energy Opportunities at Fort Gordon,...
It was assumed that only 50% of the rooftop space would be available for silicon PV modules because of commonly encountered roof obstructions such as HVAC systems or vents , the need to preserve access paths across the roof, and shading from nearby…