-
Supplier: AMETEK Spectro Scientific
Description: codes, such as ISO 4406 and ASTM D6786, indicate the overall cleanliness of the oil Ferrous Wear Severity Index (FWSI) indicates overall severity of the machine wear condition Count of large cutting, sliding and fatigue wear, along with non-metallic particles, indicates the source
- Display & Special Features: Computer Interface / Networkable, Graphic / Video Display, Laboratory / Benchtop (Batch), SPC / Application Software
- Industry / Application: Lube Condition Monitoring (Oil Analysis)
- Kinematic Viscosity Range: 15 to 320 cSt
- Technology Type: Specialty / Other
-
Supplier: AMETEK Spectro Scientific
Description: blockage particle counter that measures particle count for larger than 4 microns. ISO code is also reported. A filtergram coupon is used for the pore blockage particle counter; the remaining particles on the filter are scanned by XRF for elemental analysis.
- Display & Special Features: Graphic / Video Display, Handheld / Field
- Industry / Application: Aerospace, Lube Condition Monitoring (Oil Analysis), Marine, Specialty / Other
- Technology Type: Capillary
-
Supplier: Gardner Denver Thomas
Description: Features & Benefits Oil-less, non-lube piston and cylinder Stainless steel valves Long-life, high performance Teflon®-PTFE compound piston ring Lightweight, die cast aluminum components Hard-coated aluminum cylinder for
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 50 to 100 psi
- Flow Capacity: 0.4000 to 0.5000 SCFM
- Horse Power: 0.0334 to 0.1876 HP
-
-
Supplier: Gardner Denver Thomas
Description: Features & Benefits Oil-less, non-lube piston and cylinder Stainless steel valves Long-life, high performance Teflon®-PTFE compound piston ring Lightweight, die cast aluminum components Hard-coated aluminum cylinder for
- Applications: General Purpose / Industrial
- Configuration: Individual Vacuum Pump
- Lubrication Style: Dry / Oil-less
- Mechanical Pump Type: Rotary Piston
Find Suppliers by Category Top
Featured Products Top
-
year until 2022. However, ships produce a huge amount of exhaust gases such as sulfur oxides, nitrogen oxides, soot particles and particulate matter, as well as carbon dioxide (CO2). Most container and cruise ships, oil tankers and cargo ships run on heavy diesel oil. And they consume enormous amounts (read more)
Browse DC Power Supplies Datasheets for EA Elektro-Automatik Inc.
More Information Top
-
Particulate Emissions from a Direct-Injection Spark-Ignition Engine
NOMENCLATURE Term Definition for the term A/F Air-Fuel Ratio aTDC After Top Dead Center CPC Condensation Particle Counter DI Direct Injection DISI Direct Injection Spark Ignition … … Ionization Detector H/C Hydrogen to Carbon Ratio LOC Lube Oil Consumption PM Particulate Matter …
-
Lubricating Oil Contribution to Direct-Injection Two Stroke Engine Particulate Emissions
NOMENCLATURE Term Definition for the term A/F Air-Fuel Ratio ATDC After Top Dead Center CPC Condensation Particle Counter DI Direct Injection DISI Direct Injection Spark Ignition … … Ionization Detector H/C Hydrogen to Carbon Ratio LOC Lube Oil Consumption PM Particulate Matter …
-
Nanoparticle Emissions of a DI 2-Stroke Scooter with Varying Oil- & Fuel Quality
Sciences, Biel-Bienne, Switzerland) BUWAL Bundesamt für Umwelt, Wald und Landschaft (Swiss EPA, FOEFL) CPC condensation particle counter CVS constant volume sampling DC … … DEA Deutsche Erdöl AG - experimental oil w/o any additive packages … … nanoparticulates Pan Panolin (Swiss lube oil manufacturer) PAS photoelectric …
-
NIST Manuscript Publication Search
Particle counting provides the common, underlying basis for comparing filter performance and monitoring of contamination levels in hydraulic oil , lube oil and fuels. Since 1999, ISO 11171 has been the standard particle counter calibration method for hydraulic and engine applications.
-
The Influence of Engine Lubricating Oil on Diesel Nanoparticle Emissions and Kinetics of Oxidation
ACKNOWLEDGMENTS The authors gratefully acknowledge Deere & Company for providing information about their lube oil , and Cummins Incorporation for providing information about their CENTINEL™ system. DEFINITIONS, ACRONYMS, ABBREVIATIONS CPC Condensation Particle Counter DMA Differential Mobility Analyzer DPF Diesel Particulate Filter DPM Diesel Particulate Matter HTO-TDMA High Temperature Oxidation-Tandem Differential Mobility Analyzer NSC Nagle Strickland and Constable [11] PM Particulate Matter SMPS Scanning Mobility Particle Sizer …
-
Offshore Wind Turbines: Reliability, availability and maintenance
Permanent monitoring system to monitor particles (including air bubbles) in hydraulic and lube oil systems. Oil debris particle counter .