-
Supplier: Waytek, Inc.
Description: Cole Hersee M-490 Marine Push-Button Switches Category: Push Button Switches Manufacturer: Cole Hersee Component Type: Momentary Push-Button Switch Circuitry: SPST Contact Action: Off-(On) (Momentary) Normally Off Current
- Features: RoHS
- Maximum Current: 35 amps
- Maximum DC Voltage: 12 volts
- Switch Type Function: Other
-
Supplier: Schmersal Inc.
Description: Schmersal N series of illuminated pushbuttons Rated IP69K Ingress Protection For high pressure/ high temp wash downs to 1450psi at 80°C Designed for Food Processing, Pharmaceutical, Medical Equipment, Marine, Construction Equipment & Outdoor and other washdown applications
- Actuator Specifications: Recessed Pushbutton
- Features: Illuminated Switch
-
Supplier: Schmersal Inc.
Description: Schmersal N series of pushbuttons Rated IP69K Ingress Protection For high pressure/ high temp wash downs to 1450psi at 80°C Designed for Food Processing, Pharmaceutical, Medical Equipment, Marine, Construction Equipment & Outdoor and other washdown applications
- Actuator Specifications: Recessed Pushbutton
- Features: Illuminated Switch, Pilot Light
-
-
Supplier: Littelfuse, Inc.
Description: Marine grade momentary switches are suitable for the harsh environments of marine applications. Available Attributes(See Specifications tab for exact part number details) Extra Heavy Duty Voltage: 12-36 VdcExtra Heavy Duty Amps:12 Vdc24 Vdc36 Vdc35 A20 A10 AHeavy Duty Voltage:
- Base Material: Metal
- Configuration: Normally Open (NO)
- Maximum Current: 10 amps
- Maximum DC Voltage: 36 volts
-
Supplier: Littelfuse, Inc.
Description: Marine grade momentary switches are suitable for the harsh environments of marine applications. Available Attributes(See Specifications tab for exact part number details) Extra Heavy Duty Voltage: 12-36 VdcExtra Heavy Duty Amps:12 Vdc24 Vdc36 Vdc35 A20 A10 AHeavy Duty Voltage:
- Base Material: Metal
- Configuration: Normally Open (NO)
- Maximum Current: 35 amps
- Maximum DC Voltage: 24 volts
-
Supplier: Littelfuse, Inc.
Description: Marine grade momentary switches are suitable for the harsh environments of marine applications. Available Attributes(See Specifications tab for exact part number details) Extra Heavy Duty Voltage: 12-36 VdcExtra Heavy Duty Amps:12 Vdc24 Vdc36 Vdc35 A20 A10 AHeavy Duty Voltage:
- Base Material: Metal
- Configuration: Normally Open (NO)
- Maximum Current: 35 amps
- Maximum DC Voltage: 12 volts
-
Supplier: Littelfuse, Inc.
Description: Marine grade momentary switches are suitable for the harsh environments of marine applications. Available Attributes(See Specifications tab for exact part number details) Extra Heavy Duty Voltage: 12-36 VdcExtra Heavy Duty Amps:12 Vdc24 Vdc36 Vdc35 A20 A10 AHeavy Duty Voltage:
- Base Material: Metal
- Configuration: Normally Open (NO)
- Maximum Current: 10 amps
- Maximum DC Voltage: 12 volts
-
Supplier: Schmersal Inc.
Description: Schmersal N series - Emergency Stop button Red (RT) mushroom button with latching, pull to reset Rated IP69K Ingress Protection For high pressure/ high temp wash downs to 1450psi at 80°C Designed for Food Processing, Pharmaceutical, Medical Equipment, Marine, Construction
- Actuation Type: Pushbutton
- Electrical Switching: Yes
-
Supplier: Waytek, Inc.
Description: Cole Hersee M-606 PVC Coated Marine Push-Pull Switch Category: Push Button Switches Manufacturer: Cole Hersee # of Contacts: Two insulated copper wire leads, 12" long (305mm), 18 Ga. Chrome-plated brass knob, 10-32 UNF thread, 0.87" diameter (22.1mm)
- Maximum Current: 10 amps
- Maximum DC Voltage: 12 volts
- Switch Type Function: Other
- Switching Mechanism: SPST
-
Supplier: Waytek, Inc.
Description: Cole Hersee M-532 Marine Push-Pull Switches Category: Push Button Switches Manufacturer: Cole Hersee Component Type: Push-Pull Switch Circuitry: SPDT Current Ratings: 10A @ 12VDC Brass housing Four brass screw terminals
- Maximum Current: 15 amps
- Maximum DC Voltage: 12 volts
- Switch Type Function: Other
- Switching Mechanism: SPDT
-
Supplier: RS Components, Ltd.
Description: contacts. Knob available in a variety of colours Switch Operation = Pull to Reset, Push to Lock Contact Configuration = DPST Mounting Type = Panel Mount Panel Cut Out Size = 22 (Dia)mm Panel Cut Out Diameter = 22mm Contact Current Rating = 20 A Maximum Operating Temperature = +100°C
- Maximum Current: 20 amps
- Switching Mechanism: DPST, Other
- Terminal Type: Screw Terminals, Other
-
Supplier: RS Components, Ltd.
Description: contacts. Knob available in a variety of colours Switch Operation = Pull to Reset, Push to Lock Contact Configuration = DPST Mounting Type = Panel Mount Panel Cut Out Size = 22 (Dia)mm Panel Cut Out Diameter = 22mm Contact Current Rating = 20 A Operating Temperature Range = -40 -
- Maximum Current: 20 amps
- Switching Mechanism: DPST, Other
- Terminal Type: Screw Terminals, Other
-
Supplier: RS Components, Ltd.
Description: Momentary action push button switch from Switchcraft that is sealed to IP68. The 913S can be wired for 1-A, 1-B, or 1-C (make before break). The sealed switch is ideal for applications that are subject to exposure to the weather such as marine, medical equipment
- Maximum AC Voltage: 125 volts
- Maximum Current: 0.2500 amps
- Maximum DC Voltage: 48 volts
-
Supplier: Process Sensing Technologies USA
Description: trigger or via an on-board push button switch. The electronics offer power and sensor operating LEDs and removable polarised screw terminals for easy wiring. The adaptive software filtering provides a fast sensor response couple Features: Provides the electronics necessary to
-
Supplier: Waytek, Inc.
Description: , and marine systems IP66 rated Switchable with a Manual Trip Push Button Can be used as a main On/Off switch -40°F (-40°C) - 185°F (85°C)
- Continuous Current Rating: 100 amps
- Rated DC Voltage: 48 volts
- Trip Indicator: Yes
-
Supplier: Larson Electronics LLC
Description: ,000 hours of operating life, this headlight provides users with a highly convenient and safe light source that leaves their hands free for work operations. Rubber O-ring sealed and weather resistant, this headlight has a rubber dome push button switch that allows easy operation
-
Supplier: Larson Electronics LLC
Description: lantern or in elevated angled position. WATERPROOF Thermoplastic housing completely sealed. Meets marine standards. Sealed push button switch
-
Supplier: Larson Electronics LLC
Description: Rechargeable 4.5 AH Ni-MH batteries, AC charger, carrying strap and case. One battery includes an integral 200lb magnetic grip base. Charge cord plugs directly into the battery (the 990X can be in use while spare battery is charging) Head pivots from 90 to 180 degrees with the push of
-
Supplier: Larson Electronics LLC
Description: battery (the 990X-M-DC can be in use while spare battery is charging) Head pivots from 90 to 180 degrees with the push of a button (no tools needed) Dimensions: lens is 5 inches in diameter; when positioned in the 90 degree angle, the unit stands 12 inches high and 8 inches long; when
-
Supplier: International Thermal Systems LLC.
Description: either powered or manual conveyors. A pre-wired electrical control system is included with every Pallet Washer System. A NEMA 4X enclosure is used to house NEMA or IEC electrical components including the main disconnect switch. The door mounted push buttons, indicating lights
- Application / Operation: General Cleaning / Surface Prep
- Machine Mounting: Floor / Skid
- Machine Type: Spray Washers
- Power Source: Electric, Gas / Oil, Steam, Other
-
Supplier: International Thermal Systems LLC.
Description: push buttons, indicating lights and temperature controls are also included. We can also provide special electrical controls such as programmable logic control (PLC) systems including installation, programming and documentation. Each Industrial Rotary Drum Washer System is tested for
- Application / Operation: General Cleaning / Surface Prep
- Machine Mounting: Floor / Skid
- Machine Type: Spray Washers
- Power Source: Electric, Gas / Oil, Steam, Other
-
Supplier: International Thermal Systems LLC.
Description: enclosure is used to house NEMA or IEC electrical components including the main disconnect switch. The door mounted push buttons, indicating lights and temperature controls are also included. We can also provide special electrical controls such as programmable logic control
- Application / Operation: General Cleaning / Surface Prep
- Cleaning Process / Operation: Hot Water Cleaning
- Machine Mounting: Floor / Skid
- Machine Type: Degreasers, Spray Washers
-
Supplier: International Thermal Systems LLC.
Description: . A NEMA 12 enclosure is used to house NEMA or IEC electrical components including the main disconnect switch. The door mounted push buttons, indicating lights and temperature controls are included. We can provide special electrical controls such as programmable logic control
- Application / Operation: General Cleaning / Surface Prep
- Cleaning Process / Operation: Hot Water Cleaning
- Machine Mounting: Floor / Skid
- Machine Type: Spray Washers
-
Supplier: Caterpillar Oil & Gas
Description: – provides supervisory safety system functionality and overspeed shutdown control; includes start button, run/stop switch, emergency stop button, mounting locations for throttle control and messenger display, userconfigurable alarm and shutdown relay inputs. • 3GP control panel
- Application: Industrial
- Displacement: 7.24 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EU Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA
-
Supplier: Caterpillar Oil & Gas
Description: control module is via the J1939 CAN data link • PCS2 control board – provides supervisory safety system functionality and overspeed shutdown control; includes start button, run/stop switch, emergency stop button, mounting locations for throttle control and messenger display
- Application: Industrial
- Displacement: 8.82 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EU Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA
-
Supplier: Caterpillar Oil & Gas
Description: settings; connection to the engine control module is via the J1939 CAN data link PCS2 control board – provides supervisory safety system function and overspeed shutdown control; includes shipped loose start button, run/stop switch, emergency stop button for integration in
- Application: Industrial
- Displacement: 15.21 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EPA Tier 2/EU Stage II
-
Supplier: Caterpillar Oil & Gas
Description: display settings; connection to the engine control module is via the J1939 CAN data link • PCS2 control board – provides supervisory safety system functionality and overspeed shutdown control; includes start button, run/stop switch, emergency stop button, mounting locations for
- Application: Industrial
- Displacement: 15.21 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EU Certified, EPA Tier 2/EU Stage II
Find Suppliers by Category Top
Featured Products Top
-
. Carling Technologies GP-1BCB-ARMV1 GP Series Push Button Switch with Red Hazard Warning Category (read more)
Browse Pushbutton Switches Datasheets for Waytek, Inc. -
SCHURTER’s 6 mm x 6 mm tactile electromechanical push-button switches are momentary normally opened print mount switches. They are commonly used in many consumer electronic devices such as interface control panels (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
The Covid 19 pandemic has greatly increased the demand for non-contact push buttons and switches. Various studies show that the transmission of viruses and bacteria via surfaces exposed to constant contact with hands is high. A wide variety of technologies for (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
encoder switch is available for 4-way directional rotary, push-button input, rotary and push-button input, or rotary-only input. Available with an operating voltage rating of 3.3 V DC or 5.0 V DC, the new Carling Technologies CRS Series has demonstrated mechanical and electrical endurance (read more)
Browse Pushbutton Switches Datasheets for Switches Unlimited -
customer satisfaction and cost-efficiency, ZAGO stands at the top. PUSH BUTTON BOOTS ZAGO’s switch boots feature elegant, flexible, and highly effective switch protection. ZAGO’s switch boots (read more)
Browse Switch Sealing Boots Datasheets for ZAGO Manufacturing Company, Inc. -
finger push is converted into an electrical signal. These powerful, critical components must be adequately cared for, if one is to ensure optimal performance. Experts agree that the way one looks after tactile switches is by protecting them with ZAGO’s Crystal tactile switch seals. ZAGO’s (read more)
Browse Switch Sealing Boots Datasheets for ZAGO Manufacturing Company, Inc. -
principles that brought ZAGO’s switch boots and self-sealing fasteners to the top. ZAGO produces switch boots that can custom-fit push buttons, toggle, and rotary switches. ZAGO’s durable switch boots offer users exceptional fortification for switches that are faced with (read more)
Browse Switch Sealing Boots Datasheets for ZAGO Manufacturing Company, Inc. -
features a double-break contact block offering a choice of five contact variations which change state when the cable is pulled or goes slack. Thus the switch can be actuated if an operator falls into, is pulled into, or leans on the trip wire. In addition the unit features an optional (read more)
Browse Emergency Stop Switches Datasheets for Schmersal Inc. -
for use as Deadman Switches by second operators in robotic cells. The Off-On-Off functionality provides a high level of safety based on human behavioral studies when presented with a panic situation. Its light operating force ensures worry-free operation and additional control buttons such as (read more)
Browse Emergency Stop Switches Datasheets for Switches Unlimited -
These commercial grade pins are readily available and are offered in the most popular sizes at an economical cost. Your choice of either "T" handle, or button handle, these designs are perfect for manufacturing, medical, vehicle, marine, and many other applications (read more)
Browse Industrial Pins Datasheets for Vlier
More Information Top
-
OPTONET system: present possibilities and future developments
- PREUSSAG MARINE TECHNOLOGY (RFA) : the OPTONET system has been tested for future monitoring of the position of alarm push button switches located on an offshore platform.
-
The psychological exercise room
]) rehsehalter; 2. below a pull switch ; 3. a horizontal maritime stroke optical antique (therefore always in other manual application); 4th follows a left, a 5th reehter push button usf., after need.
-
Principles of Marine Bioacoustics
The final component is a push - button switch connected to an electronic circuit that removes any switch bounces and provides an external trigger for the A/D converter circuitry in the PCMCIA card. 13.2 Special Techniques to Localize and Track Vocalizing Marine Mammals .