-
Supplier: Kipp & Zonen, Inc.
Description: (*) SUV5 is a general-purpose instrument for applications in meteorology, for material testing, for monitoring of lamps and for use in ageing tests in solar simulators. The high quality dome and diffuser give optimized directional response. An optical filter provides sensitivity to
- Operating Temperature Range: -40 to 80 C
- Wavelength Range: 280 to 400 nm
-
Supplier: Kipp & Zonen, Inc.
Description: For monitoring of ‘total UV’ irradiance Excellent linearity and directional response Reliable under all weather conditions 5 year warranty (*) CUV5 is a general-purpose instrument for applications in meteorology, for material testing
- Operating Temperature Range: -40 to 80 C
- Wavelength Range: 280 to 400 nm
-
Supplier: Kipp & Zonen, Inc.
Description: (*) SUV5 is a general-purpose instrument for applications in meteorology, for material testing, for monitoring of lamps and for use in ageing tests in solar simulators. The high quality dome and diffuser give optimized directional response. An optical filter provides sensitivity to
- Instrument Type: Radiometer
- Measured Wavelength: 280 to 400 nm
- Operating Temperature: -40 to 70 F
-
-
Supplier: Kipp & Zonen, Inc.
Description: For monitoring of ‘total UV’ irradiance Excellent linearity and directional response Reliable under all weather conditions 5 year warranty (*) CUV5 is a general-purpose instrument for applications in meteorology, for material testing
- Instrument Type: Radiometer
- Measured Wavelength: 280 to 400 nm
- Operating Temperature: -40 to 80 F
- Spectral Sensitivity: 300 to 500 (µV(or A)/Wm-2)
-
Supplier: Solar Light Company, Inc.
Description: The UV Bio meter model 501 is a meteorological grade instrument that measures UVB radiation outdoors and underwater (5m max depth). This permenant outdoor UVB measurements system is used in weather stations and meterological observatories world wide. Robertson Berger technology along with
- Display Type: Numeric
- Mounting / Environment: In-situ / Field, Other
- Operating Temperature Range: -40 to 50 C
- Power Range: 0.0 to 10 mW/cm²
-
Supplier: Solar Light Company, Inc.
Description: The UVA meter model 501 is a meteorological grade instrument that measures UVA radiation outdoors and underwater (5m max depth). This permanent outdoor UVA measurements system is used in weather stations and metrological observatories world wide. World Class manufacturing practices and
- Display Type: Numeric
- Mounting / Environment: In-situ / Field, Other
- Operating Temperature Range: -40 to 50 C
- Power Range: 0.0 to 10 mW/cm²
-
Supplier: OTT Hydromet
Description: The CUV5 is a general-purpose instrument for applications in meteorology, for material testing, for monitoring of lamps and for use in ageing tests in solar simulators. The high quality dome and diffuser give optimised directional response. An optical filter provides sensitivity to combined
- Instrument Type: Radiometer
- Interface: Serial Interface
- Output: Analog Voltage
-
Supplier: OTT Hydromet
Description: The SUV5 is a general-purpose instrument for applications in meteorology, for material testing, for monitoring of lamps and for use in ageing tests in solar simulators. The high quality dome and diffuser give optimised directional response. An optical filter provides sensitivity to combined
- Instrument Type: Radiometer
- Interface: Serial Interface
- Output: Analog Voltage, Analog Current
-
Supplier: Campbell Scientific, Inc.
Description: The CM310 consists of a 56-inch-long, stainless-steel, 1.5-inch IPS vertical pole with a removable plastic dust cap. It is designed for mounting sensors, enclosures, or other instrumentation. It is an ideal mount for remote sensors such as a tipping bucket raingage or net radiometer. Our
- Applications: Meteorology / Instrument / Sensor
- Height / Length Required: 4.67 ft
- Material: Steel - Stainless
- Structure / Mount Types: Monopole
-
Supplier: Campbell Scientific, Inc.
Description: The CM300 consists of a 23-inch-long, stainless-steel, 1.5-inch IPS vertical pole with a removable plastic dust cap. It is designed for mounting sensors, enclosures, or other instrumentation. It is an ideal mount for remote sensors such as a tipping bucket raingage or net radiometer. Our
- Applications: Meteorology / Instrument / Sensor
- Height / Length Required: 1.92 ft
- Material: Steel - Stainless
- Structure / Mount Types: Monopole
-
Supplier: Campbell Scientific, Inc.
Description: The CM305 consists of a 47-inch-long, stainless-steel, 1.5-inch IPS vertical pole with a removable plastic dust cap. It is designed for mounting sensors, enclosures, or other instrumentation. It is an ideal mount for remote sensors such as a tipping bucket raingage or net radiometer. Our
- Applications: Meteorology / Instrument / Sensor
- Height / Length Required: 3.92 ft
- Material: Steel - Stainless
- Structure / Mount Types: Monopole
-
Supplier: Yankee Environmental Systems, Inc.
Description: The Total Meteorological System (TMS) is a state-of-the-art remote weather monitoring system based on a suite of "best-of-breed" field-proven environmental sensors. Each TMS main assembly system includes a MET-2010 Thermohygrometer with integral pressure sensor (temperature
-
Supplier: ABB Measurement & Analytics
Description: : Applications Military infrared target characterization Atmospheric composition analysis and meteorological sounding Chemical agents signature measurements, Industrial emission monitoring. The MR Series of spectroradiometers have earned
-
Supplier: ASTM International
Description: defined by the World Meteorological Organization (WMO) and ISO 9060, and for any pyranometer used as a reference pyranometer in the transfer of calibration using Test Method E842. 1.4 Two types of calibrations are covered: Type I calibrations employ a self-calibrating, absolute pyrheliometer
-
Supplier: ASTM International
Description: pyranometers as defined by the World Meteorological Organization (WMO) and ISO 9060, and for any pyranometer used as a reference pyranometer in the transfer of calibration using Test Method E842. 1.4 Two types of calibrations are covered: Type I calibrations employ a self-calibrating,
-
Supplier: ASTM International
Description: World Meteorological Organization (WMO) and ISO 9060, and for any pyranometer used as a reference pyranometer in the transfer of calibration using Test Method E 842. 1.4 Two types of calibrations are covered: Type I calibrations employ a self-calibrating, absolute pyrheliometer, and Type II
-
Supplier: ASTM International
Description: defined by the World Meteorological Organization (WMO) and ISO 9060, and for any pyranometer used as a reference pyranometer in the transfer of calibration using Test Method E 842. 1.4 Two types of calibrations are covered: Type I calibrations employ a self-calibrating, absolute
Find Suppliers by Category Top
More Information Top
-
Improved comparison of the World Radiometric Reference and the SI radiometric scale
The readings of the meteorological radiometers must however be corrected for diffraction.
-
A dream come true: satellite broadcasting
The studies were to develop designs for multiple-experiment spacecraft, in which broadcasting experiments at 890 MHz and 2.5 GHz, position location and navigation experiments at about 1.6 GHz, and a synchronous-orbit meteorological radiometer were the main features.
-
Astrium
(Matra Marconi Space)
The subsystems encompass: UHF/SHF/EHF transponders, transmitters, frequency converters, receivers, filters and multiplexers, beacons, local oscillators, launcher and satellite command equipment, modulators/demodulators, encoders/decoders, meteorological radiometers , SARs, TT&C systems, onboard processors and memories, optical communications systems .
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/4181/9301.pdf?sequence=1&isAllowed=y
Solar radiation was measured using a meteorological radiometer throughout the survey.
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/4227/9607.pdf?sequence=1&isAllowed=y
Solar radiation was measured using a meteorological radiometer (printout every 5 minutes) throughout the survey.
-
Application of composite materials to spaceborne radiometer instrument design
ITT is a leader in the development and manufacture of spaceborne meteorological radiometers , having flown instruments in both low earth orbit (LEO) and geosynchronous orbit (GEO) .
-
Optical analysis of thermal-induced structural distortions
Irr is developing the next generation spaceborne meteorological radiometers for a geosynchronous orbit (GEO).
-
Scanning mirror design considerations for a geostationary spaceborne radiometer
ITT is developing the next generation spaceborne meteorological radiometers .
-
SWIR nonlinear radiometric response due to errors in relative spectral response
One of the functions of the pre-launch calibration of NOAA meteorological radiometers is to determine any non- linearities in radiometric response.
-
Precision engineering and optomechanics; Proceedings of the Meeting, San Diego, CA, Aug. 10, 11, 1989
… scanning optical assembly for a calibrated IR imaging radiometer, numerical method for Cassegrain telescope baffle design, precision alignment of an IR imaging system, optical alignment of a pupil imaging spectrometer, optical alignment equipment and methods for visible and IR imaging meteorological radiometer .