-
Supplier: Eagle Stainless Tube & Fabrication, Inc.
Description: Eagle Stainless expertly fabricates precision bent components ideal for use in surgical devices, heat exchangers, instrumentation, handling equipment and more. Eagle is a specialist for precision bending and coiling of stainless steel, copper, aluminum and other materials. All custom bent components
- Application: General Purpose, Aerospace / Aircraft, Automotive, Chemical, Coolant, Cryogenic, Food Processing / Beverage, High Purity, High Temperature / Heating Fluids, Hydraulic Fluid, Medical / Pharmaceutical, Oil / Fuel, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning,
- Design Units: English, Metric
- Features: Coiled / Spiral, Sterilizability, Seamless
- Finish: Bright Finish / Pickled
-
Supplier: Eagle Stainless Tube & Fabrication, Inc.
Description: Eagle manufactures both seamless and welded tubing in a range of diameters from .040? through 1.00? in lengths up to 17'. At Eagle, we offer a full in-house tool and die facility where our skilled team will work with you, working with your exact specifications to develop custom
- Application: General Purpose, Aerospace / Aircraft, Automotive, Chemical, Coolant, Cryogenic, Food Processing / Beverage, High Purity, High Temperature / Heating Fluids, Hydraulic Fluid, Medical / Pharmaceutical, Oil / Fuel, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning,
- Design Units: English, Metric
- Features: Sterilizability, Seamless
- Finish: Bright Finish / Pickled
-
Supplier: Eagle Stainless Tube & Fabrication, Inc.
Description: Eagle Stainless can customize the specific metric stainless steel tubing you need, then fabricate it to your specifications. Metric sizes are available from Eagle in sizes ranging from 1 mm OD / .254 mm Wall (.040" OD / .010") to 26 mm OD / 1.32 mm Wall (1.024" OD .052").
- Application: General Purpose, Aerospace / Aircraft, Automotive, Chemical, Coolant, Cryogenic, Food Processing / Beverage, High Purity, High Temperature / Heating Fluids, Hydraulic Fluid, Medical / Pharmaceutical, Oil / Fuel, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning,
- Design Units: Metric
- Features: Sterilizability, Seamless
- Finish: Bright Finish / Pickled
-
-
Supplier: Eagle Stainless Tube & Fabrication, Inc.
Description: Eagle Stainless is ready to custom-fabricate the ideal square or rectangular stainless steel tubing for your unique application! When you request a quote for square or rectangular tubing, simply specify the details of your ideal end product, including alloy, length, and wall thickness,
- Application: General Purpose, Aerospace / Aircraft, Automotive, Chemical, Coolant, Cryogenic, Food Processing / Beverage, High Purity, High Temperature / Heating Fluids, Hydraulic Fluid, Medical / Pharmaceutical, Oil / Fuel, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning,
- Design Units: English, Metric
- Features: Sterilizability, Seamless, Welded, Welded and Drawn (W&D)
- Finish: Bright Finish / Pickled
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: Dechengwang PTFE tubes are in extruded and molded type, and are available in virgin PTFE, modified PTFE and PTFE Compounds with the widest range of metric size. Up to diameter 260 mm we can supply standard extruded lengths of 1000, 2000 and 3000 mm. larger diameters up to approx 950 mm will
- Application: Chemical, Food Processing / Beverage
- Design Units: Metric
- Material Choices: Plastic Tubing
- Outside Diameter / Size: 37.4 inch
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: Dechengwang PTFE tubes are in extruded and molded type, and are available in virgin PTFE, modified PTFE and PTFE Compounds with the widest range of metric size. Up to diameter 260 mm we can supply standard extruded lengths of 1000, 2000 and 3000 mm. larger diameters up to approx 950 mm will
- Application: Chemical, Food Processing / Beverage
- Design Units: Metric
- Material Choices: Plastic Tubing
- Outside Diameter / Size: 37.4 inch
-
Supplier: ICO RALLY
Description: Teflon TFE Tubing STT is the most popular thin wall Teflon tubing offering maximum mechanical and electrical protection. Unlike other conventional thermoplastic materials, Teflon will not shrink if exposed to a hot soldering iron. In addition, Teflon will not absorb moisture and
- Application: General Purpose, High Temperature / Heating Fluids
- Design Units: English, Metric
- Finish: Translucent
- Function: Structural / Mechanical Tubing
-
Supplier: ICO RALLY
Description: SLV-1200 Fiberglass Sleeving SLV-1200 is a sleeving of tightly braided 100% fiberglass for use in temperatures up to 1200°F (650°C). Closely woven construction provides maximum abrasion resistance and high flexibility. The material is treated to remove all organic matter and to render the glass
- Application: General Purpose, High Temperature / Heating Fluids
- Design Units: English, Metric
- Features: Other
- Function: Structural / Mechanical Tubing
-
Supplier: ICO RALLY
Description: ICO-FLEX™ Expandable Sleeving XPFH is an expandable sleeving produced from light weight Halar Fluoropolymer monofilament. It is ideal for high temperature applications where low outgassing is required. Operating Temp. Range: -103°F (-75°C) to 320°F (160°C) Flammability: Self-extinguishing Standard
- Application: General Purpose, High Temperature / Heating Fluids
- Design Units: English, Metric
- Finish: Solid
- Function: Structural / Mechanical Tubing, Electrical Tubing / Sheathing
-
Supplier: ICO RALLY
Description: SLV-40 General Purpose Vinyl Tubing SLV-40 is an extremely flexible material designed primarily for low temperature applications down to -85°F (-65°C), with continuous rating of 175°F (80°C). Widely used in applications where general purpose vinyls lose
- Application: General Purpose
- Design Units: English, Metric
- Finish: Clear, Solid
- Function: Structural / Mechanical Tubing
-
Supplier: New England Small Tube Corporation
Description: In regards to stainless steel tube sizes there are two different kinds of tubing, hypodermic gage and fractional tubing. Fractional tubing is made to common fractional sizes, for example ¼" outside diameter (O.D.) x .035" wall. When discussing the size of a fractional tube we
- Application: General Purpose, Medical / Pharmaceutical
- Design Units: Metric
- Features: Seamless, Welded, Welded and Drawn (W&D)
- Finish: Solid
-
Supplier: SAS Automation, LLC
Description: Aluminum Profiles
- Application: General Purpose, Other
- Design Units: Metric
- Function: Structural / Mechanical Tubing
- Material Choices: Metal Tubing
-
Supplier: SAS Automation, LLC
Description: Highly adjustable, lightweight profile For use with SAS's uniquely designed single piece Mounting Clamps
- Application: General Purpose, Other
- Design Units: Metric
- Function: Structural / Mechanical Tubing
- Material Choices: Metal Tubing
-
Supplier: Pegasus Glass
Description: Pegasus with the brand SIMAX are committed to providing the absolute best quality most diverse and extensive offering of 3.3 Borosilicate Glass Tubing and Rod in the industry. We have recently added 61 NEW sizes to our standard offering. Our literature and warehouse have over 330 standard
- Application: General Purpose, Chemical, Other
- Design Units: Metric
- Finish: Clear
- Function: Structural / Mechanical Tubing
-
Supplier: Pegasus Glass
Description: Pegasus with the brand SIMAX are committed to providing the absolute best quality most diverse and extensive offering of 3.3 Borosilicate Glass Tubing and Rod in the industry. We have recently added 61 NEW sizes to our standard offering. Our literature and warehouse have over 330 standard
- Application: General Purpose, Chemical, Other
- Design Units: Metric
- Finish: Clear
- Function: Structural / Mechanical Tubing
-
Supplier: Pegasus Glass
Description: Pegasus with the brand SIMAX are committed to providing the absolute best quality most diverse and extensive offering of 3.3 Borosilicate Glass Tubing and Rod in the industry. We have recently added 61 NEW sizes to our standard offering. Our literature and warehouse have over 330 standard
- Application: General Purpose, Chemical, Other
- Design Units: Metric
- Finish: Clear
- Function: Structural / Mechanical Tubing
-
Supplier: Pegasus Glass
Description: Pegasus with the brand SIMAX are committed to providing the absolute best quality most diverse and extensive offering of 3.3 Borosilicate Glass Tubing and Rod in the industry. We have recently added 61 NEW sizes to our standard offering. Our literature and warehouse have over 330 standard
- Application: General Purpose, Chemical, Other
- Design Units: Metric
- Finish: Clear
- Function: Structural / Mechanical Tubing
-
Supplier: Allied Electronics, Inc.
Description: Applicable for compressed air, and general industry water. Consult SMC if using for other kind of fluid. Surge pressure must be under the max. operating pressure. If exceeding that value, fitting may be damaged and tubing may burst. Polyurethane tubing is fast becoming the ideal
- Application: Pneumatic (Compressed Air)
- Design Units: Metric
- Finish: Solid
- Function: Structural / Mechanical Tubing
-
Supplier: Watson Marlow Pumps Group
Description: Watson-Marlow leads the world in peristaltic pumps. Now we are showing the way in tube manufacture. Bioprene, our own Thermoplastic Elastomer (TPE) tubing, is easily welded, gives excellent pump life and has a very good chemical compatibility. We produce it to the highest standards in a class
- Application: General Purpose, Medical / Pharmaceutical, Peristaltic Pumping
- Design Units: Metric
- Features: Sterilizability
- Material Choices: Plastic Tubing
-
Supplier: Allied Electronics, Inc.
Description: T/TIA Series, 1.5 MPa (Max.) @ +20 °C Operating Pressure, Nylon Tubing Nylon was developed more than half a century ago and is considered to be the first man-made thermoplastic available. Deemed a rugged engineering plastic, its properties make it depend on moisture for
- Application: Pneumatic (Compressed Air)
- Design Units: Metric
- Finish: Solid
- Function: Structural / Mechanical Tubing
-
Supplier: Watson Marlow Pumps Group
Description: Chem.Sure is effectively pumpable PTFE - a high performance composite of PTFE and a high-grade fluoroelastomer - offering extraordinary chemical resistance, long life and very high burst pressures. Chem.Sure is USP VI and food grade approved making it suitable for foods and pharmaceuticals as well
- Application: General Purpose, Medical / Pharmaceutical, Peristaltic Pumping
- Design Units: Metric
- Material Choices: Plastic Tubing
- Maximum Inside Diameter / Size: 0.6260 inch
-
Supplier: Watson Marlow Pumps Group
Description: Watson-Marlow leads the world in peristaltic pumps. Now we are showing the way in tube manufacture. Bioprene, our own Thermoplastic Elastomer (TPE) tubing, is easily welded, gives excellent pump life and has a very good chemical compatibility. We produce it to the highest standards in a class
- Application: General Purpose, Food Processing / Beverage, Medical / Pharmaceutical, Peristaltic Pumping, Sanitary
- Design Units: Metric
- Features: Sterilizability
- Material Choices: Plastic Tubing
-
Supplier: Allied Electronics, Inc.
Description: T/TIA Series, 1.5 MPa (Max.) @ +20 °C Operating Pressure, Nylon Tubing Nylon was developed more than half a century ago and is considered to be the first man-made thermoplastic available. Deemed a rugged engineering plastic, its properties make it depend on moisture for
- Application: Pneumatic (Compressed Air)
- Design Units: Metric
- Finish: Solid
- Function: Structural / Mechanical Tubing
-
Supplier: Allied Electronics, Inc.
Description: Applicable for compressed air, and general industry water. Consult SMC if using for other kind of fluid. Surge pressure must be under the max. operating pressure. If exceeding that value, fitting may be damaged and tubing may burst. Polyurethane tubing is fast becoming the ideal
- Application: Pneumatic (Compressed Air)
- Design Units: Metric
- Finish: Solid
- Function: Structural / Mechanical Tubing
-
Supplier: Watson Marlow Pumps Group
Description: Marprene is Watson-Marlow Bredel's exclusive thermoplastic elastomer. Proven superior in applications where it is chemically compatible, it is our most often recommended tubing material. Marprene has a wide chemical compatibility and is highly resistant to oxidising agents such as ozone
- Application: General Purpose, Food Processing / Beverage, Medical / Pharmaceutical, Peristaltic Pumping, Sanitary
- Design Units: Metric
- Material Choices: Plastic Tubing
- Maximum Inside Diameter / Size: 0.0630 inch
-
Supplier: Western Analytical Products
Description: All prices per meter
- Design Units: Metric
- Material Choices: Plastic Tubing
- Maximum Inside Diameter / Size: 5.91E-4 inch
- Outside Diameter / Size: 0.0143 inch
-
Supplier: Nylacast LLC
Description: We manufacturer a wide range of sizes in all our grades of material. Our tube casting facility produces tubes from 50mm OD up to 1000mm OD. The standard lengths we manufacture in the Tube range is 330mm, 500mm, 1000mm and 1220mm. Using a cast tubing where practical will
- Application: General Purpose
- Design Units: Metric
- Finish: Solid
- Material Choices: Plastic Tubing
-
Supplier: Stainless Hose Fittings, Ltd.
Description: STAINLESS STEEL METRIC TUBING
- Design Units: Metric
- Material Choices: Metal Tubing
- Outside Diameter / Size: 0.2362 to 1.65 inch
- Shape: Round
-
Supplier: Altaflo
Description: ALTAFLUOR 100® PTFE Tubing PTFE (polytetrafluoroethy lene) is the original Teflon® material first developed by E.I. Dupont Co. PTFE tubing is the most flexible of all fluoropolymer tubing offered. ALTAFLUOR 100 PTFE tubing has the broadest temperature range of any
- Application: General Purpose, Aerospace / Aircraft, Automotive, Chemical, Cryogenic, Food Processing / Beverage, High Temperature / Heating Fluids, Salt Water, Medical / Pharmaceutical, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning, Water, Other
- Design Units: Metric
- Features: Spark Resistant
- Finish: Clear, Solid
-
Supplier: Lube USA, Inc.
Description: Copper tubing
- Application: General Purpose
- Design Units: Metric
- Material Choices: Metal Tubing
- Maximum Inside Diameter / Size: 0.2362 inch
-
Supplier: Restek
Description: Restek tubing is manufactured from fine, chromatographic-grad e 316 stainless steel. It is corrosion resistant, ultrasonically cleaned and passivated. We polish the tubing and promise a burr-free cut. You can use this tubing immediately—there is no need for additional treatment.
- Application: Chemical
- Design Units: English, Metric
- Material Choices: Metal Tubing
- Maximum Inside Diameter / Size: 0.0827 to 0.1811 inch
-
Supplier: RS Components, Ltd.
Description: The Luisiana hosing from Merlett is a PVC hose with rigid PVC spirals. Inner Diameter = 60mm Outer Diameter = 69mm Material = PVC Colour = Yellow Reinforced = Yes Suitable Applications = Liquid Food Length = 10m Minimum Operating Temperature = -5°C Maximum Operating Temperature = +60°C Maximum
- Application: Food Processing / Beverage, Other
- Design Units: Metric
- Features: Reinforced
- Finish: Solid
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Key Features Protects finished parts from deterioration due to microbial growth Silver additive does not cause silicone discoloration No secondary operations (coating) Design flexibility Available for both standard and custom parts As a major supplier of silicone rubber components for healthcare
- Design Units: Metric
-
Supplier: Belt Technologies, Inc.
Description: Cylinders, also known as metal tubes or sleeves, can be produced in a wide range of widths, lengths and diameters as required by customer application. Belt Technologies typically produces metal cylinders using 300-series stainless steel, but material options are easily adjusted based on customer
- Application: General Purpose, Food Processing / Beverage, High Temperature / Heating Fluids, Medical / Pharmaceutical
- Design Units: English, Metric
- Material Choices: Metal Tubing
- Outside Diameter / Size: 1 to 66.8 inch
-
Supplier: EXAIR
Description: Compressed Air Tubing for the Intellistat Ion Air Gun is available in 10' and 20' lengths. The Model 8500 Intellistat Ion Air Gun ships with a Model 902196-10 10' Compressed Air Tube. 10' thru 20' lengths can be ordered separately.
- Design Units: English, Metric
- Maximum Inside Diameter / Size: 0.1575 inch
Find Suppliers by Category Top
More Information Top
-
ZASMHBA0003662
… examined the performance of a series of high-alloy stainless steel produced to English and metric dimensions. … mm diameter by 6.4 mm (1 by 0.25 in.) wall vinyl tubing were split and … … of the pipe at the location of the drilled holes and bolted in place with micarta retainers.
-
A simple calorimeter to measure specific heat of activated carbon prepared for pressure swing adsorption refrigeration system
TPD experiment was recorded with ChemiSorb 2720 (M/s Micro- metrics , Norcross) equipped with a TCD detector. Micro quantity of AC was taken in a quartz tube and dried with the flow of Helium … An annu- lar flange of micarta fits strongly on the top of the chamber.
-
A Summary of Existing and Future Potential Treatments for Reducing Underwater Sounds from Oil and Gas Industry Activities
… may be less susceptible to installation error and does not require airflow through tubing or compressors [8]. Micarta showed 7-8 dB reductions, and Nylon had 4-5 dB reductions. … in explosive material were not found, and reductions in sound level or other metrics are not available.
-
Piping Handbook, Seventh Edition > CRYOGENIC PIPING SYSTEMS
However, copper and cuprous piping are still extensively used in piping and tubing runs from cryogenic tankage … Table C8.9M ( Metric ). Micarta .
-
End-of-life destructive examination of light water breeder reactor fuel rods (LWBR Development Program)
The rods were then cut in half and capped with either shrink-fit tubing or epoxy. … inch long section of the fastener containing the bearing surface was mounted in Micarta with epoxy potting … … also known as burnup, is often given in terms of megawatt days per metric ton of^etal (uranium …
-
AIAA Journal > A self-opening diaphragm for expansion tubes and expansion tunnels
The retainer rings are constructed of micarta . Fig. 1 Diaphragm placement for expansion tube and ex- pansion tunnel operations. The thermal boundary layer, for both planar and axisym- metric flows is governed by, (1 .
-
Mechanical Engineers' Handbook Materials and Mechanical Design 3rd Edition Complete Document
… the equation can be reduced to a standard elliptic integral by the hypergeo- metric series and the … Tubing , local regions coating thickness Micarta .
-
METALS AND CERAMICS DIVISION ANNUAL PROGRESS REPORT FOR PERIOD ENDING JUNE 30, 1969.
… fuel rod designs were evaluated at plant throughputs of 0.5 and 10 metric tons/day heavy metal … … for Deter- mining the Elastic-Plastic Deformation and Creep Strains in Cylindrical Rods, Tubes and Vessels, NASA … The probe was manually inserted through a Micarta template containing the pattern of holes to serve as …
-
Dictionary of Gems and Gemology
… small unit of weight for diamond and pearl equal 50 mg or ¼ metric carats. mewdwins; another … … micaceous hematite. micaceous sandstone; same as metaxite. micanite; another term for reconstructed mica. micarta ; a resin plastic … … objective and of the eyepiece or ocular set at opposite ends of a tube , which can be …
-
Dictionary of Gems and Gemology
… small unit of weight for diamond and pearl equal 50 milligrams or ¼ metric carat. mewdwins; another … … micaceous hematite. micaceous sandstone; same as metaxite. micanite; another term for reconstructed mica. micarta ; a resin plastic … … objective and of the eyepiece or ocular set at opposite ends of a tube , which can be …