-
Supplier: Honeywell International, Inc.
Description: STANDARD OPENING TYPE 750 MILLIVOLT INPUT SUPPLY RATING UL, CSA APPLICABLE STANDARD SELF-POWERED CONTROL SYSTEM, PILOT GENERATOR APPLICATION 32 TO 175 DEG F TEMPERATURE RATING PILOT FLOW ADJUSTMENT SCREW, 3/4 INCH X 1/2 INCH AND 1/2 INCH X 3
- Connection: Threaded
- Pressure Rating: 0.5000 psi
- Valve Type: Solenoid Valves
-
Supplier: Honeywell International, Inc.
Description: STANDARD OPENING TYPE 750 MILLIVOLT INPUT SUPPLY RATING UL, CSA APPLICABLE STANDARD SELF-POWERED CONTROL SYSTEM, PILOT GENERATOR APPLICATION 32 TO 175 DEG F TEMPERATURE RATING PILOT FLOW ADJUSTMENT SCREW, NATURAL TO LP CONVERSION KIT, (2) 3
- Connection: Threaded
- Pressure Rating: 0.5000 psi
- Valve Type: Solenoid Valves
-
Supplier: HVACQuick.com
Description: operation. Used in conjunction with the UC1 Universal Control, it assures compliance with codes and simplifies electrical interlock with all 24/115 VAC burner circuits. The PS1505 is not compatible with millivolt gas valves.
-
-
Supplier: HVACQuick.com
Description: conjunction with the UC1 Universal Control, it assures compliance with codes and simplifies electrical interlock with all 24/115 VAC burner circuits. The PS1505 is not compatible with millivolt gas valves.
-
Supplier: HVACQuick.com
Description: Control, it assures compliance with codes and simplifies electrical interlock with all 24/115 VAC burner circuits. The PS1505 is not compatible with millivolt gas valves.
-
Supplier: HVACQuick.com
Description: Control, it assures compliance with codes and simplifies electrical interlock with all 24/115 VAC burner circuits. The PS1505 is not compatible with millivolt gas valves.
Find Suppliers by Category Top
More Information Top
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-1304.pdf
VS8420C,M Millivolt Gas Valve .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-1024.pdf
VS8510,VS8520 Millivolt Gas Valve .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-1172.pdf
The VS8510, VS8520 Millivolt Gas Valves are compact and have a 60,000 Btuh capacity (1 in. pressure drop for straight-through configuration).
-
Federal Register > Monday, February 9, 2015 > [80 FR 7082] Energy Conservation Program for Consumer Products: Energy Conservation Standards for Hearth Products
However, for products such as those that include a millivolt gas valve , the user must allow the standing pilot to remain on so that the valve can be activated or deactivated by a thermostat or remote control.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/68-0000s/68-0203.pdf
Primary appliance applications include gas fireplaces, fireplace inserts, log sets, free standing stoves, wall furnaces, and room space The VS8510 and VS8520 millivolt gas valves are approved in accordance with IAS (AGA and CGA).
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/70-0000s/70-2216.pdf
ON VS8520 HI/LO MILLIVOLT GAS VALVE .
-
http://www.plumbersurplus.com/pdf/06910.pdf
WITH MILLIVOLT GAS VALVE BOILERMATEâ„¢ JUNCTION BOX .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/68-0000s/68-0176.pdf
MILLIVOLT GAS VALVE .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/68-0000s/68-0184.pdf
MILLIVOLT GAS VALVE .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-1191.pdf
The Q335 Quick Dropout Thermocouple replaces the original thermocouple used to hold in the power unit of the VS8520 Millivolt Gas Valve .