-
Supplier: Plansee SE
Description: tolerances and guaranteed flawless surface. You can machine and form our ribbons without difficulty to meet your specific requirements. As well as pure molybdenum, tungsten, tantalum and niobium, we also supply ribbons made of molybdenum-yttrium-m ixed oxide (MY) and
- Shape / Form: Semi-finished Shape / Mill Stock, Strip
-
Supplier: Plansee SE
Description: tolerances and guaranteed flawless surface. You can machine and form our ribbons without difficulty to meet your specific requirements. As well as pure molybdenum, tungsten, tantalum and niobium, we also supply ribbons made of molybdenum-yttrium-m ixed oxide (MY) and
- Shape / Form: Semi-finished Shape / Mill Stock, Strip
-
Supplier: Rhenium Alloys, Inc.
Description: Moly LX tubing is a Molybdenum Alloy containing Lanthanum oxide. This composition provides extraordinary ductility after exposure to elevated temperatures. Moly LX has finely disbursed particles of Lanthanum Oxide which, when combined with elongated grain structures, leads to
- Features: Powdered Metal (Compacted)
- Shape / Form: Semi-finished Shape / Mill Stock
- Vacuum Arc Melted: Yes
-
-
Supplier: Plansee SE
Description: tolerances and guaranteed flawless surface. You can machine and form our ribbons without difficulty to meet your specific requirements. As well as pure molybdenum, tungsten, tantalum and niobium, we also supply ribbons made of molybdenum-yttrium-m ixed oxide (MY) and
- Shape / Form: Semi-finished Shape / Mill Stock, Strip
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:A5118 MoO2 CAS#:18868-43-4 F.W.:127.94 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Assay 99% Properties No properties.
- Ionic Component: Transition Metals (Ti, Fe, Ni, etc)
- Non-Metal Compounds: All Non-Metals, Oxides
- State of Matter: Powder
-
Supplier: Plansee SE
Description: , molybdenum is exposed directly to the glass melt without any problem. Our partially platinum-plated stirrers are used for this task. Only the stirrer shaft outside of the glass melt is protected against oxidation by means of a platinum cladding. Plansee supplies: Homogenisation
-
Supplier: Rhenium Alloys, Inc.
Description: Moly LX tubing is a Molybdenum Alloy containing Lanthanum oxide. This composition provides extraordinary ductility after exposure to elevated temperatures. Moly LX has finely disbursed particles of Lanthanum Oxide which, when combined with elongated grain structures, leads to
- Application: General Purpose, Aerospace / Aircraft, Automotive, Chemical, High Temperature / Heating Fluids, Medical / Pharmaceutical, Other
- Design Units: English
- Features: Seamless
- Finish: Other
-
Supplier: ASTM International
Description: This specification covers four grades of molybdenum oxide, designates as A, B1, B2, and molybdic oxide briquets. The various grades shall conform to the required chemical compositions of molybdenum, sulfur, and copper. The materials shall be sampled and shall undergo
-
Supplier: Allied Electronics, Inc.
Description: slippage and muscle fatigue. And all PRO-SERIES screwdrivers have professional level features like chrome molybdenum vanadium steel shafts with black oxide tips. 7-piece slotted/Phillips® screwdriver set in hanging display box. Set Contains: 1/8" slotted, 5/32"
- Type: Standard Screwdriver
-
Supplier: Allied Electronics, Inc.
Description: slippage and muscle fatigue. And all PRO-SERIES screwdrivers have professional level features like chrome molybdenum vanadium steel shafts with black oxide tips. 5-piece slotted/Philips®, screwdriver set in hanging display box. Set Contains: 1/8" slotted, 3/16"
- Type: Standard Screwdriver
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: Aremco Products, Inc.
Description: Aremco offers a wide range of high purity metals and ceramics that are applicable to scientists and engineers involved in basic research and applied product development.
- Inorganic Compounds: Other
- Ionic Component: Transition Metals (Ti, Fe, Ni, etc)
- Non-Metal Compounds: All Non-Metals, Oxides
- State of Matter: Powder
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:6961 MoO3 CAS#:1313-27-5 F.W.:143.94 NFPA#: Specific Gravity: DOT:NR Descriptions: Specification TEST 1. Assay 99.5% min. 2. Insoluble in dil. NH4OH 0.02% 3. Chloride 0.002% 4. Nitrate - pass test 5. Arsenate, phosphate and silicate 0.02% 6. Phosphate 0.0005% 7. Sulfate 0.02% 8. Ammonium 0.01%
- Ionic Component: Transition Metals (Ti, Fe, Ni, etc)
- Non-Metal Compounds: All Non-Metals, Oxides
- State of Matter: Powder
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:5050 MoO3 CAS#:1313-27-5 F.W.:143.94 NFPA#: Specific Gravity: DOT:NR Descriptions: Molybdic anhydride Specification TEST 1. Assay (metals basis) 99.99+% min. Properties No properties.
- Ionic Component: Transition Metals (Ti, Fe, Ni, etc)
- Non-Metal Compounds: All Non-Metals, Oxides
- State of Matter: Powder
-
Supplier: ASTM International
Description: 1.1 This specification covers three grades of molybdenum oxide, designated as A, B, and molybdic oxide briquets. 1.2 The values stated in inch-pound units are to be regarded as the standard.
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by JT Baker. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Non-Metal Compounds: All Non-Metals, Oxides
- State of Matter: Powder
-
Supplier: Materion Corporation
Description: Oxide, La2O3 Lead Titanate, PbTiO3 Lead Zirconate, PbZrO3 Lead Zirconate-Titanate, PZT Lithium Niobate, LiNbO3 Magnesium Oxide, MgO Molybdenum Oxide, MoO3 Niobium Pentoxide
- Materials Processed: Oxides
- Type: CVD / Chemical Precursor
-
Description: Phosphorus content can be determined in the range of 0,001 % (m/m) to 0,025 % (m/m). Cr(III) and silica cause interference which is eliminated. The principle is dissolution of a test portion in a mixture of nitric and hydrochloric acids, fuming with sulfuric acid, oxidation of Cr(III) to Cr
-
Supplier: Allied Electronics, Inc.
Description: and muscle fatigue. And all PRO-SERIES screwdrivers have professional level features like chrome molybdenum vanadium steel shafts with black oxide tips. The handle core is made of hard shockproof plastic for durability. The outer coating is soft rubber for comfort and slip resistance.
- Overall Length: 7.75 inch
- Type: Standard Screwdriver
-
Supplier: Allied Electronics, Inc.
Description: and muscle fatigue. And all PRO-SERIES screwdrivers have professional level features like chrome molybdenum vanadium steel shafts with black oxide tips. The handle core is made of hard shockproof plastic for durability. The outer coating is soft rubber for comfort and slip resistance.
- Overall Length: 6.75 inch
- Type: Standard Screwdriver
-
Supplier: CSA Group
Description: Phosphorus content can be determined in the range of 0,001 % (m/m) to 0,025 % (m/m). Cr(III) and silica cause interference which is eliminated. The principle is dissolution of a test portion in a mixture of nitric and hydrochloric acids, fuming with sulfuric acid, oxidation of Cr(III) to Cr
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of cobalt (expressed as the oxide) in fresh cobalt-molybdenum catalyst, in the range of 0.5 to 10% cobalt oxide. 1.2 This standard does not purport to address all of the safety problems, if any associated with its use. It is the
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of cobalt (expressed as the oxide) in fresh cobalt-molybdenum catalyst, in the range of 0.5 to 10?% cobalt oxide. 1.2 Units\u2014The values stated in SI units are to be regarded as standard. No other units of measurement are included
-
Supplier: Abrisa Technologies
Description: Abrisa Technologies’ Transparent Conductive Heaters incorporate coatings of Indium Tin Oxide (ITO), Index-Matched Indium Tin Oxide (IMITO) or Indium Molyb-denum Oxide (IMO) and are ideal window and display glass solutions when anti-fogging or de-icing, and high throughput
- Fuel / Energy Source: Electric
-
Supplier: McGee Industries, Inc. / McLube Division
Description: Fully compounded NLGI Grade 2 molybdenum disulfide (MoS2) grease. Provides superior extreme pressure properties, high-load bearing capabilities, protects against corrosion, is water resistance, and has excellent oxidation and mechanical stability. McLube MoS2-400 is dark gray/ black
- Chemistry / Constituents: Molybdenum / Metal Sulphide
- Flash Point: 450 F
- Type / Function: Lubricant
-
Supplier: McGee Industries, Inc. / McLube Division
Description: oxidation and mechinical stability. McLube MoS2-210 is dark gray/ black and has a smooth, buttery texture. The molybdenum disulfide offers particular advantages under boundary lubrication conditions, especially where sliding or vibration action pushes the grease away from the contact
- Chemistry / Constituents: Molybdenum / Metal Sulphide
- Flash Point: 500 F
- Type / Function: Lubricant
-
Supplier: McGee Industries, Inc. / McLube Division
Description: Synthetic PAO Based fully compounded NLGI Grade 2 grease with a high concentration of molybdenum disulfide (MoS2). Provides superior extreme pressure properties, high-load bearing capabilities, protects against corrosion, is water resistance, and has excellent oxidation and mechanical
- Chemistry / Constituents: Molybdenum / Metal Sulphide
- Kinematic Viscosity (@ 40°C): 30.6 cSt
- Operating / Use Temperature: -40 to 400 F
- Type / Function: Lubricant
-
Supplier: McGee Industries, Inc. / McLube Division
Description: Synthetic Oil Based Anti-Seize Paste containing a high concentration of molybdenum disulfide. Provides superior extreme pressure properties, high-load bearing capabilities, protects against corrosion, is water resistance, and has excellent oxidation and mechanical stability. Excellent
- Chemistry / Constituents: Molybdenum / Metal Sulphide
- Operating / Use Temperature: 750 F
- Type: Grease / Gel
-
Supplier: Dupont Molykote
Description: lubricating properties • Reduction of friction and wear • Resistant to oxidation • Extreme pressure resistance • Wide service temperature range
- Applications: Aerospace, Automotive / Transportation
- Chemistry / Constituents: Molybdenum / Metal Sulphide
- Density / Specific Gravity (@15.6°C, 60°F): 4.8 specific gravity
- Operating / Use Temperature: -301 to 842 F
-
Supplier: Accuris
Description: MOLYBDENUM OXIDE PRODUCTS
-
Supplier: Dupont Molykote
Description: silicone greases with the improved load carrying capabilities of MoS2. APPLICATIONS Automotive parts (e.g., brake components, shift levers, etc.) Electronic equipment Precision instruments FEATURES Resistant to moisture, oxidation and corrosive atmospheres Molybdenum fortified product
- Applications: Automotive / Transportation, Electrical / Electronic
- Chemistry / Constituents: Silicone, Molybdenum / Metal Sulphide, Lithium Complex
- Features: Corrosion Inhibitor / Rust Preventative
- Operating / Use Temperature: -40 to 399 F
-
Supplier: Morgan Advanced Materials
Description: Alumina ceramic with 95.0% Al2O3 content that is specially formulated for accurate grain size. This is feature particularly valuable when a ceramic microstructure is needed to provide a good keying surface for high integrity molybdenum metallizing.
- Aluminum Oxide / Aluminate Type: Alumina / Aluminum Oxide
- Compressive / Crushing Strength: 290074 psi
- Density: 3.75E-9 g/cc
- MOR / Flexural Strength: 46412 psi
-
Supplier: SKF/North America
Description: SKF LGEM 2 is a high viscosity, mineral oil based grease using a lithium soap. Its content of molybdenum disulphide and graphite provides extra protection for harsh applications subjected to high loads, heavy vibrations and slow rotations. High oxidation stability
- Applications / Function: Bearing Lube, Machine / Gears
- Chemistry / Constituents: Mineral Oil, Molybdenum / Metal Sulphide, Lithium Complex, Petroleum / Mineral Oil
- Features: EP (Extreme Pressure / Active)
- Kinematic Viscosity (@ 40°C): 500 cSt
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR MOLYBDENUM OXIDE PRODUCTS
-
Supplier: Saint-Gobain Coating Solutions
Description: Molybdenum targets. Saint-Gobain offers a range of standard & customizable thickness profiles, in metallic, ceramic & cermet formulations. In addition, Saint-Gobain has the research & development capabilities to work with customers to develop on-demand target formulations.
- Applications: Other
- Electrical Resistivity: 7.5 ohm-cm
- Material Density (Theoretical): 9.35 g/cc
- Materials Processed: Barrier / Refractory Metal (W, Mo, Ti,, Molybdenum, Oxides, Silicon, Silicide (MoSi2), Tungsten, Specialty / Other
-
Supplier: Thermo Shield
Description: Included in our stock of inch and metric refractory fasteners is Molybdenum (Mo or Moly), Tantalum (Ta), Tungsten (W), and Alumina (Al2O3 or AD998) screws (fillister, flat & pan head), nuts (hex, square, round with flat or double d, & round slotted), washers (flat, thin, & shoulder), threaded
- Aluminum Oxide / Aluminate Type: Alumina / Aluminum Oxide
- Shape / Form: Tube Stock
-
Supplier: Thermo Shield
Description: Included in our stock of inch and metric refractory fasteners is Molybdenum (Mo or Moly), Tantalum (Ta), Tungsten (W), and Alumina (Al2O3 or AD998) screws (fillister, flat & pan head), nuts (hex, square, round with flat or double d, & round slotted), washers (flat, thin, & shoulder), threaded
- Aluminum Oxide / Aluminate Type: Alumina / Aluminum Oxide
- Shape / Form: Tube Stock
-
Supplier: Thermo Shield
Description: Included in our stock of inch and metric refractory fasteners is Molybdenum (Mo or Moly), Tantalum (Ta), Tungsten (W), and Alumina (Al2O3 or AD998) screws (fillister, flat & pan head), nuts (hex, square, round with flat or double d, & round slotted), washers (flat, thin, & shoulder), threaded
- Aluminum Oxide / Aluminate Type: Alumina / Aluminum Oxide
- Shape / Form: Tube Stock
-
Supplier: Thermo Shield
Description: Included in our stock of inch and metric refractory fasteners is Molybdenum (Mo or Moly), Tantalum (Ta), Tungsten (W), and Alumina (Al2O3 or AD998) screws (fillister, flat & pan head), nuts (hex, square, round with flat or double d, & round slotted), washers (flat, thin, & shoulder), threaded
- Aluminum Oxide / Aluminate Type: Alumina / Aluminum Oxide
- Shape / Form: Tube Stock
-
Supplier: Dupont Molykote
Description: , splined shafts and threaded spindles. FEATURES High load carrying capacity Suitable for long-term lubrication Good oxidation resistance Emergency running properties, i.e. in the case of mixed friction providing of wear protection by solid
- Chemistry / Constituents: Petroleum / Mineral Oil, Molybdenum / Metal Sulphide
- Features: EP (Extreme Pressure / Active), Corrosion Inhibitor / Rust Preventative
- Operating / Use Temperature: -22 to 302 F
- Type: Grease / Gel, Micro-dispersion
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR MOLYBDENUM OXIDE PRODUCTS - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: SKF/Global
Description: SKF LGEM 2 is a high viscosity, mineral oil based grease using a lithium soap. Its content of molybdenum disulphide and graphite provides extra protection for harsh applications subjected to high loads, heavy vibrations and slow rotations. High oxidation stability
- Applications / Function: Bearing Lube, Machine / Gears
- Chemistry / Constituents: Mineral Oil, Molybdenum / Metal Sulphide, Lithium Complex, Petroleum / Mineral Oil
- Features: EP (Extreme Pressure / Active)
- Kinematic Viscosity (@ 40°C): 500 cSt
-
Supplier: Proto® Industrial Tools
Description: IMPACT, WOBBLE TYPE MOLYBDENUM STEEL MATERIAL 3/8 INCH SIZE BLACK OXIDE FINISH 3 INCH OVERALL LENGTH FORGED PROCESS 3/8 SIZE - FRACTIONAL WEIGHT 0.18 LB
- Product Features: Impact Socket
- Product Type: Socket Extension
-
Supplier: Accuris
Description: BERYLLIUM OXIDE - MOLYBDENUM/MANGANESE METALLIZED - NICKEL PLATED ***TO BE USED WITH FORD WSS-M99P1111-A***
-
Supplier: Proto® Industrial Tools
Description: IMPACT, WOBBLE TYPE MOLYBDENUM STEEL MATERIAL 1/2 INCH SIZE BLACK OXIDE FINISH 3 INCH OVERALL LENGTH FORGED PROCESS 1/2 SIZE - FRACTIONAL DRIVE END OUTSIDE DIAMETER 63/64 INCH WEIGHT 0.31 LB
- Product Features: Impact Socket
- Product Type: Socket Extension
-
Supplier: Magnalube, Inc.
Description: and high temperature performance. To improve performance, Magnalube-GX contains a minimum of 3% molybdenum disulfide and a molecularly bound proprietary PTFE compound. This product contains the most advanced blend of extreme pressure, anti-wear and rust and oxidation inhibitors
- Applications: Aerospace, Automotive / Transportation, Bearings, Combustion Engines, Compressors / Piston Pumps, Machine / Gears, Marine, MIL-SPEC / Military, Process Equipment, Specialty
- Chemistry / Constituents: Lithium Complex, Fluoropolymer / PTFE (e.g., Teflon®), Molybdenum / Metal Sulphide, Petroleum / Mineral Oil, Synthetic / Semi-synthetic, Specialty / Other
- Density / Specific Gravity (@15.6°C, 60°F): Over 0.9000 specific gravity
- Features: Corrosion Inhibitor / Rust Preventative, EP (Extreme Pressure / Active), Mold Release / Release Agent, Sealing / Barrier
Find Suppliers by Category Top
Featured Products Top
-
. Molybdenum exhibits excellent resistance to corrosion from an inert gas, molten metals, and glasses as well as oxide ceramics even at very high temperatures. Knowing the best machining conditions of Molybdenum from years of experience, Top Seiko can machine Molybdenum with full automation that will cut (read more)
Browse CNC Machining Services Datasheets for Top Seiko Co., Ltd. -
Transparent conductive coatings such as Indium Tin Oxide (ITO), Indium Molybdenum (IMO) or Index-Matched (IMITO) are used to make robust transparent electro-magnetic shielded (EMI) display enhancement glass, anti-fogging/frost-free camera windows and controlled temperature sample surfaces for (read more)
Browse Coating Services Datasheets for Abrisa Technologies -
Transparent conductive coatings such as Indium Tin Oxide (ITO), Indium Molybdenum (IMO) or Index-Matched (IMITO) are used to make robust transparent electro-magnetic shielded (EMI) display enhancement glass, anti-fogging/frost-free camera windows and (read more)
Browse Busbars and Busways Datasheets for Abrisa Technologies -
Abrisa Technologies’ Transparent Conductive Heaters incorporate coatings of Indium Tin Oxide (ITO), Index-Matched Indium Tin Oxide (IMITO) or Indium Molyb-denum Oxide (IMO) and are ideal window and (read more)
Browse Optical Coating Services Datasheets for Abrisa Technologies -
Abrisa Technologies’ Transparent Conductive Heaters incorporate coatings of Indium Tin Oxide (ITO), Index-Matched Indium Tin Oxide (IMITO) or Indium Molyb-denum Oxide (IMO) and are ideal window and (read more)
Browse Optical Windows Datasheets for Abrisa Technologies -
Abrisa Technologies’ Transparent Conductive Heaters incorporate coatings of Indium Tin Oxide (ITO), Index-Matched Indium Tin Oxide (IMITO) or Indium Molyb-denum Oxide (IMO) and are ideal window and (read more)
Browse Optical Windows Datasheets for Abrisa Technologies -
Abrisa Technologies’ Transparent Conductive Heaters incorporate coatings of Indium Tin Oxide (ITO), Index-Matched Indium Tin Oxide (IMITO) or Indium Molyb-denum Oxide (IMO) and are ideal window and (read more)
Browse Electric Heaters Datasheets for Abrisa Technologies -
transparent and conductive coating solutions incorporating our ITO/IMITO and Indium Molybdenum Oxide (IMO) coatings, or cut to order Fluoride Tin Oxide (FTO) coatings on float glass to support applications as: • EMI Shielded Displays for Aircraft (read more)
Browse Optical Coating Services Datasheets for Abrisa Technologies -
transparent and conductive coating solutions incorporating our ITO/IMITO and Indium Molybdenum Oxide (IMO) coatings, or cut to order Fluoride Tin Oxide (FTO) coatings on float glass to support applications as: • EMI Shielded Displays for Aircraft (read more)
Browse Industrial Coatings Datasheets for Abrisa Technologies -
invisible chromium-oxide protective film on the surface. The addition of molybdenum can increase the hardenability, toughness and tensile strength. The main reason to add molybdenum is to reduce pitting. Guidelines for Choosing Stainless Steel (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc.
Conduct Research Top
-
White Paper - Advanced Reactor System for the Fine Control of Properties of Molybdenum Powder
nucleation of product phase and product phase crystal growth via chemical vapor transport. Volatile molybdenum oxide monohydrate, MoO2(OH)2, is the gas phase re-sponsible for the chemical vapor transport of Mo. Complete reduction system was designed and engineered based on this pilot development work
-
Machining Titanium
for titanium products. Titanium applications are most significant in jet engine and airframe components that are subject to temperatures up to 1100 °F and for other critical structural parts. Titanium is alloyed with aluminum, manganese, iron, molybdenum and other metals to increase strength