Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Trebor International
Description: Trebor® fiber optic probes and monitoring systems provide complete performance and diagnostic capability for your high-purity pump. The use of fiber optic technology allowed us to design a nonmetallic sensor that will not corrode in aggressive acid environments and avoid the use of electrical
- Leak Detection Method: Optical Leak Detector
- Specific Detectable Liquid Types: Water
-
Supplier: Trebor International
Description: Trebor® fiber optic probes and monitoring systems provide complete performance and diagnostic capability for your high-purity pump. The use of fiber optic technology allowed us to design a nonmetallic sensor that will not corrode in aggressive acid environments and avoid the use of electrical
- Also Detects Gases / Vapors: Yes
- Leak Detection Method: Optical Leak Detector
- Specific Detectable Liquid Types: Water
- Submersible: Yes
-
Supplier: Emerson Automation Solutions – Rosemount
Description: inclement weather, wind direction, leak direction or any potential gas dilution. When utilized together with Net Safety Monitoring's advanced point gas detection and our optical flame detection, a complete and comprehensive safety system is ensured.
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Current, Switch
- Features: Hazardous Environments
- General Gas Types: Toxic Gas, Combustible Gas
-
-
Supplier: OPW Engineered Systems
Description: A unique, pulsed — and intrinsically safe — electrical signal is generated by the control monitor and is transmitted to the sensors via a coiled cord and optic format plug.When sensors on the transport are dry a signal is returned to the monitor. If the signal meets pre-determined characteristics
- Built in Alarm Indicator: Yes
- Intrinsically Safe: Yes
- Leak Detection Method: Optical Leak Detector
- Operating Temperature: -40 to 158 F
-
Description: . The Andros 6552 is designed to meet or exceed EN 14624,“performance of mobile leak detectors and of room controllers of halogenated refrigerants”. High Stability: Rapid Warm-Up The enhanced optics and electronics of the 6552 have virtually eliminated zero drift after
- Application: Process Gas
- Electrical Outputs: Analog Voltage
- General Gas Types: Toxic Gas, Combustible Gas
- Instrument Type: Monitor
-
Supplier: UE Systems, Inc.
Description: What would the future be like if equipment was tested so effectively, so safely, so intuitively that catastrophic failure and energy waste became terms of the past?For the past three decades, the manufacturers at UE Systems have been working on a super detection system that combines state-of-the-art
- Flaw Detection / Inspection Area: Packaging Defects / Leaks, Other
- Form Factor: Portable / Hand Held / Mobile
- Instrument Type: Condition Monitor / Fault Detector, Flaw Detectors
- Technology: Acoustic Emission, Air / Structure Borne, Optical / Laser, Ultrasonic, Other
-
Supplier: Electro Optical Components, Inc.
Description: Electro Optical Components introduces a series of revolutionary high sensitivity, high performance, low power &, small size gas imaging detector modules. Because they operate at higher temperatures (140K vs 77K) than other cooled MID IR Arrays, they last longer. They can detect more
- Electrical Outputs: Analog Voltage
- Measurement Type: Leakage
- Number of Gases Sensed: Multi Gas
- Operating Temperature: -40 to 140 F
-
Supplier: RS Components, Ltd.
Description: to IP 67. Optical Level sensors operate using a LED light and the principle of refraction. The level sensor emits a beam of light from the LED which is directed via a prism at the tip of the sensor to a receiver unit. When the level detectors prism is immersed in liquid the emitted
- Maximum Current: 0.1000 amps
- Maximum Operating Pressure: 232 psi
- Meter Technology: Optical
- Pole and Throw Specifications: Other
-
Supplier: RS Components, Ltd.
Description: to IP 67. Optical Level sensors operate using a LED light and the principle of refraction. The level sensor emits a beam of light from the LED which is directed via a prism at the tip of the sensor to a receiver unit. When the level detectors prism is immersed in liquid the emitted
- Maximum Current: 0.1000 amps
- Maximum Operating Pressure: 232 psi
- Meter Technology: Optical
- Pole and Throw Specifications: Other
-
Supplier: RS Components, Ltd.
Description: to IP 67. Optical Level sensors operate using a LED light and the principle of refraction. The level sensor emits a beam of light from the LED which is directed via a prism at the tip of the sensor to a receiver unit. When the level detectors prism is immersed in liquid the emitted
- Maximum Current: 0.1000 amps
- Maximum Operating Pressure: 232 psi
- Meter Technology: Optical
- Pole and Throw Specifications: Other
-
Supplier: RS Components, Ltd.
Description: to IP 67. Optical Level sensors operate using a LED light and the principle of refraction. The level sensor emits a beam of light from the LED which is directed via a prism at the tip of the sensor to a receiver unit. When the level detectors prism is immersed in liquid the emitted
- Maximum Current: 0.1000 amps
- Maximum Operating Pressure: 232 psi
- Meter Technology: Optical
- Pole and Throw Specifications: Other
-
Supplier: Materion Corporation
Description: Foil Integrity: Foil is available in three classifications of integrity: Vacuum Tight: no detectable leakage through the foil when tested with a helium mass spectrometer leak detector, sensitivity of 1 x 10-9 atm-cc/sec. o Optically Dense: not be penetrated by light when tested
- Applications: Electronics / RF-Microwave, Other
- Light Alloy: Yes
- Metal / Alloy Types: Refractory / Reactive (UNS R), Beryllium / Beryllium Alloy
- Shape / Form: Semi-finished Shape / Mill Stock, Foil
-
Supplier: Materion Corporation
Description: Foil Integrity: Foil is available in three classifications of integrity Vacuum Tight: The foil will have no detectable leaks. This will be tested with a helium mass spectrometer leak detector with a sensitivity of 1 x 10-9 atm-cc/sec. Thickness range: 0.0003 – 0.010 inches
- Applications: Electronics / RF-Microwave, Other
- Light Alloy: Yes
- Metal / Alloy Types: Refractory / Reactive (UNS R), Beryllium / Beryllium Alloy
- Shape / Form: Semi-finished Shape / Mill Stock, Foil
-
Supplier: Dexter Research Center, Inc.
Description: Temperature Coefficient of Responsivity of -0.04%/°C. This detector has a very short thermal shock response to ambient temperature change.ApplicationsG as analysis in handheld gas monitors for automotive exhaust, industrial/environme ntal leak detection and air quality monitoring
- Operating Temperature: -50 to 100 C
- Package Type / Mounting: Other
- Sensor Grade / Operating Range: Industrial
- Sensor Type: Temperature Sensor
-
Supplier: Fredericks Company - Televac
Description: 150°C Product Application: CRT Mfg., Deposition of Optical & Functional Films, Distillation of Low Vapor Pressure, Chemicals, Electron Microscopes, Freeze Drying, Helium Mass Spec. Leak Detectors, High Energy Physics, Lamp, Lighting & Laser Products Mfg., Mass Spectrometers
- Device Category: Sensor
- Media: Gas
- Operating Temperature: 32 to 122 F
- Pressure Reading: Gauge, Vacuum
-
Supplier: Fredericks Company - Televac
Description: Pressure, Chemicals, Electron Microscopes, Freeze Drying, Helium Mass Spec. Leak Detectors, High Energy Physics, Lamp, Lighting & Laser Products Mfg., Mass Spectrometers, Metallurgical Processes, Night Vision / Electro-Optical Detector Mfg., Plasma Enhanced Deposition,
- Device Category: Sensor
- Media: Gas
- Operating Temperature: 32 to 122 F
- Pressure Reading: Gauge, Vacuum
-
Description: requirements for portable or fixed leak detectors of toxics or combustibles. High Stability: rapid warm-up The enhanced optics and electronics of the 6511 has virtually eliminated zero drift after the initial warm up period. Prior to this breakthrough, frequent zeroing of an
- Application: Process Gas
- General Gas Types: Toxic Gas, Combustible Gas
- Instrument Type: Monitor
- Measurement Type: %Volume, Trace
-
Description: -lined sample cell that the gas of interest is flowing through. The beam then passes into an optical assembly of highly specialized filters and a unique multi-element detector. Comprehensive Software Architecture Embedded dual protocol software makes upgrading older products
- Application: Process Gas
- General Gas Types: Combustible Gas
- Instrument Type: Monitor
- Measurement Type: %Volume, Trace
Find Suppliers by Category Top
Featured Products Top
-
The BASICEVO Pro Broadband NDIR gas sensor for ambient air monitoring uses dual wavelength technology. It is designed for leak detection of refrigerant (Freon) gases (select (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc.
Conduct Research Top
-
Infrared Technology for Fail-To-Safe Hydrocarbon Gas Detection
for measuring gas leaks so the measurement is expressed in terms of concentration times path length. The open path system incorporates many of the same advantages of the optical point detector and includes a dual range, ppm.m for small hydrocarbon leaks and LEL.m for more catastrophic leaks.
More Information Top
-
Optical leak detection for wafer level hermeticity testing
We developed a novel hermetic packaging technology and an optical leak detector for wafer level assembly and testing, respectively.
-
Front Matter: vol. 8026
Intrinsically safe oxygen and hydrogen optical leak detector [8026-04] .
-
2011 Annual Progress Report: DOE Hydrogen and Fuel Cells Program (Book)
Intrinsically safe oxygen and hydrogen optical leak detector ,” M. Beshay, S. Garon, D. Ruiz, L. U. Kempen, Proc. SPIE Vol. 8026: Photonic Applications for Aerospace, Transportation, and Harsh Environment II, Alex A. Kazemi; Bernard Kress; Eric Y. Chan; Nabeel A. Riza…
-
Photometers / Light / Optical Detectors / Leak Detectors
There were no results for "Photometers Light Optical Detectors Leak Detectors" .
-
Applications and results of MODIS lunar observations
…of a number of methodologies developed by the MODIS Characterization Support Team (MCST) for various applications of Terra and Aqua MODIS lunar observations, such as radiometric stability monitoring, band-to-band registration (BBR), and characterization of detector optical leak and electronic crosstalk.
-
Improvement of ASTER/SWIR crosstalk correction
In optical sensing, this word is used also for optical leaks between detectors .
-
Evaluation of Terra MODIS PC bands optical leak correction algorithm
Our method assumes that in the absence of an optical leak the detector ’s signal would decay away from its peak response to the moon as an inverse power series function of the frame offset number.
-
Advancement in Insulcagon pump simulating as an artificial pancreas for the treatment of diabetes
Access Date 07/02/2008, Optical Blood Leak Detector /Blood Vs Saline Detector.
-
Implantable Neural Prostheses 2
Helium-leak detectors, radioactive decay detectors, and interferometer ( optical ) leak detectors are all capable of fine leak detection.
-
Advanced instrumentation for next-generation aerospace propulsion control systems
Measurement technologies that are considered to be ready for implementation include optical surface temperature sensors, an isotope wear detector, a brushless torquemeter, a fiberoptic deflectometer, an optical absorption leak detector , the nonintrusive speed sensor, and an ultrasonic triducer.