Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RS Components, Ltd.
Description: Remote Controller (914-8502). Infra red remote controller used as external programming keyboard for all Simex meters that are equipped with IR receivers and remote programming features. The function of particular keys on the remote controller depends
-
Supplier: Columbus McKinnon Corporation
Description: controls enhance operator comfort. Choose up to 7 levers or 3 joysticks; up to 12 toggles; mushroom E-stop. VERSATILE & FEATURE-RICH OPTIONS Configure the MLTX2 on a Windows PC with the optional Radio Control Programmer (RCP) via USB or the USB/IR adapter. Easily upload new
- Applications: Automation / PLC, Crane / Materials Handling, Other
- Features: Approval Ratings, Battery Powered, Computer Programmable, Extreme Environment, Weatherproof
- Form Factor: Other
- Interface Type: Joystick, Toggle
-
Supplier: AI-TEK Instruments, LLC
Description: instruments embedded in explosion proof or NEMA 4X enclosures, remote access solves the problem of programming by making use of an IR link to allow full front panel control via a hand-held remote. PC/Windows-based GUI (Graphical User Interface): Custom software
- Display: Digital
- Features: Data Logger
- Form Factor: Panel Mount
- Interface / Control: Digital Front Panel, Computer Programmable, Networkable
-
-
Navigation Lights - Golight Remote Control Boat Light - GL-2110-6-E - 6 inch stanchion - Perko MountSupplier: Larson Electronics LLC
Description: (works on radio signal, not IR, so line of site and obstructions are not an issue) - Handheld and dash mount remotes included - Remotes are weatherproof - 4 button operation - up/down, right/left - Remote turns light on/off, so no additional switch required -
-
Supplier: Larson Electronics LLC
Description: mhz (works on radio signal, not IR so line of site and obstructions are not an issue) - Handheld and dash mount remotes included - 4 button operation - up/down, right/left - Remote turns light on/off, so no additional switch required - Programmable with 2187 channels -
-
Supplier: Larson Electronics LLC
Description: mhz (works on radio signal, not IR so line of site and obstructions are not an issue) - Handheld and dash mount remotes included - 4 button operation - up/down, right/left - Remote turns light on/off, so no additional switch required - Programmable with 2187 channels
-
Supplier: Larson Electronics LLC
Description: - 5 million (new retail formula) or 400,000 (old industrial formula) REMOTE CONTROLLED WIRELESS REMOTES: - Wireless requires no wiring harness - Effective to 150 feet (even through vehicles, walls, etc.) - Operate on 433 mhz (works on radio signal, not IR, so line of
-
Supplier: Visual Sound, Inc.
Description: remote controlled Bass, Treble, Balance, Volume, Mute and Input Select for up to 8 common sources. Each zone output can be individually pre-programmed to achieve proper tonal balance to compensate for the speakers and acoustics in each zone. Each common source can be IR
-
Supplier: Optris Infrared Sensing, LLC
Description: interface Remote control of camera via software Display of multiple images in different windows Compatible with Windows XP, Vista, Windows 7, 8, 10 and Linux (ubuntu) SDK includes interfaces for LabVIEW and MATLAB
- Deployment: Standalone
- Licensing: Perpetual
- Operating System: Windows, Linux
- Source Code: Proprietary
-
Supplier: Optris Infrared Sensing, LLC
Description: interface Remote control of camera via software Display of multiple images in different windows Compatible with Windows XP, Vista, Windows 7, 8, 10 and Linux (Ubuntu) SDK includes interfaces for LabVIEW and MATLAB
-
Supplier: Infineon Technologies AG
Description: Highly Integrated 35A Single-input Voltage, Synchronous Buck Regulator with PMBus Interface. Benefits •Internal LDO allows single 21V operation •Output Voltage Range: 0.5V to 0.875*PVin •0.5% accurate Reference Voltage •Programmable Switching
- IC Package Type: Other
- Operating Temperature: -40 to 125 C
- Output Current (IOUT): 35 amps
- Regulated Output Voltage (Volt): 0.5000 to 18.4 volts
-
Supplier: Cole-Parmer
Description: -temperature sterilization cycle eliminates contamination from all internal surfaces simplifying cleaning procedures. |Accurate microprocessor control of temperature and CO2 concentration is easy to program. Other programmable specifications include configurable audible on/off,
- Chamber Capacity: 6.5 cubic feet
- Operating Temperature: 41 to 122 F
-
Supplier: Cole-Parmer
Description: -temperature sterilization cycle eliminates contamination from all internal surfaces simplifying cleaning procedures. |Accurate microprocessor control of temperature and CO2 concentration is easy to program. Other programmable specifications include configurable audible on/off,
- Chamber Capacity: 6.5 cubic feet
- Operating Temperature: 41 to 122 F
-
Supplier: Microchip Technology, Inc.
Description: Peripherals: 6-channel 16-bit Motor Control PWM 3 duty cycle generators Independent or Complementary mode Programmable dead time and output polarity Edge-aligned or center-aligned Manual output override control 1 Fault input
- Clock Speed: 40 MHz
- Data Bus: 16-Bit
- Interfaces: I²C
- MIPS: 40
-
Supplier: Microchip Technology, Inc.
Description: Peripherals: 6-channel 16-bit Motor Control PWM 3 duty cycle generators Independent or Complementary mode Programmable dead time and output polarity Edge-aligned or center-aligned Manual output override control 1 Fault input
- Clock Speed: 40 MHz
- Data Bus: 16-Bit
- Interfaces: I²C
- MIPS: 40
-
Supplier: Microchip Technology, Inc.
Description: Control Peripherals: 6-channel 16-bit Motor Control PWM 3 duty cycle generators Independent or Complementary mode Programmable dead time and output polarity Edge-aligned or center-aligned Manual output override control 1 Fault input
- Clock Speed: 40 MHz
- Data Bus: 16-Bit
- Interfaces: I²C
- MIPS: 40
-
Supplier: RS Components, Ltd.
Description: (RS 134-8643), box of 18 (RS 134-8602). - Hybrid IR and 868.3 MHz radio remote control ensures consistent, reliable usage. - Plug and play setup. - Comfortable jog wheel control. - LCD display. - Customisable menu. - Program up to 8 lighting scenes, 8 lighting
-
Supplier: RS Components, Ltd.
Description: (RS 134-8643), box of 18 (RS 134-8602). - Hybrid IR and 868.3 MHz radio remote control ensures consistent, reliable usage. - Plug and play setup. - Comfortable jog wheel control. - LCD display. - Customisable menu. - Program up to 8 lighting scenes, 8 lighting
-
Supplier: RS Components, Ltd.
Description: (RS 134-8643), box of 18 (RS 134-8602). - Hybrid IR and 868.3 MHz radio remote control ensures consistent, reliable usage. - Plug and play setup. - Comfortable jog wheel control. - LCD display. - Customisable menu. - Program up to 8 lighting scenes, 8 lighting
-
Supplier: Infineon Technologies AG
Description: Infrared Remote Control Order Nr.: KIT_AK_INTOUCHIR Price: 49,- EUR Buy Online The IR Remote Control Kit is a re-programable remote control solution based on RC-5 standard. A modular kit with a transceiver panel and a receiver board
- Category: Development Board
- Supported System: Other
-
Supplier: Quiktron, Inc.
Description: component video inputs, four stereo audio inputs, and four coaxial digital audio inputs. It will switch all these inputs to either of the two outputs, with the audio following video. The matrix switch also comes with an infrared remote control to make programming complex macros
-
Supplier: Visual Sound, Inc.
Description: keeps cables dry and allows for easy hook-ups. • Anti-Reflective Window reduces glare, increases contrast and protects the LCD screen. The Control Feature-Set maximizes system integration and programming security: • IR input control • Remote Control Lock
- Type: LCD Display
-
Supplier: Visual Sound, Inc.
Description: , microprocessor controlled transmitter Bi-color status indicator IR link to SLX receiver for automatic frequency synchronization Programmable mute function Battery level indicator Operates on two AA batteries Logic output for remote LED and mute control CommShield
-
Supplier: Cole-Parmer
Description: -temperature sterilization cycle eliminates contamination from all internal surfaces simplifying cleaning procedures. |Accurate microprocessor control of temperature and CO2 concentration is easy to program. Other programmable specifications include configurable audible on/off,
- Chamber Capacity: 6.5 cubic feet
- Operating Temperature: 41 to 122 F
-
Supplier: Cole-Parmer
Description: -temperature sterilization cycle eliminates contamination from all internal surfaces simplifying cleaning procedures. |Accurate microprocessor control of temperature and CO2 concentration is easy to program. Other programmable specifications include configurable audible on/off,
- Chamber Capacity: 6.5 cubic feet
- Operating Temperature: 41 to 122 F
-
Supplier: Visual Sound, Inc.
Description: included IR remote control from across the room. How it works Connect the audio input source(s) to the GefenTV 2.1 Audio Amplifier w/ Dolby Volume Stabilizer. Connect the speakers using speaker wires (not included) to the Speaker Output binding posts. Connect a user-supplied
-
Supplier: TMP Pro Distribution
Description: Bogen's PM3180 is an easy and powerful solution for restaurants, bars, hotels, factories or anywhere multiple sources must be driven to multiple zones. 6 levels of priority with auto switching/level control which sources get precedence. Features include 3 amplifier channels (100W, 60W, 20W)
- Type: Amplifier
-
Supplier: Infineon Technologies AG
Description: the remote sensing inputs. These attributes provide a complete and advanced protection feature set for microprocessor and power systems. Summary of Features 1+1 multiphase control Digital control loop Intel™ VR12.5 & VR13 compliant interface
- IC Package Type: Other
-
Supplier: Infineon Technologies AG
Description: Digital Dual Output 3+1 VR12.5 & VR13 DDR Memory Controller The Infineon Technologies memory digital controllers provide intelligent power for DDR3/DDR4 applications. Command and monitor functions are controlled through the Intel SVID interface which supports 5mV/step VID table, power
- IC Package Type: Other
-
Supplier: Microtest Corporation
Description: now. It displays the current voltage and test time settings if no test is running now. Mounted 8/16 channels expansion box saving space for production line and increasing capacity. Features 2 Channels Graphic LCD Built-in programmable PLC remote control
- AC Current: 1.00E-7 to 0.0310 amps
- AC Voltage: 10 to 5000 volts
- DC Current: 1.00E-7 to 0.0050 amps
- DC Voltage: 10 to 6000 volts
-
Supplier: Win Source Electronics
Description: (s) Primary Attributes: 17 Segment 11 Digit VFD, 15 Programmable Front Panel Keys Embedded: Yes, MCU, 8-Bit Utilized IC / Part: STFPC311 Secondary Attributes: 2 Switches, 4 LEDs, IR Connector for Remote Control ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL
- Category: Development Board
-
Supplier: Win Source Electronics
Description: Embedded: Yes, MCU, 8-Bit Utilized IC / Part: STFPC320 Secondary Attributes: RTC, 4 LEDs, IR Sensor for Remote Control, Buzzer Family Name: STEVAL-CBP002V1 Categories: Development Boards, Kits, Programmers Introduction Date: June 22, 2005 Estimated EOL Date: Obsolete / End of
- Category: Development Board
-
Supplier: Maxim Integrated
Description: /asynchro nous receiver-transmitter (USART) and an SPI master/slave communications port, along with an IR module with carrier frequency generation and flexible port I/O capable of multiplexed keypad control. The device includes 48KB of flash program memory and 1.5KB of data SRAM
- Clock Speed: 12 MHz
- Data Bus: 16 Bit
- IC Package Type: QFP, QFNL, Other
- Number of bits: 16 Bit
-
Supplier: Haida International Equipment Co., Ltd.
Description: mahlithiumbatter ycan work 135hours with speed of 5s / time; 8. With vibration function for sensing ending and error; 9. Durable keyboard made from wear resistant fibre material 10. With remote function controlled by PCfor BHT300. updated BHT300operation system. upgraded application
- Application: General Lab and Industrial
- Connection to Host: USB, RS232/422/485
- Operating Temperature: 41 to 122 F
- Transmission Rate: 115 kbps
-
Supplier: Boston Acoustics, Inc.
Description: soundbar uses your television's remote control for operation. In three easy steps, program your remote to adjust volume, power, input, and music/movie mode. Digitally Optimized, Realistic Audio TVee Model 25 features a digital optical input for decoding Dolby Digital
- Nominal Input Power: 150 watts
- Speaker Size: 4.44 inch
-
Supplier: ValueTronics International, Inc.
Description: /fall and test time Programmable high/low limit Save/Recall program test function Available with remote control and serial interface 2 Year Factory Warranty The Chroma 19073 combines both AC and DC HiPot with insulation resistance (IR) measurements into a single
-
Supplier: ValueTronics International, Inc.
Description: and DC test Pause mode Large LCD display UL and TUV approved CE mark Programmable ramp/fall and test time Programmable high/low limit Save/Recall program test function Remote control and interface support Optional GPIB
- Types of Measurements: Insulation Resistance, AC Hipot
-
Supplier: D-Link Systems, Inc.
Description: object is, preventing the overexposure and a “wash out” effect. P-Iris & Motorized Lens Motorized control of the P-Iris lens gives finer contrast and much clearer image quality in difficult lighting environments and allows remote zoom and focus. Wide
- Camera Function: Video
- Format / Output: Ethernet
- Horizontal Resolution: 1920 lines
- Maximum Frame Rate: 30 to 60 fps
-
Supplier: ValueTronics International, Inc.
Description: Ramp, Test & Fall Times Programmable High & Low Limits Open/Short Circuit Check Ground Continuity Check with 1ohm Limit Arc Detection with Programmable Limit Quick Discharge of DUT in IR and DC Hipot Storage of 99 Tests Setups with Multiple
- Types of Measurements: DC Hipot
-
Supplier: ValueTronics International, Inc.
Description: Quick discharge of DUT in IR and DC test modes Pause mode Large LCD display Programmable ramp/fall and test time Programmable high/low limit Save/Recall program test function Available with remote control and serial interface 2-Year
- Types of Measurements: AC Hipot
-
Supplier: Denton Vacuum
Description: Source code for your programs so you can customize your programs. Network capabilities makes the discovery a node on your network enabling real-time, remote support and upgrades. Convenient Access to Subsystems Rear or bottom mounted pumps provide easy
-
Description: , and proton radiation Radiation hard PPP (Preamplifier Per Pixel) CID imager technology allows exceptional signal to noise with sensitivity never before available with radiation hardened cameras Compact remote radiation hardened head is connected to a camera control unit (CCU) with
- Anti-blooming: Yes
- Camera Function: Video
- Horizontal Resolution: 730 lines
- Lens Mount: C-Mount
-
Supplier: AXIS Communications, Inc.
Description: helps secure the necessary bandwidth for streaming video and control commands over a network Supports Internet Protocol version 6 (IPv6) in addition to IP version 4 (IPv4) Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media
- Camera Function: Video
-
Supplier: Advance Security Products
Description: 1 Step Video Surveillance - Just Plug It In Plug this Desk lamp dvr unit into any wall outlet to begin your video surveillance. Unit will automatically begin to record after SD card is inserted and power is connected. Recording can be started or stopped via the included IR remote
Find Suppliers by Category Top
Featured Products Top
-
The SmartBob II remote is the core component of a proven, reliable level measurement system using cable-based sensoring technology. When combined with its powerful Windows-based eBob software program and remote push-button control consoles, SmartBob2 offers the strongest and smartest cable (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
user interface Remote control of camera via software Display of multiple images in different windows Compatible with Windows XP, Vista, Windows 7, 8, 10 and Linux (ubuntu) SDK includes interfaces for LabVIEW and MATLAB Analysis and (read more)
Browse Thermal Analysis Software Datasheets for Optris Infrared Sensing, LLC -
/us. These DC Loads have a 3.5 inch TFT-LCD display with user-friendly interface and precision performance specifications. The SDL Series provides remote communications and control via RS232, USB and LAN interace types. (read more)
Browse DC Power Supplies Datasheets for Siglent Technologies NA, Inc. -
standard feature. Remote Voltage Programming: The output voltage of all models may be controlled by means of external resistance connected in series with the -S lead. Voltage Programming Coefficient: See Output Specs. Calibration tolerance, ±2%. Current Limiting/Programming (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
See the first pressure transmitters for remote commissioning of functional safety • Remote commissioning of SIL devices saves time and effort Maintenance costs reduced due to increased proof test interval • High accuracy and fast response time (read more)
Browse Pressure Transmitters Datasheets for Siemens Process Instrumentation -
. Key Applications: Tank farms, pump alternation control, local or remote display of level, temperature, flow, pressure and weighing instrument values, PC monitoring and data logging with RD Software. Benefits Easy setup and programming via front panel (read more)
Browse Digital LED Displays Datasheets for Siemens Process Instrumentation -
supply’s various features and specifications. DC programmable power supplies are standard in many areas, including research and development, manufacturing tests, quality control labs or process-control systems. Overlooking key features can lead to costly errors, project delays, or even the need to (read more)
Browse Power Supplies Datasheets for EA Elektro-Automatik Inc. -
female 75 Ohm coaxial RF connectors. The RF connectors are located on the rear panel. The attenuators are bi-directional. Default Settings Attenuator assemblies with Ethernet/RS-232 remote control are shipped from JFW with the network interface set to DHCP mode and the serial baud (read more)
Browse RF Attenuators Datasheets for JFW Industries, Inc. -
manual control menu allows you to set/read an attenuator, fade an attenuator, or perform a handover using two attenuators. Remote Attenuator Control This attenuator assembly can be remotely controlled via an Ethernet connection or a serial connection (i.e. RS-232). The network (read more)
Browse RF Attenuators Datasheets for JFW Industries, Inc. -
protection (OVP), and constant current control to provide further flexibility. Additional standard features include "soft start" and "no load" operation, short circuit and overload protection, thermal protection, internal EMI filtering, RFI shielding, and remote sensing (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies
Conduct Research Top
-
Decoding an Infrared Remote Using a PIC16C5X Microcontroller
be used to create an algorithm that can decode just about any remote control signal. Each PIC16C5X application program represents a step in mapping out a pre-existing infrared format. The final application is a fully implemented example of decoding and interpreting the infrared signals of a type
More Information Top
-
Mobile device for electronic eye gesture recognition
Within the standalone mode the device emulates a programmable IR remote control , while the eye gestures are mapped into commands to trigger actions on different appliances.
-
Embedded Robotics
To find out the correct values for the "type", "length", "tog_mask", "inv_mask" and "mode" parameters, use the IR remote control analyzer program (IRCA).
-
Embedded Robotics
To find out the correct values for the "type", "length", "tog_mask", "inv_mask" and "mode" parameters, use the IR remote control analyzer program (IRCA).
-
Modular Software and Hardware Design Concept for Synthesizer Tuning and Control Systems
Depending on the needs of the specific customer, the following software modules are available (Fig. 7): - initialization - programming diodes - IR remote control - local control - PLL control - display control - task module To stick the different modules together, a "basic operating system" has to…
-
A single battery, 0.9 V operated digital sound processing IC including AD/DA and IR receiver with 2 mW power consumption
Via an IR remote control a new program can be loaded in about 1second.
-
New lighting products | Remodeling | Finishes and Surfaces, Fixtures, Remodeling, Products, Lighting, Bath, Control Systems, Sea Gull Lighting, Task Lighting
The Maestro IR remote control dimmer allows homeowners to program light settings.
-
R-URC: RF4CE-Based Universal Remote Control Framework Using Smartphone
CE Control is used when we execute a smart phone application to control TV programs with previous IR -based remote controller.
-
A novel low‐power RF4CE‐based communication framework for multimedia system control
The CE control is used when we execute a smart phone application to control TV programs with the previous IR -based remote controller, whereas the case of contents sharing is used when we want to share contents such as images, music files…
-
The Robosapien Companion
Now enter up to six commands, but don’t take too long—after five minutes with no IR input from the remote control , even in program mode, Robosapien will put itself to sleep.
-
Remote-Controlled TV Receiver Using a Digital Tuning System
By changing channels with the remote control system, the IR receiver gives a program change command to the con- troller which reads the tuning information from the memory and tunes the set to the new selected channel.