-
Supplier: SKF/North America
Description: SKF single direction thrust ball bearings consist of a shaft washer, a housing washer and a ball and cage thrust assembly. The bearings are separable so that mounting is simple as the washers and the ball and cage assembly can be mounted separately.
- Bearing Type: Thrust Bearing
- Bore Size: 0.9843 inch
- Dynamic Radial Load: 7756 lbs
- Outside Diameter: 2.05 inch
-
Supplier: SKF/North America
Description: SKF single direction thrust ball bearings consist of a shaft washer, a housing washer and a ball and cage thrust assembly. The bearings are separable so that mounting is simple as the washers and the ball and cage assembly can be mounted separately.
- Bearing Type: Thrust Bearing
- Bore Size: 3.94 inch
- Dynamic Radial Load: 27875 lbs
- Outside Diameter: 5.91 inch
-
Supplier: SKF/North America
Description: SKF single direction thrust ball bearings consist of a shaft washer, a housing washer and a ball and cage thrust assembly. The bearings are separable so that mounting is simple as the washers and the ball and cage assembly can be mounted separately.
- Bearing Type: Thrust Bearing
- Bore Size: 0.9843 inch
- Dynamic Radial Load: 12431 lbs
- Outside Diameter: 2.36 inch
-
-
Supplier: SKF/North America
Description: SKF single direction thrust ball bearings consist of a shaft washer, a housing washer and a ball and cage thrust assembly. The bearings are separable so that mounting is simple as the washers and the ball and cage assembly can be mounted separately.
- Bearing Type: Thrust Bearing
- Bore Size: 20.87 inch
- Dynamic Radial Load: 40014 lbs
- Outside Diameter: 23.23 inch
-
Supplier: Barden Precision Bearings
Description: Double direction angular contact thrust ball bearings are designed for use in machine tool spindles, in combination with cylindrical roller bearings. They are manufactured to precision tolerances. Double direction angular contact thrust ball bearings are designed
- Bearing Class: ABEC 7 / Class 4 / P4, ABEC 9 / Class 2 / P2
- Seals / Shielding: None (Open Bearing), Single Seal
- Stainless Steel: Yes
-
Supplier: WD Bearing Group
Description: Thrust ball bearings are designed to carry axial loads only, and they can’t take any radial loads. They can usually be found in the application of vertical shaft. WD thrust ball bearings are available in types of single direction thrust ball bearings and double
- Bearing Type: Thrust Bearing
-
Supplier: SKF/Global
Description: directions as well as moment loads. A single bearing can therefore be used to support rotating machine components in relation to stationary components. These double direction bearings are also of separable design.
- Bearing Design: Double Direction Thrust
- Bore: 20 inch
- Dynamic Radial Load: 209064 lbs
- Outer Ring Width: 6.71 inch
-
Supplier: Splendor Industrial Bearing Co., Ltd.
Description: Unidirectional thrust ball bearing includes a shaft washer, a housing washer and a set of steel ball-cage. The bearing can be separated, and the shaft washer, housing washer, steel ball-cage can be installed separately. Unidirectional thrust ball bearing is mainly used to
- Bearing Type: Thrust Bearing
- Bore Size: 2.05 inch
- Dynamic Axial / Thrust Load: 4676 lbs
- Rated Speed (Oil): 5600 rpm
-
Supplier: SKF/Global
Description: The small single direction tapered roller thrust bearings are used almost exclusively for the kingpin bearing arrangement of commercial vehicles (fig 4). They have a full complement of rollers and are held together by a sheet steel cover (fig 5). Most of these
- Bore: 1.44 inch
- Dynamic Radial Load: 19782 lbs
- Outside Diameter: 0.0 inch
- Overall Width: 0.7756 inch
-
Supplier: Splendor Industrial Bearing Co., Ltd.
Description: ball and the raceway. The four-point contact ball bearing is a single-row ACBB, which is a separable bearing. The steel ball contacts the ring at four points, and the contact angle is 85°. It can bear radial load and axial load in two directions or combined radial and axial
- Bore Size: 5.51 inch
-
Supplier: Timken Company (The)
Description: Angular Contact Single-Row 7000 Product Family Timken offers 7200WN Light, 7300WN Medium and 7400WN Heavy Series single-row angular contact bearings, which are designed for combination loading with high-thrust capacity in one direction. The special geometry of angular
- Bearing Type: Angular Contact Ball Bearing
- Bore Size: 0.3937 to 5.91 inch
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: Single row angular contact ball bearings are self-retaining units with solid inner and outer rings and ball and cage assemblies with polyamide, sheet steel or brass cages. The raceways of the inner and outer rings are offset in relation to each other in the direction of the
- Bearing Type: Angular Contact Ball Bearing
-
Supplier: NTN Bearing Corporation
Description: bearings with locating snap rings. Single Row Angular Contact Single row angular contact ball bearings feature raceways with high and low shoulders. These opposing raceways are designed to carry thrust load in one direction. NTN can preload the bearings at
- Bearing Type: Radial Ball Bearing, Angular Contact Ball Bearing
- Outside Diameter: 0.3937 to 12.6 inch
-
Supplier: Pacific International Bearing, Inc.
Description: Ball Bearing, Single Direction
- Bearing Type: Angular Contact Ball Bearing
- Bore Size: 0.9843 inch
- Dynamic Axial / Thrust Load: 6632 lbs
- Outside Diameter: 2.44 inch
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: technical and economic requirements placed on screw drive bearing arrangements. Multi-row designs Axial angular contact ball bearings are available in single row, double row or triple row ready-to-fit units. They are self-retaining and comprise thick-walled, geometrically stable
- Bearing Design: Double Direction Thrust
-
Supplier: Barden Precision Bearings
Description: Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures
- Bearing Design: Thrust Bearing
- Stainless Steel: Yes
-
Supplier: NSK Americas
Description: high speeds Optional seating rings take initial misalignment. NSK's range of Thrust Ball Bearings include: angular contact thrust ball bearing, single direction thrust ball bearings, double direction thrust ball bearings.
- Bearing Type: Thrust Bearing
- Special Application: Automotive, Other
- Special Material / Plating Options: Stainless Steel
-
Supplier: Timken Company (The)
Description: TSU bearings are self-contained, unitized assemblies that carry heavy radial loads and can manage thrust loads in either direction. Size range: ID 30.000 mm to 45.000 mm (1.811 in. to 1.7717 in.) OD 58.000 mm to 80.000 mm (2.2835 in. to 3.1496 in.) Design
- Bore: 1.18 to 1.77 inch
- Outside Diameter: 2.28 to 3.15 inch
- Roller Bearing Type: Single-Row Tapered
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: bearings for predominantly axial loads are described as axial bearings. Axial spherical roller bearings and single direction axial angular contact ball bearings can support combined axial and radial loads. The other types of axial bearings are only
-
Supplier: Alpine Bearing, Inc.
Description: The radial contact bearing is a single-row radial ball-bearing of conventional design with a Conrad-type assembly. The bearing is assembled by eccentric displacement of the inner race within the outer race, permitting insertion of about half of a full complement of balls.
- Bearing Type: Radial Ball Bearing
-
Supplier: National Precision Bearing, Inc.
Description: In applications with axial loads in one direction the A-Type, angular contact ball bearing should be used. This bearing also works well in radial or combined radial-thrust applications. The A-Type bearing should never be used alone to support moment loads or reversing
- Ball Bearing Types: Radial Ball Bearing
- Bore: 4 to 30 inch
- Design Units: Inch
- Dynamic Axial / Thrust Load: 4262 to 15261 lbs
-
Supplier: Timken Company (The)
Description: . The RAA configuration has single-ribbed inner and outer rings and performs under low speeds or oscillating conditions. It has high guide flanges to accept some thrust in one direction. Applications Turbine engine mainshafts Transmissions Gearboxes
- Bearing Design: Cylindrical Roller Bearing
- Outside Diameter: 0.8661 to 11.81 inch
-
Supplier: NSK Americas
Description: NSK offers one of the most comprehensive range of Angular Contact Ball Bearings designed to meet OE manufacturers' demanding requirements. These bearings have a contact angle that enables them to withstand significant axial loads in one direction together with radial loads. They
- Ball Screw Support: Yes
- Bearing Design: Double Row, Double Row Maximum Capacity Angular, Four Point Contact, Other
- Plastic: Yes
- Prelubricated: Yes
-
Supplier: Alpine Bearing, Inc.
Description: Precision radial bearings support axial loads in a single direction. They are high rigidity and have a high load capacity. This type of bearing is used for applications requiring high running accuracy and tight dimensional tolerances. Use of nonmetallic retainers such as
- Bearing Type: Radial Ball Bearing
- Bore Size: 0.0264 inch
- Outside Diameter: 0.0729 inch
- Rolling Element Material: Steel
-
Supplier: NSK Americas
Description: NSK Taper Roller Bearings support high radial loads and axial loads in a single direction and are available in two and four row versions which are capable of taking axial loads in either direction. Tapers can be supplied with high strength cages (optimized designs) and in
- Outside Diameter: 98.43 inch
- Roller Bearing Type: Single-Row Tapered, Two-Row Tapered, Four-Row Tapered
-
Supplier: Barden Precision Bearings
Description: These bearings are typically used in combination with double direction angular contact thrust bearings in applications where radial stiffness, high radial capacity and high precision support is required. Double row cylindrical roller bearings have a high load carrying
- Roller Bearing Type: Cylindrical
-
Supplier: Barden Precision Bearings
Description: support is required. They represent the ideal solution for a floating bearing location, since they are internally adjusting (floating). For axial loads, double direction angular contact thrust bearings, Series 2344 are used in combination with Series NN30 bearings. A
- Bearing Class: ABEC 7 / RBEC 7 / Class 4 / P4, ABEC 9 / RBEC 9 / Class 2 / P2
- Bearing Type: Roller Bearing
- Stainless Steel: Yes
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: axial loads from one direction as well as high radial loads. They must normally be axially adjusted against a second bearing fitted in a mirror image arrangement. X-life We are offering our proven catalog series in X-life quality. The geometry, surfaces and materials were optimized
- Tapered Roller Bearing Type: Single-Row Tapered
-
Supplier: KG International FZCO
Description: KG can offer following variants Single Direction Thrust Ball Bearing - 511, 512, 513 and 514 Double Direction Thrust Ball Bearing - 522, 523 and 524 Single Direction with Spherical Housing Washer - 532, 533 and 534 Single Direction
- Bearing Type: Thrust Bearing
-
Supplier: NKE Austria GmbH
Description: Thrust ball bearings are separable axial bearings Available in single direction and double direction designs Suitable for relatively high axial loads Low to medium speed ratings Standards: DIN 616, DIN 711, DIN 715 Series: 51100, 51200, 51300, 51400 Application
- Bearing Type: Thrust Bearing
-
Supplier: NationSkander California Corporation
Description: 32314 Single-row Taper Roller Wheel bearing, bearing ables to carry radial and axial load in one direction simultaneously (cone + cup), this is a popular size that could be used in many application. Bearing is made of Chrome Steel. Item: 32314 bearing Type:
-
Supplier: National Precision Bearing, Inc.
Description: In applications with axial loads in one direction the A-Type, angular contact ball bearing should be used. This bearing also works well in radial or combined radial-thrust applications. The A-Type bearing should never be used alone to support moment loads or reversing
- Bore: 2 to 12 inch
- Dynamic Radial Load: 334 to 1037 lbs
- Outer Ring Width: 0.2500 inch
- Outside Diameter: 2.5 to 12.5 inch
-
Supplier: NationSkander California Corporation
Description: 10 Single Row Thrust/Angular Contact Ball Bearings, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only.Bearings are made of Chrome Steel. Item: Single Row Thrust
-
Supplier: Rotek, Inc.
Description: direction with the other half transmitting loads in the other direction. The cross roller bearing design provides a higher theoretical dynamic capacity per unit size, greater stiffness, and a lower spring rate than a single roll ball slewing bearing design.
- Dynamic Axial / Thrust Load: 180000 to 2.70E6 lbs
- Dynamic Radial Load: 16000 to 800000 lbs
- Outside Diameter: 12 to 180 inch
- Roller Bearing Type: Cylindrical
-
Supplier: Timken Company (The)
Description: from the key attributes of both types. The bearing consists of an inner ring, outer ring and roller /retainer assembly. The retainer holds the rollers in position, creating a single assembly that prevents the rollers from being damaged during mounting and dismounting. The separable
- Bore: 3.94 to 6.69 inch
Find Suppliers by Category Top
Featured Products Top
-
quick change in direction. Vibration occurs when the balls collide entering and leaving the load zone. QUIET Linear guide rollers are very quiet due to ball separation. The internal ball bearings are separated by a nylon retainer. This feature reduces noise common in (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
receiving loads in all directions, and adequately operating under a small moment load despite being single-rail guides. RSR Miniatures start at 1mm to larger mm sizes. https://tech.thk.com/en/products/thkdlinks.php?id=315 (read more)
Browse Linear Bearing Rails Datasheets for THK America, Inc. -
THE C-FLEX BEARING SOLUTION: A POPULAR PREFERENCE FOR MOTION CONTROL C-Flex bearings are based upon proven design concepts used for years in a wide variety of applications. The growing popularity of the C-Flex bearing (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Co., Inc. -
requires the balls to make a quick change in direction. Vibration occurs when the balls collide entering and leaving the load zone. QUIET Linear guide rollers are very quiet due to ball separation. The internal ball bearings are separated by a nylon retainer. This feature (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
design of radial ball bearings. The load carrying balls travel in a circular path and are retained and separated from one another. Current ball bushing and ball rail linear systems have a recirculation path that requires the balls to make a quick change in direction. Vibration occurs when the balls (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
that requires the balls to make a quick change in direction. Vibration occurs when the balls collide entering and leaving the load zone. QUIET Linear guide rollers are very quiet due to ball separation. The internal ball bearings are separated by a nylon retainer. This (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
consistent (slip-free) contact between carriage and base reduces wear. The configuration of a cross roller bearing gives designers all the benefits of a two-row bearing, including stability, in a single-row space as the alternating rollers can support loads from all directions, including (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
Isotech’s DL series linear actuators offer the benefits of a space-saving design, fast and simple assembly, long life, and a competitive price. The rigid enclosed aluminum box structure provides a compact envelope that incorporates the linear bearing and drive (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
single or a multiple of pumps to be driven from a single prime mover. Single pump drives allow a pump to be close coupled to a diesel engine that has a flywheel and flywheel housing in accordance with SAE standards (non standard can also be (read more)
Browse Power Take-offs (PTO) Datasheets for jbj Techniques Limited -
ball bearings. The load carrying balls travel in a circular path and are retained and separated from one another. Current ball bushing and ball rail linear systems have a recirculation path that requires the balls to make a quick change in direction. Vibration occurs when the balls collide entering (read more)
Browse Datasheets for Modern Linear Incorporated