-
Supplier: General Digital Corporation
Description: displays. It is the LCD video controller that enables the LCD monitor to function as a direct replacement for the traditional CRT. The controller provides intuitive operation of its controls and calibration through the use of a pushbutton or membrane calibration pad and a series of
- Color: Color
- Diagonal Screen Size: 6.4 to 19 inch
- Environmental Temperature: -22 to 185 F
- Features: Picture in Picture, Audio Capabilities, EMI/RFI Shielding, Ruggedized Housing, Zoom Capabilities
-
Supplier: General Digital Corporation
Description: display. It is the LCD controller that enables the LCD monitor to function as a direct replacement for the traditional CRT. The controllers provide intuitive operation of their controls and calibration through the use of a membrane pad and a series of on-screen menus. All models
- Color: Color
- Diagonal Screen Size: 15 to 19 inch
- Environmental Temperature: -22 to 185 F
- Features: Picture in Picture, Audio Capabilities, Ruggedized Housing, Zoom Capabilities
-
Supplier: General Digital Corporation
Description: LCD monitor is an LCD controller that converts analog video signals into the proper digital signals required to drive the display. It is the LCD controller that enables the LCD monitor to function as a direct replacement for the traditional CRT. The controller provides intuitive
- Color: Color, Monochrome
- Diagonal Screen Size: 15 to 19 inch
- Environmental Temperature: -22 to 185 F
- Features: Picture in Picture, EMI/RFI Shielding, Ruggedized Housing, Zoom Capabilities
-
-
Supplier: General Digital Corporation
Description: standard product, rather than “off-the-shelf,” will best meet customer’s needs. And, in fact, many of our standard models are designed to accommodate sunlight and daylight readability. In some cases, General Digital™ will require a minimum purchase quantity or small non
- Color: Color, Monochrome
- Diagonal Screen Size: 15 to 19 inch
- Environmental Temperature: -22 to 185 F
- Features: Picture in Picture, Audio Capabilities, Ruggedized Housing, Zoom Capabilities
-
Supplier: StellarNet, Inc.
Description: -chained using a standard USB hub allowing simple configurations for dual and multi-beam applications in chemistry, spectroradiometry, and PORTA-LIBS. Additional BLUE-Wave measurement applications include emission wavelength monitoring /characterization of tunable lasers or
- Display: Video Display (CRT etc.)?
- Front Panel: Computer Controllable?
- Instrument Type: Radiometer
- Interface: Other Computer Interface
-
Supplier: Nexperia B.V.
Description: Applications Automotive: High- and low-side switches Voltage regulators Communication: Telecom line interface Consumer: CRT TV Computing: Monitors
- Package Type: Other
- Polarity: NPN
- Transistor Grade / Operating Range: Automotive
-
Description: balance on monitors. The small size and off-center locations of the black and white bars are not suitable for this purpose, especially on CRT-based displays
-
Supplier: SOCOMEC
Description: The solution for • PC: LCD or CRT monitors, scanners, printers, etc. • Cash registers • Interactive terminals Advantages An innovative solution and superior design • Compact and practical pluggable power protection integrating a larger number of
- Features: LCD or LED Display?
- Input Voltage Range: 230 volts
- Interfaces: Serial
- Mounting: Tower Type
-
Supplier: Indocomp Systems, Inc.
Description: Features Half-size ISA Bus Compatible Single Board Socket 370 Intel PIII 566-1.26GHz /Intel Celeron®1.1GHz/Tuall atin/VIA C3 700-GHz Processors Up to 1GB DDR DIMM , one 184-pin socket Embedded VGA controller, supports CRT & TTL On
-
Supplier: Indocomp Systems, Inc.
Description: , DSTN, TFT, EL flat panel displays, and CRT monitor. By using the advanced CMOS components and surface mount technology on a six layer printed circuit board results in a SBC that is both rugged and cost effective. With its high performance, low power consumption, small size,
-
Supplier: RS Components, Ltd.
Description: colour (16.7 M) data processing and display driving. Analog RGB / DVI / HDMI / CVBS. Full CRT multi-sync monitor compatibility. Multi-sync capability up to WUXGA resolution @ 60Hz,compatible standard. DOS, VGA, SVGA, XGA and SXGA / WUXGA VESA timing. Expand DOS, VGA and SVGA to full
-
Supplier: RS Components, Ltd.
Description: colour (16.7 M) data processing and display driving. Analog RGB / DVI / HDMI / CVBS. Full CRT multi-sync monitor compatibility. Multi-sync capability up to WUXGA resolution @ 60Hz,compatible standard. DOS, VGA, SVGA, XGA and SXGA / WUXGA VESA timing. Expand DOS, VGA and SVGA to full
-
Supplier: RS Components, Ltd.
Description: colour (16.7 M) data processing and display driving. Analog RGB / DVI / HDMI / CVBS. Full CRT multi-sync monitor compatibility. Multi-sync capability up to WUXGA resolution @ 60Hz,compatible standard. DOS, VGA, SVGA, XGA and SXGA / WUXGA VESA timing. Expand DOS, VGA and SVGA to full
-
Supplier: RS Components, Ltd.
Description: colour (16.7 M) data processing and display driving. Analog RGB / DVI / HDMI / CVBS. Full CRT multi-sync monitor compatibility. Multi-sync capability up to WUXGA resolution @ 60Hz,compatible standard. DOS, VGA, SVGA, XGA and SXGA / WUXGA VESA timing. Expand DOS, VGA and SVGA to full
-
Supplier: Xoxide
Description: ! Magnetically-shielde d speakers: Place these magnetically-shielde d speakers anywhere you want, even near notebooks or LCD/CRT monitors, as they wouldn't cause any image distortion or interference. Their small footprint also optimizes space on your desktop, reducing
-
Supplier: ValueTronics International, Inc.
Description: The 70004A is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the
-
Supplier: Audio Products International Corp.
Description: RC-Micro is our most compact collection of high-tech components' satellites and center channel. Though small, this system packs a big wallop inside their great looking high-gloss black cabinets. Packaged 5.0 home theater system Micro-sized speakers look great with
- Application: Consumer Electronics / Gaming
-
Supplier: Audio Products International Corp.
Description: shielding to eliminate interference with CRTs RC-Micro proves beyond doubt that small can still be powerful. And, it shatters any illusions about packaged home theater systems; you won't get better performance, or better looks, even if you buy individual pieces. This system delivers
- Application: Consumer Electronics / Gaming
-
Supplier: ValueTronics International, Inc.
Description: The Q8341 is an optical analyzer from Advantest. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It
Find Suppliers by Category Top
Conduct Research Top
-
Smart Computing Article - The Magic Of An LCD
The Magic Of An LCD November 1999 Vol.3 Issue 4 Add To My Personal Library The Magic Of An LCD Bending & Twisting To Form A More Perfect Image Everyone seems to want a cool-looking liquid-crystal display (LCD). The smaller, power-saving alternatives to bulky cathode-ray tube (CRT) monitors offer
More Information Top
-
Astronomical Cybersketching
One of the biggest disadvantages of LCDs in comparison with CRT monitors is their cost; small CRT monitors , for example, are currently about half the price of their LCD counterparts.
-
Real-Time Image Enhancement Using 3 x 3 Pixel Neighborhood Operator Functions
The resultant signal is displayed on a small CRT moni- tor and photographed.
-
Eliminating accommodation-convergence conflicts in stereoscopic displays: Can multiple-focal-plane displays elicit continuous and consistent vergence and accom...
In this mode, ‘measurement bars’ denoting the accommodative state are updated at a rate of 30 Hz and displayed on a small CRT monitor on the instrument.
-
CEBAF Control Room Renovation
Figure 2: Safety System racks and small CRT monitors for managing accesses just visible at the far end of the console.
-
Visual-Motor Realism In 3D Teleoperator Display Systems
This was employed in preliminary tests of "full motion parallax stereo TV" by clamping a pair of small cameras in the gripper end, and a matching pair of small viewfinder CRT monitors in the controller end.
-
Use of the Model T Coulter Counter * in size analysis of fine to coarse sand
The machine has a small CRT display monitor on which the progress of the count can be observed.
-
Institute News and Radio Notes
This monitor houses a 9-inch crt on which the operator sees the output from his camera control unit as a complete television picture, while a smaller crt continuously monitors the output voltage wave form.
-
Color discrimination results from a CRT device: Influence of luminance
Although some of the experimental conditions employed here ( CRT monitor , small size of the visual field, and controlled exposure time) did not fit those recommended by this model, our results support the weighting function for lightness proposed by CIE94.
-
Bench–shelf system dynamic characteristics and their effects on equipment and contents
Most of these equipment (with the exception of the Indy SGI and the small 38 cm CRT monitor ) are heavy at their base, which is typically wide, thus the position of the centre of gravity is near to the base of the…
-
The usability of the CIE colour‐matching functions in the case of CRT monitors
Primaries (spectral radiant power distributions of the three phosphors) used in modern CRT monitors show rela- tively small changes from monitor to monitor; differences mainly arise from amplifier settings (contrast and bright- ness), white point selection, and flare.6,7 Using a…