-
Supplier: UE Systems, Inc.
Description: Here's a digital Ultraprobe that's versatile enough to cut energy waste and improve uptime while saving money, and improving the environment! The Ultraprobe® 3000 is a digital ultrasonic inspection, information, storage, and retrieval system that comfortably fits in the palm of your
- Monitored Properties: Acoustic / Sound, Electrical Properties, Pressure
- Networking: Wired
-
Supplier: UE Systems, Inc.
Description: All the advantages of Digital with the feel of Analog The Ultraprobe 9000 Kit Complete is a digital ultrasonic inspection, information storage and retrieval system that is so versatile, so easy (most operators are able to use the Ultraprobe 9000 within 15 minutes) and so much fun to
- Monitored Properties: Acceleration / Vibration, Acoustic / Sound, Corona, Electrical Properties, Pressure
- Networking: Wired
-
Supplier: TelephoneStuff.com
Description: This Cordless Phone System utilizes DECT 6.0 Digital technology that provides the best sound quality, security, and range for cordless phones. The 3 handset system includes 3 handsets and requires only one phone jack. DECT 6.0 Cordless Features: - Caller ID / Call Waiting —
- Phone Type: Telephone
-
-
Supplier: TelephoneStuff.com
Description: This Cordless Phone System utilizes DECT 6.0 Digital technology that provides the best sound quality, security, and range for cordless phones. The 4 handset system includes 4 handsets and requires only one phone jack. DECT 6.0 Cordless Features: - Caller ID / Call Waiting —
- Phone Type: Telephone
-
Supplier: TelephoneStuff.com
Description: This Cordless Phone System utilizes DECT 6.0 Digital technology that provides the best sound quality, security, and range for cordless phones. The 2 handset system includes 2 handsets and requires only one phone jack. DECT 6.0 Cordless Features: - Caller ID / Call Waiting —
- Phone Type: Telephone
-
Supplier: RS Components, Ltd.
Description: ADAM from 4D Systems, provides a shield interface between your Arduino and the 4DLCD-FT843 so that your Arduino benefits from an SPI display as well as the FT800 graphics controller. The shield also contains a microSD card for storage and the retrieval of sounds and images.
- Category: Development Suite / Kit
-
Supplier: TelephoneStuff.com
Description: 2-Line Expandable Cordless Phone comes complete with Digital Answering System and Caller ID. The 2-Line operation allows for the dialing and receiving of calls on two different phone lines with one phone. Expandable Cordless Phone Features: - Digital Answering System has 13 minutes of
- Phone Type: Telephone
-
Supplier: RS Components, Ltd.
Description: . Interfacing the shield between your SPI display and Arduino board, immediately provides the Arduino with an SPI display. ADAM also contains a microSD card â?? perfect for storage and retrieval of sounds and images. Diagonal Display Size = 4.3in Display Technology = Resistive Touch
-
Supplier: RS Components, Ltd.
Description: . Interfacing the shield between your SPI display and Arduino board, immediately provides the Arduino with an SPI display. ADAM also contains a microSD card â?? perfect for storage and retrieval of sounds and images. Diagonal Display Size = 4.3in Display Technology = Resistive Touch
-
Supplier: CSA Group
Description: other systems, even in different domains, that use the same tool - for example, a voicemail indexing and retrieval system making use of MPEG-4 speech coding. A multimedia terminal that can decode the Natural Audio Profile of MPEG-4 Audio has audio capabilities that cover the
-
Supplier: CSA Group
Description: Standard provides overall direction to management to develop and implement sound management practices and controls, while the other CSA nuclear Standards provide technical requirements and guidance that support the management system. This Standard works in harmony with CSA N286 and
Find Suppliers by Category Top
More Information Top
-
An approach towards a heartbeat sound information retrieval system
sound retrieval system using text based approaches useful towards automated heart disease detection.
-
Goddard Laboratory For Atmospheric Sciences Physical Retrieval System For Remote Determination Of Weather And Climate Parameter From Hirs2 And Msu Observations
At the Goddard Laboratory for Atmospheric Sciences (GLAS) we have developed a physi- cally based satellite temperature sounding retrieval system , involving the simultaneous analysis of HIRS2 and MSU sounding data, for determining atmospheric and surface condi- tions which are consistent with the …
-
Performance of MPEG-7 spectral basis representations for retrieval of home video abstract
The sound retrieval system relies on the performance of the classifier.
-
Audio classification based on MPEG-7 spectral basis representations
The sound retrieval system relies on the performance of the classifier.
-
Using Surface Stations to Improve Sounding Retrievals from Hyperspectral Infrared Instruments
… a near-real- or real-time basis through the Global Telecommunication System (World Meteorological Organization (WMO) Publication No. 49; 1988; http://www.wmo.int/pages/prog/www/WIS/ Publications/49%20%28Technical%20Regulations%29/ 49%20-%20Volume%20I/49_I_E.pdf) and may provide essential assistance to the sounding retrieval system when temporally and spatially …
-
An Overview on Perceptually Motivated Audio Indexing and Classification
This was then combined with a passive–aggressive learning algorithm [101] to develop a robust sound retrieval system .
-
A New 3D Sound Reproduction Method Using an Auditory Filter
SRS, which stands for Sound Retrieval System , is a 3D sound reproduction method that processes signals and retrieves their spatial information lost during the recording or playback process by applying head- related transfer functions.
-
Fuzzy multilinkage thesaurus builder in multimedia information systems
3.1 Using Thesaurus Builder in Sound Retrieval System .
-
Eos, Transactions, American Geophysical Union Volume 87, Number 32, 8 August 2006
NNS_T028_S01: Physical Scientist, SST retriev- als from GOES-R/ABI NNS_T040_S01: Physical Scientist, Task Lead for GOES-R Sounding Retrieval System NNS_T040_S02: Sounding Retrieval Scientist, AIRS/IASI retrieval algorithm evaluation and development NNS_T053_S01: Liaison between STAR and the NDE/ESPC Design Project To apply, please …
-
Eos, Transactions, American Geophysical Union Volume 87, Number 33, 15 August 2006
NNS_T028_S01: Physical Scientist, SST retriev- als from GOES-R/ABI NNS_T040_S01: Physical Scientist, Task Lead for GOES-R Sounding Retrieval System NNS_T040_S02: Sounding Retrieval Scientist, AIRS/IASI retrieval algorithm evaluation and development NNS_T053_S01: Liaison between STAR and the NDE/ESPC Design Project To apply, please …