Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Gavish, Inc.
Description: Sapphire windows are used in Semiconductor process chambers as well as many other high vacuum applications. Process environments using aggressive chemistries such as NF3 and CF4 rapidly erode quartz windows with the quartz surface becoming cloudy. Extended exposure can lead to
- Diameter, Square Side, or Rectangular Length: 300 mm
- Materials: Sapphire
- Thickness: 0.5000 to 12.7 mm
- Wavelength Range: 200 to 3500 nm
-
Supplier: Zygo Corporation
Description: ZYGO is trusted worldwide to provide optical windows for the most high-precision, advanced applications. For over 45 years, we specialize in bringing the most challenging optical designs to life. ZYGO works as your design partner, ensuring you receive windows meeting your most
-
Supplier: Rainbow Research Optics, Inc.
Description: Optical Windows are often used to create a physical barrier between two different environments – preventing two gases from mixing together, separating liquids from the air, keeping a sealed system in a vacuum. In many optical systems, a window is used to protect more expensive
- Coating: None, Antireflective
- Materials: BK7 Glass, Calcium Fluoride, Germanium, Sapphire, UV Grade Fused Silica, Zinc Selenide, Specialty / Other
- Surface Flatness: ?/10
- Surface Quality: 10-5 Scratch / Dig
-
-
Supplier: Thorlabs, Inc.
Description: from a variety of substrate materials. Many of our windows are offered with or without AR coatings. Conductive windows, high vacuum conflats and windows, and Brewster windows, which eliminate p-polarization reflectance, and UV fused silica windows designed
- Diameter, Square Side, or Rectangular Length: 6 to 16 mm
- Materials: UV Grade Fused Silica
- Parallelism or Wedge Angle: 0.0833 arcmin
- Surface Quality: 10-5 Scratch / Dig
-
Supplier: Thorlabs, Inc.
Description: from a variety of substrate materials. Many of our windows are offered with or without AR coatings. Conductive windows, high vacuum conflats and windows, and Brewster windows, which eliminate p-polarization reflectance, and UV fused silica windows designed
- Coating: None, Antireflective
- Diameter, Square Side, or Rectangular Length: 25.4 mm
- Materials: BK7 Glass, UV Grade Fused Silica
- Parallelism or Wedge Angle: 30 arcmin
-
Supplier: Thorlabs, Inc.
Description: from a variety of substrate materials. Many of our windows are offered with or without AR coatings. Conductive windows, high vacuum conflats and windows, and Brewster windows, which eliminate p-polarization reflectance, and UV fused silica windows designed
- Coating: None, Antireflective, Conductive
- Diameter, Square Side, or Rectangular Length: 12.7 to 50.8 mm
- Materials: BK7 Glass, Calcium Fluoride, Germanium, Sapphire, UV Grade Fused Silica, Zinc Selenide, Specialty / Other
- Parallelism or Wedge Angle: 0.0500 to 5 arcmin
-
Supplier: Zygo Corporation
Description: : Conformal Windows Debris Shields Laser Windows Metrology transmission flats Periscope Windows Vacuum Windows Viewports ZYGO's optical windows are created using stringently controlled fabrication processes, allowing them to function reliably
-
Supplier: UNI OPTICS(Fujian) Co., Ltd
Description: Sapphire window retains its high strength at high temperatures, has good thermal properties and excellent transparency. It is chemically resistant to common acids and alkali at temperatures up to 1000 °C as well as to HF below 300 °C. These properties encourage its wide use in hostile
- Coating: Antireflective
- Materials: Sapphire
- Surface Flatness: λ/2
- Surface Quality: 80-50 Scratch / Dig
-
Supplier: Komline
Description: The Wyssmont Clean-Sight Window is for continuous observation of sealed systems where cleaning the inside face of a sight glass is necessary during operation. In many sight glasses the inside face clouds up so it can no be longer be used by operating personnel. Wyssmont
-
Supplier: Electro Optical Components, Inc.
Description: Requirements Diamond polishing equipment can make the surface finish of materials highly smooth, less than 10 nm PV if required. Additional post-processing capabilities include metalization for bonding, mounting to a flange for vacuum and pressure applications and brazing. Strong
- Materials: Photonics DIAMOND
- Thickness: 0.1500 to 0.5000 mm
- Wedged or Parallel?: Parallel
- Window Type: Plane Windows
-
Supplier: MOXTEK, Inc.
Description: DuraBeryllium windows are composed of high purity beryllium and a thin layer of DuraCoat®. DuraCoat is a low-Z material that when applied to beryllium creates a hermetic, corrosion resistant window that is used for ultra-high vacuum applications (leak tight is better than 3x10
- Diameter, Square Side, or Rectangular Length: 9.2 to 16 mm
- Materials: Beryllium
- Thickness: 0.0080 to 0.2500 mm
- Window Shape: Circular
-
Supplier: Chonghong Industries(Microwork)Ltd.
Description: Rectangular sapphire windows are excellent at protecting delicate optics due to their superior strength and transmission. Rectangular sapphire windows can also be used as viewports in high pressure or vacuum situations. Square sapphire pressure windows can be made much
- Coating: Antireflective
- Diameter, Square Side, or Rectangular Length: 3 to 300 mm
- Materials: Sapphire
- Parallelism or Wedge Angle: 3 to 30 arcmin
-
Supplier: Gavish, Inc.
Description: coatings such as BBAR, short or long pass cutoff filters, V or double V coating designs, high reflectors, as well as solderable metallization. With solderable sapphire metallization windows can be mounted in lids for SWIR camera arrays as well as frames or flanges for hermetic or high
- Coating: Antireflective, Conductive
- Materials: Sapphire
- Window Shape: Circular, Square, Rectangular
- Window Type: Plane Windows
-
Supplier: Chonghong Industries(Microwork)Ltd.
Description: Round Sapphire Windows are excellent at protecting delicate lasers, sensors, cameras, and other devices due to their superior strength and scratch resistance. Sapphire windows can also be used as viewports in high pressure or vacuum situations. Sapphire pressure windows
- Diameter, Square Side, or Rectangular Length: 3 to 300 mm
- Materials: BK7 Glass, Germanium, Sapphire, UV Grade Fused Silica, Specialty / Other
- Parallelism or Wedge Angle: 3 to 30 arcmin
- Surface Flatness: ?/2, ?/8
-
Supplier: Newport Corporation
Description: Uncoated Sapphire windows are ideal for harsh conditions, including environments subject to high temperatures, high pressures, strong vacuum, or corrosive atmospheres. Sapphire has high compressive strength and is resistant to attack from strong acid. Ideal for high temperature
- Coating: None
- Diameter, Square Side, or Rectangular Length: 5 to 75 mm
- Materials: Sapphire
- Surface Flatness: ?/4
-
Supplier: Newport Corporation
Description: across multiple wavelengths simultaneously, such as spectroscopy or fluorescence imaging of samples under vacuum. The windows may also be used in excimer laser applications due to transparency in the deep UV. Durable Material Magnesium fluoride is extremely durable comparing to other
- Coating: None
- Diameter, Square Side, or Rectangular Length: 5 to 50 mm
- Materials: Specialty / Other
- Surface Flatness: ?/2
-
Supplier: HG Optronics, Inc.
Description: refraction allows it to be used without an anti-reflective coating. The Knoop hardness of calcium fluoride is 158.3. Calcium Fluoride (CaF2) Windows manufactured from vacuum UV grade calcium fluoride are commonly found in cryogenically cooled thermal imaging systems. HG OPTRONICS
- Diameter, Square Side, or Rectangular Length: 220 mm
- Materials: Calcium Fluoride, Specialty / Other
- Parallelism or Wedge Angle: 3 arcmin
- Surface Flatness: λ/4, Other
-
Supplier: MOXTEK, Inc.
Description: AP3 Ultra-thin Polymer X-ray Windows are the highest performing x-ray windows available for low energy x-ray analysis. AP3 windows are ideal for applications that require high x-ray transmission of light element energies, high mechanical strength, light rejection, vacuum
- Materials: Plastic / Polymer
- Window Shape: Circular
- Window Type: Plane Windows
-
Supplier: Newport Corporation
Description: Our high-energy laser windows are specially designed to eliminate losses in vacuum cell applications and can be used as vacuum windows, convection barriers, or interferometer compensator plates. Damage resistant up to 10 J/cm2 UV fused silica for excellent thermal
- Coating: Antireflective
- Diameter, Square Side, or Rectangular Length: 25.4 to 50.8 mm
- Materials: UV Grade Fused Silica
- Surface Flatness: ?/10
-
Supplier: HG Optronics, Inc.
Description: environments where optical transmission in the range from the vacuum ultraviolet to the near infrared is required. Sapphire Windows are manufactured from single crystal sapphire, making them ideal for demanding applications (such as laser systems) because of their extreme surface
- Coating: None
- Materials: Sapphire, Specialty / Other
- Parallelism or Wedge Angle: 3 arcmin
- Surface Flatness: Other
-
Supplier: Edmund Optics Inc.
Description: 7µm. Its low absorption and high damage threshold makes it a popular choice for excimer laser optics. Calcium fluoride's low index or refraction allows it to be used without an anti-reflective coating. The Knoop hardness of calcium fluoride is 158.3. TECHSPEC® Calcium Fluoride (CaF2) Windows
- Diameter, Square Side, or Rectangular Length: 30 mm
- Materials: Specialty / Other
- Parallelism or Wedge Angle: 1 arcmin
- Surface Flatness: ?/2
-
Supplier: Edmund Optics Inc.
Description: 7µm. Its low absorption and high damage threshold makes it a popular choice for excimer laser optics. Calcium fluoride's low index or refraction allows it to be used without an anti-reflective coating. The Knoop hardness of calcium fluoride is 158.3. TECHSPEC® Calcium Fluoride (CaF2) Windows
- Diameter, Square Side, or Rectangular Length: 10 mm
- Materials: Specialty / Other
- Parallelism or Wedge Angle: 1 arcmin
- Surface Flatness: ?/2
-
Supplier: Edmund Optics Inc.
Description: 7µm. Its low absorption and high damage threshold makes it a popular choice for excimer laser optics. Calcium fluoride's low index or refraction allows it to be used without an anti-reflective coating. The Knoop hardness of calcium fluoride is 158.3. TECHSPEC® Calcium Fluoride (CaF2) Windows
- Diameter, Square Side, or Rectangular Length: 25 mm
- Materials: Specialty / Other
- Parallelism or Wedge Angle: 1 arcmin
- Surface Flatness: ?/2
-
Supplier: Edmund Optics Inc.
Description: 7µm. Its low absorption and high damage threshold makes it a popular choice for excimer laser optics. Calcium fluoride's low index or refraction allows it to be used without an anti-reflective coating. The Knoop hardness of calcium fluoride is 158.3. TECHSPEC® Calcium Fluoride (CaF2) Windows
- Diameter, Square Side, or Rectangular Length: 50 mm
- Materials: Specialty / Other
- Parallelism or Wedge Angle: 1 arcmin
- Surface Flatness: ?/2
-
Supplier: Thorlabs, Inc.
Description: from a variety of substrate materials. Many of our windows are offered with or without AR coatings. Conductive windows, high vacuum conflats and windows, and Brewster windows, which eliminate p-polarization reflectance, and UV fused silica windows designed
- Coating: None
- Diameter, Square Side, or Rectangular Length: 25.4 to 38.1 mm
- Materials: Calcium Fluoride, Sapphire, UV Grade Fused Silica
- Parallelism or Wedge Angle: 0.0833 to 30 arcmin
-
Supplier: EKSMA OPTICS
Description: Barium fluoride is used for optical windows, prisms and lenses transmitting from ultraviolet into infrared, it can be used as an infrared laser window or lens. BaF2 is recommended for use as a vacuum ultraviolet window where high radiation resistance is required. BaF2 is
- Diameter, Square Side, or Rectangular Length: 12 to 70 mm
- Materials: Specialty / Other
- Thickness: 1 to 10 mm
- Window Shape: Circular
-
Supplier: BMT USA, LLC
Description: steel chamber Working temperature from 5°C above ambient to 250°C (300°C as option) Low level vacuum to 99.9995% Effective temperature transfer via SERVOTHERM Shelves Ventiflex – spring-loaded door/window with safety glass vented to the sides, away
- Application: Sterilizing, Industrial, Laboratory
- Capacity: 3.92 cubic feet
- Controller Type: Programmable
- External Configuration: Bench / Cabinet
-
Supplier: BMT USA, LLC
Description: steel chamber Working temperature from 5°C above ambient to 250°C (300°C as option) Low level vacuum to 99.9995% Effective temperature transfer via SERVOTHERM Shelves Ventiflex – spring-loaded door/window with safety glass vented to the sides, away
- Application: Sterilizing, Industrial, Laboratory
- Capacity: 1.94 cubic feet
- Controller Type: Programmable
- External Configuration: Bench / Cabinet
-
Supplier: BMT USA, LLC
Description: steel chamber Working temperature from 5°C above ambient to 250°C (300°C as option) Low level vacuum to 99.9995% Effective temperature transfer via SERVOTHERM Shelves Ventiflex – spring-loaded door/window with safety glass vented to the sides, away
- Application: Sterilizing, Industrial, Laboratory
- Capacity: 0.7700 cubic feet
- Controller Type: Programmable
- External Configuration: Bench / Cabinet
-
Supplier: Labconco Corporation
Description: steel side hinged door with fully-gasketed, clear 3/8" tempered safety glass window which provides an unobstructed view; two removable aluminum shelves with twelve 7/8" (22 mm) holes and nine molded-in shelf supports; stainless steel pan; 3-way vacuum release needle valve that
- Desiccator Type: Vacuum Desiccant Filled
- Features: Shelves
- Height: 15.38 inch
- Length: 13.5 inch
-
Supplier: Terra Universal, Inc.
Description: construction is suitable for operations with corrosive fumes Tempered-glass window permits full viewing of contents Can be ordered to retrofit any Terra stainless steel atmospheric chamber This unit provides a compact, economical alternative to Terra’s larger Vacuum
- Application: Preheating, Aging, Annealing, Baking, Curing, Drying, Heat Treating, Industrial
- Capacity: 0.4800 cubic feet
- Controller Type: Programmable
- External Configuration: Bench / Cabinet, Other
-
Supplier: Festo Corporation
Description: Compact and sturdy design Built-in solenoid valve (shut-off) Integrated compressed air filter with inspection window With optional air-saving function, vacuum sensor With optional adjustable ejector pulse Compact vacuum generation and monitoring in a single unit
- Mounting: Other
- Venturi Jet Type: Venturi Air Jet
-
Supplier: Festo Corporation
Description: Compact and sturdy design Built-in solenoid valve (shut-off) Integrated compressed air filter with inspection window With optional air-saving function, vacuum sensor With optional adjustable ejector pulse Compact vacuum generation and monitoring in a single unit
- Mounting: Other
- Venturi Jet Type: Venturi Air Jet
-
Supplier: Festo Corporation
Description: Compact and sturdy design Built-in solenoid valve (shut-off) Integrated compressed air filter with inspection window With optional air-saving function, vacuum sensor With optional adjustable ejector pulse Compact vacuum generation and monitoring in a single unit
- Mounting: Other
- Venturi Jet Type: Venturi Air Jet
-
Supplier: Festo Corporation
Description: Compact and sturdy design Built-in solenoid valve (shut-off) Integrated compressed air filter with inspection window With optional air-saving function, vacuum sensor With optional adjustable ejector pulse Compact vacuum generation and monitoring in a single unit
- Mounting: Other
- Venturi Jet Type: Venturi Air Jet
-
Supplier: Knight Optical (UK) Ltd
Description: Knight Optical's stock range of Infrared fused quartz windows are made from JGS3 material. The IR fused quartz is manufactured by the fusion of naturally occurring crystal quartz in an electric vacuum furnace. This process results in a very low water content (OH) of less than 5 parts
- Diameter, Square Side, or Rectangular Length: 0.2000 mm
- Rectangular Width: 0.2000 mm
- Surface Flatness: λ/2
- Surface Quality: 40-20 Scratch / Dig
-
Supplier: Knight Optical (UK) Ltd
Description: Knight Optical's stock range of Infrared fused quartz windows are made from JGS3 material. The IR fused quartz is manufactured by the fusion of naturally occurring crystal quartz in an electric vacuum furnace. This process results in a very low water content (OH) of less than 5 parts
- Diameter, Square Side, or Rectangular Length: 0.2000 mm
- Rectangular Width: 0.2000 mm
- Surface Flatness: λ/2
- Surface Quality: 40-20 Scratch / Dig
-
Supplier: Knight Optical (UK) Ltd
Description: Knight Optical's stock range of Infrared fused quartz windows are made from JGS3 material. The IR fused quartz is manufactured by the fusion of naturally occurring crystal quartz in an electric vacuum furnace. This process results in a very low water content (OH) of less than 5 parts
- Diameter, Square Side, or Rectangular Length: 0.2000 mm
- Rectangular Width: 0.2000 mm
- Surface Flatness: λ/2
- Surface Quality: 40-20 Scratch / Dig
-
Supplier: Knight Optical (UK) Ltd
Description: Knight Optical's stock range of Infrared fused quartz windows are made from JGS3 material. The IR fused quartz is manufactured by the fusion of naturally occurring crystal quartz in an electric vacuum furnace. This process results in a very low water content (OH) of less than 5 parts
- Diameter, Square Side, or Rectangular Length: 0.2000 mm
- Rectangular Width: 0.2000 mm
- Surface Flatness: λ/2
- Surface Quality: 40-20 Scratch / Dig
Find Suppliers by Category Top
Featured Products Top
-
Windows • Vacuum Windows • Viewports ZYGO's optical windows are created using stringently controlled fabrication processes, allowing them to function reliably in a variety of extreme (read more)
Browse Optical Windows Datasheets for Zygo Corporation -
transparency) Electrical (semiconductor properties) Thermal (highest heat conductivity) Some typical industrial application examples are machining and cutting tools, window material for transmitting infrared and microwave radiation, and heat sinks for lasers and transistors (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Leybold USA Inc. -
opening doors One viewing window per table Access ports on back: two per table Vacuum-jacketed manifold Qualmark Control System: Allen-Bradley PLC controller with PC/monitor QF Manager Software One (read more)
Browse Environmental Test Chambers and Rooms Datasheets for ESPEC North America Inc | Qualmark Products and Services -
MgF2 or Magnesium Fluoride is positive uni-axial crystal with a very high optical transmittance from the vacuum UV to IR. It is regularly used for optical elements where extreme ruggedness and durability is required. It also has a large resistance to mechanical and (read more)
Browse Optical Crystals Datasheets for HG Optronics, Inc. -
crucible MOCVD heater Polycrystalline synthetic boat PBN infrared window Satellite communication microwave tube PBN coated carrier plate High temperature, high vacuum equipment insulation plate (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Description: HGO, a leading provider in crystal growth, specializes in producing LiF crystals using Czochralski technology. Our LiF crystal, also known as lithium fluoride crystal, is renowned for its outstanding transmittance in the vacuum ultraviolet (VUV) region. It (read more)
Browse Optical Crystals Datasheets for HG Optronics, Inc. -
compelling alternative to traditional core materials, such as thermoplastic foam, honeycomb, wood and metal. LAST-A-FOAM® composite core materials have been used for years in the aerospace and automotive industries in place of aluminum, as well as for sports equipment and insulated doors and windows (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
metal. LAST-A-FOAM® composite core materials have been used for years in the aerospace and automotive industries in place of aluminum, as well as for sports equipment and insulated doors and windows. In the marine industry, General Plastics composite core foams provide a non-decaying alternative (read more)
Browse Foam Cores Datasheets for General Plastics Manufacturing Co. -
equipment and insulated doors and windows. In the marine industry, General Plastics composite core foams provide a non-decaying alternative to wood that supports fiberglass laminating production processes. From the impact resistance required for a hockey stick blade to the durability of a (read more)
Browse Composites and Composite Materials Datasheets for General Plastics Manufacturing Co. -
core panels Composite panel cores Models and design prototypes Vacuum form dies and mold patterns Insulated doors and windows Recommended Products (read more)
Browse Composites and Composite Materials Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
Ultra-thin AP Window Mounts
Moxtek (R) delivers each AP window in a mount appropriate for each customer. The windows are bonded to a mount using vacuum compatible adhesive. This Technical Note provides general guidelines to use when designing mounts for. Moxtek AP windows.
-
Derating For Real World Conditions
your hand over the suction. hose of a vacuum cleaner and listen to the increase of the speed of the motor. The window between a product's normal operating state (steady state) and full load. current, (safe maximum limits) is the area where a product designer can utilize the. derating effects
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
. The liquid-phase PDMS was made by mixing PDMS. monomers and a curing agent in a 10:1 ratio (Sylgard 184,. Dow Corning, Midland, MI, USA). Bubbles in the liquid. PDMS were removed by exposing the mixture to a. vacuum for 1 h. PDMS liquid was poured onto the silicon. master, cured for 45 min at 1001C
More Information Top
-
Proceedings of the XIX international Linac conference
[3] S. Shen et al, “APT/LEDA RFQ RF Window Vacuum .
-
Safety evaluation report: 7-foot bubble chamber facility
9.3 Window Vacuum System .
-
Time Projection Compton Spectrometer (TPCS). User`s guide
Window Vacuum , Collimator Port .
-
CONCEPTUAL DESIGN REPORT
There will be a final beryllium window vacuum barrier.
-
Long Wave Infrared Testing At NBS
Initial LWIR calibration support provided by NBS used the existing apparatus mentioned, but required the addition of a small windowed vacuum chamber.
-
DIII-D YPGRADE PROJECT FINAL REPORT FOR THE PERIOD OCTOBER 1, 1993 THROUGH MAY 31, 2003
This tube has the first successful high-temperature (Au/Cu) brazed diamond window vacuum seal.
-
APT related papers presented at the 1997 particle accelerator conference, Vancouver, May 12--16, 1997
11RF Window Vacuum .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/3699/08_Proper.pdf?sequence=1
relative index within event window ) Vacuum Pump Off .
-
High-Tc SQUID microscope for room temperature samples
We achieved a minimum separationz of about 140 pm, corresponding to a SQUID- window vacuum gap of about 55 pm.
-
Coherence Effects In Laser Testing Of Long Wavelength Infrared (LWIR) Sensors
The low back- ground and target signal test requirements in a laboratory environment are met by the use of a double window vacuum test cover that attaches to the front of the sensor.