-
Supplier: PR electronics
Description: Application Linearized temperature measurement with RTD or TC sensor. Difference, average or redundancy temperature measurement with RTD or TC sensor. Linear resistance, potentiometer and bipolar mV measurement. Technical characteristics Bus transmitter with both
- Operating Temperature: -40 to 185 F
- Reference Material: Platinum, Nickel / Nickel Alloys, Copper
- Reference Resistance: 1000 Ohms
- Sensor Connection: Screw Clamps or Lugs
-
Supplier: PR electronics
Description: Application Linearized temperature measurement with RTD or TC sensor. Difference, average or redundancy temperature measurement with RTD or TC sensor. Linear resistance, potentiometer and bipolar mV measurement. Technical characteristics Bus transmitter with both
- Operating Temperature: -40 to 185 F
- Reference Material: Platinum, Nickel / Nickel Alloys, Copper
- Reference Resistance: 1000 Ohms
- Sensor Connection: Screw Clamps or Lugs
-
Supplier: Conax Technologies
Description: Application: Linearized temperature measurement with RTD or TC sensor. Difference, average or redundant temperature measurement with RTD or TC sensor. Technical Characteristics: Bus transmitter with both PROFIBUS® PA and
- Mounting: Thermohead / Thermowell Mounting
- Other Input: Resistance Input
- Output: Analog Current (e.g., 4-20 mA)
- Reference Material: Platinum, Nickel / Nickel Alloys
-
-
Supplier: Conax Technologies
Description: Location Application: Linearized temperature measurement with RTD or TC sensor. Difference, average or redundant temperature measurement with RTD or TC sensor. Linear resistance, potentiometer and bipolar mV measurement. Technical
- Mounting: DIN Rail Mounting
- Other Input: Resistance Input
- Output: Analog Current (e.g., 4-20 mA)
- Reference Material: Platinum, Nickel / Nickel Alloys
-
Supplier: Conax Technologies
Description: Foundation™ Fieldbus Application: * Linearized temperature measurement with RTD or TC sensor. * Difference, average or redundant temperature measurement with RTD or TC sensor. * Linear resistance, potentiometer and bipolar mV measurement. Technical
- Computer Interface: Other
- Intrinsically Safe: Yes
- Local Interface: Computer Interface
- Mounting: DIN Rail Mounting
-
Supplier: Conax Technologies
Description: Installation Application: Linearized temperature measurement with RTD or TC sensor. Difference, average or redundant temperature measurement with RTD or TC sensor. Linear resistance, potentiometer and bipolar mV measurement
- Mounting: Thermohead / Thermowell Mounting
- Other Input: Resistance Input
- Output: Analog Current (e.g., 4-20 mA)
- Reference Material: Platinum, Nickel / Nickel Alloys
-
Supplier: PR electronics
Description: Application Linearized temperature measurement with RTD or TC sensor. Difference, average or redundancy temperature measurement with RTD or TC sensor. Converts analog mA signals into digital values on the bus communication. Linear resistance, potentiometer and bipolar m
- Mounting: DIN Rail Mounting
- Operating Temperature: -40 to 140 F
- Reference Material: Platinum, Nickel / Nickel Alloys, Copper
- Reference Resistance: 1000 Ohms
-
Supplier: PR electronics
Description: Application Linearized temperature measurement with RTD or TC sensor. Converts analog mA signals into digital values on the bus communication. Difference, average or redundancy temperature measurement with RTD or TC sensor. Linear resistance, potentiometer and bipolar m
- Mounting: DIN Rail Mounting
- Operating Temperature: -40 to 140 F
- Reference Material: Platinum, Nickel / Nickel Alloys, Copper
- Reference Resistance: 1000 Ohms
-
Supplier: Thermon, Inc
Description: with another process control. UT Series Caloritech™ UT Yokogawa Electronic Indicating Controls are available in 1/4 and 1/8 DIN sizes. Red LED displays show both process and set point. The UT can accept inputs from all thermocouples, RTDs, mV and mA. Outputs can be relay, pulse DC for
- Control Signal Output: Switch / Relay Output, Pulse / Frequency
- Control Technique: Limit / Set Point Control
- Form Factor: Panel / Chassis Mount
- General: Rate Indication / Control
Find Suppliers by Category Top
More Information Top
-
Copyright and use of this thesis
As illustrated in the schematic, three temperatures from different levels within the fluidised bed are measured (3 × Yokogawa RTD PT100) – the temperatures were required to be within ±3 °C of each other through the experiment, with the average temperature also…
-
The optimization of magnetic resonance temperature imaging sequences
RTD PTlOOO sensors and Yokogawa 7563 electroNc thermometer was used with a multiplexer for real-tixned and multiechanneled temperature monitoring.
-
Temperature control of a pilot plant reactor system using a genetic algorithm model‐based control approach
The process is equipped with 10 temperature trans- mitters (YTA50, Yokogawa , JAPAN) to accept RTD input values (mV) and convert it to 4–20 mA electrical signals.
-
The implementation of rapid cooling and overnight hold of whole blood at ambient temperature before processing into components in Israel
Temperature curves (n = 106) were recorded and analyzed using a temperature recorder (Model DR130, Yokogawa , Tokyo, Japan) with reading software ( RTD PT-100, validation reports for Storage and shipment of WB using Compocool cooling crates, RV-QC- PLB 008 and RV-QC…
-
UK nuclear industry first wireless applications
4 off new H&b Sensors Ltd® RTD temperature sensors (T1 to T4) wired directly to a Yokogawa YTMX.
-
Wastewater Industry Adopts a Truly Made in U.S.A. Technology
Instrumentation in the lab includes RTD ’s for temperature measurements, electronic pressure transducers, turbine flow meters for coolant flow measurement, and a Yokogawa power analyzer for the incoming power measurements.
-
High power quasi-optical millimeter-wave beam control array using resonant tunneling devices
Four RTD arrays, each containing 500 to 800back-to-back devices,have been fabricatedusing wafers grown at the Yokogawa Electric Corp..
-
An evolutionary optimized nonlinear function to improve the linearity of transducer characteristics
5 User’s manual—IM CA 150E for CA 150 handy calibrator ( Yokogawa Meters and Instruments Corporation, 1st edn, October 2006). personal computer (IntelR PentiumR M … kS s−1 , 8 differential or 16 single-ended analog inputs) for the chosen RTD , thermistor and T-type .
-
Basic Process Measurements
The DIN standard for the 100-Ω RTD came from Germany. .... capacitance cell for pressure trans- mitters, but Yamatake commercialized the piezoelectric technology and Yokogawa , the resonant frequency…
-
Plant Services Products
Manufacturer: Yokogawa . .... Omega's PR-21 series RTD sensors feature M12 connectors .