TTI, Inc.
If you can't view this email, please click here
9 June 2026        Share with a friend  ➤  
SPECS & TECHS
TODAY'S HIGHLIGHTS
Tariff-free APS and IEC 60320 jumper cords without roller-coaster whiplash
Tariff-free APS and IEC 60320 jumper cords without roller-coaster whiplash
Interpower
Sometimes it feels like you're speeding through hairpin turns just to get through the day. At least Interpower® Accessory Power Strips (APS) and IEC 60320 jumper cords make it easy for electrical design decisions.

Your accessory power system is ready to use straight from the box — the APS plugs directly into the wall while the other end of the cord plugs directly into an Accessory Power Strip inlet. 1 week U.S. lead times! Why wait?
View Now
Monitor continuously with CIC products
Monitor continuously with CIC products
Control Instruments Corp.
Many chemical processes routinely release hazardous gases and vapors into an exhaust or waste gas system. To protect personnel, property and the environment from unexpected dangers, these streams often need to be monitored continuously and kept well within safe levels.

In the event of an unexpected or accidental increase in gases/vapors, the monitoring systems must be able to make quick and accurate readings — allowing time to take corrective action.
Learn More
Explore the ACE market with Sames
Explore the ACE market with Sames
Sames North American Corporation
Discover how Sames supports the agriculture, construction and earthmoving (ACE) industries with advanced coating and dispensing solutions. Our technologies help improve durability, efficiency and sustainability across demanding environments.

• Precision solutions for harsh conditions
• Expertise in OEM and aftermarket applications
• Proven performance in global ACE markets

Contact Sames today to learn more!
View Now
Hybrid capacitors for high-temperature automotive designs
Hybrid capacitors for high-temperature automotive designs
DigiKey
YAGEO Group's A7C5 series radial hybrid aluminum polymer capacitors combine low ESR, high ripple current capability and self-healing performance for demanding mobile and automotive applications.

With capacitance from 47 µF to 820 µF, voltages to 63 VDC and operation up to +150° C, A7C5 supports reliable performance in compact, high-temperature designs.
Learn More
Metal finishing precision with advanced analysis and testing
Metal finishing precision with advanced analysis and testing
Able Electropolishing Company, Inc.
Able's state-of-the-art analytical tools provide critical insights into surface quality and material integrity, which is invaluable in root cause analysis. From non-contact surface roughness measuring to high-resolution elemental analysis, we ensure your metal parts meet the highest industry standards. In addition, we offer passivation verification testing, which ensures that your parts have the necessary corrosion resistance.

Send us your sample for a complimentary electropolishing trial or schedule a part review with an Able expert.
View Now
May the torque be with you
May the torque be with you
GlobalSpec
GlobalSpec is at Automate 2026, June 22-25 at McCormick Place in Chicago. Swing by booth our booth (#4622, near the food service area) to grab your limited edition May the Torque Be With You T-shirt (while supplies last).

If you can't make it, or might just be looking for a digital show companion, stay tuned here as we offer news and updates right from Second City.
Learn More
Keep defense shipbuilding programs moving forward
Keep defense shipbuilding programs moving forward
Element Materials Technology
Element Fort Myers delivers advanced NDT and field inspection services aligned to defense shipbuilding schedules.

Reduce bottlenecks, accelerate certification, improve quality consistency and identify issues earlier with certified experts embedded directly into your operation.
Learn More
R&D REPORT
The status of connector solutions for data centers
The status of connector solutions for data centers
Despite their often-overlooked importance, connectors are fundamental for maintaining consistent power supply, fast data transfer and long-term dependability even when demand is high.
View Now
Multi-kilowatt chips make D2C cooling mandatory
Multi-kilowatt chips make D2C cooling mandatory
Currently, cold copper plates are critical for cooling chips in data centers, direct on-chip cooling may be the future.
Learn More
Fisnar broadens dispensing automation line-up
Fisnar broadens dispensing automation line-up
Ellsworth Adhesives
Reliably create selective conformal coatings, form-in-place gaskets and more with a multi-purpose robotic work cell that supports full in-line assembly automation as well as single-man operation. With options for a conveyer, fiducial recognition and an additional 5th (tilt and turn) axis, the iLX400 can make your production line more agile.
View Now
Multi-turn rotary position sensors
Multi-turn rotary position sensors
Novotechnik U.S., Inc.
Many applications require rotation counters that can measure angles greater than 360°, but the most common options either lack resolution or cost-effectiveness. Technology adapted from the computer industry can be applied to multi-turn rotary position sensors to address this unfilled engineering need.
Learn More
Selecting the right humanoid robotics motion components
Selecting the right humanoid robotics motion components
Pacific International Bearing, Inc.
Humanoid robots have unique and stringent motion requirements and thus push motion components harder than most machines. Engineers need to consider which bearing types, coupling styles and other motion components will best meet their robot's needs. A humanoid robotics motion component partner can help select and source components and optimize designs.
View Now
Why automotive systems require purpose-built mechanical protection solutions
Why automotive systems require purpose-built mechanical protection solutions
TE Connectivity™
Automotive systems demand mechanical protection solutions matched to specific applications and operating conditions. One-size-fits-all approaches fall short across complex electrical and fluid systems. TE Connectivity's mechanical protection heat shrink tubing portfolio supports reliable performance across diverse use cases. Explore our portfolio.
Learn More
© %%=Datepart(Now(),"year")=%% %%Member_Busname%%. All rights reserved, %%Member_Addr%% %%Member_City%%, %%Member_State%%, %%Member_PostalCode%% - 800.261.2052. All other products, company names, or other marks appearing in this e-newsletter are the trademarks and property of their respective owners.

Please do not reply to this e-mail, as we are unable to respond from this address. If you would like to contact us, please send an email to: newslettercomments@GlobalSpec.com

You are receiving this email because you signed up for: Specs & Techs
Unsubscribe from this newsletter
Manage your subscriptions

If a friend forwarded this e-newsletter and you'd like to receive it in the future, subscribe directly.