Classic Automation LLC
If you can't view this email, please click here
28 July 2026        Share with a friend  ➤  
SPECS & TECHS
TODAY'S HIGHLIGHTS
PCB-mounted 800 VDC precharge relay
PCB-mounted 800 VDC precharge relay
Churod Americas, Inc.
Churod's CHDR2 series steps up the game for inverter and AGV pre-charge circuits. Total volume is less than 1.5 inch cubed.

With a contact gap of 3.0 mm, Class F insulation standard and UL recognized loads up to 800 VDC and 20 A (85° C), the CHDR2's space-saving PCB design is the class of the field.
View Now
Confocal sensor precision built for 200° C environments
Confocal sensor precision built for 200° C environments
Micro-Epsilon Group
Micro-Epsilon's high-temperature confocal sensors combine ultra-compact design with micron-level accuracy for demanding environments up to 200° C. Engineered for vacuum, clean-room, semiconductor and advanced machine-building applications, the confocalDT IFS2407-HT series ensures minimal outgassing, flexible integration and stable, reliable measurements even under challenging thermal conditions. With multiple measuring ranges and optional 90° beam paths, it enables precise displacement measurement where conventional sensors reach their limits.

Find the right confocal sensor for your process.
Learn More
Evaluating insulation materials for LNG piping and equipment
Evaluating insulation materials for LNG piping and equipment
Johns Manville
LNG facilities present unique thermal and mechanical challenges that require carefully engineered insulation solutions. As operators seek to improve efficiency, reduce boil-off losses and extend asset life, insulation selection remains a critical design decision.

Polyisocyanurate insulation systems such as TRYMER® PIR represent one option for addressing these requirements through a combination of thermal efficiency, moisture resistance, lightweight construction and installation advantages. When evaluated alongside project-specific performance requirements, PIR insulation can provide an effective solution for modern LNG infrastructure.
View Now
R&D REPORT
Geothermal energy is gaining momentum
Geothermal energy is gaining momentum
The tech is ready. The business model works. And the U.S.-Iran conflict has constrained a key competing energy supply.
View Now
Nuclear engineers design efficient data center cooling system
Nuclear engineers design efficient data center cooling system
A new liquid cooling technology adapted from the nuclear power sector cuts data center energy waste while boosting chip performance.
Learn More
New Keystone surface mountable 5 mm glass fuse holder
New Keystone surface mountable 5 mm glass fuse holder
Keystone Electronics Corp.
Surface mountable 5 mm glass cartridge fuse holder combines robust overcurrent protection with the efficiency of automated manufacturing. Rated for up to 10 A, 500 VDC, it features a durable PA9T UL94V-0 base with tin-plated, crass contacts. Bulk PN 4528, tape and reel PN 4528TR, matching cover PN 4518.
View Now
Meet the new Fusion Ascent from Epilog Laser
Meet the new Fusion Ascent from Epilog Laser
Epilog Laser Corp.
Engineered for speed. Built for productivity. Epilog's new Fusion Ascent delivers high-performance laser engraving and cutting with 120 IPS engraving speeds, intuitive operation, camera positioning and industrial-grade reliability. Available in three sizes, it's designed to help manufacturers, fabricators and makers increase throughput without sacrificing precision or quality. Get more info!
Learn More
An assembly-ready approach to RF system design for new space era
An assembly-ready approach to RF system design for new space era
Crane Aerospace & Electronics
The satellite industry is undergoing a tectonic shift. Today's programs demand hundreds of satellites and with them, a new design paradigm. A modular architecture can replace traditional custom monolithic beamforming networks with a flexible catalog of assembly-ready RF building blocks, providing adaptability across frequency, mode and antenna architectures.
View Now
Semiconductor temperature control: Technologies and industrial advantages
Semiconductor temperature control: Technologies and industrial advantages
WATTCO
Temperature control is not only necessary to avoid defects in semiconductor production, its downstream effects are felt across many aspects of the manufacturing process.
Learn More
AMPLIMITE — Reliable, scalable interconnects for modern industrial and electronic systems
AMPLIMITE — Reliable, scalable interconnects for modern industrial and electronic systems
TE Connectivity™
For over 70 years, AMPLIMITE D-subminiature connectors have served as a core part of TE's interconnect heritage, offering a robust, standardized and highly configurable interface for signal, low-power and mixed-contact. They continue to provide a scalable interface — particularly where pin density, EMI robustness, modularity and long lifecycle support are critical.
Learn More
© 2026 %%Member_Busname%%. All rights reserved, %%Member_Addr%% %%Member_City%%, %%Member_State%%, %%Member_PostalCode%% - 800.261.2052. All other products, company names, or other marks appearing in this e-newsletter are the trademarks and property of their respective owners.

Please do not reply to this e-mail, as we are unable to respond from this address. If you would like to contact us, please send an email to: newslettercomments@GlobalSpec.com

You are receiving this email because you signed up for: Specs & Techs
Unsubscribe from this newsletter
Manage your subscriptions

If a friend forwarded this e-newsletter and you'd like to receive it in the future, subscribe directly.