Adhesives.org
If you can't view this email, please click here
10 November 2026        Share with a friend  ➤  
SPECS & TECHS
TODAY'S HIGHLIGHTS
IEC 60320 inlets, outlets and molded and rewirable sheet Es — Interpower®
IEC 60320 inlets, outlets and molded and rewirable sheet Es — Interpower®
Interpower
 
Interpower IEC 60320 components such as IEC 60320 inlets, outlets and rewirable/molded sheet E plug connectors make exporting electrical designs a breeze. Interpower C14 and C20 inlets pair with C13 and C19 connectors, respectively. These components are installed in the majority of electronics sold worldwide. These appliance and interconnection couplers are primarily used for industries using accessory power strips or power distribution units to power multiple devices where wall outlets are at a minimum.
View Now
Advanced periodic pulse reverse plating for high-aspect-ratio PCB designs
Advanced periodic pulse reverse plating for high-aspect-ratio PCB designs
MacDermid Alpha Electronics Solutions
Increasing board complexity in high-performance computing applications creates new challenges for copper metallization. PC 710 periodic pulse reverse plating technology delivers the throwing power, thickness uniformity and process control needed to support these advanced multilayer PCBs. Optimized for high-aspect-ratio structures and board designs greater than 8 mm thick, PC 710 combines high performance with reliable copper deposition. Its wide operating window, and long bath life support consistent manufacturing performance and improved process efficiency.
Learn More
Surge protection devices enable fuseless operation up to 315 A
Surge protection devices enable fuseless operation up to 315 A
DigiKey
 
Designed for renewable energy systems, machinery, process industries and building infrastructure, the VPU AC US series combines high performance with an outstanding price-to-performance ratio. These devices guarantee high system availability and robust protection for critical AC applications. Full protection status monitoring with optional pre-warning and remote signaling. Intelligent locking mechanisms for reliable operation in harsh environments.
View Now
Compact high-power connectors for electric vehicles and eVTOL aircraft
Compact high-power connectors for electric vehicles and eVTOL aircraft
LEMO USA, Inc.
 
Deliver high power without compromising space or reliability. LEMO's M series high-power connectors support up to 430 A rated current and accommodate power cables up to 1 AWG in compact, lightweight designs.

Engineered for electric vehicles, eVTOL aircraft and electric motor systems, these rugged connectors feature secure ratchet coupling, IP68 sealing when mated and touch-proof contacts for enhanced safety and dependable performance in demanding environments.

Explore LEMO's M series high-power connectors.
Learn More
Versatile laser distance sensors for precise measurements across long ranges
Versatile laser distance sensors for precise measurements across long ranges
Micro-Epsilon Group
Micro-Epsilon’s optoNCDT ILR series offers a broad selection of laser distance sensors for industrial measurement tasks — from compact models to high-speed and high-performance solutions. With measuring ranges extending up to 270 m, robust designs and flexible interfaces, the portfolio supports reliable distance and position measurements indoors and outdoors.

Contact us to find the ideal optoNCDT ILR sensor for your application.
View Now
The most efficient electric heaters for industrial applications
The most efficient electric heaters for industrial applications
WATTCO
 
Selecting an electric heater that provides maximum efficiency will not only save costs, but yield productivity gains. Learn more about electric heating efficiency, rating systems, what technologies are available, and examples of high-performance systems.
Learn More
R&D REPORT
2 reasons the robot world can’t wait for Q-Day security
2 reasons the robot world can't wait for Q-Day security
At Infineon’s OktoberTech 2026, the company detailed why it is getting hard to secure every chip in every machine.
View Now
What skills engineers need to boost their job prospects
What skills engineers need to boost their job prospects
This article will look at some of the technical skills most in demand for the modern-day engineer.
Learn More
Looking for complete line scan imaging systems?
Looking for complete line scan imaging systems?
Teledyne DALSA
 
AxCIS™ is a family of high-speed and high-resolution fully integrated line scan imaging modules. These easy-to-use contact image sensors combine sensors, lenses and lights all-in-one, offering a lower cost inspection system for many demanding machine vision applications.
View Now
Optimized for size, weight and power (SWaP)
Optimized for size, weight and power (SWaP)
Teledyne FLIR IIS
 
Dragonfly® S is a high-quality, modular, ultra-compact, lightweight and low-power USB3 vision camera delivering cost-effective and reliable imaging for embedded and high-volume applications. Dragonfly S is available in multiple configurations, from board-level to fully-cased modules, offering a variety of configurations for the needs of a wide variety of imaging systems.
Learn More
Qorvo enables frequency-agile C-band radar reception
Qorvo enables frequency-agile C-band radar reception
Qorvo
The QPB1055 integrates seven-channel BAW filtering, switching, routing and control across 5.2 to 5.9 GHz, enabling frequency-agile C-band radar reception while replacing discrete filters, switches and RF routing in pulsed ESA systems.
View Now
RTP Q-switch for high-repetition lasers
RTP Q-switch for high-repetition lasers
CRYSTECH, Inc.
RTP Q-switches provide stable, low-loss pulse control for high-repetition-rate laser systems, supporting Q-switching, pulse picking, cavity dumping and attenuation across aerospace, defense, medical, industrial and scientific applications. Broad wavelength coverage, high damage threshold and no piezoelectric ringing support demanding operating conditions.
Learn More
Deliver power and 4K video with new USB-C assembly
Deliver power and 4K video with new USB-C assembly
PIC Wire & Cable
PIC’s new USB-C power and video assembly combines both 4K video capability with efficient power delivery in an all-in-one aerospace-ready solution. For more versatility, we also offer a USB-C power-only assembly, providing up to 60 W of charging power that can be configured in seven different clocking positions (straight or 90°).
Learn More
© 2026 %%Member_Busname%%. All rights reserved, %%Member_Addr%% %%Member_City%%, %%Member_State%%, %%Member_PostalCode%% - 800.261.2052. All other products, company names, or other marks appearing in this e-newsletter are the trademarks and property of their respective owners.

Please do not reply to this e-mail, as we are unable to respond from this address. If you would like to contact us, please send an email to: newslettercomments@GlobalSpec.com

You are receiving this email because you signed up for: Specs & Techs
Unsubscribe from this newsletter
Manage your subscriptions

If a friend forwarded this e-newsletter and you'd like to receive it in the future, subscribe directly.