Advanced membrane filtration delivers ultra-pure in-line ingredient separation
 
View web version 12 August 2026 — Issue 8 | Vol 21
 
Chemical Manufacturing - GlobalSpec
 

Source Products  |  Webinar Library  |  Standards

Advanced membrane filtration delivers ultra-pure in-line ingredient separation

Advanced membrane filtration delivers ultra-pure in-line ingredient separation

Using microfiltration and ultrafiltration systems within continuous in-line processing environments allows manufacturers to isolate and concentrate proteins while maintaining steady material flow throughout production. Read more →

Controlling static electricity in hazardous environments

Newson Gale

Controlling static electricity in hazardous environments

Static electricity can be extremely dangerous in the hazardous process industries. Discharges of static electricity are as potent as sparks resulting from mechanical and electrical sources but is still often underestimated.
 

View more
Evaluating insulation materials for LNG piping and equipment

Evaluating insulation materials for LNG piping and equipment

Liquefied natural gas (LNG) facilities operate in one of the most demanding thermal environments found in industrial processing. Read more →

Study: Incinerator bottom ash is a surprisingly good cement filler

Study: Incinerator bottom ash is a surprisingly good cement filler

The team examined micronized powder recycled from bottom ash, testing its chemical composition and performance when used as an ingredient in mortar — which is the combination of cement, sand and water used in construction. Read more →

Shaft diameter tolerances: Why they matter to mechanical seals

Woodex MECO Industries

Shaft diameter tolerances: Why they matter to mechanical seals

Mechanical seals excel in demanding environments, offering reduced shaft wear, increased efficiency and cleaner and safer operation. They are specifically matched to a shaft’s diameter and will only tolerate deviations in that diameter to the degree of a few thousandths of an inch.
 

View more
Polymer cold spray restores up to 80% of strength in damaged composites

Polymer cold spray restores up to 80% of strength in damaged composites

The new approach promises to offer a faster, more effective alternative to conventional repair techniques already commonly used in industries such as aerospace, automotive, infrastructure, maritime and energy production. Read more →

Still batching the old way?

Prosys

Still batching the old way?

Still batching the old way? CMX custom mix tech delivers faster, cleaner, repeatable blends your competitors already rely on. Upgrade.
 

View more
Precise, instant heating for temperature-sensitive chemical processes

Hydro-Thermal Corporation

Precise, instant heating for temperature-sensitive chemical processes

Direct Steam Injection eliminates heating delays & protects product quality with +/- 1 degree temperature control, low maintenance and easy-to-retrofit solutions
 

Learn more
Built for high-fines chemical plant cleanup

Durovac Industrial Vacuums

Built for high-fines chemical plant cleanup

Recover more material between stops with expanded filter media, a 2.5-cubic-yard hopper and portable, heavy-duty construction.
 

View more
   

GlobalSpec publishes more than 60 free industry newsletters - browse our portfolio.

Want to reach industry executives with your message? Download our media kit or contact us directly at sales@globalspec.com.

About this email: You are receiving this message as part of your complimentary newsletter subscription to Chemical Manufacturing. If you no longer wish to receive this newsletter, you can modify your preferences or unsubscribe.


Copyright © 2026 %%Member_Busname%%, Unless otherwise noted. All rights reserved.
%%Member_Busname%% | %%Member_Addr%% | %%Member_City%%, %%Member_State%% %%Member_PostalCode%%