The team evaluated two desalination methods: reverse osmosis, which forces water through a semipermeable membrane to remove salt, and thermal treatment, which evaporates water and condenses the vapor. Read more →
Rosenberg's new 860 mm AKV-Series axial fan fits the same footprint as earlier 800 mm fans for simple drop-in design upgrades. New blade geometry boosts efficiency and airflow while reducing noise.
The facility measures performance at temperatures up to 320° F and examines how systems respond to different heat sources, operating modes and thermal loads. Read more →
PET heating elements are translucent elements that can be applied with double-sided adhesive backing and are as flexible as polyimide heating elements. Read more →
Offering an alternative to standard filtration systems that protect users from pollutants and airborne diseases, the air filter maintained 99% filtration efficiency after one month of use and 95% after three months of use, the team determined. Read more →