A roadmap for submarine cable construction
 
View web version 9 July 2026 — Issue 7 | Vol 21
 
Mechanical Components - GlobalSpec
 

Source Products  |  Webinar Library  |  Standards

A roadmap for submarine cable construction

A roadmap for submarine cable construction

Effective mapping, inspection, shielding and other steps guarantee that these cables will continue to function well after installation in subsea environments. Read more →

Stock metric gears suitable for industrial automation

Stock Drive Products & Sterling Instrument — SDP/SI

Stock metric gears suitable for industrial automation

Standard metric nylon worm gears paired with stainless steel worms are offered in module sizes from 0.5 to 3 and reduction ratios ranging from 10:1 to 60:1 for industrial applications.
 

View more
Fast, secure, tool-less clamping

Imao-Fixtureworks

Fast, secure, tool-less clamping

One-touch clamps cut setup and changeover time with a single turn of a handle. Swing, cam, thrust, push and side clamp styles available for precise, fast-action workholding. No tools needed!
 

Learn more
Vacuum-compatible high load hexapod

Vacuum-compatible high load hexapod

The hexapod features a load capacity of up to 80 kg while maintaining repeatability to ±0.2 µm and six-axis motion capability. Read more →

From exceptionally quiet to extremely robust: Flexible planetary gearhead family

From exceptionally quiet to extremely robust: Flexible planetary gearhead family

The GPT gear series was developed for particularly high torques, and up to six planets per stage enable a shorter overall length and thus more power in the smallest of spaces. Read more →

Controlling static electricity in hazardous environments

Newson Gale

Controlling static electricity in hazardous environments

Static electricity can be extremely dangerous in the hazardous process industries. Discharges of static electricity are as potent as sparks resulting from mechanical and electrical sources but is still often underestimated.
 

View more
METCASE's COMBIMET 19-inch rack cases are quick and easy to customize

METCASE's COMBIMET 19-inch rack cases are quick and easy to customize

Each aluminum enclosure features an anodized 19-inch front panel with modern ergonomic handles for easy removal from the rack. Read more →

Ruland servo couplings by Pacific International Bearing sales

Pacific International Bearing, Inc.

Ruland servo couplings by Pacific International Bearing sales

Ruland servo couplings from Pacific International Bearing sales deliver zero-backlash precision, manage misalignment and torque in spaces. Order online today.
 

View more
850° C 15000PSI — Metal seals for industrial machinery

Sonkit (Shanghai) Industry Technology Co., Ltd.

850° C 15000PSI — Metal seals for industrial machinery

Custom metal O-rings, spring-energized C-rings and E-ring seals for turbines, pumps and industrial equipment. Helium leak-tested, AS9100D and Nadcap documented.
 

Learn more
   

GlobalSpec publishes more than 60 free industry newsletters - browse our portfolio.

Want to reach industry executives with your message? Download our media kit or contact us directly at sales@globalspec.com.

About this email: You are receiving this message as part of your complimentary newsletter subscription to Mechanical Components. If you no longer wish to receive this newsletter, you can modify your preferences or unsubscribe.


Copyright © 2026 %%Member_Busname%%, Unless otherwise noted. All rights reserved.
%%Member_Busname%% | %%Member_Addr%% | %%Member_City%%, %%Member_State%% %%Member_PostalCode%%