Subfab: The fab's dirtiest place is flying blind
 
View web version 2 November 2026 — Issue 11 | Vol 17
 
Water & Wastewater Systems — GlobalSpec
 

Source Products  |  Webinar Library  |  Standards

Subfab: The fab's dirtiest place is flying blind

Subfab: The fab's dirtiest place is flying blind

The infrastructure layer under the cleanroom is becoming a focus for the semiconductor manufacturing ecosystem after largely being overlooked in the past Read more →

Clearflo 70™ — The go-to PVC tubing for reliable visual monitoring

NewAge Performance Products | NAPP

Clearflo 70™ — The go-to PVC tubing for reliable visual monitoring

With glass-like clarity and FDA and REACH compliance, the transfer of organic waste is easy to monitor, safer and efficient.
 

View more
Irrigation project introduces HDPE to Glacier Park Lodge in Montana

McElroy Manufacturing, Inc.

Irrigation project introduces HDPE to Glacier Park Lodge in Montana

When Glacier Park Lodge needed to discontinue using treated water for irrigation, lodge officials made a plan to route water from the nearby Midvail Creek Dam. The resulting pipeline, made from fused HDPE, is flexible, reliable and has a lower life cycle cost than other traditional piping materials.

WATCH THE VIDEO
Researchers turn invasive weed into powerful carbon filter

Researchers turn invasive weed into powerful carbon filter

The bulrush-derived ZVCu@BAC composite maintained high dye-removal performance after six regeneration cycles, removing 90.6% of methylene blue and 88.0% of methyl orange. Read more →

A light-powered approach to hydrogen electrolysis

A light-powered approach to hydrogen electrolysis

The solar-powered device employs sunlight to produce the electricity necessary for both removing the toxin hydrazine and producing hydrogen, all while eliminating the need for an external power source. Read more →

The simple vacuum breaker: Automatic safeguard prevents implosion, siphon

Plast-O-Matic Valves, Inc.

The simple vacuum breaker: Automatic safeguard prevents implosion, siphon

The vacuum breaker is unique due to its normally-closed design: Bubble-tight at atmospheric pressure, "breaks" open during vacuum or siphon, allowing air to enter and safeguard the piping system.
 

View more
Get lab-accurate results in a reliable, pen-style pH pocket tester

Myron L Company

Get lab-accurate results in a reliable, pen-style pH pocket tester

PT2™ features accuracy of ±.01 pH; option of 1-, 2-, or 3-point calibration; automatic temperature compensation; extended-life user-replaceable sensor; easy-to-use one-button control; and IP67/NEMA6 rated enclosure.
 

Learn more
New membrane technology targets 50% cut in pharma water use

New membrane technology targets 50% cut in pharma water use

The teams are attempting to prove whether wastewater from pharmaceutical manufacturing can be reused in the manufacturing process to reduce Novo Nordisk’s water consumption by half. Read more →

Detect floating oil in sumps reliably

Arjay Engineering

Detect floating oil in sumps reliably

Arjay's floating oil alarms detect oil layers in sumps, ponds and outfalls. Trigger skimmers, prevent NPDES violations, automate facility response.
 

View more
Protect your feed line from dangerous backflow

Blacoh Fluid Control, Inc.

Protect your feed line from dangerous backflow

SENTINEL Injection Quills safely disperse chemicals into pipelines while preventing pressurized backflow into your feed system when pumps stop.
 

Learn more
   

GlobalSpec publishes more than 60 free industry newsletters - browse our portfolio.

Want to reach industry executives with your message? Download our media kit or contact us directly at sales@globalspec.com.

About this email: You are receiving this message as part of your complimentary newsletter subscription to Water & Wastewater Systems. If you no longer wish to receive this newsletter, you can modify your preferences or unsubscribe.


Copyright © 2026 %%Member_Busname%%, Unless otherwise noted. All rights reserved.
%%Member_Busname%% | %%Member_Addr%% | %%Member_City%%, %%Member_State%% %%Member_PostalCode%%