About

Philatron is a major wire and cable manufacturer in the USA, and is a leader in technology, creativity and innovation — offering a full range of bulk wire & cable and molded cable assemblies — specializing in extra large size flexible cables and coiled cables/cords. Capability: From 12 volts to 35,000 volts / From 28 AWG to 4,000 MCM / From 1/16" to 3.75" diameter cables. As a full service manufacturer Philatron offers FREE DESIGN service for cable solutions. Markets served are Airport Ground Support Electrical Power, Automobile /Heavy Duty Trucking, Consumer, Electrical Distributors, Electrical Vehicle, Entertainment, Medical, Military, Mining, OEM, Oil & Gas, Transportation, and Utility/Power.