New Steam/Hot Water Solenoid Valve
ASCO Valve, Inc.
ASCO introduces new high-flow, extended-life steam and hot water solenoid valve. The 8220 Series valve is ideal for manufacturers producing sterilizer, laundry, dishwasher, boiler, and food preparation equipment. A single valve can be used for both steam and hot water applications, helping manufacturers reduce inventory. DC constructions are now available for use in systems requiring quiet operation. Pipe sizes available from 3/8 in. to 2½ in.
View the all new 8220 Series Steam Video.
Visit www.ascovalve.com for more information.
|
Pomona Electronics' SMA RF Adapters Now Available at Digi-Key
Digi-Key Corporation
From Digi-Key — Pomona RF connectors are used for connection of coaxial cables in communications, instrumentation, aerospace, and industrial applications where bandwidth and low signal loss are critical.
As electronic products like cell phones and PDAs have become more compact, connectors to these products have become smaller. To meet this demand, Pomona has introduced a family of new RF connectors including SMA, SMB, MCX, and MMCX connectors and adapters. Pomona Electronics' 72969, 72964, and 4289 are high bandwidth, precision machined, gold-plated SMA adapters whose small size and durability make them ideal for mobile communications.
|
Pasternack Releases New Catalog 2009A, All Products in Stock
Pasternack Enterprises, Inc.
With over 18,800 products available for same-day shipping, Pasternack's
catalog has the industry's broadest offering of in-stock RF, microwave,
and fiber optic components.
Pasternack's 2009A catalog has the new products you need, including Precision Test Cable Assemblies, QN connectors and cable assemblies, and our LFU cable assemblies, compatible with all Hirose U.FL™ ultra-miniature connectors. We've also added new 10GB Duplex Fiber Optic Cable Assemblies.
All products are available online at www.pasternack.com. See real-time pricing and inventory, get technical datasheets, even build and order custom-length cable assemblies using our Cable Assembly Wizard for shipment the same day you submit your order. Additional Pasternack product info available here.
|
Transparently Multiplex Asynchronous Devices Over IP
Patton Electronics Co.
Ready? Set. Converge! Patton's Model 3038 IpStatMux™ multiplexes up to eight asynchronous RS-232/V.24 devices transparently over an Ethernet LAN or WAN or a composite sync-serial link...for immediate or future migration to all-IP networking.
Combine outputs from up to eight EIA-232 or V.24 devices (115.2 kbps) into a single data-stream with per-port configurations for speed, flow control, echo, and testing.
Options. With a synchronous-serial V.35 or X.21 or T1/E1 port and dual Ethernet ports, you can transmit the composite data-stream transparently over the Internet, a private IP network, or a low-cost PPP, Frame Relay, or T1/E1 service. It's the lowest-cost, most flexible solution for multiport asynchronous terminal connectivity.
• Product specs
• Typical applications
|
|
|
Event Driven Manufacturing Intelligence Reduces Operating Costs
To reduce operating costs and the impact of adverse events, many companies attempt to synchronize asset, production, quality, and inventory management across multiple facilities. Read the Aberdeen Report, "Event Driven Manufacturing Intelligence" to identify the tools and technologies manufacturers use to gain visibility across the different aspects of manufacturing operations.
Explore the three key performance indicators that differentiate best-in-class manufacturers who are averaging a 20% increase in On Time Delivery, OEE, and Yield compared to laggards.
|
|
Renesas' Low-Cost R8C 16-bit Microcontrollers Available at Digi-Key
Digi-Key Corporation
From Digi-Key — Renesas' R8C microcontrollers are a low-cost 16-bit solution for traditional 8-bit applications. The R8C series features an M16C core that provides platform compatibility for many pre-existing designs and allows for development tool reuse. The small, economical devices also provide key value-added on-chip functions that reduce overall system cost.
Visit Digi-Key's "R8C Family Overview" PTM (product training module) to learn more about these products.
|
|
|
Meet Customers' Faster Development Time Needs
Siemens PLM Software - Velocity Series
How do we turn accelerating customer demands into faster development times?
Siemens' answer: PLM software for 50% reductions in customer delivery times. Assess your ability to meet customer demands. |
Two-Thirds of All Maintenance Software Implementations Fail
Thinkage Ltd.
Let us help you succeed. MainBoss Maintenance Software from Thinkage Ltd.
Easy to afford...easy to learn...easy to use. |
|
|
Sound Vibrations Shape Liquid Lens
Paired water droplets constitute the latest camera lens, a new technology that could lead to lighter, high-fidelity cameras for everything from 007 spy devices to common cell phones. Exposing the droplets to high-frequency sound causes them to oscillate and changes the focus of the lens. Software automatically discards soft focus frames and keeps good images streaming at a clip of 250 per second.
Learn more...
|
Nano-Gizmo Generates Juice
Forget about batteries — you'll soon be able to power your portable electronics just by walking down the street. Researchers are working on a mini generator based on elastically deformed zinc-oxide nanowires that can produce up to 45 mW. Stretching and releasing the 200 to 300 μm wires generates alternating current. The wires are deposited on a polyimide film, which also encapsulates them and protects them from environmental degradation.
Learn more...
|
|
Particle Counting and Sizing — Advanced Use of the Coulter Principle
Micromeritics
Recent advancements to the Coulter Principle have been implemented in the Elzone® II 5390 particle size and count analyzer from Micromeritics. The Elzone II determines particle count and size in a range suitable for a wide variety of industrial, biological, pharmaceutical, and geological specimens. A high level of accuracy and resolution, speed, ease-of-use, and compact size make the Elzone II equally suitable for industry, quality control, and research and development laboratories. |
Fiber Laser Welders: High Performance, Low Cost
Miyachi Unitek Corporation
Fiber lasers are unique welding sources that provide excellent welding performance with minimal cost of ownership. The high beam quality of the fiber laser welder offers not only micro welding with sub 100 micron spot sizes but also deep penetration fiber laser welding beyond 0.25 in. depth.
The addition of this product line enables Miyachi Unitek to offer a broader range of laser welding solutions, thus providing the most suitable laser source for your particular welding application!
|
A Vision of Durability
Northwire, Inc.
Endurance™ vision cable assemblies are engineered with advanced, industrial-grade connectors and cables. These rugged assemblies provide ultrareliable interconnectivity in motion and vision system applications. Products include: CCXC Analog Video, MVC-800 FireWire, GEV-1000™ GigE Vision™, and Camera Link®. Shipped fast, direct from the factory; no minimum quantity. Call 715-294-2121 or visit www.northwire.com/bvision.
|
T-Rex Portable Hydraulic Test System
Cooper Instruments & Systems
This rugged and flexible system provides the capacity of 4 tons in tension and 10 tons in compression. The numerous applications possible with the T-Rex Test System include mechanical connection tests, adhesive bond strength verification, extraction force tests, crushing strength review, and many other test applications. Learn more here.
|
|
|
Innovation in Humidity and Temperature Measurement
ROTRONIC
Innovation is the key for ROTRONIC's HygroClip2 and AirChip3000. Our latest development raises humidity/temperature measurement to new heights. Key innovations include self-diagnosis, auto-correction, faster response, and improved accuracy. More info...
|
Electrone Provides Tough Industrial Solutions
Electrone Americas Ltd., Co.
Electrone introduces the ELATK, offering customers durability and value of a wipe clean chemical-resistant membrane. This solves the problem of providing a keyboard in environments once thought off-limits. More info...
|
New High-Performance Filters
CVI Melles Griot (formerly CVI Laser, LLC)
New filters excel in performance and save you money. Include narrowband, broadband, and edge filters for fluorescence, microscopy, flow cytometry, and image processing. Standard and custom designs. More info...
|
High-Performance Dissovled Oxygen Sensor
Mettler-Toledo Thornton Inc.
Mettler-Toledo Thornton announces the release of a new high-performance dissolved oxygen sensor for ppb measurements in water industries, featuring downscale response of 98% in 90 seconds. More info...
|
Nema Planetary Gearheads
Apex Dynamics USA
The Apex Dynamics PN Series (Nema 23, 34, 42, 56, and 75) are low-cost true Nema planetary gearheads. Less than 6 arc-mins, 97% efficiency, and can mount to any motor. Stock delivery. More info...
|
New Traksporter Automated Crawler System
Hilman Rollers
Traksporter is an automated crawler system designed to move the heavyweights safely, easily, and efficiently. See our video showing Traksporter move a 10 ton concrete block. More info...
|
High-Impact Low-Cost NDT Film Processor
Carestream Health/Kodak Industrex Products
With a wide range of processing cycles, the KODAK INDUSTREX M43IC film processor meets high volume demands of multiple nondestructive testing applications, including aerospace, automotive, oil, and petrol. More info...
|
Hydraulic WP Motors / 155 Series
White Drive Products, Inc.
The WP Motor Series is a smart and economical alternative to more complex geroler designs that still provides high efficiency for medium-duty applications across a wide performance range. More info...
|
|
|
Specialized Online Degrees
Drexel University
Prestigious Drexel University Online offers 24/7 online access to career-focused degrees that will give you the edge. Choose from Computing Technology, IS, Library Science, or Engineering. Apply now!
|
Earn Project Management Credentials Conveniently — Online!
Villanova University Online
Earn Project Management Credentials conveniently — online!
Experience cutting-edge project management training based on the PMBOK® Guide — Fourth Edition. Learn 100% online with Villanova University. Save up to $1,540 now!
|
|
|
Wii Meets iPhone!
The MEMS gyroscope technology that gave rise to Nintendo's revolutionary Wii gaming system may soon find its way into Apple's iPhone, according to a new report from Macworld. Given that MEMS gyroscopes have typically been used for the determination of rotational motion and stabilizing images, such sensors could help stabilize image shots taken with the cameras found on mobile phones.
Learn more...
|
Robots — the Next Generation
Envision the future as Brian Huse, director of marketing for the Robotic Industries Association, sees it: custom robots will not only be designed in the online world, they will be assembled by avatars, tested, and troubleshooted in a simulation of your own factory. Only then will the real robot be built and delivered. At the factory, those robots will be mobile, moving on "booms, cranes, slides, and wheels." They will also have arms and vision. This report previews examples of the next-generation robotic systems — including robot applications for fuel cell manufacturing and food processing — that will encompass these goals and more.
Learn more...
|
|
|
This Month's Challenge Sponsored by This Month's Challenge Sponsored by Metal Powder Industries Federation
PickPM.com is a comprehensive Web site that answers all your questions about designing with PM: case studies, downloadable technical information, property data, and product sources.
Winter Shadow
It is winter in the Northeast, and you are enjoying a clear and sunny day out in the snow. What is the color of your shadow?
Answer / Discuss
|
|
|
Non-Contact Optical Position Sensing Using Silicon Photodetectors
"Although the use of silicon photodetectors for making quantitative light measurements has been long established, there exists a body of other measurement capabilities for such devices, which have gone generally unnoticed. These involve measurements of movement, angle, straightness, object location, height, centering, surface uniformity, and distance — which may be generally referred to as optical position sensing." Read this article in its entirety.
This article is provided by OSI Optoelectronics.
|
|
|
|
Newsletter Subscriptions Your source for technology news and industry information |
Questions & Discussion CR4: Q&A and discussion for the engineering, scientific, and technical community |
Product Alerts Receive e-mail updates on new products and suppliers |
Engineering News Engineering and scientific news from hundreds of sources |
Download the Engineering Toolbar Put the power of GlobalSpec right at your fingertips |
Product Announcements New and featured products from manufacturers and suppliers |
|
|