RIO-471x0 Pocket PLC Lots of I/O. Low-Price!
Galil Motion Control
Galil Motion Control introduces its RIO-471x0 Pocket PLC. It's smart, compact, low-cost, and packed with I/O — 32 digital I/O and 16 analog I/O in a 3.9 in. x 4.3 in. x 1.3 in. package. Powerful RISC processor for fast I/O handling and logic control. Just $295 in single quantity.
The new RIO includes ±10 V analog I/O, 500 mA isolated outputs, program memory with multitasking, PID process control loops, timers, counters, Web interface, Ethernet10/100Base-T, and more. Use stand-alone or network multiple RIOs. Intuitive commands or use Galil's Ladder Interface Software. Download a data sheet or call Galil at 800-377-6329 to speak to an application engineer.
View our "Intelligent I/O Control" tutorial to learn more! |
ActiveMetal™ New Die Cast Series of Sealed, Rugged Switches
ITW Switches
ITW Switches' sealed, rugged ActiveMetal™ switches are now available in die cast Zinc housings. These switches use the same proven solid-state technology as existing ActiveMetal switches while offering designers and engineers a lower cost option in a sealed, touch-sensitive switch.
All ActiveMetal switches are dustproof and waterproof (IP68), and shock, vibration, and vandal resistant, with virtually unlimited service. They are available in 5 VDC or 10 V-24 VDC input voltages and digital or open collector outputs (momentary or latching). ActiveMetal switches exist in 19 mm, 22 mm, and 30 mm sizes and 316 Stainless, 6061 anodized Aluminum, PPS plastic, and now Zinc die cast materials. |
Pasternack Releases New Catalog 2009A, All Products in Stock
Pasternack Enterprises, Inc.
With over 18,800 products available for same-day shipping, Pasternack's catalog has the industry's broadest offering of in-stock RF, microwave, and fiber optic components.
Pasternack's 2009A catalog has the new products you need, including Precision Test Cable Assemblies, QN connectors and cable assemblies, and our LFU cable assemblies, compatible with all Hirose U.FL™ ultra-miniature connectors. We've also added new 10GB Duplex Fiber Optic Cable Assemblies.
All products are available online at www.pasternack.com. See real-time pricing and inventory, get technical datasheets, even build and order custom-length cable assemblies using our Cable Assembly Wizard for shipment the same day you submit your order. Additional Pasternack product info available here. |
Good Measurement Practice and Humidity Conversion Formulas
Vaisala
Humidity is quantified and defined by several different parameters: relative humidity, dewpoint, mixing ratio, absolute humidity, enthalpy, wet bulb, ppm, and partial pressure. Which term you utilize depends on several factors such as your industry, what information you need, the measurement environment, desired accuracy, etc.
For good measurement practice, Vaisala offers several tools to help convert and quantify humidity parameters:
Questions: call 888-VAISALA (888-824-7252)
or e-mail instruments@vaisala.com. |
|
|
Technical Tutorial — Explanation of Linear Guides
"Explanation of Linear Guides," a technical tutorial detailing the basic structure of the linear motion guide. Topics include: a linear guide rail, a linear motion block, and balls as a roller bearing element. Depending on the accuracy and load requirements, a single linear guide or two parallel linear guide configurations can be used. To meet a wide range of requirements, different elements can be combined with basic structure; i.e., adding seal plates to a linear block as contamination-protection accessories for use in clean room environments. Additional types of linear motion guides include linear shafts and single-axis actuators.
|
|
Industrial Marking Solutions from Epilog Laser
Epilog Laser Corp.
Epilog makes permanent metal/plastic marking easy and affordable with the FiberMark system. A 12 in. x 24 in. engraving table and open-architecture
design allows for permanent markings on a variety of items and materials using
virtually any Windows®-based software. Mark barcodes, data matrix codes,
serial numbers, or logos on steel, titanium, aluminum, engineered plastics, ceramics,
and more!
Epilog's FiberMark system helps you:
- Strengthen ID processes
- Improve quality control
- Enhance traceability
Learn more and receive FiberMark samples here!
|
|
|
Not So Hard to Swallow
Researchers are looking to put micro-robots to work as internal surgeons. The hope is that some of these tablet-shaped robots could perform certain gastrointestinal operations without injuring the patient's body. The process would begin with the swallowing of individual parts of the robot, which would then self-assemble into a more powerful system to perform the task. The feasibility of such an operation is currently being tested in artificial stomachs.
Learn more...
|
On the Backs of Bacteria
Nanobots are indeed taking a fantastic voyage at the École Polytechnique de Montréal. Researchers there have succeeded in attaching microscopic beads to naturally magnetic bacteria, and steering the bacteria through a person's body using an MRI machine. The hope is to replace the beads with cancer-killing drugs for direct delivery to malignant tumors.
Learn more... |
|
AC Power Sources Provide More
Associated Power Technologies, Inc.
The Associated Power Technologies 6000 Series offers full-featured programmable AC power sources with power ratings of 500 VA, 1 KVA, 2 KVA, and 4 KVA. They feature a simplified user interface and provide either an RS-232 or GPIB automation interface. Advanced features include enhanced protection circuits and the ability to control the start/end angle of the wave form. All models provide a standard two-year warranty. Learn more about APT's quality AC power sources! |
Manuf-Direct Lab Tables and Industrial Furniture Solutions
RDM Industrial Products, Inc.
RDM Industrial Products, Inc., manufacturer of laboratory tables, workstations, and ergonomic solutions, including: workbenches, lift tables (ADA, heavy-duty, etc.), laminar flow HEPA workstations, metal frame carts, laboratory furnishings, and transfer top tables. Durable, fully-welded metal frame construction; shipped fully-assembled, ready for installation. RDM Industrial Products — your custom solution specialists. |
1U High Industrial Temperature Range Switchers
Power Solutions Inc.
Power Solutions Inc. is now offering its new INDUSTRIMOD™ family. This product family includes the EASYMOD®, MINIMOD™ 20 to 350 W universal AC input, and DCMOD™ 24 or 48 VDC input switching power supplies. Available in industrial grade temperature range of -40° C to +85° C; all units are 1U high maximum. |
30 Amp 75 Volt Four-Quadrant Controller for BLDC Motor Control
M.S. Kennedy Corp.
MSK has developed a line of high-power motor drive modules for use in harsh environments, including aerospace and defense. Rated at up to 1,200 V and up to 800 A, these modules survive HAST, thermal cycling from -55 to +125° C, and operate reliably in high shock and vibration environments. |
|
|
New Biofuels Brochure
Larox Corporation
Larox has recently introduced a brand new 12-page brochure covering the company's extensive capabilities in solid-liquid separation processes for all types of ligno-cellulosic derived biofuels. More info... |
Precisely Control Brazing Quality and Consistency
Eldec Induction USA
Eldec Induction offers a variety of compact induction heating systems for brazing applications. Rugged, reliable, and efficient, these systems are ideal for field operations where transport costs and durability matter. More info... |
Affordable Flow Meter Solutions
Flow Technology, Inc.
Flow Technology provides alternatives to costly coriolis flow meters utilizing proven technology. Obtain high accuracy, reliability, and fast response for a wide variety of liquid and gas flow sensing applications. More info... |
NESHAP Filter System: OSM-100
Air Technologies, Inc. (ATI)
The OSM-100 is a two-stage system consisting of a prefilter pad followed by a two-pocket bag filter. Upgrade your existing paint booth overspray collection system without structural modifications. More info... |
Electric Ovens
Trent, Inc.
Trent electric ovens come in all sizes and configurations including laboratory, warming, batch, walk-in, bell, pit, top-loading, and conveyor with maximum temperature ranges from 400° to 1400° F. More info... |
Sanitary Stainless Rotary Vane Air Motors
Gast Group
Gast introduces their new 1AM stainless steel rotary vane air motors. The fully-sealed, sanitary design makes these perfect for mixing and automation equipment in chemical, food, and pharmaceutical applications. More info... |
Quality Plastic and Rubber Products — New Catalog
MOCAP, Inc.
Available now — MOCAP's 2009 catalog featuring their continually expanding lines of plastic and rubber caps, plugs, and grips for masking, finishing, and protection. Most items stocked for immediate shipment. More info... |
Ultra Low-Pressure Switch — Immune to the Environment!
MAMCO
MAMCO's ultra low-pressure MAM005 is now offered with various types of watertight enclosures. The switch is compact, lightweight, and compatible with flexible conduits used in outdoor applications. More info... |
|
|
My Perfect Gig, Inc.
My Perfect Gig helps engineers find the perfect career. Use My Perfect Gig's skill cloud to see how your skills stack up in the marketplace. Also, visit us on YouTube.
|
|
|
Good Vibrations Indeed
Perpetually powered data acquisition? You heard right. GE Energy has recently developed wireless sensors with an endless power supply. The sensors harvest and use vibration energy from the very machines they monitor. How? The system uses a micro-generator to transform vibrational energy into serviceable electrical energy. It also stores that energy in a super-capacitor; during peak operational phases, there will still be enough power for data measurement and transfer.
Learn more...
|
Laser Welding Wounds
In the not too distant future, surgeons may be depending on welding as opposed to suturing to close incisions and heal wounds. The breakthrough medical concept involves spreading a biological glue (actually a unique albumin protein) on two sides of an incision, then heating it to just the right temperature with a carbon dioxide laser. The end result is a hard shell that seals the wound from pathogens and speeds healing.
Learn more... |
|
|
This Month's Challenge Sponsored by Metal Powder Industries Federation
Solutions for complex medical, electronics, automotive, or firearm component design challenges can be found by attending the MIM tutorial portion of the 2009 PIM Conference.
Winter Shadow
It is winter in the Northeast, and you are enjoying a clear and sunny day out in the snow. What is the color of your shadow?
Answer / Discuss |
|
|
Key Considerations for Transitioning from Manual to Automated RFID
"As companies become increasingly aware of the liabilities and frustrations inherent in manually affixing RFID labels, commonly called "slap and ship," they are investigating a transition to automated RFID tagging. RFID "slap and ship" scenarios are generally recognized as an added cost process while automated tagging opens the door to reducing cost and adding value. However, since they are two very different processes, transitioning to automated RFID tagging requires specific considerations." Read this article in its entirety.
This article is provided by SATO America, Inc. |
|
|
|
Newsletter Subscriptions Your source for technology news and industry information |
Questions & Discussion CR4: Q&A and discussion for the engineering, scientific, and technical community |
Product Alerts Receive e-mail updates on new products and suppliers |
Engineering News Engineering and scientific news from hundreds of sources |
Download the Engineering Toolbar Put the power of GlobalSpec right at your fingertips |
Product Announcements New and featured products from manufacturers and suppliers |
|
|