Product Description: VR-32 single-phase step voltage regulators from Cooper Power Systems are tap-changing autotransformers. Voltage is maintained within desired limits by controls that feature superior accuracy, reliability, and serviceability. Continuity of service is assured by rugged, service-proven tap changers and core-and-coil assemblies functioning with the control.
Cooper Power Systems voltage regulators are available with a full complement of standard features for routine applications, as well as a full line of option-al accessories for unique applications. In addition, the regulator offers desirable features that enhance operation and service.
FEATURES
- Regulate distribution line voltages from 10% raise (boost) to 10% lower (buck) in thirty-two steps of approximately 5/8% each.
- Voltage ratings are available from 2400 volts (60 kV BIL) to 34,500 volts (200 kV BIL) for 60 Hz and 50 Hz systems.
- Internal potential winding taps and an external ratio correction transformer are provided on all ratings so that each regulator may be applied to more than one system voltage.
- Smaller kVA sizes are supplied with support lugs for pole mounting and with substation or platform tie down provisions.
- Larger sizes are provided with substation bases with pad-mounting provisions.
- CL-series control
- Tap changer with motor and powersupply
- Position indicator with ADD-AMP adjustment
- Two laser-etched nameplates
- Lifting lugs
- Oil drain valve and sampling device
- Upper filter press connection
- Oil sight gauge
- Mounting provisions for shunt arresters
- High-creep bushings with clamp-type terminals
- Bolt-down provisions (overheadunits)
- Pole-type mounting brackets (over-head units)
- Substation base (substation units)
- External series arrester
- Automatic pressure relief device
- Handhole
- Control cabinet with removable front panel
- Ratio correction transformer
- Conformally coated circuit boards