Product Description: Easy to automate, Easy to use, Easy on you!
Get repeatable, accurate and robust pressure control results, easy to use software with remote capabilities and detailed data acquisition.
The ER5000 Series is a microprocessor based PID (Proportional, Integral, Derivative)
controller that brings precise algorithmic pressure control to a wide range of applications.
It can be used as a standalone unit to control the pressure of clean, dry inert gases from
0–100 psig / 0–6.9 bar, or be connected to any pneumatically actuated regulator or valve. Used with TESCOM regulators, the ER5000 provides pressure control of gases and liquids from vacuum to 30,000 psig / 2068 bar, with a Cv of up to 12+. Whether piloting a mechanical regulator or used as a standalone regulator, it provides for true closed-loop control with exceptional accuracy and response time. The pressure you want is the pressure you get.