Product Description: Communication
Aurora’s OEM Peristaltic Pump can communicate singly or in a multi-pump configuration through an RS-232 interface with supported 9,600 baud rate.
Peristaltic Drive
Aurora’s OEM Peristaltic Pump is driven by a stepper motor with a -1.8deg. step angle. Pump head speeds range from 0.3 to 450 rpm. The specially contoured pump head minimizes pulsations and improves accuracy for low-flow applications.
Easy-to-use Tube Sets
This pump is equipped with PharMed®tubing, which has nylon barbs and silicone sleeves at each end. Tubes can be installed and removed in seconds and are available in a range of sizes.
Design
Aurora’s OEM Peristaltic Pump is designed to easily integrate into any instrument platform for liquid handling applications. Its eight rollers and one channel design provides reproducible flow rates for all application needs. Its compact size allows it to be conveniently located next to the host system/analyser.
For more information, please review the brochure or contact us directly to discuss your specific needs. Thank you for considering AURORA to solve your lab automation requirements.
Finding the right partner for OEM manufacturing is critical when developing unique instrumentation. At Aurora, we understand that competitive pricing, reliability, compatibility and quality are crucial factors for successful OEM partnership. Based on these factors, we have developed a wide range of pumps and robotic components that can compliment your system to eliminate time consuming manual processes. Our dedicated team of engineers will work with your development staff to accelerate software and hardware integration, liquid handling and robotic components. Our quality management system is ISO 9001-2000 compliant.
Aurora carries a range of versatile OEM products such as specialized mechanical peristaltic pumps and syringe pumps. Designed specifically as an OEM product, our pumps have incorporated new technology and improvements in design as a result of feedback from our customers. Aurora aims to materialize your ideas to real solutions by taking into consideration system and software compatibility, customized modifications, and the integration of application-specific accessories.
Peristaltic Pump OEM
Aurora’s OEM Peristaltic Pump is a low cost, single channel, computer-operatied system used for transferring liquids. Offering highprecision pumping, reproducible flow rates and variable speed settings, this pump is an ideal addition to many precision liquid handling systems.