Links to the site navigation.
Anti-Creep Cage Crossed Roller Way Guides (CRWG) prevent cage creep with a rack and pinion mechanism, while enabling smooth linear motion with impressive accuracy.
Sold by
1 Supplier
Crossed Roller Way Units (CRWU) and Anti-Creep Crossed Roller Way Units (CRWUG) provide a complete solution for limited stroke lengths and feature a highly rigid table and bed to minimize elastic deformation.
C-Lube Linear MV
Our C-Lube Linear Way MV guides offer the highest downward load capacity of all the ball type guides.
C-Lube Linear Roller Way Super MX guides are designed for maintenance-free operation.
Our C-Lube Linear Way ME compact guides feature built-in lubrication for maintenance-free operation.
Our C-Lube Linear Way MH guides offer high rigidity and built-in lubrication for maintenance-free operation. Slide units and track rails may be mixed and matched to achieve specific accuracy classes and high preloads as needed.
Our C-Lube Linear Way ML lightweight miniature guides feature built-in lubrication. The C-lube unit doesn’t contact the track rail, enabling smooth motion without increasing rolling resistance.
C-Lube Linear Way MLV
Our C-Lube Linear Way MLV miniature guides are designed for applications that require smooth, maintenance-free linear motion at an economical price.
Our C-Lube Linear Way MUL guide features a U-shaped track and built-in lubrication for maintenance-free operation. External dimensions match the standard Linear Way LWU units, making these units interchangeable without adjusting stroke length.
Crossed Roller Way Guides (CRW, CRWM) feature a unique design that incorporates a roller cage between two linear ways with V-shaped surfaces that act as track grooves. Because the cylindrical rollers are alternately crossed, this specialized structure can handle loads in any direction while facilitating highly accurate and smooth linear motion.
Our Linear Way E rolling guides feature an ultra-compact slide unit that allows continuous linear motion along the track rail. Two rows of steel balls make four-point contact with raceways to ensure high stability and accuracy, even under fluctuating and complex loads.
Linear Way LWF
Our Linear Way F rolling guides feature a wide track rail and highly rigid slide unit to enable continuous linear motion. Two rows of large-diameter steel balls in four-point contact with raceways ensure high stability and accuracy, even under fluctuating and complex loads. The wide rail also supports large moment loads in the axial direction.
Linear Way H
Our Linear Way H rolling guides feature two rows of large-diameter steel balls in four- point contact with raceways to ensure high stability and accuracy, even under fluctuating and complex loads. The H series offers the largest load ratings and highest rigidity among all the ball guides.
Our Linear Way L miniature rolling guides feature four points of contact in a double-row raceway design for high stability and accuracy. Guides are built to handle both fluctuating and complex loads. Stainless steel versions enable use in clean rooms and other demanding environments, while high carbon steel models are designed for all-purpose use.
Linear Way LWU
Our Linear Way U rolling guides feature track rails with U-shaped cross-sections and raceways built into the interior, along which the slide unit travels. The U-shaped rail features much higher rigidity than traditional rectangular designs, especially under moment and torsion loads.
Our Low Decibel Linear Way E compact rolling guides enable smooth and quiet motion by incorporating plastic separators that eliminate contact between balls.
Show products from all suppliers