Product Description:
These filter wheels are used for a host of applications, including color CCD photography, fluorescence microscopy, and photometry. Two 4" dia, wheels are available: one which accepts six 25mm filters, and one which accepts twelve 12.5mm filters.
Show More Information
Remote or Manual Operation
Filter selection can be made manually from push buttons on the unit, or remotely from either a USB 2.0 or RS-232 interface.
Interchangeable Filter Wheels
The 3.5" dia. wheel is easily changed, allowing quick conversions between applications. Additional wheels are available.
Programming and Remote Control
Automation of filter sequences is available through the USB 2.0 or serial (RS - 232 interface) using LabVIEW software for both Mac and Windows platforms. A simple command language facilitates retrieving filter status and making filter selections.
The unit comes with the controller, filter housing, filter wheel, and a 5 VDC power supply, and threaded rings to hold the optics in place.
Manual Filter Wheels
A simple, low-cost alternative to the motorized wheel, is our manual filter wheel. Two 4" dia, wheels are available: one which accepts six 25mm filters, and one which accepts twelve 12.5mm filters. Wheels are field-swappable.
Download Andover Filter Wheel Manual
Download LabVIEW Driver for Andover Filter Wheel version 2011
Download LabVIEW Driver for Andover Filter Wheel version 2012
Download LabVIEW Driver for Andover Filter Wheel version 2013
Download LabVIEW Driver for Andover Filter Wheel version 2014
Download LabVIEW Driver for Andover Filter Wheel version 2015
Download LabVIEW Driver for Andover Filter Wheel version 2016
Download LabVIEW Driver for Andover Filter Wheel version 2017
Download LabVIEW Driver for Andover Filter Wheel version 2018
Download LabVIEW Driver for Andover Filter Wheel version 2019
Download LabVIEW Driver for Andover Filter Wheel version 2020
Download LabVIEW Driver for Andover Filter Wheel version 2021
Please note: Although we do not provide drivers for Keysight or C++, we do supply all the commands in the filter wheel manual, thus enabling the customer to control it with their own software. The wheel will respond to hexadecimal or ASCII commands.