Product Description: Technical characteristics:
Rated insulation voltage: 5VAC/DC
Mechanical service life of interfaces: ≥ 750 insertions
Any mounting position allowed
Installed through a Ø22mm drilled hole with a threaded fixing ring (Tmax = 2.3Nm)
Transmission characteristics for: 5Gbps (625MB/sec)
Rated current: 1.8 A
Insulation resistance: ≥ 100MOhm
Contact resistance: ≤ 30mOhm
USB class: 3.0 (backward compatible with USB class 2.0)
Ambient conditions:
- Operating temperature: ‐ 25...+70 °C
- Storage temperature: ‐ 40...+85°C
Protection rating:
- Per IEC/EN: IP65 (front with cap mounted)
- Per IEC/EN: IP20 (back)
- Per UL: types 1, 2, 3R, 4, 4X, 12, 12K (front with cap mounted)
Materials:
Polyamide
Certifications and conformity:
Approvals: cULus
Compliant with standards: IEC/EN 60947 ‐ 5 ‐ 1.