Product Description: The MAAM-009779 CATV 5-way active splitter with the default loop-through path is a GaAs MMIC which exhibits low noise figure and distortion in a lead-free 3mm 12-lead PQFN plastic package. The design features 75 Ω inputs and outputs.
The MAAM-009779 is ideally suited for multi-tuner set top boxes, home gateways, and other broadband internet based applications.
The MAAM-009779 is fabricated using M/A-COM Technology Solutions’ E/D pHEMT process to realize default loop-through operation, low noise and low distortion. The process features full passivation for robust performance and reliability.