Product Description: Win Source Part Number: 1052468-RACM1200-36SAV/ENC
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: RACM1200-V (1200W)
Type: Enclosed
Features: Adjustable Output, Baseplate, PFC, Remote On/Off, Remote Sense, Standby Output
Package: Box
Applications: ITE (Commercial), Laboratory
Standard Package: 1
Power (Watts): 1440W
Voltage - Input: 80 ~ 264 VAC
Voltage - Isolation: 4 kV
Number of Outputs: 1
Voltage - Output 1: 36V
Efficiency: 95%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 80°C (With Derating)
Dimension: 8.98" L x 3.79" W x 1.57" H (228.0mm x 96.2mm x 40.0mm)
Alternative Parts (Cross-Reference): RACM1200-36SAV/ENCRACM1200-36SAVENC;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8504.40.9540
Current - Output 1: 40 A
Mfr: Recom Power
Other Names: 21000373,945-RACM1200-36SAV/ENC
Approval Agency: CE, cURus, EAC
Standard Number: 61010-1; 62368-1