Product Description: Win Source Part Number: 1364514-1-5177986-1
Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Free Height (FH)
Package: Tape & Reel (TR)
Product Status: Active
Features: Board Guide
Base Product Number: 5177986
Mounting Type: Surface Mount
HTSUS: 8536.69.4040
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 8.00µin (0.203µm)
Connector Type: Plug, Center Strip Contacts
Number of Positions: 40
Number of Rows: 2
Mated Stacking Heights: 6mm, 10mm, 14mm, 18mm
Pitch: 0.031" (0.80mm)
Height Above Board: 0.230" (5.85mm)